Solvent Based (Volatile Organic) Acrylic Adhesives and Acrylate Adhesives

1 Result
Pressure Sensitive Hot Melt -- W337
from Cattie Adhesive Solutions

Pressure Sensitive Hot Melts (PSA) are unique because they do not solidify to form a solid material, they remain permanently tacky and have the ability to wet-out substrates on contact. Bonds are formed by bringing the PSA adhesive in contact with the substrate and applying pressure. When inadequate... [See More]

  • Features: Solvent Based; Water Based ; Adhesive
  • Type / Form: Mini Pillows
  • Cure / Technology: Thermoplastic / Hot Melt; Contact or Pressure Sensitive Adhesives
  • Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood