Threaded Stem Casters
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Plastic
- Caster Type: Swivel Plate Caster; Stem Caster
- Color: Black
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Soft Rubber Over Hard Rubber
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 80
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Rubber
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 100
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Rubber
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 125
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Soft Rubber
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 250
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Hard Rubber
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 350
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Soft Rubber
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 100
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Polyolefin
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 125
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Soft Rubber
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 125
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Soft Rubber
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 125
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Soft Rubber
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 165
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Hard Rubber
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 210
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Hard Rubber
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 210
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Hard Rubber
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 255
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Hard Rubber
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 255
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Maximum Load: 210
- Caster Type: Swivel Plate Caster; Stem Caster
- Wheel Diameter: 3
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Maximum Load: 275
- Caster Type: Swivel Plate Caster; Stem Caster
- Wheel Diameter: 4
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Polyolefin
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 210
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Polyolefin
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 210
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Polyolefin
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 280
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Rubber
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 350
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Polyolefin
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 100
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Nylon Tread
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 75
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Soft Rubber
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 75
from Reid Supply
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and... [See More]
- Features: Threaded Stem
- Wheel Type: Soft Rubber
- Caster Type: Swivel Plate Caster; Stem Caster
- Maximum Load: 75
from Faultless Caster
Two hex nuts, spherical wheel, rubber sealring for glass cutting tables [See More]
- Features: Threaded Stem
- Wheel Type: Solid Rubber
- Caster Type: Stem Caster
- Maximum Load: 110
from item America, LLC
Castor line D65 (castor diameter 65 mm) consists of the variants: Swivel Castor and Swivel Castor with brake (brake for wheel axis). [See More]
- Features: Brake; Threaded Stem; Twin Wheel
- Wheel Type: Solid Poly
- Caster Type: Stem Caster; Wheel Caster
- Maximum Load: 110
from Caster Warehouse Inc.
Case hardened double ball raceway provide extra capacity & durability [See More]
- Features: Brake (optional feature); Threaded Stem
- Wheel Type: Plastic; Solid Rubber
- Caster Type: Swivel Plate Caster
- Maximum Load: 260
from Magnus Mobility Systems, Inc.
Metal ball caster for use on soft surfaces [See More]
- Features: Threaded Stem
- Wheel Type: Hard Tread
- Caster Type: Ball Caster; Stem Caster
- Maximum Load: 75
from US Futaba, Inc.
Twin Wheel Castor with Threaded Stem. Features: Stem dimensions: Thread 5/16-18, length 3/4". Capacity/castor: 1-9/16"(40mm) 55 lbs. 2" (50mm) 77 lbs. 2-3/8" (60mm) 99lbs (special order) [See More]
- Features: Threaded Stem
- Wheel Type: Plastic
- Caster Type: Stem Caster
- Maximum Load: 55
from Omnitrack Corp.
Omnifloat castors allow smooth conveying & directional change with minimal damage to delicate surfaces. Specified throughout the glass handling industry for conveying glass through wet, corrosive, dusty & high temperature processes. Omnifloats are typically supplied with a 50% mix of... [See More]
- Features: Threaded Stem
- Wheel Type: Poly/Metal (optional feature); Rubber/Metal (optional feature)
- Caster Type: Ball Caster
- Maximum Load: 50
from Caster Warehouse Inc.
Zinc plated, sealed upper raceway helps keep out dirt and dust [See More]
- Features: Brake (optional feature); Threaded Stem
- Wheel Type: Solid Rubber; Rubber/Plastic
- Caster Type: Swivel Plate Caster; Stem Caster (optional feature)
- Maximum Load: 200
from Magnus Mobility Systems, Inc.
Slim line metal ball caster for use on hard surfaces [See More]
- Features: Brake (optional feature); Threaded Stem
- Wheel Type: Solid Rubber
- Caster Type: Ball Caster; Stem Caster
- Maximum Load: 100
from Omnitrack Corp.
Fast directional change - easier steering than traditional casters. Glide smoothly over carpet, wood & marble floors. Multiple drain channels expel debris & fluids. Effortlessly convey delicate materials with minimal damage [See More]
- Features: Hooded; Threaded Stem
- Wheel Type: Poly/Plastic
- Caster Type: Ball Caster
- Maximum Load: 175
from Magnus Mobility Systems, Inc.
For high capacities with low overall height [See More]
- Features: Brake (optional feature); Threaded Stem
- Wheel Type: Phenolic
- Caster Type: Stem Caster; Wheel Caster
- Maximum Load: 240
from Omnitrack Corp.
Fast directional change - easier steering than traditional casters. Glide smoothly over carpet, wood & marble floors. Multiple drain channels expel debris & fluids. Effortlessly convey delicate materials with minimal damage [See More]
- Features: Hooded; Threaded Stem
- Wheel Type: Poly/Plastic
- Caster Type: Ball Caster
- Maximum Load: 66
from Magnus Mobility Systems, Inc.
Specific stem lengths can be made to order [See More]
- Features: Brake (optional feature); Threaded Stem
- Wheel Type: Solid Rubber
- Caster Type: Stem Caster; Wheel Caster
- Maximum Load: 175
from Omnitrack Corp.
Fast directional change - easier steering than traditional casters. Glide smoothly over carpet, wood & marble floors. Multiple drain channels expel debris & fluids. Effortlessly convey delicate materials with minimal damage [See More]
- Features: Hooded; Threaded Stem
- Wheel Type: Poly/Plastic
- Caster Type: Ball Caster
- Maximum Load: 66
from Magnus Mobility Systems, Inc.
Die cast body, by switching wheel type can be used for hard/soft surfaces [See More]
- Features: Hooded; Threaded Stem; Twin Wheel
- Wheel Type: Plastic (optional feature); Solid Poly (optional feature)
- Caster Type: Stem Caster; Wheel Caster
- Maximum Load: 100
from Omnitrack Corp.
Fast directional change - easier steering than traditional casters. Glide smoothly over carpet, wood & marble floors. Multiple drain channels expel debris & fluids. Effortlessly convey delicate materials with minimal damage [See More]
- Features: Hooded; Threaded Stem
- Wheel Type: Poly/Plastic
- Caster Type: Ball Caster
- Maximum Load: 132
from Magnus Mobility Systems, Inc.
Nylon body, by switching wheel type can be used for hard or soft surfaces [See More]
- Features: Brake (optional feature); Threaded Stem; Twin Wheel
- Wheel Type: Plastic (optional feature); Solid Poly (optional feature)
- Caster Type: Stem Caster; Wheel Caster
- Maximum Load: 130
from Omnitrack Corp.
Fast directional change - easier steering than traditional casters. Glide smoothly over carpet, wood & marble floors. Multiple drain channels expel debris & fluids. Effortlessly convey delicate materials with minimal damage [See More]
- Features: Hooded; Threaded Stem
- Wheel Type: Poly/Plastic
- Caster Type: Ball Caster
- Maximum Load: 132