Spherical Outside Diameter Roller Bearings
1 Result
Spherical Roller Bearings
from NSK Americas
from NSK Americas
NSK Spherical Roller Bearings withstand the most demanding conditions by resisting seizure and wear in spite of constant vibration, misalignment and shock loads. They maintain dimensional stability and can support high radial loads and moderate axial loads. Their performance enhancements include... [See More]
- Features: Prelubricated; Spherical Outside Diameter
- Application: Agriculture; Elevators, High Temperature Applications, Material Handling, Wind Energy, Power Transmission, Power Generation, Quarrying & Mining, Calendar Rolls
- Type: Cylindrical Roller; Single Row Tapered; Spherical (Split Bearing (optional feature))
- Outside Diameter: 98.4253