Cylindrical Roller Bearings
from Pacific International Bearing, Inc.
INA Brand / Rnf (drawn Cup Cylindrical Rol [See More]
- Type: Drawn Cup Caged Needle; Cylindrical Roller
- Bore: 0.1875
- Design Units: Metric
- Outside Diameter: 0.3437
from RS Components, Ltd.
INA from Schaeffler bearings have solid outer and inner rings and rib-guided cylindrical rollers. Since these bearings have the largest possible number of rolling elements, they have high radial load carrying capacity, high rigidity and are suitable for compact designs. Due to the kinematic... [See More]
- Type: Cylindrical Roller
- Bore: 0.9843
- Design Units: Metric
- Outside Diameter: 1.8504
from Pacific International Bearing, Inc.
INA Brand / Rnf (drawn Cup Cylindrical Rol [See More]
- Type: Drawn Cup Caged Needle; Cylindrical Roller
- Bore: 0.4724
- Design Units: Metric
- Outside Diameter: 0.7087
from RS Components, Ltd.
INA from Schaeffler bearings have solid outer and inner rings and rib-guided cylindrical rollers. Since these bearings have the largest possible number of rolling elements, they have high radial load carrying capacity, high rigidity and are suitable for compact designs. Due to the kinematic... [See More]
- Type: Cylindrical Roller
- Bore: 1.1811
- Design Units: Metric
- Outside Diameter: 2.1654
from Pacific International Bearing, Inc.
INA Brand / Rnf (drawn Cup Cylindrical Rol [See More]
- Type: Drawn Cup Caged Needle; Cylindrical Roller
- Bore: 0.1181
- Design Units: Metric
- Outside Diameter: 0.2559
from RS Components, Ltd.
INA from Schaeffler bearings have solid outer and inner rings and rib-guided cylindrical rollers. Since these bearings have the largest possible number of rolling elements, they have high radial load carrying capacity, high rigidity and are suitable for compact designs. Due to the kinematic... [See More]
- Type: Cylindrical Roller
- Bore: 1.3780
- Design Units: Metric
- Outside Diameter: 2.4409
from Pacific International Bearing, Inc.
INA Brand / Rnf (drawn Cup Cylindrical Rol [See More]
- Type: Drawn Cup Caged Needle; Cylindrical Roller
- Bore: 0.4724
- Design Units: Metric
- Outside Diameter: 0.6299
from RS Components, Ltd.
INA from Schaeffler bearings have solid outer and inner rings and rib-guided cylindrical rollers. Since these bearings have the largest possible number of rolling elements, they have high radial load carrying capacity, high rigidity and are suitable for compact designs. Due to the kinematic... [See More]
- Type: Cylindrical Roller
- Bore: 1.5748
- Design Units: Metric
- Outside Diameter: 2.6772
from Pacific International Bearing, Inc.
INA Brand / Rnf (drawn Cup Cylindrical Rol [See More]
- Type: Drawn Cup Caged Needle; Cylindrical Roller
- Bore: 0.9843
- Design Units: Metric
- Outside Diameter: 1.2598
from RS Components, Ltd.
INA from Schaeffler bearings have solid outer and inner rings and rib-guided cylindrical rollers. Since these bearings have the largest possible number of rolling elements, they have high radial load carrying capacity, high rigidity and are suitable for compact designs. Due to the kinematic... [See More]
- Type: Cylindrical Roller
- Bore: 1.7717
- Design Units: Metric
- Outside Diameter: 2.9528
from Pacific International Bearing, Inc.
INA Brand / Rnf (drawn Cup Cylindrical Rol [See More]
- Type: Drawn Cup Caged Needle; Cylindrical Roller
- Bore: 0.7500
- Design Units: Metric
- Outside Diameter: 1.0000
from RS Components, Ltd.
INA from Schaeffler bearings have solid outer and inner rings and rib-guided cylindrical rollers. Since these bearings have the largest possible number of rolling elements, they have high radial load carrying capacity, high rigidity and are suitable for compact designs. Due to the kinematic... [See More]
- Type: Cylindrical Roller
- Bore: 1.9685
- Design Units: Metric
- Outside Diameter: 3.1496
from Pacific International Bearing, Inc.
INA Brand / Rnf (drawn Cup Cylindrical Rol [See More]
- Type: Drawn Cup Caged Needle; Cylindrical Roller
- Bore: 0.5625
- Design Units: Metric
- Outside Diameter: 0.7500
from RS Components, Ltd.
INA from Schaeffler bearings have solid outer and inner rings and rib-guided cylindrical rollers. Since these bearings have the largest possible number of rolling elements, they have high radial load carrying capacity, high rigidity and are suitable for compact designs. Due to the kinematic... [See More]
- Type: Cylindrical Roller
- Bore: 2.1654
- Design Units: Metric
- Outside Diameter: 3.5433
from Pacific International Bearing, Inc.
Drawn Cup Roller Clutch [See More]
- Type: Drawn Cup Caged Needle; Cylindrical Roller
- Bore: 0.6250
- Design Units: Metric
- Outside Diameter: 0.8750
from RS Components, Ltd.
INA from Schaeffler bearings have solid outer and inner rings and rib-guided cylindrical rollers. Since these bearings have the largest possible number of rolling elements, they have high radial load carrying capacity, high rigidity and are suitable for compact designs. Due to the kinematic... [See More]
- Type: Cylindrical Roller
- Bore: 2.3622
- Design Units: Metric
- Outside Diameter: 3.7402
from Pacific International Bearing, Inc.
INA Brand / Rnf (drawn Cup Cylindrical Rol [See More]
- Type: Drawn Cup Caged Needle; Cylindrical Roller
- Bore: 0.8750
- Design Units: Metric
- Outside Diameter: 1.1875
from RS Components, Ltd.
Typical applications for roller bearings include stationary or automotive gearboxes, electric motors, pumps and compressors, material handling equipment and paper machines to name a few. The NU design has integral flanges at the outer ring and a displaceable inner ring without flanges. Permits axial... [See More]
- Type: Cylindrical Roller
- Bore: 0.9843
- Design Units: Metric
- Outside Diameter: 2.0472
from Pacific International Bearing, Inc.
Drawn Cup Roller Clutch [See More]
- Type: Drawn Cup Caged Needle; Cylindrical Roller
- Bore: 0.3125
- Design Units: Metric
- Outside Diameter: 0.5625
from RS Components, Ltd.
Typical applications for roller bearings include stationary or automotive gearboxes, electric motors, pumps and compressors, material handling equipment and paper machines to name a few. The NU design has integral flanges at the outer ring and a displaceable inner ring without flanges. Permits axial... [See More]
- Type: Cylindrical Roller
- Bore: 1.1811
- Design Units: Metric
- Outside Diameter: 2.4409
from Pacific International Bearing, Inc.
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing. Ls [See More]
- Type: Cylindrical Roller
- Bore: 4.3307
- Design Units: Metric
- Outside Diameter: 3.1496
from RS Components, Ltd.
Typical applications for roller bearings include stationary or automotive gearboxes, electric motors, pumps and compressors, material handling equipment and paper machines to name a few. The NU design has integral flanges at the outer ring and a displaceable inner ring without flanges. Permits axial... [See More]
- Type: Cylindrical Roller
- Bore: 1.9685
- Design Units: Metric
- Outside Diameter: 3.1496
from Pacific International Bearing, Inc.
Precision Cylindrical Roller Bearings [See More]
- Type: Cylindrical Roller
- Bore: 4.7244
- Design Units: Metric
- Outside Diameter: 10.2362
from RS Components, Ltd.
Typical applications for roller bearings include stationary or automotive gearboxes, electric motors, pumps and compressors, material handling equipment and paper machines to name a few. The NU design has integral flanges at the outer ring and a displaceable inner ring without flanges. Permits axial... [See More]
- Type: Cylindrical Roller
- Bore: 1.7717
- Design Units: Metric
- Outside Diameter: 3.3465
from Pacific International Bearing, Inc.
Precision Cylindrical Roller Bearings [See More]
- Type: Cylindrical Roller
- Bore: 6.6929
- Design Units: Metric
- Outside Diameter: 4.7244
from RS Components, Ltd.
Typical applications for roller bearings include stationary or automotive gearboxes, electric motors, pumps and compressors, material handling equipment and paper machines to name a few. The NU design has integral flanges at the outer ring and a displaceable inner ring without flanges. Permits axial... [See More]
- Type: Cylindrical Roller
- Bore: 0.7874
- Design Units: Metric
- Outside Diameter: 1.8504
from Pacific International Bearing, Inc.
CRB with cage > 320 mm <= 440 [See More]
- Type: Cylindrical Roller
- Bore: 7.4803
- Design Units: Metric
- Outside Diameter: 15.7480
from Pacific International Bearing, Inc.
Precision Cylindrical Roller Bearings [See More]
- Type: Cylindrical Roller
- Bore: 1.1811
- Design Units: Metric
- Outside Diameter: 2.1654
from Pacific International Bearing, Inc.
Precision Cylindrical Roller Bearings [See More]
- Type: Cylindrical Roller
- Bore: 1.3780
- Design Units: Metric
- Outside Diameter: 2.4409
from Pacific International Bearing, Inc.
Precision Cylindrical Roller Bearings [See More]
- Type: Cylindrical Roller
- Bore: 1.5748
- Design Units: Metric
- Outside Diameter: 2.6772
from Pacific International Bearing, Inc.
Precision Cylindrical Roller Bearings [See More]
- Type: Cylindrical Roller
- Bore: 1.7717
- Design Units: Metric
- Outside Diameter: 2.9528
from Pacific International Bearing, Inc.
Precision Cylindrical Roller Bearings [See More]
- Type: Cylindrical Roller
- Bore: 1.7717
- Design Units: Metric
- Outside Diameter: 2.9528
from Pacific International Bearing, Inc.
Precision Cylindrical Roller Bearings [See More]
- Type: Cylindrical Roller
- Bore: 1.9685
- Design Units: Metric
- Outside Diameter: 3.1496
from IBT Industrial Solutions
Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]
- Type: Cylindrical Roller; Spherical
from KG International FZCO
KG can offer following variants. Single Row type - N, NF, NJ, NU and NUP. Double Row Type - NN and NNU (Details available on request). higher load capacity - E type. with Snap Ring groove. with Snap Ring groove and Snap Ring. with C2, CN and C3 radial clearance. standard precision grade P0 and... [See More]
- Type: Cylindrical Roller
from RegalRexnord
45 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric segmented retainer [See More]
- Type: Cylindrical Roller
from Boca Bearings Company
Cylindrical Roller Bearings [See More]
- Type: Cylindrical Roller; Cylindrical Roller Bearings
from SKF/North America
NNF design bearings (fig) in the NNF 50 and 3194(00) series are always sealed on both sides and filled with grease. The two-piece inner ring has three integral flanges and is held together by a retaining ring. The outer ring has an integral central flange. The bearings can be used to locate a shaft... [See More]
- Type: Cylindrical Roller
- Bore: 5.1181
- Design Units: Metric
- Outside Diameter: 7.4803
from Schaeffler Technologies AG & Co. KG
Barrel roller bearings are single row, self-aligning roller bearings. They comprise solid outer rings with a concave raceway, solid inner rings with two ribs and a cylindrical or tapered bore and barrel rollers with cages. The bearings cannot be dismantled. Barrel roller bearings are particularly... [See More]
- Type: Cylindrical Roller
from WD Bearing Group
Needle roller bearings are roller bearings with cylindrical rollers that are small in diameter but long in length (L/D ≥2.5). Needle roller bearings have a high radial load carrying capacity. And since they have a low cross section, needle roller bearings are extremely suitable for bearing... [See More]
- Type: Cylindrical Roller
from Alpine Bearing, Inc.
Cylindrical rollers distribute loads across a broader surface allowing for high radial load capacity and higher speeds. Single row and double row cylindrical bearings are used primarily for precision machine tools. Ball Bearing Features. K = tapered bore (taper ration is 1/12) [See More]
- Type: Cylindrical Roller
- Design Units: Metric
- Application: Spindle / Super Precision
- Bore: 0.9843
from JTEKT North America, Inc.
Improved performance such as an improved machining efficiency and an improved machining accuracy is always required for the machine tool that cuts everything. Therefore the spindle that moves the tool that cuts the workpiece needs to be provided with a wide range of engineering supporting potential... [See More]
- Type: Cylindrical Roller
- Design Units: Metric
- Application: Ball Screw Support
- Bore: 0.3937 to 7.4803
from NTN Bearing Corporation
Cylindrical roller bearings have rollers that provide a modified line contact with the cylindrical inner and outer ring raceways, while the rollers are guided by ground ribs on either the inner or outer ring. The cylindrical shape allows the inner ring to have axial movement relative to the outer... [See More]
- Type: Cylindrical Roller
- Bore: 0.7874 to 12.5984
- Design Units: Inch
- Outside Diameter: 1.8504 to 22.8346
from AST Bearings LLC
This bearing is also available with a retaining ring groove in the outer race, and it can be supplied with the ring (suffix NR) or without the ring (suffix N). Please see the Technical Information Sheet for the groove and ring dimensions. [See More]
- Type: Cylindrical Roller
- Bore: 2.5591
- Design Units: Metric
- Outside Diameter: 3.9370
from CCTY Bearing
CCTY is able to provide designs for cylindrical roller bearings with different structures or dimensions. The single-row cylindrical roller bearing with a cage is suitable for heavy radial load and high-speed application. While the single-row or double-row full complement roller bearing (without a... [See More]
- Type: Cylindrical Roller
from Barden Precision Bearings
FAG axial-radial cylindrical roller bearings — called RTC bearings — are designed for use in rotary tables, face plates and other high-precision bearing applications. Axial-radial cylindrical roller bearings meet or exceed P4 tolerance requirements. RTC bearings utilize the same... [See More]
- Type: Cylindrical Roller
- Design Units: Metric
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental
- Bearing Class: RBEC 7 / Class 4 / P4; RBEC 9 / Class 2 / P2
from New Hampshire Ball Bearings, Inc. (NHBB)
Engineered for life-critical commercial and military aircraft applications, our cylindrical roller bearings are manufactured to RBEC 5 tolerances in sizes ranging from 0.8661 in. to 11.024 in. O.D. Standard features and options include: nine different ring configurations; rings and rollers made from... [See More]
- Type: Cylindrical Roller
- Design Units: Metric
- Application: Aerospace; Airframe / Aircraft Control; Military
- Bore: 0.3937 to 0.9843
from IKO International, Inc.
Caged roller bearings are designed for high speeds and variable loads. Due to the axial distance between double rollers, large moment loads are supported. Optional synthetic rubber seals prevent dust penetration and grease leakage. [See More]
- Type: Cylindrical Roller
- Design Units: Metric
- Application: Medical / Dental (optional feature); Semiconductor
- Bore: 0.3937 to 1.3780
from SKF/Global
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes. [See More]
- Type: Cylindrical Roller
- Bore: 29.9213
- Design Units: Metric
- Outside Diameter: 40.5512
from Emerson Bearing Co.
Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling, maintenance and inspection. Bore dimension range is from 15mm to 480mm. Common Options:... [See More]
- Type: Cylindrical Roller
- Outside Diameter: 1.8504
- Bore: 0.9843
- Overall Width: 0.4724
from NKE Austria GmbH
NKE electrically insulated rolling bearings reliably prevent current discharge. Three versions are available: Bearings with oxide ceramic insulating layers on outer ring (SQ77) or inner ring (SQ77E) – Applied with plasma technology, the insulation has a guaranteed dielectric strength of at... [See More]
- Type: Cylindrical Roller
from Rotek, Inc.
Rotek Cross-Roller slewing bearings offer increased stiffness and radial capacity. Series 5000 slewing bearings are built with V-groove raceways providing two roller paths in each ring. By alternating adjacent rollers at right angles to one another, one-half of the rollers transmit loads in one... [See More]
- Type: Cylindrical Roller
- Design Units: Inch
- Application: Capstans, Turnstiles
- Outside Diameter: 12.0000 to 180.0000
from NSK Americas
NSK Cylindrical Roller Bearings are available with a patented high strength cage design in pressed steel, machined brass or polyamide. Special materials are available for more arduous applications. Cylindrical bearings offer low noise and low heat generation, and by virtue of the line contact... [See More]
- Type: Cylindrical Roller
- Rolling Element: Steel
- Application: Paper Machinery, Steel Machinery, Print, Semiconductor, High Speed Rail, Machine Tools, Wind Generation, Mining Machinery
- Features: Prelubricated
from Timken Company (The)
The Timken ® ADAPT ™ bearing is designed specifically for continuous casters, where performance and reliability are critical to maintaining operations. The ADAPT bearing evolves traditional cylindrical and spherical roller bearing configurations into a new design so operators benefit from... [See More]
- Type: Cylindrical Roller
- Bore: 3.9370 to 6.6929
from Givens Engineering Inc.
The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A... [See More]
- Type: Cylindrical Roller
- Design Units: Inch
- Application: Manipulators & End Effectors
- Overall Width: 2.2500
from RegalRexnord
Plain cylindrical outer ring only with oversize OD [See More]
- Type: Cylindrical Roller
- Outside Diameter: 3.5433
from SKF/North America
Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they... [See More]
- Type: Cylindrical Roller
- Bore: 25.9843
- Design Units: Metric
- Outside Diameter: 32.2835
from Schaeffler Technologies AG & Co. KG
Single row cylindrical roller bearings with cage are units comprising solid inner and outer rings together with cylindrical roller and cage assemblies. The outer rings have rigid ribs on both sides or are without ribs, the inner rings have one or two rigid ribs or are designed without ribs. The cage... [See More]
- Type: Cylindrical Roller
from WD Bearing Group
WD track roller bearings include mast rollers and chain pulleys, and york type track rollers. They are essentially cylindrical roller or needle roller bearings which have a thick-walled outer race. [See More]
- Type: Cylindrical Roller
from JTEKT North America, Inc.
The steel production equipment operates in very severe circumstances accompanying high temperatures and splashes of water and scale (waste generating from iron making). Large loads and high-speed rotation are necessary for the bearing used there, and the total potential of not only the discrete... [See More]
- Type: Cylindrical Roller
- Application: Steel Production
from AST Bearings LLC
This bearing is also available with a retaining ring groove in the outer race, and it can be supplied with the ring (suffix NR) or without the ring (suffix N). Please see the Technical Information Sheet for the groove and ring dimensions. [See More]
- Type: Cylindrical Roller
- Bore: 4.7244
- Design Units: Metric
- Outside Diameter: 7.0866
from Barden Precision Bearings
These bearings are typically used in combination with double direction angular contact thrust bearings in applications where radial stiffness, high radial capacity and high precision support is required. Double row cylindrical roller bearings have a high load carrying capacity because of the high... [See More]
- Type: Cylindrical Roller
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental
from IKO International, Inc.
High rigidity crossed roller bearings feature solid, one-piece construction for high accuracy. Inseparable design integrates inner and outer ring into one structure for high rigidity. Smooth rotation ensured by separators incorporated between cylindrical rollers, suitable for high rotational speeds. [See More]
- Type: Crossed Roller; Cylindrical Roller
- Design Units: Metric
- Application: Medical / Dental (optional feature); Semiconductor
- Bore: 0.7874 to 11.8110
from SKF/Global
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes. [See More]
- Type: Cylindrical Roller
- Bore: 37.4016
- Design Units: Metric
- Outside Diameter: 53.5433
from Emerson Bearing Co.
Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling, maintenance and inspection. Bore dimension range is from 15mm to 480mm. Common Options:... [See More]
- Type: Cylindrical Roller
- Outside Diameter: 1.3780
- Bore: 0.5906
- Overall Width: 0.4331
from NKE Austria GmbH
Inch sized (imperial) bearings are manufactured according to various British Standards in the following product groups: Deep groove ball bearings. Angular contact ball bearings. Cylindrical roller bearings [See More]
- Type: Cylindrical Roller
from Rotek, Inc.
All configurations of Rotek slewing bearings are also available in precision tolerances. Rotek offers precision units in single row ball, cross roller, and three-row roller configurations. Depending on raceway diameter and slewing bearing configuration, critical feature size and fit specifications... [See More]
- Type: Cylindrical Roller
- Design Units: Inch
- Application: Precision Turntable and Index Tables
- Outside Diameter: 12.0000 to 180.0000
from NSK Americas
NSK SPACEA ™ Series Ball Bearings are optimal for applications in severe operating environments where standard bearings aren't adequate. The SPACEA ™ series has a wide array of product applicable to special environments including vacuum, clean, corrosive, high-temperature, dust or water... [See More]
- Type: Cylindrical Roller; Single Row Tapered
- Rolling Element: Steel; Ceramic / Steel Combination; Polymer
- Application: Agriculture; Instrument / Miniature; Medical / Dental; Clean rooms for the manufacture of semiconductors, Aqueos Food Processing Environments, Vacuum Conditions, Utilities, Pharmaceutical, Print,
- Features: Prelubricated (optional feature)
from Timken Company (The)
Automotive cylindrical axle repair bearings are designed to replace the original bearings and seals on axles that are still in good condition, but whose original bearing and/or seal contact paths are not suitable for continued use. The extra-wide bearing repositions the rollers and seal to ride on... [See More]
- Type: Cylindrical Roller
from RegalRexnord
Contact Application Engineering [See More]
- Type: Cylindrical Roller
- Outside Diameter: 3.9370
from SKF/North America
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower... [See More]
- Type: Cylindrical Roller
- Bore: 9.4488
- Design Units: Metric
- Outside Diameter: 17.3228
from Schaeffler Technologies AG & Co. KG
Cylindrical roller bearings with snap ring grooves are full complement, self-retaining units comprising solid inner and outer rings, rib-guided cylindrical rollers and sealing rings. The outer rings have grooves for retaining rings. The inner rings are axially split, 1 mm wider than the outer rings... [See More]
- Type: Cylindrical Roller
from WD Bearing Group
WD cylindrical roller bearings have many designs, dimension series and sizes. The majority is single row bearings with a cage. Single and double row full complement bearings (without cage) complete the WD standard assortment for general engineering. Bearings with a cage can accommodate heavy radial... [See More]
- Type: Crossed Roller; Cylindrical Roller
from AST Bearings LLC
This bearing is also available with a retaining ring groove in the outer race, and it can be supplied with the ring (suffix NR) or without the ring (suffix N). Please see the Technical Information Sheet for the groove and ring dimensions. [See More]
- Type: Cylindrical Roller
- Bore: 1.9685
- Design Units: Metric
- Outside Diameter: 3.1496
from Barden Precision Bearings
Super precision cylindrical roller bearings are designated as Series N10, NN30, N19 and NNU49. NN30 double row bearings are typically used in combination with double direction angular contact thrust bearings in applications where radial stiffness, high radial capacity and high precision support is... [See More]
- Type: Cylindrical Roller
- Design Units: Metric
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
- Bearing Class: RBEC 7 / Class 4 / P4; RBEC 9 / Class 2 / P2
from IKO International, Inc.
Mounting holed type, high rigidity crossed roller bearings feature mounting holes on both inner and outer rings for easy installation. Inseparable design integrates inner and outer ring into one structure for high rigidity and accuracy. Shaft diameters range from 10 to 90 mm. [See More]
- Type: Crossed Roller; Cylindrical Roller
- Design Units: Metric
- Application: Medical / Dental (optional feature); Semiconductor
- Bore: 0.3937 to 4.5276
from SKF/Global
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within... [See More]
- Type: Cylindrical Roller
- Bore: 8.6614
- Design Units: Metric
- Outside Diameter: 13.3858
from Emerson Bearing Co.
Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling, maintenance and inspection. Bore dimension range is from 15mm to 480mm. Common Options:... [See More]
- Type: Cylindrical Roller
- Outside Diameter: 1.5748
- Bore: 0.6693
- Overall Width: 0.6299
from NKE Austria GmbH
Cylindrical roller bearings have the following key features: Single-row (design variants N, NJ, NU and NUP) and double-row (design variants NN and NNU) available. Cage variants: brass (M6, MA6) and polyamide (TVP3). Suitable for high radial loads. High speed ratings. Simple mounting due to the... [See More]
- Type: Cylindrical Roller
from Rotek, Inc.
Rotek Series 12,000 slewing bearings offer a unique combination of rolling elements. Series 12,000 incorporates a row of rollers and a row of balls into the same unit. This combination of rolling elements is designed to handle small eccentricities at relatively high axial loads. Specifications:... [See More]
- Type: Cylindrical Roller
- Design Units: Inch
- Application: Mining Equipment
- Outside Diameter: 50.0000 to 180.0000
from NSK Americas
NSK Spherical Roller Bearings withstand the most demanding conditions by resisting seizure and wear in spite of constant vibration, misalignment and shock loads. They maintain dimensional stability and can support high radial loads and moderate axial loads. Their performance enhancements include... [See More]
- Type: Cylindrical Roller; Single Row Tapered; Spherical (Split Bearing (optional feature))
- Outside Diameter: 98.4253
- Application: Agriculture; Elevators, High Temperature Applications, Material Handling, Wind Energy, Power Transmission, Power Generation, Quarrying & Mining, Calendar Rolls
- Rolling Element: Steel
from Timken Company (The)
All cylindrical roller bearing configurations (except RAA) provide precision control of the rollers for operation over a wide range of speeds with precision-ground, double-ribbed guide flanges on one ring. These roller bearings are found in turbine engine mainshaft, transmission and gearbox... [See More]
- Type: Cylindrical Roller
- Outside Diameter: 0.8661 to 11.8110
- Application: Aerospace; Airframe / Aircraft Control
from RegalRexnord
Single rib cylindrical outer ring only with oversize OD & blind dowel Hole in OD [See More]
- Type: Cylindrical Roller
- Outside Diameter: 4.5276
from SKF/North America
Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate... [See More]
- Type: Cylindrical Roller; Cylindrical Roller Thrust
- Bore: 7.0866
- Design Units: Metric
- Outside Diameter: 14.1732
from Schaeffler Technologies AG & Co. KG
Full complement cylindrical roller bearings have solid inner and outer rings and rib-guided cylindrical rollers. Since these bearings have the largest possible number of rolling elements, they have extremely high radial load carrying capacity, high rigidity and are suitable for particularly compact... [See More]
- Type: Cylindrical Roller
from WD Bearing Group
WD four-row cylindrical roller bearingsare used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly... [See More]
- Type: Cylindrical Roller
from AST Bearings LLC
This bearing is also available with a retaining ring groove in the outer race, and it can be supplied with the ring (suffix NR) or without the ring (suffix N). Please see the Technical Information Sheet for the groove and ring dimensions. [See More]
- Type: Cylindrical Roller
- Bore: 10.2362
- Design Units: Metric
- Outside Diameter: 21.2599
from IKO International, Inc.
Roller bearings for sheaves feature a double-row, full complement design with a low sectional height ideal for use in sheaves. Two styles available - sealed and shielded. Both styles withstand heavy radial and shock loads at low speeds, in addition to axial loads. Surface treatments provide... [See More]
- Type: Cylindrical Roller
- Design Units: Metric
- Application: Medical / Dental (optional feature); Semiconductor
- Bore: 1.5748 to 6.6929
from SKF/Global
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower... [See More]
- Type: Cylindrical Roller
- Bore: 18.8976
- Design Units: Metric
- Outside Diameter: 25.5906
from Emerson Bearing Co.
Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling, maintenance and inspection. Bore dimension range is from 15mm to 480mm. Common Options:... [See More]
- Type: Cylindrical Roller
- Outside Diameter: 2.0472
- Bore: 0.7874
- Overall Width: 0.8268
from NKE Austria GmbH
Support rollers are cylindrical roller bearings with a thick-walled outer ring. Suitable for high radial loads, including shock loads. Frequently with sphered outer rings to accommodate misalignments. Standards: DIN 616. Series: STO, RSTO, NA2200, RNA2200, NATR, NATV. Application examples: cam... [See More]
- Type: Cylindrical Roller
from Rotek, Inc.
Rotek Series 15,000 is ideal for applications where it would be difficult or impossible to remove and replace the slewing bearing. Raceway inserts and rolling elements are available in stainless steel. Supporting rings are available in a wide variety of materials, including steel, aluminum alloy and... [See More]
- Type: Cylindrical Roller
- Design Units: Inch
- Application: Radar Antennas and Medical CT Scanners
- Outside Diameter: 12.0000 to 180.0000
from Timken Company (The)
Four-row cylindrical bearings are almost exclusive to metals industry and carry heavy radial loads in steel, aluminum and other metal rolling mills. Size range: 140 mm to 200 mm OD. Design Attributes. Design offers very high radial load capacity. No thrust capacity. Straight and tapered bores... [See More]
- Type: Cylindrical Roller
- Outside Diameter: 5.5118 to 7.8740
from RegalRexnord
Link-Belt M1017EAHX Cylindrical Roller Bearings Series 1000 Outer Ring & Roller Assembly. Contact Rexnord for more details. [See More]
- Type: Cylindrical Roller
- Overall Width: 0.8661
- Outside Diameter: 5.1181
from Schaeffler Technologies AG & Co. KG
Cylindrical roller bearings of this type are double row precision bearings for machine tools. They allow radially rigid, high precision bearing arrangements and are mainly used for the radial support of main spindles. The bearings comprise solid outer rings without ribs, solid inner rings with three... [See More]
- Type: Cylindrical Roller
from WD Bearing Group
WD slewing ring bearings can support radial, axial and tilting moment loads acting either singly or in combination and in any direction. Therefore, it is possible to replace the combination arrangement of radial and axial bearings by a single bearing, which will measurably reduce the overall cost... [See More]
- Type: Cylindrical Roller
from AST Bearings LLC
This bearing is also available with a retaining ring groove in the outer race, and it can be supplied with the ring (suffix NR) or without the ring (suffix N). Please see the Technical Information Sheet for the groove and ring dimensions. [See More]
- Type: Cylindrical Roller
- Bore: 0.7874
- Design Units: Metric
- Outside Diameter: 1.8504
from IKO International, Inc.
Slim crossed roller bearings feature a small outside diameter compared to the inside diameter, plus a narrow width. Shaft diameters range from 50 to 200 mm. Available in caged, separator & full complement types. [See More]
- Type: Crossed Roller; Cylindrical Roller
- Design Units: Metric
- Application: Medical / Dental (optional feature); Semiconductor
- Bore: 1.9685 to 7.8740
from SKF/Global
Four-row tapered roller bearings (fig) are used successfully worldwide for rolling mill bearing arrangements where rolling speeds are slow to moderate. Because of their design they are able to take up those axial loads which occur in such applications in addition to radial loads and generally no... [See More]
- Type: Cylindrical Roller
- Bore: 2.7559
- Design Units: Metric
- Outside Diameter: 5.9055
from Emerson Bearing Co.
Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling, maintenance and inspection. Bore dimension range is from 15mm to 480mm. Common Options:... [See More]
- Type: Cylindrical Roller
- Outside Diameter: 1.8504
- Bore: 0.6693
- Overall Width: 0.5512
from Timken Company (The)
These bearings carry radial load only and can accommodate both expansion and contraction. The relative axial displacement of one ring to the other occurs with minimum friction while the bearing is rotating. Type N bearings may be used in one or two positions for shaft support if other means of axial... [See More]
- Type: Cylindrical Roller
- Outside Diameter: 3.1496 to 78.7402
from RegalRexnord
Link-Belt M1021EAX Cylindrical Roller Bearings Series 1000 Outer Ring & Roller Assembly. Contact Rexnord for more details. [See More]
- Type: Cylindrical Roller
- Overall Width: 1.0236
- Outside Diameter: 6.2992
from Schaeffler Technologies AG & Co. KG
Low-friction cylindrical roller bearings LSL and ZSL are single row, self-retaining and correspond to dimension series 23. The bearings have solid outer rings with two ribs, while the inner rings have one rib. The inner ring can be removed and this gives easier fitting of the bearings. Disc cages or... [See More]
- Type: Cylindrical Roller
from IKO International, Inc.
Standard crossed roller bearings feature a two-piece outer ring, bolted together to prevent separation during transport and installation. Shaft diameters range from 30 to 250 mm. Available in caged and full complement types. CRB and CRBC are available with shaft diameters as large as 800 mm. [See More]
- Type: Crossed Roller; Cylindrical Roller
- Design Units: Metric
- Application: Medical / Dental (optional feature); Semiconductor
- Bore: 1.1811 to 7.8740
from SKF/Global
Rolling bearings in electric motors, generators or associated equipment are at risk from the passage of electric current, which can damage the surfaces of rolling elements and raceways in the bearing and degrade the grease rapidly. The risk of damage, so called electric erosion, increases greatly if... [See More]
- Type: Cylindrical Roller
- Bore: 3.5433
- Design Units: Metric
- Outside Diameter: 6.2992
from Emerson Bearing Co.
Cylindrical Roller bearings are designed to carry heavy radial loads and are suitable for high speed applications. The design incorporates separable inner or outer rings which simplifies assembly,dismantling, maintenance and inspection. Bore dimension range is from 15mm to 480mm. Common Options:... [See More]
- Type: Cylindrical Roller
- Outside Diameter: 3.5433
- Bore: 1.1811
- Overall Width: 0.9055
from Timken Company (The)
Cylindrical bearing type NF has single-ribbed outer and double-ribbed inner rings and can support heavy radial loads, as well as light unidirectional thrust loads up to 10 percent of the radial load. The thrust load is transmitted between the diagonally opposed rib faces in a sliding rather than a... [See More]
- Type: Cylindrical Roller
- Outside Diameter: 3.1496 to 78.7402
from RegalRexnord
Link-Belt M1205TV Cylindrical Roller Bearings Series 1200 Outer Ring & Roller Assembly. Contact Rexnord for more details. [See More]
- Type: Cylindrical Roller
- Overall Width: 0.5906
- Outside Diameter: 2.0472
from IKO International, Inc.
Super slim crossed roller bearings feature an extremely compact design, just 5.5 mm high and 5 mm wide. Separators are incorporated between cylindrical rollers provide smooth rotation. Lightweight and compact to meet machine downsizing and lightweighting initiatives. Shaft diameters range from 20 to... [See More]
- Type: Crossed Roller; Cylindrical Roller
- Design Units: Metric
- Application: Medical / Dental (optional feature); Semiconductor
- Bore: 0.7874 to 1.9685
from SKF/Global
Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and... [See More]
- Type: Cylindrical Roller (Split Bearing)
- Bore: 22.0473
- Design Units: Metric
- Outside Diameter: 28.7402
from Emerson Bearing Co.
For Extra high dynamic and static load ratings. This style can be sealed to prevent dust and water intrusion. Easy to adjust axially by using snap rings on the outer diameter. CommonOptions: TVP--Polyamide Cage. M-- Machined Brass Cage. C3-- Greater than normal clearance. E-- Extra Capacity style. [See More]
- Type: Cylindrical Roller
- Outside Diameter: 2.6670
- Bore: 1.5750
- Overall Width: 1.4960
from Timken Company (The)
Cylindrical bearing type NJ has double-ribbed outer and single-ribbed inner rings and can support heavy radial loads, as well as light unidirectional thrust loads up to 10 percent of the radial load. The thrust load is transmitted between the diagonally opposed rib faces in a sliding rather than a... [See More]
- Type: Cylindrical Roller
- Outside Diameter: 3.1496 to 78.7402
from RegalRexnord
Plain cylindrical outer ring only with oversize OD & blind dowel Hole in OD [See More]
- Type: Cylindrical Roller
- Overall Width: 0.7480
- Outside Diameter: 3.3465
from Timken Company (The)
Cylindrical bearing type NP has a double-ribbed inner ring and a single-ribbed outer ring with an abutting loose rib, which allows the bearing to provide axial location and to carry light thrust loads in both directions. Factors governing radial and thrust load capacities are the same for Types NJ. [See More]
- Type: Cylindrical Roller
- Outside Diameter: 3.1496 to 78.7402
from RegalRexnord
Link-Belt M1311EAHXW181 Cylindrical Roller Bearings Series 1300 Outer Ring & Roller Assembly. Contact Rexnord for more details. [See More]
- Type: Cylindrical Roller
from Timken Company (The)
These bearings carry radial load only and can accommodate both expansion and contraction. The relative axial displacement of one ring to the other occurs with minimum friction while the bearing is rotating. Type RIU and RU bearings may be used in one or two positions for shaft support if other means... [See More]
- Type: Cylindrical Roller
- Outside Diameter: 3.1496 to 78.7402
from RegalRexnord
Contact Application Engineering [See More]
- Type: Cylindrical Roller
- Outside Diameter: 6.4961
from Timken Company (The)
Cylindrical bearing type NUP has a double ribbed outer ring and a single-ribbed inner ring with an abutting loose rib, which allows the bearing to provide axial location and to carry light thrust loads in both directions. Factors governing radial and thrust load capacities are the same for type NJ. [See More]
- Type: Cylindrical Roller
- Outside Diameter: 3.1496 to 78.7402
from RegalRexnord
Link-Belt M5205TV Cylindrical Roller Bearings Series 5200 Outer Ring & Roller Assembly. Contact Rexnord for more details. [See More]
- Type: Cylindrical Roller
- Overall Width: 0.8126
- Outside Diameter: 2.0472
from Timken Company (The)
For applications where rotational accuracy, consistency and rigidity are critical, Timken has the solution – Timken ® precision cylindrical roller bearings for rotary tables, indexing and vertical mill heads. Timken ’s precision cylindrical roller bearings feature an integrated... [See More]
- Type: Cylindrical Roller
- Bore: 3.1496 to 18.1102
from RegalRexnord
Outer ring and roller assembly only - Cylindrical Roller Bearing with no inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement [See More]
- Type: Cylindrical Roller
- Bore: 1.1811
- Design Units: Metric
- Outside Diameter: 2.4409
from Timken Company (The)
Machine tool screw drives face some of the toughest conditions. Rapid acceleration. High speeds. Significant stiffness. Timken precision cylindrical roller bearings are up to the challenge for your tables on vertical and horizontal milling centers. Timken precision cylindrical roller bearings for... [See More]
- Type: Cylindrical Roller
- Bore: 0.5906 to 3.5433
from RegalRexnord
Link-Belt M5212TV Cylindrical Roller Bearings Series 5200 Outer Ring & Roller Assembly. Contact Rexnord for more details. [See More]
- Type: Cylindrical Roller
- Overall Width: 1.4374
- Outside Diameter: 4.3307
from Timken Company (The)
Timken now offers a broader range of full complement cylindrical roller bearings to meet the need for increased radial load carrying capacity by maximizing the number of rollers in a given envelope. The expanded offering includes multiple series of one-row and two-row designs starting at 100 mm... [See More]
- Type: Cylindrical Roller
- Bore: 3.9370 to 78.7402
from RegalRexnord
Outer ring and roller assembly only - Cylindrical Roller Bearing with no inner ring, 2 retaining rings in outer ring & formed steel retainer [See More]
- Type: Cylindrical Roller
- Overall Width: 1.6250
- Outside Diameter: 2.0472
from Timken Company (The)
Two-row, or double-row, cylindrical bearings are designed for additional strength in carrying radial loads. These bearing types are interchangeable so the dimensions and diameter under the rollers (NNU style) and diameter over the rollers (NN style) are held to an ISO/DIN standard. [See More]
- Type: Cylindrical Roller
- Outside Diameter: 3.1496 to 78.7402
from RegalRexnord
Outer ring and roller assembly only - Cylindrical Roller Bearing with no inner ring, 2 retaining rings in outer ring & formed steel retainer [See More]
- Type: Cylindrical Roller
- Overall Width: 2.3750
- Outside Diameter: 3.1496
from RegalRexnord
Outer ring and roller assembly only - Cylindrical Roller Bearing with no inner ring, 2 retaining rings in outer ring & formed steel retainer [See More]
- Type: Cylindrical Roller
- Overall Width: 2.3750
- Outside Diameter: 3.5433
from RegalRexnord
Outer ring and roller assembly only - Cylindrical Roller Bearing with no inner ring, 2 retaining rings in outer ring & formed steel retainer [See More]
- Type: Cylindrical Roller
- Overall Width: 3.1250
- Outside Diameter: 4.9213
from RegalRexnord
Metric, Plain cylindrical inner ring, Standard capacity, Narrow width, Extra light series, 75mm bore diameter [See More]
- Type: Cylindrical Roller
- Bore: 2.9528
- Design Units: Metric
from RegalRexnord
Metric, Plain cylindrical inner ring, Standard capacity, Narrow width, Extra light series, 85mm bore diameter [See More]
- Type: Cylindrical Roller
- Bore: 3.3465
- Design Units: Metric
from RegalRexnord
Product Family: Cylindrical Roller; Line: Link-Belt [See More]
- Type: Cylindrical Roller