Oil & Gas Metal Ring Seals
from Technetics Group
LAMELFLEX ®, a unique laminated seal, is designed for critical service applications and dedicated to achieving the highest efficiency for your triple offset butterfly valves by significantly reducing internal leak paths. With state-of-the-art engineering, our LAMELFLEX ® seals form a strong... [See More]
- Application / Industry: Cryogenic; Piping/Valves; Oil/Gas; Nuclear
- Shape: Round
- Seal Type: O-Ring
- Temperature: -321 to 932
from JETSEAL, Inc.
Axial C-Seals are a highly specialized seal for use in low actuation, limited linear and rotary motion environments. They seal against both the ID and OD of the application hardware. Ideal applications for the Axial C-Seal range in size from .310 ” up to 8" in diameter. JETSEAL is a world... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Seal Type: C-Ring
- Temperature: -320 to 1350
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Metal O-ring seal is a high-strength metallic tube designed to be applied in extreme working conditions. Due to its special structure and material, Metal O-ring seals can be used in working conditions such as high temperature (up to 750 °C), cryogenic (low to -270 °C), high pressure (up to... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Aerospace; Engines; Oil&Gas; Flow meters
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: O-Ring
- Temperature: -454 to 2012
from Technetics Group
Technetics offers a diverse range of machined metal sealing solutions for extremely demanding environments. We can design and manufacture from any machinable material at our state-of-the-art manufacturing facilities that are equipped with machining centers and coordinated measurement systems to... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; Nuclear; Semiconductor; Vacuum
- Temperature: 1800
- Shape: Round
- Pressure: 100000
from JETSEAL, Inc.
JETSEAL manufactures a superior quality, cost-effective solution that is available in various cross-sections and virtually any diameter and material. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. C-Seals are produced in the... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Seal Type: C-Ring
- Temperature: -320 to 1400
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Metal C-ring seal is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Metal C-Ring seals for internal Pressure or external Pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Aerospace; Engines; Oil&Gas; Flow meters
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: C-Ring
- Temperature: -454 to 1382
from Technetics Group
The sealing concept of C-FLEX ™ metal C-rings is based on the elastic deformation of a metal “C ” substrate which, during the compression cycle, gives a contact point on each sealing surface. The substrate characteristics determine the compressive load of the seal. This load... [See More]
- Application / Industry: Aerospace; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; Vacuum; Automotive
- Shape: Round; Custom Shapes And Sizes Available
- Seal Type: C-Ring
- Temperature: -459 to 1346
from JETSEAL, Inc.
E-seals are designed for low to moderate force conditions and high spring back. JETSEAL manufactures E-Seal rings for high cyclic deflections, high temperatures and high pressures. We offer E-Seals capable of sealing both liquids and gases in almost any diameter and a single or two-ply cross section... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Seal Type: E-Ring
- Temperature: -320 to 1300
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Metal O-ring seal is a high-strength metallic tube designed to be applied in extreme working conditions, it's a sealing solution for high-pressure/high-temperature applications that require limited spring back. Due to its special structure and material, Metal O-rings can be used in working... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Aerospace; Engines; Oil&Gas; Flow meters
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: O-Ring
- Temperature: -454 to 1382
from Technetics Group
The HELICOFLEX ® seal is a high performance, flexible metal seal that has exceptional compression and elastic recovery properties. This seal is composed of a close wound helical spring surrounded by one or more metal jackets. The spring is designed to have a specific compression resistance. [See More]
- Application / Industry: Chemical/Processing; Cryogenic; Piping/Valves; Oil/Gas; Nuclear; Semiconductor; Vacuum; Life Sciences, Automotive
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: Spring-Energized
- Temperature: -458 to 1472
from JETSEAL, Inc.
JETSEAL is on the cutting edge of sealing technology with the uniquely designed and patented Lever Seal. The Lever Seal is superior to other “high deflection ” seals available. Due to its unique stress-distributing design, the Lever Seal can handle three times the flange movement of a... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
- Shape: Round
- Seal Type: E-Ring
- Temperature: -320 to 1300
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Metal U-ring seal is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Metal U-Ring seals for axial Pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Vacuum; Aerospace; Engines; Oil&Gas; Flow meters
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: C-Ring; U-Ring
- Temperature: -454 to 1382
from JETSEAL, Inc.
E-Seals are designed for low to moderate force conditions and high spring back. JETSEAL manufactures two standard types of metal E-Seals, the JE series and JH series. We offer E-Seals capable of sealing both liquids and gases in almost any diameter and in single or two-ply cross section. E-Seals are... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Seal Type: E-Ring
- Temperature: -320 to 1300
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Metal V-ring seal is based on a metallic "V" substrate, designed to be applied in extreme working conditions. Metal V-Ring seals for internal Pressure or external Pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; Nuclear; Vacuum; Applications in high pressure and needs high spring back.
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: U-Ring
- Temperature: -454 to 1382
from JETSEAL, Inc.
Multi-Convolution Seal rings are designed for low to moderate sealing force conditions and high spring back. JETSEAL manufactures Multi-Convolution Seal rings for high cyclic deflections, high temperatures and high pressures. Our Multi-Convolution Seals are capable of sealing both liquids and gases... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor
- Temperature: -320 to 1350
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Pressure: 3000
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Spring Energized Metal C-Ring seal is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Spring Energized Metal C-Ring seal for internal Pressure or external Pressure are system pressure energized, they require high bolting load and have good spring... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Aerospace; Engines; Oil&Gas; Flow meters
- Shape: Round; Oblong/Oval
- Seal Type: Spring-Energized; C-Ring
- Temperature: -454 to 1382
from Temper Corporation
Temper offers a wide range of roll formed single and multi-convolute form spring seals for use at temperatures up to 2000°F. In addition we offer small, precision-machined sealing gaskets of high performance metals such as Inconel® with soft plated gold and silver coatings to assure leak free... [See More]
- Application / Industry: Oil/Gas; MIL_SPEC; Nuclear
- Temperature: 2000
- Seal Type: Spring-Energized; Roll formed single and multi-convolute form spring seals