Specialized Metal Ring Seals
from JETSEAL, Inc.
Axial C-Seals are a highly specialized seal for use in low actuation, limited linear and rotary motion environments. They seal against both the ID and OD of the application hardware. Ideal applications for the Axial C-Seal range in size from .310 ” up to 8" in diameter. JETSEAL is a world... [See More]
- Seal Type: C-Ring
- Temperature: -320 to 1350
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Pressure: 36000
from Technetics Group
The sealing concept of C-FLEX ™ metal C-rings is based on the elastic deformation of a metal “C ” substrate which, during the compression cycle, gives a contact point on each sealing surface. The substrate characteristics determine the compressive load of the seal. This load... [See More]
- Seal Type: C-Ring
- Temperature: -459 to 1346
- Shape: Round; Custom Shapes And Sizes Available
- Pressure: 29008
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Balanced Metal O-Ring seals are high-strength metallic tubes developed for use in harsh working conditions. It's a sealing solution for high-pressure/high-temperature applications with little spring back. Metal O-rings can be utilized in high temperatures (up to 800 °C),... [See More]
- Seal Type: O-Ring
- Temperature: -454 to 1472
- Shape: Round; Rectangular/Square; Oblong/Oval
- Pressure: 0 to 21756
from JETSEAL, Inc.
JETSEAL manufactures a superior quality, cost-effective solution that is available in various cross-sections and virtually any diameter and material. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. C-Seals are produced in the... [See More]
- Seal Type: C-Ring
- Temperature: -320 to 1400
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Pressure: 60000
from Technetics Group
O-FLEX ™ metal O-rings are designed to provide a sealing option for high-pressure/high-temperature applications that require minimal spring back. The O-FLEX ™ metal O-ring is made from high strength metal tubing that is coiled, cut and welded to size. It is available in standard... [See More]
- Seal Type: O-Ring
- Temperature: -459 to 2192
- Shape: Round; Custom Shapes And Sizes Available
- Pressure: 43511
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal C-ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Metal C-rings for internal pressure or external pressure are system pressure energized. They require a low bolting load and have good spring back. Due to its special... [See More]
- Seal Type: C-Ring
- Temperature: -454 to 1472
- Shape: Round; Rectangular/Square; Oblong/Oval
- Pressure: 0 to 21756
from JETSEAL, Inc.
E-seals are designed for low to moderate force conditions and high spring back. JETSEAL manufactures E-Seal rings for high cyclic deflections, high temperatures and high pressures. We offer E-Seals capable of sealing both liquids and gases in almost any diameter and a single or two-ply cross section... [See More]
- Seal Type: E-Ring
- Temperature: -320 to 1300
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Pressure: 10000
from Technetics Group
The Quick Disconnect System (QDS) is designed to quickly assemble and disassemble a flange joint while offering space-saving features compared to a traditional bolted assembly. It is faster and easier to install, especially in tight locations where access to bolts and screws may be difficult. This... [See More]
- Temperature: -321 to 1112
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Nuclear; Vacuum; Research Laboratories. Pressure Vessels
- Pressure: 7252
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Sonkit Metal Comma Ring Seals are designed for slow dynamic applications. The tightness with a Comma Ring is more than with any other metal seal a function of the shaft condition. The surface finish of the shaft shall be mirror polished, and the hardness shall be high enough so... [See More]
- Shape: Round; Rectangular/Square; Oblong/Oval
- Pressure: 0 to 36259
- Temperature: -454 to 1472
- Diameter (for Round shapes): 0.5118 to 177
from JETSEAL, Inc.
JETSEAL is on the cutting edge of sealing technology with the uniquely designed and patented Lever Seal. The Lever Seal is superior to other “high deflection ” seals available. Due to its unique stress-distributing design, the Lever Seal can handle three times the flange movement of a... [See More]
- Seal Type: E-Ring
- Temperature: -320 to 1300
- Shape: Round
- Pressure: 10000
from Technetics Group
The KENOL joint enables high-sealing performance with a very simple and proven concept that lasts many years. The KENOL joint combines best-in-class sealing performance and ease-of-use for quick and repetitive opening and closing of a flange. The KENOL joint outperforms other designs for high... [See More]
- Temperature: -454 to 1112
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Nuclear; Vacuum; Particle Accelerators, Electronics, Physics laboratories
- Material: Aluminum; Copper; Stainless Steel; Silver; Inconel And Other Exotic Metals
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Sonkit Metal W-ring seals (Metal E-ring seals) are designed to have low load & high spring back performance for high-pressure/temperature applications. In service, Metal W-rings are pressure energized by the system, which increases the contact stress and further minimizes... [See More]
- Shape: Round
- Pressure: 0 to 725
- Temperature: -454 to 1472
- Diameter (for Round shapes): 7.87 to 177
from JETSEAL, Inc.
E-Seals are designed for low to moderate force conditions and high spring back. JETSEAL manufactures two standard types of metal E-Seals, the JE series and JH series. We offer E-Seals capable of sealing both liquids and gases in almost any diameter and in single or two-ply cross section. E-Seals are... [See More]
- Seal Type: E-Ring
- Temperature: -320 to 1300
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Pressure: 10000
from Technetics Group
The HELICOFLEX ® seal is a high performance, flexible metal seal that has exceptional compression and elastic recovery properties. This seal is composed of a close wound helical spring surrounded by one or more metal jackets. The spring is designed to have a specific compression resistance. [See More]
- Seal Type: Spring-Energized
- Temperature: -458 to 1472
- Shape: Round; Rectangular/Square; Oblong/Oval
- Pressure: 43511
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal O-ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures (up to 800 °C), cryogenic... [See More]
- Seal Type: O-Ring
- Temperature: -454 to 1472
- Shape: Round; Rectangular/Square; Oblong/Oval
- Pressure: 0 to 43511
from JETSEAL, Inc.
Multi-Convolution Seal rings are designed for low to moderate sealing force conditions and high spring back. JETSEAL manufactures Multi-Convolution Seal rings for high cyclic deflections, high temperatures and high pressures. Our Multi-Convolution Seals are capable of sealing both liquids and gases... [See More]
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Pressure: 3000
- Temperature: -320 to 1350
- Diameter (for Round shapes): 0.9740 to 12.37
from Technetics Group
Increase the overall sealing performance for your installations with TEXEAL ®, the new patented texturing process, applied to HELICOFLEX ®, already the resilient metal seal standard for high-performance sealing. HELICOFLEX ® TEXEAL ® can help reduce... [See More]
- Seal Type: O-Ring
- Temperature: -315 to 1202
- Shape: Round
- Pressure: 52576 to 117800
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal U-Ring is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Metal U-rings for axial pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and... [See More]
- Seal Type: C-Ring; U-Ring
- Temperature: -454 to 1472
- Shape: Round; Rectangular/Square; Oblong/Oval
- Pressure: 0 to 21756
from JETSEAL, Inc.
The Omega Seal is a good choice for the most demanding high pressure gas or liquid applications. The Omega Seal is also a good choice for vacuum seals. Our Omega Seal offers the lowest leakage rate of all seals available, and is an optimal solution for high load applications that remain undisturbed... [See More]
- Seal Type: C-Ring
- Temperature: -320 to 1350
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Pressure: 5000
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal V-ring is based on a metallic "V" substrate, designed to be applied in extreme working conditions. Metal V-rings for internal pressure or external pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and... [See More]
- Seal Type: U-Ring
- Temperature: -454 to 1472
- Shape: Round; Rectangular/Square; Oblong/Oval
- Pressure: 0 to 36259
from JETSEAL, Inc.
Our patented metal Super C-Seal ring is designed as an alternative to spring loaded C-Seals for applications requiring higher spring back and a tighter seal than regular C-Seals. In fact, the uncoated Super C-Seal or spring loaded C-Seal can directly replace an existing C-Seal with no modifications... [See More]
- Seal Type: C-Ring
- Temperature: -320 to 1300
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Pressure: 50000
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Spring Energized Metal C-ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Spring Energized Metal C-Ring for internal pressure or external pressure are system pressure energized, they require high bolting load and have good... [See More]
- Seal Type: Spring-Energized; C-Ring
- Temperature: -454 to 1472
- Shape: Round; Rectangular/Square; Oblong/Oval
- Pressure: 0 to 21756
from JETSEAL, Inc.
U-Mega Seals combine the load performance of the Omega Seal and the sealing characteristics of the C-Seal to achieve high reliability for an extremely low leakage seal. The U-Mega Seal requires no special machining or lapping at the edges to meet flatness requirements. The seal lip is turned inward... [See More]
- Seal Type: U-Ring
- Temperature: -320 to 1350
- Shape: Round
- Pressure: 36000
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: The Spring Energized Metal O-Ring Seal is a high-strength metallic tube that is meant to be used in harsh working conditions. It is a sealing solution for high-pressure/high-temperature applications with minimum springback. Metal O-ring seal may be utilized in high temperatures (up... [See More]
- Seal Type: Spring-Energized; O-Ring
- Temperature: -454 to 1472
- Shape: Round; Rectangular/Square; Oblong/Oval
- Pressure: 0 to 21756