Round Metal Ring Seals

18 Results
Balanced Metal O-Ring Seal (with Vented Holes) -- OVI/OVE
from Sonkit (Shanghai) Industry Technology Co., Ltd.

Product Overview: Balanced Metal O-Ring seals are high-strength metallic tubes developed for use in harsh working conditions. It's a sealing solution for high-pressure/high-temperature applications with little spring back. Metal O-rings can be utilized in high temperatures (up to 800 °C),... [See More]

  • Shape: Round; Rectangular/Square; Oblong/Oval
  • Temperature: -454 to 1472
  • Seal Type: O-Ring
  • Pressure: 0 to 21756
AS1895 Standard Seals
from JETSEAL, Inc.

JETSEAL ’s AS1895 metal seal rings meet or exceed OEM specifications. JETSEAL is an industry leader in resilient metal seals providing sealing solutions for aircraft, space, and other industries demanding absolute dependability in quality, reliability, and performance. Safety is the most... [See More]

  • Shape: Round
  • Application / Industry: Aerospace
  • Seal Type: AS1895
K-Port Metal Boss Seal
from Technetics Group

K-Port Metal Boss Sealing. The Only Metal Port Seal Technology Approved by NASA for Human Spaceflight. Flight Tested and Proven. Technetics K-Port Seals have an extensive pedigree with launch vehicle and spacecraft manufacturers all over the world. Engineered for Safety. Technetics K-Port seals were... [See More]

  • Shape: Round
  • Pressure: 100000
  • Temperature: 1800
  • Diameter (for Round shapes): 0.5620 to 2.94
Metal C-Ring Seal -- CI/CE
from Sonkit (Shanghai) Industry Technology Co., Ltd.

Product Overview: Metal C-ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Metal C-rings for internal pressure or external pressure are system pressure energized. They require a low bolting load and have good spring back. Due to its special... [See More]

  • Shape: Round; Rectangular/Square; Oblong/Oval
  • Temperature: -454 to 1472
  • Seal Type: C-Ring
  • Pressure: 0 to 21756
Axial C-Seal - High Deflection Seal
from JETSEAL, Inc.

Axial C-Seals are a highly specialized seal for use in low actuation, limited linear and rotary motion environments. They seal against both the ID and OD of the application hardware. Ideal applications for the Axial C-Seal range in size from .310 ” up to 8" in diameter. JETSEAL is a world... [See More]

  • Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
  • Temperature: -320 to 1350
  • Seal Type: C-Ring
  • Pressure: 36000
Machined Metal Seal
from Technetics Group

Technetics offers a diverse range of machined metal sealing solutions for extremely demanding environments. We can design and manufacture from any machinable material at our state-of-the-art manufacturing facilities that are equipped with machining centers and coordinated measurement systems to... [See More]

  • Shape: Round
  • Pressure: 100000
  • Temperature: 1800
  • Material Features: Plated/Coated
Metal Comma Ring Seal -- COI/COE
from Sonkit (Shanghai) Industry Technology Co., Ltd.

Product Overview: Sonkit Metal Comma Ring Seals are designed for slow dynamic applications. The tightness with a Comma Ring is more than with any other metal seal a function of the shaft condition. The surface finish of the shaft shall be mirror polished, and the hardness shall be high enough so... [See More]

  • Shape: Round; Rectangular/Square; Oblong/Oval
  • Pressure: 0 to 36259
  • Temperature: -454 to 1472
  • Diameter (for Round shapes): 0.5118 to 177
C-Seals
from JETSEAL, Inc.

JETSEAL manufactures a superior quality, cost-effective solution that is available in various cross-sections and virtually any diameter and material. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. C-Seals are produced in the... [See More]

  • Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
  • Temperature: -320 to 1400
  • Seal Type: C-Ring
  • Pressure: 60000
Metal Seal -- C-Flex
from Technetics Group

The sealing concept of C-FLEX ™ metal C-rings is based on the elastic deformation of a metal “C ” substrate which, during the compression cycle, gives a contact point on each sealing surface. The substrate characteristics determine the compressive load of the seal. This load... [See More]

  • Shape: Round; Custom Shapes And Sizes Available
  • Temperature: -459 to 1346
  • Seal Type: C-Ring
  • Pressure: 29008
Metal E-Ring Seal -- WE/WI
from Sonkit (Shanghai) Industry Technology Co., Ltd.

Product Overview: Sonkit Metal W-ring seals (Metal E-ring seals) are designed to have low load & high spring back performance for high-pressure/temperature applications. In service, Metal W-rings are pressure energized by the system, which increases the contact stress and further minimizes... [See More]

  • Shape: Round
  • Pressure: 0 to 725
  • Temperature: -454 to 1472
  • Diameter (for Round shapes): 7.87 to 177
E-Seal
from JETSEAL, Inc.

E-seals are designed for low to moderate force conditions and high spring back. JETSEAL manufactures E-Seal rings for high cyclic deflections, high temperatures and high pressures. We offer E-Seals capable of sealing both liquids and gases in almost any diameter and a single or two-ply cross section... [See More]

  • Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
  • Temperature: -320 to 1300
  • Seal Type: E-Ring
  • Pressure: 10000
Metal Seal -- E-Flex
from Technetics Group

E-FLEX ™ metal E-rings are designed to have low load, high spring back performance for high pressure/temperature applications. In service, E-FLEX ™ metal E-rings are pressure energized by the system which increases the contact stress and further minimizes leakage. The geometry of the... [See More]

  • Shape: Round
  • Temperature: -459 to 1346
  • Seal Type: E-Ring
  • Pressure: 1450
Metal O-Ring Seal -- OI/OE
from Sonkit (Shanghai) Industry Technology Co., Ltd.

Product Overview: Metal O-ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures (up to 800 °C), cryogenic... [See More]

  • Shape: Round; Rectangular/Square; Oblong/Oval
  • Temperature: -454 to 1472
  • Seal Type: O-Ring
  • Pressure: 0 to 43511
Lever Seal: Metal E-Seal
from JETSEAL, Inc.

JETSEAL is on the cutting edge of sealing technology with the uniquely designed and patented Lever Seal. The Lever Seal is superior to other “high deflection ” seals available. Due to its unique stress-distributing design, the Lever Seal can handle three times the flange movement of a... [See More]

  • Shape: Round
  • Temperature: -320 to 1300
  • Seal Type: E-Ring
  • Pressure: 10000
Metal Seal -- O-FLEX™
from Technetics Group

O-FLEX ™ metal O-rings are designed to provide a sealing option for high-pressure/high-temperature applications that require minimal spring back. The O-FLEX ™ metal O-ring is made from high strength metal tubing that is coiled, cut and welded to size. It is available in standard... [See More]

  • Shape: Round; Custom Shapes And Sizes Available
  • Temperature: -459 to 2192
  • Seal Type: O-Ring
  • Pressure: 43511
Metal Sealing Rings
from Fluorocarbon Limited

At Fluorocarbon we are dedicated to the manufacture of high performance sealing solutions and bearings to suit your specific needs. Seals can be provided in a range of PTFE and high performance polymer materials, specified to meet and exceed the demands of the application. We offer custom solutions... [See More]

  • Shape: Round
  • Temperature: 1562
  • Seal Type: O-Ring; C-Ring
  • Pressure: 145037
Sealing rings
from Schaeffler Technologies AG & Co. KG

Sealing rings are designed as contact seals. They protect the bearing position against contaminants, spray water and excessive loss of grease. The sealing rings are matched to the small radial dimensions of drawn cup needle roller bearings and needle roller bearings. They are very easy to fit, since... [See More]

  • Shape: Round
  • Seal Type: U-Ring
Static Face™ Seal
from Greene, Tweed & Co.

Greene, Tweed ™s Static Face „ ¢ Seals are designed to eliminate sealing  problems in face-mounted assemblies where large clearances can  occur and/or pressures up to 10,000 psi (690 bar) are encountered.  Engineered as a œdrop-in  replacement for O-rings... [See More]

  • Shape: Round
  • Pressure: 10000
  • Seal Type: O-Ring
  • Diameter (for Round shapes): 0.3160 to 4.89