C-Ring Metal Ring Seals

6 Results
Metal C-Ring Seal -- CI/CE
from Sonkit (Shanghai) Industry Technology Co., Ltd.

Product Overview: Metal C-ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Metal C-rings for internal pressure or external pressure are system pressure energized. They require a low bolting load and have good spring back. Due to its special... [See More]

  • Seal Type: C-Ring
  • Temperature: -454 to 1472
  • Shape: Round; Rectangular/Square; Oblong/Oval
  • Pressure: 0 to 21756
Metal Seal -- C-Flex
from Technetics Group

The sealing concept of C-FLEX ™ metal C-rings is based on the elastic deformation of a metal “C ” substrate which, during the compression cycle, gives a contact point on each sealing surface. The substrate characteristics determine the compressive load of the seal. This load... [See More]

  • Seal Type: C-Ring
  • Temperature: -459 to 1346
  • Shape: Round; Custom Shapes And Sizes Available
  • Pressure: 29008
Axial C-Seal - High Deflection Seal
from JETSEAL, Inc.

Axial C-Seals are a highly specialized seal for use in low actuation, limited linear and rotary motion environments. They seal against both the ID and OD of the application hardware. Ideal applications for the Axial C-Seal range in size from .310 ” up to 8" in diameter. JETSEAL is a world... [See More]

  • Seal Type: C-Ring
  • Temperature: -320 to 1350
  • Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
  • Pressure: 36000
Metal U-Ring Seal -- CA
from Sonkit (Shanghai) Industry Technology Co., Ltd.

Product Overview: Metal U-Ring is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Metal U-rings for axial pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and... [See More]

  • Seal Type: C-Ring; U-Ring
  • Temperature: -454 to 1472
  • Shape: Round; Rectangular/Square; Oblong/Oval
  • Pressure: 0 to 21756
C-Seals
from JETSEAL, Inc.

JETSEAL manufactures a superior quality, cost-effective solution that is available in various cross-sections and virtually any diameter and material. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. C-Seals are produced in the... [See More]

  • Seal Type: C-Ring
  • Temperature: -320 to 1400
  • Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
  • Pressure: 60000
Metal Sealing Rings
from Fluorocarbon Limited

At Fluorocarbon we are dedicated to the manufacture of high performance sealing solutions and bearings to suit your specific needs. Seals can be provided in a range of PTFE and high performance polymer materials, specified to meet and exceed the demands of the application. We offer custom solutions... [See More]

  • Seal Type: O-Ring; C-Ring
  • Temperature: 1562
  • Shape: Round
  • Pressure: 145037