Globe Valves Steam Valves

45 Results
3-Way Diverting/Mixing Globe Control Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. SPECIFICATIONS. Body Type. Three-way cast globe valve. Nominal size. 3/4 ’ ’, 1 ’ ’, 1-1/4 ’ ’, 1-1/2 ’ ’, 2 ’ ’, 2-1/2 ’ ’, 3 ’ ’, 4 ’ ’, 5 ’ ’, 6 ’ ’, 8 ’... [See More]

  • Valve Type: Globe; Control Valve; Directional; Diverter; Mixing
3-Way Diverting/Mixing Globe Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids. Performance Characteristics. 1. HDT/HMT series is a cage guided 3-way valve, blockage of plug and cage can be reduced due... [See More]

  • Valve Type: Globe; Control Valve; Directional; Diverter; Mixing
Hand-Operated Globe Control Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. Introduction of Hand-Operated Globe Control Valve. Hand-operated globe type control valves are widely used in various industries, such as oil and gas, chemical, and petrochemical, to control the flow of fluids and gases. These valves are manually operated and come in various sizes,... [See More]

  • Valve Type: Globe; Control Valve; Directional; Shut Off
  • Agency: PN16-40, Class150-300, JIS10K-40K
  • Connection Description: BoltFlange
High-Pressure Control Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. General high-pressure control valves use labyrinth trim to prevents the damaging effects of noise and erosion typically associated with severe service applications, as high-pressure drop conditions and the potential for fluid to develop high velocities when passing through the control... [See More]

  • Valve Type: Globe; Control Valve; Directional
Pneumatic Diverting Type Control Valves
from Shanghai Thinktank Process Management Co., Ltd

Description. SPECIFICATIONS. Body Type. Three-way cast globe valve. Nominal size. 3/4 ’ ’, 1 ’ ’, 1-1/4 ’ ’, 1-1/2 ’ ’, 2 ’ ’, 2-1/2 ’ ’, 3 ’ ’, 4 ’ ’, 5 ’ ’, 6 ’ ’, 8 ’... [See More]

  • Valve Type: Globe; Control Valve; Diverter
Pneumatic Double-Seated Control Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. Model HDB Control valve is an excellent choice for applications involving dirty fluids combined with high-pressure drops. Some typical service conditions and operating requirements include: – Clean and dirty process fluids. – Moderate to high-pressure drops. – Large... [See More]

  • Valve Type: Globe; Control Valve; Directional
Pneumatic Labyrinth Cage Type Control Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. Application situation: The heavy load, used in normal and very bad operating mode, achieved the goal of reduces the noise and the air defense destruction and multistage falls pressure and strength the anti-cavitation ability. Specially aims at the high differential pressure of each kind... [See More]

  • Valve Type: Globe; Control Valve; Directional
Pneumatic On/Off Globe Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. FEATURES & BENEFITS. Compact designed Pneumatic On/OFF Valve. Easy addition of handwheel, metal bellows seal, and thermal extensions. Bonnet and body made of the same material for process compatibility. Class VI shut-off with PTFE insert in the plug [See More]

  • Valve Type: Globe; Control Valve; Shut Off
Pneumatic Pressure-Balanced Cage Type Control Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. SPECIFICATIONS. Body Type. Straight-through, cast globe valve. Nominal size. 3/4 ’ ’, 1 ’ ’, 1-1/4 ’ ’, 1-1/2 ’ ’, 2 ’ ’, 2-1/2 ’ ’, 3 ’ ’, 4 ’ ’, 5 ’ ’, 6 ’ ’, 8... [See More]

  • Valve Type: Globe; Control Valve
Pneumatic Top Guided Single-Seated Angle Control Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. Performance Characteristics. 1. Can be used for high-pressure situations and capable of situations with slurry polymer crystals and high-temperature fluid. 2. This valve is with advantages of simple structure, easy maintenance, which is a cost-effective control valve. 3. This series is... [See More]

  • Valve Type: Globe; Control Valve
  • Valve Size: 2.00
Pneumatic Top-Guided Single-Seated Control Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. Model HTS Pneumatic Top-guided Single Seated Control Valves are designed for heavy-duty service. The compact valve body, having an S-shape flow passage that features low-pressure loss, allows a large flow capacity, rangeability, and high accuracy flow characteristics. The valve plug is... [See More]

  • Valve Type: Globe; Control Valve
Pneumatic Trap Drain Control Valves
from Shanghai Thinktank Process Management Co., Ltd

Description. Drain valve used for main steam piping and reheater steam. Medium: Saturated water, e.g. Main steam drain valve, Auxiliary steam drain valve. Forged steel body: F91, F92, 12Cr1MoV, 20#. Configuration: straight through. Connections: welded, or flanges. Cavitation free design, shut off... [See More]

  • Valve Type: Globe; Control Valve
Pneumtiac Cage-Guided Single-Seated Control Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. This series is a fluid pressure balanced type cage guided high-performance control valve of large Cv value, and of excellent dynamic stability. It is suitable for heavy-duty services. Only a small operation force can achieve stability control due to the balanced fluid pressure structure... [See More]

  • Valve Type: Globe; Control Valve
Pneumtiac Multi-Hole Type Globe Control Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. Product Advantages. The rapid flow rate of the medium with a large drop pressure will cause serious erosion damage to the valve trim, and also generate a lot of noise. The multi-hole type control valves solves this problem well. The general flow direction of the liquid is from the high... [See More]

  • Valve Type: Globe; Control Valve
Pressure Control Valves
from Shanghai Thinktank Process Management Co., Ltd

Description. Globe straight-way series is a very versatile control valve for the main applications. Its high performance derives from using a balanced and cage-guided plug. HCB series is particularly suitable for heavy duties and for any other application under the most demanding service conditions. [See More]

  • Valve Type: Globe; Control Valve; Directional
  • Valve Size: 2.00 to 20.00
Globe Valves -- Class - 150, 300, 900, 1500, 2500, 4500
from Curtiss-Wright, Valve Group

Curtis Wright provides a variety of industrial grade globe valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright globe valves are supplied through their Phonix or... [See More]

  • Valve Type: Globe
  • Actuation: Manual; Pneumatic (optional feature)
  • Valve Size: 0.25 to 20.00
Two-port Control Valve -- SPIRA-TROL
from Spirax-Sarco

SPIRA-TROL is a range of two-port single seat globe valves with cage retained seats conforming to EN and ASME standard. These valves are available in three body materials in sizes ranging from DN15 to DN100 ( ½" to 4"). When used in conjunction with a pneumatic or electric linear actuator... [See More]

  • Valve Type: Globe; Control Valve
  • Maximum Pressure: 232.06
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
Electronic Globe Valve -- GS2A-1.0
from Clark Solutions

Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20 ° to 250 °F. Valve stems are stainless steel and valve plugs are brass for water service and brass or... [See More]

  • Valve Type: Globe
  • Maximum Pressure: 365.00
  • Valve Size: 0.50
  • Number of Ports: 2
Direct-acting 2/2 way plunger valve -- 307748
from Burkert Fluid Control Systems

Valve 6027 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. The coils are moulded with chemically resistant epoxy. An optional... [See More]

  • Valve Type: Globe; Solenoid
  • Number of Ports: 2
  • Maximum Pressure: 435.11
  • Connection Description: Threaded
Control Valve -- 18586941 [VG7842CS+3801D from Johnson Controls, Inc.]
from Radwell International

VG7000 SERIES BRASS TRIM GLOBE VALVES WITH V-3801 COMPACT PNEUMATIC ACTUATORS CONTROL HOT OR CHILLED WATER OR 15 PSIG SATURATED STEAM. VALVE STEM: STAINLESS STEEL. MAXIMUM SUPPLY AIR PRESSURE: 25 PSIG (172 KPA). FLUID TEMPERATURE: 35 TO 248F (2 TO 120C).. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Globe; Control Valve
  • Actuation: Pneumatic
Steam Turbine Valves -- Gimpel™
from Dresser-Rand

Dresser-Rand ’s Gimpel ® electro-hydraulic trip throttle valve (EHTTV) is a microprocessor-controlled trip throttle valve with a self-contained electro-hydraulic actuator. Designed to prevent the catastrophic failure of steam turbines, the EHTTV stops the flow of steam to the turbine in... [See More]

  • Valve Type: Check (optional feature); Swing (optional feature); Globe
  • Maximum Pressure: 150.00 to 2500.00
  • Valve Size: 2.00 to 36.00
  • Number of Ports: 2
Bellows Seal Globe Valves, Y-pattern
from Velan, Inc.

Forged, one-piece inclined globe and check valves for high pressure applications. Features and benefits. • NO TORSION OF BELLOWS: Splined stem prevents torsion of bellow sand assures long cycle life. • LONG CYCLE LIFE BELLOWS (5000 cycles): Designed for, and successfully tested in, high... [See More]

  • Valve Type: Butterfly; Globe
  • Connection Description: Threaded; Butt Weld; Socket Weld; Threaded, Socket weld, Butt weld
  • Valve Size: 0.50 to 2.00
  • Agency: ASME
Cast Globe Valve -- SICCA 150-600 GLC
from KSB AG

Design. Cast globe valve to BS 1873 with bolted bonnet. Outside screw and yoke. Rotating, rising stem. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to ASME B16.5/ASME B16.25 standards. [See More]

  • Valve Type: Globe
  • Maximum Pressure: 1508.39
  • Valve Size: 1.97 to 9.84
  • Number of Ports: 2
Direct-acting 2/2 way plunger valve -- 307764
from Burkert Fluid Control Systems

Valve 6027 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. The coils are moulded with chemically resistant epoxy. An optional... [See More]

  • Valve Type: Globe; Solenoid
  • Number of Ports: 2
  • Maximum Pressure: 435.11
  • Connection Description: Threaded
Solenoid Valve -- 59639934 [599-03078 from Siemens Analytical Products]
from Radwell International

VALVE,GLOBE, 2 WAY NORMALLY CLOSED, 1 1/4", NPT, 16 CV LINEAR FLOW, BRONZE BODY ,WITH STAINLESS STEEL TRIM , HIGH TEMPERATURE PACKING, STEAM RATED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Globe
Bonnetless Globe Valves
from Velan, Inc.

Forged, one-piece inclined globe and check valves for high pressure applications. Features and benefits. • Designed for quick and easy maintenance - one step removal of all working parts including packing. • All pressure containing parts within one body-bonnet forging - no joints to leak... [See More]

  • Valve Type: Butterfly; Globe
  • Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
  • Valve Size: 0.50 to 4.00
  • Agency: ASME
Cast Y-pattern Globe Valve -- SICCA 900-2500 GLC
from KSB AG

Design. Cast Y-pattern globe valve to ASME B16.34 with pressure seal bonnet. Outside screw and yoke. Rising stem and non-rising handwheel. Stellite hardfaced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Butt weld ends to ASME... [See More]

  • Valve Type: Globe
  • Maximum Pressure: 6367.16
  • Valve Size: 1.97 to 7.87
  • Number of Ports: 2
Pneumatically operated 2/2-way globe valve ELEMENT for decentralised automation -- 203095
from Burkert Fluid Control Systems

The globe valve Type 2101 is specially optimised for decentralised process automation and fulfils tough criteria for process environments. The unique design enables the easy integration of automation units in all expansion stages whether they are electrical/ optical position feedback, pneumatic... [See More]

  • Valve Type: Globe
  • Number of Ports: 2
  • Maximum Pressure: 362.59
  • Connection Description: BoltFlange
Valve Repair Kit -- 40892210
from Radwell International

STEAM VALVE, REBUILD KIT, REPAIR - REPLACEMENT KIT, DN 13 GRPHITE SEAL, FOR 2/2-WAY ANGLE-SEAT VALVE AND 3/2-WAY GLOBE VALVE REPAIR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Globe
Inclined Globe Valves
from Velan, Inc.

A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. • Available with bolted or welded bonnet. • Packing rings are precompressed to 4000 psi to provide a high integrity seal. • Repairable 2-piece... [See More]

  • Valve Type: Butterfly; Globe
  • Connection Description: Threaded; Butt Weld; Socket Weld; Threaded, Socket weld, Butt weld
  • Valve Size: 0.50 to 2.00
  • Agency: ASME
Die-forged Globe Valve -- SICCA 800-2500 GLF
from KSB AG

Design. Die-forged globe valve as per API 602 (800/1500)/ASME B16.34 (2500). Bolted bonnet (800) or welded bonnet (1500/2500). Outside screw and yoke. Integral stellite hard-faced body seat, disc seating face 13% Cr steel/stellite hardfaced. With graphite gasket and gland packing. [See More]

  • Valve Type: Globe
  • Maximum Pressure: 6367.16
  • Valve Size: 0.59 to 1.97
  • Number of Ports: 2
Servo-assisted 2/2-way piston valve -- 320863
from Burkert Fluid Control Systems

The Type 6407 valve is a servo-assisted piston valve. The fix coupling between pilot valve and piston provides an opening of the valve without pressure difference. As a piston valve, the Type 6407 is particular suitable for media such as gas and steam. As well as liquids with low operating... [See More]

  • Valve Type: Globe; Piston; Servo
  • Number of Ports: 2
  • Maximum Pressure: 145.04
  • Connection Description: Threaded
Flanged End Bellows-type Globe Valve -- BOA-H (JL1040)
from KSB AG

Design. Flanged end bellows-type globe valve with shut-off or throttling valve plug, standard position indicator with colour coding for identification of valve design, replaceable valve plug; bellows protected when valve is in fully open position; seats made of wear and corrosion resistant Cr steel... [See More]

  • Valve Type: Bellows; Globe; Shut Off
  • Maximum Pressure: 232.06 to 362.59
  • Valve Size: 0.59 to 13.78
  • Number of Ports: 2
Flanged or Weld End Bellows-type Globe Valve -- BOA-H/HE/HV/HEV
from KSB AG

Design. Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other non-aggressive... [See More]

  • Valve Type: Bellows; Globe; Shut Off
  • Maximum Pressure: 580.15
  • Valve Size: 0.39 to 13.78
  • Number of Ports: 2
Flanged or Weld End Bellows-type Globe Valve -- NORI 40 ZXLB/ZXSB
from KSB AG

Design. Flanged or weld end bellows-type globe valve with replaceable shut-off or throttling valve plug, 2-piece stem; seats made of wear andcorrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and... [See More]

  • Valve Type: Bellows; Globe; Shut Off
  • Maximum Pressure: 580.15
  • Valve Size: 0.39 to 7.87
  • Number of Ports: 2
Flanged or Weld End Bellows-type Globe Valve -- NORI 40 ZXLBV/ZXSBV
from KSB AG

Design. Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug, 2-piece stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other... [See More]

  • Valve Type: Bellows; Globe; Shut Off
  • Maximum Pressure: 580.15
  • Valve Size: 0.39 to 7.87
  • Number of Ports: 2
Flanged or Weld End Bellows-type Globe Valve -- NORI 40 ZYLB/ZYSB
from KSB AG

Design. Flanged or weld end bellows-type globe valve, Y-valve, withreplaceable throttling valve plug (up to DN 100) or shut-off plug (DN 125 and above), single-piece non-rotating stem; with position indicator, travel stop, locking device; seats made of wear and corrosion resistant Cr or CrNi steel. [See More]

  • Valve Type: Bellows; Globe; Shut Off
  • Maximum Pressure: 580.15
  • Valve Size: 0.59 to 11.81
  • Number of Ports: 2
Flanged or Weld End Globe Valve -- NORI 160 ZXL/ZXS
from KSB AG

Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant 17 % Cr steel or stellite. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and... [See More]

  • Valve Type: Globe; Shut Off
  • Maximum Pressure: 2320.60
  • Valve Size: 0.39 to 7.87
  • Number of Ports: 2
Flanged or Weld End Globe Valve -- NORI 160 ZXLF/ZXSF
from KSB AG

Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, non-rotating stem, integrated position indicator; seats made of wear and corrosion resistant 17 % Cr steel or stellite. Applications. In industrial plants, power stations, process engineering and... [See More]

  • Valve Type: Globe; Shut Off
  • Maximum Pressure: 2320.60
  • Valve Size: 0.39 to 7.87
  • Number of Ports: 2
Flanged or Weld End Globe Valve -- NORI 320 ZXLF/ZXSF
from KSB AG

Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, non-rotating stem, integrated position indicator; seats made of wear and corrosion resistant 17 % Cr steel or stellite. Applications. In industrial plants, power stations, process engineering and... [See More]

  • Valve Type: Globe; Shut Off
  • Maximum Pressure: 4641.21
  • Valve Size: 2.56 to 7.87
  • Number of Ports: 2
Flanged or Weld End Globe Valve -- NORI 40 ZXL/ZXS
from KSB AG

Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other... [See More]

  • Valve Type: Globe; Shut Off
  • Maximum Pressure: 580.15
  • Valve Size: 0.39 to 15.75
  • Number of Ports: 2
Flanged or Weld End Globe Valve -- NORI 40 ZXLF/ZXSF
from KSB AG

Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, non-rotating stem, integrated position indicator; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. [See More]

  • Valve Type: Globe; Shut Off
  • Maximum Pressure: 580.15
  • Valve Size: 0.39 to 7.87
  • Number of Ports: 2
Flanged or Weld End Globe Valve -- NORI 500 ZXLR/ZXSR
from KSB AG

Design. Flanged or weld end globe valve with gland packing, throttling valve plug, non-rotating stem, integrated position indicator, back seat, stellited seats. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other... [See More]

  • Valve Type: Globe; Shut Off
  • Maximum Pressure: 7251.89
  • Valve Size: 0.39 to 1.97
  • Number of Ports: 2
Globe Valve -- ECOLINE GL 150-600
from KSB AG

Globe valve designed to API 602. Forged steel A105 trim 8. (stellite/13%Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke. Graphite packing. Stainless steel and... [See More]

  • Valve Type: Globe
  • Maximum Pressure: 1537.40
  • Valve Size: 1.97 to 11.81
  • Number of Ports: 2
Weld End Globe Valve -- ZXNVB
from KSB AG

Weld end globe valve with gland packing or bellows, straight-way pattern, made of steel or stainless steel. Applications. Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. Overview of technical data. Actuator options available ex works. No. Body design. Straight... [See More]

  • Valve Type: Globe
  • Maximum Pressure: 2509.15
  • Valve Size: 0.16 to 0.98
  • Number of Ports: 2