Building & Construction Composite Panels

20 Results
High-density Rigid Polyurethane Continuous Insulation Block -- LAST-A-FOAM® R-9320 TDS
from General Plastics Manufacturing Co.

The R-9300 Thermal Isolation block is a high-density rigid cellular polyurethane material designed to support heavy structural loads while insulating a building interior from the supporting ground. Cellular polyurethane is a naturul insulator and even at the high densities needed for support of... [See More]

  • Application: Construction
  • Core Type: Solid Core
  • Skin Type: Plastic / Polymer
  • Shear: 640 to 654
EZ Quick Shielding Panels
from MarShield

MarShield's EZ Quick Shielding Panels are a simple alternative to fixed permanent wall shielding. This is an easy, clean and efficient method of non-altering rental spaces or converting existing rooms to a certified radiation protected x-ray room. Features and Benefits. Fully assembled ready to... [See More]

  • Application: Construction; Industrial; Wallboard / Wall covering; Rental Spaces, Certified Protected X-ray Rooms
  • Width: 16 to 48
  • Thickness: 0.0315 to 0.1260
  • Length: 8 to 10
Pre-fab Lead Lined Wall Panels
from MarShield

MarShield manufactures pre-fab lead lined wall panels as an alternative to using construction materials inside your walls for radiation shielding. This quick, clean and easy radiation shielding solution saves you from doing any demolition! You can attach these lead lined wall panels to your existing... [See More]

  • Application: Construction; Industrial
  • Core Type: Lead Lined
  • Skin Type: Wall Panel
Radiation Shielding Barriers and Walls
from MarShield

MarShield manufactures standard and custom-designed radiation shielding modular barriers/walls. These full body shielding units are designed to shield medical personnel from harmful secondary radiation in examination rooms, operating rooms, intensive or cardiac care units, and nuclear medicine... [See More]

  • Application: Construction; Industrial
  • Core Type: Lead Lined
  • Skin Type: Cloth / Fabric
PAMG-XR1 5052 Aluminum Honeycomb
from Plascore Incorporated

PAMG-XR1 5052 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over commercial grade aluminum honeycomb. PAMG-XR1 5052 honeycomb is made from 5052 aluminum alloy foil and meets all the requirements of AMS C7438 Rev A. Features:... [See More]

  • Application: Automotive; Aerospace; Construction; Flooring
  • Core Type: Honeycomb
  • Skin Type: Metal Sheet
  • Width: 96
Various Resins - Glass Fabric Substrates, ShotBlocker® -- MC504BR
from Norplex-Micarta

MC504BR - ShotBlocker ® is the only commercially available Class 1-A fire-rated projectile resistant building material. Lighter than steel, ricochet-resistant, and readily installed with ordinary power hand tools, ShotBlocker is the ideal reinforcing substrate for ballistic resistant... [See More]

  • Application: Construction; Military
  • Core Type: Solid Core
  • Skin Type: Cloth / Fabric
DensDeck® Prime Roof Board
from Georgia-Pacific Corporation

DensDeck ® Prime Roof Board is a durable roof substrate and cover board. As component in virtually any commercial roofing system, it can help mitigate the owner's risk from fire, foot traffic, and hail damage, helping add lifespan and sustainability to the roof system. With its excellent... [See More]

  • Application: Construction
  • Core Type: Fiberboard / Particle Board
  • Skin Type: Concrete / Fiber Cement
Fiber Reinforced Strengthening Strip -- SAFSTRIP
from Strongwell Corporation

SAFSTRIP ® is a pultruded composite strip that improves the strength of an existing structural member when mechanically fastened to the structure. The reinforcing strip has high bearing and longitudinal properties and is designed to strengthen the flexural capacity on the tension face of... [See More]

  • Application: Construction
  • Thickness: 0.1250
  • Skin Type: Plastic / Polymer
  • Width: 4
PAMG-XR1 5056 Aluminum Honeycomb
from Plascore Incorporated

PAMG-XR1 5056 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over 5052 and 3003 aluminum honeycomb. PAMG-XR1 5056 honeycomb is made from 5056 aluminum alloy foil and meets all the requirements of AMS C7438 Rev A. Features:... [See More]

  • Application: Automotive; Aerospace; Construction
  • Core Type: Honeycomb
  • Skin Type: Metal Sheet
  • Width: 96
DensDeck® Roof Board
from Georgia-Pacific Corporation

DensDeck ® Roof Board, with fiberglass mats and a noncombustible* gypsum core, is designed to address persistent challenges inherent in commercial roofing assemblies. As a thermal barrier, DensDeck panels provide needed fire resistance in FM Class 1 roofing systems. In mechanically attached... [See More]

  • Application: Construction
  • Core Type: Fiberboard / Particle Board
  • Skin Type: Concrete / Fiber Cement
Fiberglass Building Panel System -- COMPOSOLITE
from Strongwell Corporation

COMPOSOLITE ® is a patented advanced composite building panel system suitable for major load bearing structural applications. The modular construction system consists of a small number of interlocking fiber reinforced polymer (FRP) structural components produced by the pultrusion process. The... [See More]

  • Application: Construction; Industrial
  • Thickness: 3
  • Skin Type: Plastic / Polymer
  • Width: 24
PK 2 Aramid Fiber Honeycomb
from Plascore Incorporated

PK2 Kevlar ® N636 para-aramid fiber honeycomb is an extremely lightweight, high strength, non-metallic honeycomb manufactured with para-aramid fiber paper (DuPont Kevlar ® N636 or equivalent) impregnated with a heat resistant phenolic resin. This core material exhibits improved performance... [See More]

  • Application: Automotive; Aerospace; Construction; Flooring
  • Width: 96
  • Core Type: Honeycomb
  • Length: 4
DensGlass® Shaftliner
from Georgia-Pacific Corporation

DensGlass ® Shaftliner is a premium 1" Type X gypsum panel (per ASTM C 1658) backed on both faces with coated fiberglass mat. This architecturally specified product is an ideal substitute for heavy masonry construction in fire-rated assemblies for shaftwalls, stairwells and area separation... [See More]

  • Application: Construction
  • Core Type: Foam
  • Skin Type: Concrete / Fiber Cement
Fiberglass Foam and Hollow Core Building Panels -- DURASHIELD HC
from Strongwell Corporation

DURASHIELD HC ® is a cost-effective alternative to DURASHIELD ® because the building panel has a hollow core. This panel is a sensible choice for any type of roofing, flooring, enclosures or screening that does not require insulation. It is a custom designed tongue-and-groove building panel... [See More]

  • Application: Construction; Industrial
  • Thickness: 1
  • Skin Type: Plastic / Polymer
  • Width: 12
PN 1 Aramid Fiber Honeycomb
from Plascore Incorporated

PN1 commercial grade aramid fiber honeycomb is manufactured from DuPont Nomex ® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • High strength-to-weight ratio. • Corrosion resistant. • Excellent dielectric properties. • Thermally insulating. [See More]

  • Application: Automotive; Aerospace; Construction; Flooring
  • Width: 96
  • Core Type: Honeycomb
  • Length: 4
DensShield® Tile Backer
from Georgia-Pacific Corporation

Engineered to prevent damage to the sub-floor or wall cavity if moisture seeps through grouted tile, DensShield ® Tile Backer is the first backer board with a built-in moisture barrier. It integrates a moisture-resistant core and microbial barrier* with fiberglass mats and a unique heat-cured... [See More]

  • Application: Construction
  • Core Type: Fiberboard / Particle Board
  • Skin Type: Concrete / Fiber Cement
PN 2 Aramid Fiber Honeycomb
from Plascore Incorporated

PN2 aerospace grade aramid fiber honeycomb exhibits outstanding flammability properties. It is manufactured from DuPont Nomex ® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • Fire resistant (self extinguishing). • High strength-to-weight ratio. [See More]

  • Application: Automotive; Aerospace; Construction; Flooring
  • Width: 96
  • Core Type: Honeycomb
  • Length: 4
TemStock B™ ParticleBoard
from Georgia-Pacific Corporation

TemStock B ™ particleboard is value engineered for balance. TemStock B delivers a good balance of performance and productivity. Details. Designed for machining processes where longer production runs and increased tool life are demanded. TemStock B particleboard ’s density, internal bond... [See More]

  • Application: Construction
  • Core Type: Fiberboard / Particle Board; Plasterboard
SSH Stainless Steel Honeycomb
from Plascore Incorporated

SSH-301 and SSH-304 stainless steel honeycomb is adhesively-bonded which offers affordable pricing when compared against conventional welded stainless cores. SSH-304 honeycomb is made from annealed SS304. Features: • Excellent moisture and corrosion resistance. • Flame resistance. •... [See More]

  • Application: Automotive; Aerospace; Construction; Flooring
  • Core Type: Honeycomb
  • Skin Type: Stainless Steel
  • Width: 96
TemStock FR™ Particleboard
from Georgia-Pacific Corporation

When an industrial or commercial application calls for fire resistance, TemStock FR ™ particleboard delivers. Details. Excellent substrate for wood veneers, high and low pressure laminates and vinyl overlays. May be cut, machined or drilled without significant effect on its flame spread... [See More]

  • Application: Construction
  • Core Type: Fiberboard / Particle Board; Plasterboard