Two Component System Thread Lockers and Retainers

2 Results
Henkel Loctite DRI 2045™Anaerobic Threadlocker 20 lb Kit -- 444376 [444376 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Dri 2045 ™ Methacrylate Adhesive is a two component, medium to high strength, pre-applied threadlocker designed to meet automotive specification requirements with good substrate compatibility. It is formulated for use on passivated and plain metal surfaces. It is designed to act... [See More]

  • Cure / Technology: Anaerobic; Two Component  
  • Industry: Electric Power
  • Compound Type: Adhesive; Sealant
  • Viscosity: 600 to 5000
Optically Clear Epoxy Passes ISO 10993-5 Certification for Cytotoxicity -- EP30-4Med
from Master Bond, Inc.

Master Bond EP30-4Med is a two part epoxy system with a fast set up time that cures at room temperature, or even more rapidly with a bit of heat. This low viscosity system meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. It can be used for bonding,... [See More]

  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Compound Type: Adhesive; Sealant
  • Chemical System: Epoxy