Gauge Vacuum Sensors

157 Results
Media Isolated Pressure Sensors -- 1007139-F
from TE Connectivity

Configuration Features. Electrical Connection  : Flex strip. Dimensions. Product Diameter  : 19  MM   [.748  INCH  ]. Product Height  : 13  MM   [.511  INCH  ]. Electrical Characteristics. Supply Current (MAMP)  : 2. [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Operating Temperature: -40 to 257
  • Device Category: Sensor
Flush pressure sensor -- PF2953
from ifm efector inc.

Combined level measurement and point level detection with analog / switching output. Programmable analog and switching output. With long-term stability thanks to high repeatability and low linearity error. Hygienic design for the requirements of the food and beverage industry. Flush mount... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor; Switch
  • Signal Output: Analog Voltage; Analog Current; Switch; normally open / closed; (configurable)
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute
from Endress + Hauser – Sensors & Components

The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers even better performance, increased... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Sensor Technology: Capacitive Ceramic
  • Device Category: Sensor; Switch (optional feature)
  • Signal Output: Analog Voltage; Switch; Digital SPI or UART, Temperature
Pneumatic Pressure Sensors -- 1752202
from RS Components, Ltd.

Festo SPAU-P10R-H-G18FD-L-PNLK-PNVBA-M8U [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Vacuum, Differential Pressure, Relative Pressure
  • Vacuum Range: 7503
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure measuring cells -- KKD18-720-V
from Angst+Pfister Sensors and Power

Measuring range 0 to 0.1...50 barPressure type Gauge, Vacuum, AbsoluteOutput type Analogue, DigitalSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C °] Temp. range [C °] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
  • Signal Output: Analog Voltage; Analogue, Digital
  • Device Category: Sensor
  • Features: Temperature Compensated
Pressure Switch -- 54 Series
from United Electric Controls Company

The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs can... [See More]

  • Pressure Measurement: Gauge; Vacuum (optional feature)
  • Sensor Technology: Mechanical Deflection
  • Device Category: Sensor; Switch
  • Vacuum Range: 311049 to -2
Media Isolated Pressure Sensors -- 154N-015V-A2968
from TE Connectivity

Configuration Features. Electrical Connection  : Ribbon Cable. Pressure Port/Fitting  : Weld ring. Dimensions. Dimensions  : Dia 18.97 x 13.8  MM   [Dia .746 x .54  INCH  ]. Electrical Characteristics. Supply Current (MAMP)  : 1.5. [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Operating Temperature: -40 to 257
  • Device Category: Sensor
Flush pressure sensor -- PM1103
from ifm efector inc.

Robust stainless steel housing for use in the food and beverage industry. Hygienic, flush design. Resistant to high-pressure cleaning with aggressive cleaning agents. High temperature resistance and high protection rating. Precise analog output and user-friendly communication via IO-Link. Learn... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor; Transmitter
  • Signal Output: Analog Voltage; Analog Current; analog signal; IO-Link; (configurable)
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute
from Endress + Hauser – Sensors & Components

The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers even better performance, increased... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Sensor Technology: Capacitive Ceramic
  • Device Category: Sensor; Switch (optional feature)
  • Signal Output: Analog Voltage; Switch; Digital SPI or UART, Temperature
Pneumatic Pressure Sensors -- 1752205
from RS Components, Ltd.

Festo SPAU-P10R-W-G18FD-L-PNLK-PNVBA-M8U [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Vacuum, Relative Pressure, Differential
  • Vacuum Range: 7503
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure measuring cells -- PEWA700
from Angst+Pfister Sensors and Power

Oil Filled Pressure Sensor with Thread [See More]

  • Pressure Measurement: Absolute; Gauge; Sealed; Vacuum; Gauge, Vacuum, Absolute, Sealed gauge
  • Signal Output: Analog Voltage; Analogue, Digital
  • Device Category: Sensor
  • Features: Temperature Compensated
Pressure Switch -- J40 Series
from United Electric Controls Company

The J40 Series offers OEMs reliable switch performance for alarm and shutdown applications. It has a sealed, metal bellows sensor that ensures leak-free construction. The J40 is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Mechanical Deflection
  • Device Category: Sensor; Switch
  • Vacuum Range: 16274 to -2
Media Isolated Pressure Sensors -- 154N-015V-U
from TE Connectivity

Configuration Features. Electrical Connection  : Open Bridge, Uncompensated. Dimensions. Dimensions  : Dia 18.97 x 13.8  MM   [Dia .746 x .54  INCH  ]. Electrical Characteristics. Media Isolated Pressure Sensor Supply Voltage (V)  : 5. Supply Current... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Operating Temperature: -40 to 257
  • Device Category: Sensor
Flush pressure sensor -- PM1503
from ifm efector inc.

Robust stainless steel housing for use in the food and beverage industry. Hygienic, flush design. Resistant to high-pressure cleaning with aggressive cleaning agents. High temperature resistance and high protection rating. Integrated temperature measurement via IO-Link. Precise analog output and... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor; Transmitter
  • Signal Output: Analog Voltage; Analog Current; analog signal; IO-Link; (configurable)
Ceracore UTC30 Pressure Transducer -- UTC30
from Endress + Hauser – Sensors & Components

Make use of the advantages of the ceramic sensor USC30 in your customized pressure transducer. You have numerous possibilities of combining the measuring cell with customized electronics, housing designs, process and electric connections – entirely according to your requirements. Field of use. [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Sensor Technology: Capacitive Ceramic
  • Device Category: Sensor or Transducer; Switch (optional feature)
  • Signal Output: Analog Voltage; Switch; Digital SPI or UART, Temperature
Pneumatic Pressure Sensors -- 1752208
from RS Components, Ltd.

Festo SPAE-V1R-S4-PNLK-2.5K [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Relative Pressure, Differential, Vacuum
  • Vacuum Range: 0.0
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure measuring cells -- PSD18-210-O
from Angst+Pfister Sensors and Power

Measuring range 0 to 0.02...7 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...10Temp. range [C °] Temp. range [C °] -40 to +125Temperature compensation NoMounting style Solder padPressure port Axial port, unportedSupplier... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
  • Signal Output: Unamplified
  • Device Category: Sensor
  • Operating Temperature: -40 to 257
Media Isolated Pressure Sensors -- 20032538-00
from TE Connectivity

Configuration Features. Electrical Connection  : Header 4 Pin. Dimensions. Product Diameter (INCH)  : .68. Product Height (INCH)  : .494. Electrical Characteristics. Supply Voltage Range (V)  : 2.7 - 3.6. Operation/Application. Output Interface  : I2C. Output... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Operating Temperature: -4 to 257
  • Device Category: Sensor
Flush pressure sensor -- PM1602
from ifm efector inc.

Robust stainless steel housing for use in the food and beverage industry. Hygienic, flush design. Resistant to high-pressure cleaning with aggressive cleaning agents. High temperature resistance and high protection rating. Precise analog output and user-friendly communication via IO-Link. Learn... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor; Transmitter
  • Signal Output: Analog Voltage; Analog Current; analog signal; IO-Link; (configurable)
Pneumatic Pressure Sensors -- 1752209
from RS Components, Ltd.

Festo SPAE-V1R-S6-PNLK-2.5K [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Differential, Relative Pressure, Vacuum
  • Vacuum Range: 0.0
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure measuring cells -- PSD18-210-T
from Angst+Pfister Sensors and Power

Measuring range 0 to 0.02...7 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C °] Temp. range [C °] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
  • Signal Output: Analog Voltage; Analogue
  • Device Category: Sensor
  • Features: Temperature Compensated
Media Isolated Pressure Sensors -- 20032987-00
from TE Connectivity

Configuration Features. Electrical Connection  : Header 4 Pin. Dimensions. Product Diameter  : 18.97  MM   [.747  INCH  ]. Product Height (INCH)  : .415. Electrical Characteristics. Supply Voltage Range (V)  : 2.7 - 3.6. Operation/Application. [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Operating Temperature: -40 to 257
  • Device Category: Sensor
Flush pressure sensor -- PM1603
from ifm efector inc.

Robust stainless steel housing for use in the food and beverage industry. Hygienic, flush design. Resistant to high-pressure cleaning with aggressive cleaning agents. High temperature resistance and high protection rating. Precise analog output and user-friendly communication via IO-Link. Learn... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor; Transmitter
  • Signal Output: Analog Voltage; Analog Current; analog signal; IO-Link; (configurable)
Pneumatic Pressure Sensors -- 1752212
from RS Components, Ltd.

Festo SPAE-P10R-S6-PNLK-2.5K [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Differential, Relative Pressure, Vacuum
  • Vacuum Range: 7503
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure measuring cells -- PSD18-410-O
from Angst+Pfister Sensors and Power

Measuring range 0 to 0.1...7 barPressure type Gauge, vacuum, absoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...10Temp. range [C °] Temp. range [C °] -40 to +125Temperature compensation NoMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum; Gauge, vacuum, absolute
  • Signal Output: Unamplified
  • Device Category: Sensor
  • Operating Temperature: -40 to 257
Media Isolated Pressure Sensors -- 82-015V-1C
from TE Connectivity

Configuration Features. Electrical Connection  : Cable w/ Connector. Pressure Port/Fitting  : 1/4-18 NPT. Dimensions. Dimensions  : Dia 19 x 6.48  MM   [Dia .748 x .25  INCH  ]. Electrical Characteristics. Supply Current (MAMP)  : 1.5. [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Operating Temperature: -40 to 257
  • Device Category: Sensor
Flush pressure sensor -- PM1703
from ifm efector inc.

Robust stainless steel housing for use in the food and beverage industry. Hygienic, flush design. Resistant to high-pressure cleaning with aggressive cleaning agents. High temperature resistance and high protection rating. Precise analog output and user-friendly communication via IO-Link. Learn... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor; Transmitter
  • Signal Output: Analog Voltage; Analog Current; analog signal; IO-Link; (configurable)
Pneumatic Pressure Sensors -- 1752230
from RS Components, Ltd.

Festo SPAN-P10R-R18M-PNLK-PNVBA-L1 [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Differential, Vacuum, Relative Pressure
  • Vacuum Range: 7503
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure sensors -- 13
from Angst+Pfister Sensors and Power

Measuring range 0 to 0.07...17 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C °] Temp. range [C °] -40 to +125Temperature compensation YesMounting style THTPressure port Axial... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
  • Signal Output: Unamplified
  • Device Category: Sensor
  • Features: Temperature Compensated
Media Isolated Pressure Sensors -- 82-015V-1U
from TE Connectivity

Configuration Features. Electrical Connection  : Open Bridge, Uncompensated. Pressure Port/Fitting  : 1/4-18 NPT. Dimensions. Dimensions  : Dia 19 x 6.48  MM   [Dia .748 x .25  INCH  ]. Electrical Characteristics. Supply Current (MAMP)  : 1.5. [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Operating Temperature: -40 to 257
  • Device Category: Sensor
Flush pressure sensor -- PM1743
from ifm efector inc.

Robust stainless steel housing for use in the food and beverage industry. Hygienic, flush design. Resistant to high-pressure cleaning with aggressive cleaning agents. High temperature resistance and high protection rating. Precise analog output and user-friendly communication via IO-Link. From May... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor; Transmitter
  • Signal Output: Analog Voltage; Analog Current; analog signal; IO-Link; (configurable)
Pneumatic Pressure Sensors -- 1752232
from RS Components, Ltd.

Festo SPAN-P10R-Q4-PNLK-PNVBA-L1 [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Relative Pressure, Differential, Vacuum
  • Vacuum Range: 7503
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure sensors -- 1451
from Angst+Pfister Sensors and Power

Measuring range 0 to 0.35...30 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C °] Temp. range [C °] -40 to +125Temperature compensation NoMounting style SMDPressure port Axial port,... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
  • Signal Output: Unamplified
  • Device Category: Sensor
  • Operating Temperature: -40 to 257
Media Isolated Pressure Sensors -- 85CV-030V-8R
from TE Connectivity

Configuration Features. Electrical Connection  : Ribbon Cable. Dimensions. Product Diameter  : 15.85  MM   [.624  INCH  ]. Product Height  : 9.3  MM   [.366  INCH  ]. Electrical Characteristics. Supply Voltage Range (V)... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Operating Temperature: -40 to 257
  • Device Category: Sensor
Flush pressure sensor -- PY2006
from ifm efector inc.

Robust stainless steel housing for use in the food and beverage industry. Hygienic, flush design. Resistant to high-pressure cleaning with aggressive cleaning agents. High temperature resistance and high protection rating. Precise analog output and user-friendly communication via IO-Link. Learn... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor; Transmitter
  • Signal Output: Analog Voltage; Analog Current; analog signal; (configurable)
Pneumatic Pressure Sensors -- 1752238
from RS Components, Ltd.

Festo SPAN-P10R-Q4-PN-PN-L1 [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Relative Pressure, Vacuum, Differential
  • Vacuum Range: 7503
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure sensors -- 1471
from Angst+Pfister Sensors and Power

Measuring range 0 to 0.35...30 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C °] Temp. range [C °] -40 to +125Temperature compensation NoMounting style SMDPressure port Axial port,... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
  • Signal Output: Unamplified
  • Device Category: Sensor
  • Operating Temperature: -40 to 257
Flush pressure sensor with analog display -- PG2734
from ifm efector inc.

analog display, pressure switch and transmitter in one unit. Excellent readability also over a long distance. Rotatable display with LED bar graph for switch point indication. Hygienic, robust stainless steel housing for the requirements of the food and beverage industry. Flush process connection... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor; Switch
  • Signal Output: Analog Voltage; Analog Current; Switch; normally open / closed; (configurable)
Pneumatic Pressure Sensors -- 1754654
from RS Components, Ltd.

Festo SDE3-V1D-B-HQ4-2P-M8 [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Relative Pressure, Vacuum, Differential
  • Vacuum Range: 0.0
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure sensors -- 43
from Angst+Pfister Sensors and Power

Measuring range 0 to 0.07...17 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C °] Temp. range [C °] -40 to +125Temperature compensation YesMounting style THTPressure port... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
  • Signal Output: Unamplified
  • Device Category: Sensor
  • Features: Temperature Compensated
Flush pressure sensor with analog display -- PG2789
from ifm efector inc.

analog display, pressure switch and transmitter in one unit. Excellent readability also over a long distance. Rotatable display with LED bar graph for switch point indication. Hygienic, robust stainless steel housing for the requirements of the food and beverage industry. Flush process connection... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor; Switch
  • Signal Output: Analog Voltage; Analog Current; Switch; normally open / closed; (configurable)
Pneumatic Pressure Sensors -- 1754656
from RS Components, Ltd.

Festo SDE3-D10D-B-HQ4-2P-M8 [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Relative Pressure, Differential, Vacuum
  • Vacuum Range: 7503
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure sensors -- 52
from Angst+Pfister Sensors and Power

Small differential pressure sensor for manifold mounting [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
  • Signal Output: Analog Voltage; Digital, Analogue
  • Device Category: Sensor
  • Features: Temperature Compensated
Flush pressure sensor with analog display -- PG2793
from ifm efector inc.

analog display, pressure switch and transmitter in one unit. Excellent readability also over a long distance. Rotatable display with LED bar graph for switch point indication. Hygienic, robust stainless steel housing for the requirements of the food and beverage industry. Flush process connection... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor; Switch
  • Signal Output: Analog Voltage; Analog Current; Switch; normally open / closed; (configurable)
Pneumatic Pressure Sensors -- 1754662
from RS Components, Ltd.

Festo SDE5-D10-C-Q4E-P-M8 [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Vacuum, Differential, Relative Pressure
  • Vacuum Range: 7503
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure sensors -- AD3
from Angst+Pfister Sensors and Power

Measuring range 0 to 0.25...12 barPressure type Gauge, Vacuum, DifferentialOutput type AnalogueAccuracy [%] Accuracy [%] 1.5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C °] Temp. range [C °] -40 to +125Temperature compensation YesMounting style SMDPressure port Axial port, dual... [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
  • Signal Output: Analog Voltage; Analogue
  • Device Category: Sensor
  • Features: Temperature Compensated
Flush pressure sensor with analog display -- PG2794
from ifm efector inc.

analog display, pressure switch and transmitter in one unit. Excellent readability also over a long distance. Rotatable display with LED bar graph for switch point indication. Hygienic, robust stainless steel housing for the requirements of the food and beverage industry. Flush process connection... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor; Switch
  • Signal Output: Analog Voltage; Analog Current; Switch; normally open / closed; (configurable)
Pneumatic Pressure Sensors -- 1754665
from RS Components, Ltd.

Festo SDE5-D10-C-Q6E-P-M8 [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Differential, Relative Pressure, Vacuum
  • Vacuum Range: 7503
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure sensors -- AG2
from Angst+Pfister Sensors and Power

High precision wide temperature compensated and calibrated amplified piezoresistive pressure sensor. High accuracy 0.5%FS on request available!. Easy to mount package. AG203-001MG, AG203-001MW, AG203-025KG, AG203-100KG, AG203-100KV, AG203-100KW, AG203-200KG, AG203-300KW, AG203-500KG, AG203-500KW,... [See More]

  • Pressure Measurement: Gauge; Vacuum; Gauge, Vacuum
  • Signal Output: Analog Voltage; Analogue
  • Device Category: Sensor
  • Features: Temperature Compensated
Flush pressure sensor with analog display -- PG2795
from ifm efector inc.

analog display, pressure switch and transmitter in one unit. Excellent readability also over a long distance. Rotatable display with LED bar graph for switch point indication. Hygienic, robust stainless steel housing for the requirements of the food and beverage industry. Flush process connection... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor; Switch
  • Signal Output: Analog Voltage; Analog Current; Switch; normally open / closed; (configurable)
Pneumatic Pressure Sensors -- 1754666
from RS Components, Ltd.

Festo SDE5-D10-C-Q6E-P-K Pressure Sensor [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Vacuum, Relative Pressure, Differential
  • Vacuum Range: 7503
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure sensors -- AH3
from Angst+Pfister Sensors and Power

Measuring range 0 to 0.25...12 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 1.5 FSSupply voltage [V] Supply voltage [V] 3, 3.3, 5Temp. range [C °] Temp. range [C °] -40 to +125Temperature compensation YesMounting style THTPressure port Side portSupplier... [See More]

  • Pressure Measurement: Gauge; Vacuum; Gauge, Vacuum
  • Signal Output: Analog Voltage; Analogue
  • Device Category: Sensor
  • Features: Temperature Compensated
Flush pressure sensor with analog display -- PG2796
from ifm efector inc.

analog display, pressure switch and transmitter in one unit. Excellent readability also over a long distance. Rotatable display with LED bar graph for switch point indication. Hygienic, robust stainless steel housing for the requirements of the food and beverage industry. Flush process connection... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor; Switch
  • Signal Output: Analog Voltage; Analog Current; Switch; normally open / closed; (configurable)
Pneumatic Pressure Sensors -- 2151080
from RS Components, Ltd.

SMC ZSE20AF-Y-01-J Pressure Sensor [See More]

  • Pressure Measurement: Gauge; Vacuum; Vacuum
  • Vacuum Range: 758
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure sensors -- AL4
from Angst+Pfister Sensors and Power

High precision wide temperature compensated and calibrated amplified piezoresistive pressure sensor. [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
  • Signal Output: Digital
  • Device Category: Sensor
  • Features: Temperature Compensated
Flush pressure sensor with analog display -- PG2797
from ifm efector inc.

analog display, pressure switch and transmitter in one unit. Excellent readability also over a long distance. Rotatable display with LED bar graph for switch point indication. Hygienic, robust stainless steel housing for the requirements of the food and beverage industry. Flush process connection... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor; Switch
  • Signal Output: Analog Voltage; Analog Current; Switch; normally open / closed; (configurable)
Pneumatic Pressure Sensors -- 2151081
from RS Components, Ltd.

SMC ZSE20A-V-01-J Pressure Sensor [See More]

  • Pressure Measurement: Gauge; Vacuum; Vacuum
  • Vacuum Range: 758
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure sensors -- AP2
from Angst+Pfister Sensors and Power

High precision wide temperature compensated and calibrated amplified piezoresistive pressure sensor. High accuracy 0.5%FS on request available!. Easy to mount package. AP20R-001MG , AP20R-025KG , AP20R-100KV, AP20R-100KW , AP20R-500KG , AP20R-700KG , AP21R-050KV and more on stock [See More]

  • Pressure Measurement: Gauge; Vacuum; Gauge, Vacuum
  • Signal Output: Analog Voltage; Analogue
  • Device Category: Sensor
  • Features: Temperature Compensated
Flush pressure sensor with analog display -- PG2798
from ifm efector inc.

analog display, pressure switch and transmitter in one unit. Excellent readability also over a long distance. Rotatable display with LED bar graph for switch point indication. Hygienic, robust stainless steel housing for the requirements of the food and beverage industry. Flush process connection... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor; Switch
  • Signal Output: Analog Voltage; Analog Current; Switch; normally open / closed; (configurable)
Pneumatic Pressure Sensors -- 2151082
from RS Components, Ltd.

SMC ZSE20A-Y-01-J Pressure Sensor [See More]

  • Pressure Measurement: Gauge; Vacuum; Vacuum
  • Vacuum Range: 758
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure sensors -- APB2
from Angst+Pfister Sensors and Power

High precision wide temperature compensated and calibrated amplified piezoresistive pressure sensor. High accuracy 0.5%FS on request available!. Easy to mount package. Barbed port. [See More]

  • Pressure Measurement: Gauge; Vacuum; Gauge, Vacuum
  • Signal Output: Analog Voltage; Analogue
  • Device Category: Sensor
  • Features: Temperature Compensated
Flush pressure sensor with analog display -- PG2799
from ifm efector inc.

analog display, pressure switch and transmitter in one unit. Excellent readability also over a long distance. Rotatable display with LED bar graph for switch point indication. Hygienic, robust stainless steel housing for the requirements of the food and beverage industry. Flush process connection... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor; Switch
  • Signal Output: Analog Voltage; Analog Current; Switch; normally open / closed; (configurable)
Pneumatic Pressure Sensors -- 2151084
from RS Components, Ltd.

SMC ZSE20BF-T-01 Pressure Sensor [See More]

  • Pressure Measurement: Gauge; Vacuum; Vacuum
  • Vacuum Range: 758
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure sensors -- APP-9U :: SM9D Compatible
from Angst+Pfister Sensors and Power

High performance ultra-low pressure sensor. Exceptionally good long-term drift performance. Unamplified output, suitable both for high accuracy and also low cost applications. Low build hight with horizontal ports possible. Function and pin-out compatible with obsolete TE SM9D series. [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum
  • Signal Output: Unamplified
  • Device Category: Sensor
  • Operating Temperature: -40 to 185
Flush pressure sensor with analog display -- PG2893
from ifm efector inc.

analog display, pressure switch and transmitter in one unit. Excellent readability also over a long distance. Rotatable display with LED bar graph for switch point indication. Hygienic, robust stainless steel housing for the requirements of the food and beverage industry. Flush process connection... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor; Switch
  • Signal Output: Analog Voltage; Analog Current; Switch; normally open / closed; (configurable)
Pneumatic Pressure Sensors -- 2151086
from RS Components, Ltd.

SMC ZSE20B-T-01 Pressure Sensor [See More]

  • Pressure Measurement: Gauge; Vacuum; Vacuum
  • Vacuum Range: 758
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure sensors -- AT7
from Angst+Pfister Sensors and Power

New extreme compact, high precision, digital pressure sensors from Fujikura [See More]

  • Pressure Measurement: Gauge; Vacuum; Gauge, Vacuum
  • Signal Output: Digital
  • Device Category: Sensor
  • Features: Temperature Compensated
Flush pressure sensor with analog display -- PG2894
from ifm efector inc.

analog display, pressure switch and transmitter in one unit. Excellent readability also over a long distance. Rotatable display with LED bar graph for switch point indication. Hygienic, robust stainless steel housing for the requirements of the food and beverage industry. Flush process connection... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor; Switch
  • Signal Output: Analog Voltage; Analog Current; Switch; normally open / closed; (configurable)
Pneumatic Pressure Sensors -- 2315363
from RS Components, Ltd.

SMC ZSE20-P-01 Pressure Sensor [See More]

  • Pressure Measurement: Gauge; Vacuum; Vacuum
  • Vacuum Range: -758
  • Device Category: Sensor
Pressure sensors & Load sensors - Pressure sensors -- CCD53
from Angst+Pfister Sensors and Power

Measuring range 0 to 2.5 mbar...10 barPressure type Gauge, Vacuum, Differential, AbsoluteOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 1.8 FSSupply voltage [V] Supply voltage [V] 3, 5Temp. range [C °] Temp. range [C °] -20 to +85Temperature compensation YesMounting style SMD,... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
  • Signal Output: Analog Voltage; Analogue, Digital
  • Device Category: Sensor
  • Features: Temperature Compensated
Flush pressure sensor with analog display -- PG2895
from ifm efector inc.

analog display, pressure switch and transmitter in one unit. Excellent readability also over a long distance. Rotatable display with LED bar graph for switch point indication. Hygienic, robust stainless steel housing for the requirements of the food and beverage industry. Flush process connection... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor; Switch
  • Signal Output: Analog Voltage; Analog Current; Switch; normally open / closed; (configurable)
Pneumatic Pressure Sensors -- 2337519
from RS Components, Ltd.

SMC ZSE1-01-19C Pressure Sensor [See More]

  • Pressure Measurement: Gauge; Vacuum; Vacuum
  • Vacuum Range: 0.0
  • Device Category: Sensor
  • Operating Temperature: 140
Pressure sensors & Load sensors - Pressure sensors -- CCD54
from Angst+Pfister Sensors and Power

Measuring range 0 to 2.5 mbar...10 barPressure type Gauge, Vacuum, Differential, AbsoluteOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 1.8 FSSupply voltage [V] Supply voltage [V] 3, 5Temp. range [C °] Temp. range [C °] -20 to +85Temperature compensation YesMounting style SMD,... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
  • Signal Output: Analog Voltage; Analogue, Digital
  • Device Category: Sensor
  • Features: Temperature Compensated
Digital Vacuum Switch -- A-PSE5
from ANVER Corporation

Digital Vacuum Switch -- A-PSE5 [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor; Switch
  • Signal Output: Analog Voltage
MEMS Sensing Elements Broad Pressure Sensor -- 7000 Series
from Merit Sensor Systems

The 7000 Series is ideal for high-volume, medium-pressure, small-package OEM applications. Features. Pressure 15 to 500 psi (1 to 34.5 bar; 103 to 3,447 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential, or vacuum Media Clean, dry air and non-corrosive gases Shipping... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Sensor Technology: Utilizes MEMS
  • Device Category: Sensor
  • Operating Temperature: -40 to 302
SPT Series Heavy Duty Pressure Transducer, 4V version, compensated, 0 psi to 15 psi, vacuum gage, 7/16 UNF, cable, 2 feet -- SPT4V0015PV6W02
from Honeywell Sensing & IoT

Honeywell's SPT Series stainless steel pressure sensors are designed for pressure applications that involve measurement of hostile media in harsh environments and will accommodate any media that will not adversely attack 304 or 316 stainless steel wetted parts. The SPT Series is calibrated and... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Features: Temperature Compensated
  • Device Category: Sensor or Transducer
  • Operating Temperature: -40 to 185
Pressure Transducer -- Model 218
from Viatran

Designed as an accurate and reliable pressure sensor for rugged pressure measurement environments, the Model 218 pressure transmitter is one of the foundations of the Viatran Industrial Test and Control family of solutions. The familiar bell shape is well known to Test Engineers around the globe. [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor; Transmitter
  • Vacuum Range: 776484 to 760
Electronic Pressure Transmitter, Extended Diaphragm -- PMC-PT/EL-CV/CX
from PMC Engineering LLC

The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with the inside of the tank or vat wall, thereby avoiding the usual pocketing problems encountered by... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor; Transmitter
  • Vacuum Range: 760 to -2
KEYENCE Compact Digital Pressure Sensor -- AP-C30K
from KEYENCE

KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor; Gauge; Instrument or Meter
  • Display Type: Digital Numerical Display
GT27XX Series - Industrial Pressure Transducers / Pressure Transmitters -- GT27XX-5
from Stellar Technology

The Series GT27XX pressure transducers and pressure. transmitters are designed to meet the requirements of demanding. test and measurement environments. The GT27XX sensors. provide improved 0.15% accuracy and high level outputs. Standard analog outputs, plus RS232, RS485, and CANbus. digital... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Sensor Technology: Bonded Beam
  • Device Category: Sensor or Transducer
  • Signal Output: Analog Voltage; RS232/485; CANbus
Compound Range Pressure Transducer -- PX409 Series
from OMEGA Engineering, Inc.

bull; High Accuracy ±0.08% BSL Includes Linearity, Hysteresis, and Repeatability. • Broad Temperature Compensated Range -29 to 85 °C (-20 to 185 °F). • Premium Temperature Performance Span: ±0.5% Over Compensated Range. • 5-Point NIST Traceable Calibration... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Vacuum Range: 259335 to 760
  • Device Category: Sensor or Transducer
  • Signal Output: Analog Voltage; Analog Current
Capacitance Pressure Transducer -- 809 Series
from Gems Sensors & Controls

Sensing Ranges From Vacuum to 10,000 psi (689 bar). Rugged Stainless Steel & Valox ® Housings. Ideal for High Shock & Vibration Applications. The 809 series pressure sensor is designed specifically for industrial applications with demanding price and performance requirements. They offer... [See More]

  • Pressure Measurement: Gauge; Compound; Sealed; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor or Transducer
  • Signal Output: Analog Voltage; Analog Current
Pressure Sensor -- SSI
from First Sensor AG

The SSI pressure sensors perform precision digital signal conditioning and provide analogue and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and achieve very high total accuracies. The stainless steel construction allows for high media... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Vacuum Range: 26617 to 915
  • Device Category: Sensor
  • Signal Output: Amplified Analog Output and I²C Bus Interface (SPI on Request)
DRG26 - SS Pressure Gauge w/ Switch
from KOBOLD Instruments, Inc.

Product Features. 4 â € or 6 â € Combination PressureGauge & Switch. 1 or 2 SPST Switches Possible. Stainless Steel Construction. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. For those users needing a pressure gauge with... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Semiconductor Piezoresistive
  • Device Category: Sensor; Switch; Gauge
  • Vacuum Range: 760 to -2
Absolute Pressure Transducer for Corrosive Liquids Model 204/C204
from Setra Systems

Ideally suited to applications that require 0.1% accuracy. The Model 204/C204 is versatile in its use and is well suited for critical pressure measurement (gage, absolute, vacuum) in Laboratory, Industrial and Aerospace applications. Features: Fast Warm-Up. 0-5 VDC or 4-20 mA Output. 0.11% FS... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor
  • Signal Output: Analog Voltage
Vacuum Sensor - NPN - Overall Height - 18.5 mm | 0.73 in -- CPI-360VN3 [CPI-360VN3 from DESTACO]
from Reid Supply

Available as NPN and PNP options. Rotate setpoint screw to adjust vacuum level. Features red LED indicator. . NPN vacuum sensor with 3 pin connector. Features vacuum adjustment screws and red LED indicator. [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Device Category: Sensor
Bar Graph Tank-O-Meter -- Type BG
from Uehling Instrument Company

Tank liquid level (any tank shape, vented or closed to atmosphere), wells, watertowers, reservoirs, sumps, sewage/water treatment, acids, caustics, chemicals, pharmaceutical products, fuels/oils, solvents, marine, paint/varnish, polymers. Measurement of gauge, differential or absolute pressure. [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Sensor Technology: Air Bubbler
  • Device Category: Sensor or Transducer; Gauge
  • Display Type: Analog Meter
Televac 1E Piezo Diaphragm Vacuum Sensor
from Fredericks Company - Televac

1E/1F Piezo Diaphragm Vacuum Sensor. Range 1E (1 Torr to 1,000 Torr). Range 1F (1 to 7,600 Torr). Fast response, direct reading sensor. Gas independent. Available end connections. (NPT, NW, CF, 3/8", and 1/2" tube, VCO, VCR). The diaphragm sensor measures absolute pressures by determining the... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Sensor Technology: Semiconductor Piezoresistive
  • Device Category: Sensor
  • Vacuum Range: 0.7503
Low Differential Vacuum Switch -- V-5300-5
from Air Logic

The V-5300 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. Designed for a low difference between "ON" and "OFF" vacuum signal. [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Operating Temperature: 40 to 120
  • Device Category: Sensor; Switch
Digital Vacuum Switch -- JTZSE
from ANVER Corporation

Digital Vacuum Switch -- JTZSE [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Mechanical Deflection
  • Device Category: Sensor; Switch
  • Display Type: Digital Numerical Display
MEMS Sensing Elements Low Cost Pressure Sensor -- D Series
from Merit Sensor Systems

Are you looking for a MEMS sensing element for a low- to medium-pressure application? Our D Series has been designed with a small footprint (1.4 x 1.4 mm), making it a low-cost option for pressures from 1 to 21 bar. Features. Pressure 15 to 300 psi / 1 to 20.7 bar / 103 to 2,068 kPa Temperature -40... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Sensor Technology: Utilizes MEMS
  • Device Category: Sensor
  • Operating Temperature: -40 to 302
Pressure Transducer -- Model 249
from Viatran

Viatran's 249 pressure transmitter is designed to measure hydraulic pressure the extreme environments of aerospace, engine test, and fluid power control applications. The 249 pressure sensor withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor; Transmitter
  • Vacuum Range: 5.17E6 to 760
Electronic Pressure Transmitters, Stainless Steel Cover -- PMC-PT/EL CV Series
from PMC Engineering LLC

PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1 ½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor; Transmitter
  • Vacuum Range: 760 to -2
KEYENCE Heavy-Duty Industrial Pressure Sensor -- GP-M001
from KEYENCE

KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor; Gauge; Instrument or Meter
  • Display Type: Digital Numerical Display
PT 17XX Series - Pressure and Temperature Transducers -- PT 17XX-50
from Stellar Technology

Stellar Technology ’s Series PT17XX transducers combine both a. pressure sensor and temperature sensor in one unique package. The. Series PT17XX is designed with proprietary electronics which provides a. variety of both analog and digital high level outputs. The PT17XX is. constructed of all... [See More]

  • Pressure Measurement: Absolute (optional feature); Gauge; Compound (optional feature); Vacuum (optional feature)
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor or Transducer
  • Signal Output: Analog Current; RS232/485; CANbus
Economical Pressure Transducer -- PX181B Series
from OMEGA Engineering, Inc.

• Digitally Compensated for Low Total Accuracy and Interchangeability. • Gage Pressure, Vacuum, and Compound Ranges Available. • 1 to 5 Vdc 3 Wire Output. • Rugged Compact Design. • RFI/EMI Protection. • Reverse Polarity Protection [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Sensor Technology: Utilizes MEMS
  • Device Category: Sensor or Transducer
  • Vacuum Range: 1520 to 760
Industrial Pressure Transducer -- 2200 Series / 2600 Series
from Gems Sensors & Controls

Millivolt, Voltage and Current Output. Gauge, Absolute, Vacuum and Compound Pressure. Submersible, General Purpose and Wash Down Enclosures. General Purpose Industrial Pressure Transducers. The 2200 series pressure transducer features stability and accuracy in a variety of enclosure options. The... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Sensor Technology: CVD Sensing Technology
  • Device Category: Sensor or Transducer
  • Signal Output: Analog Voltage; Analog Current
Pressure Sensor -- SSO
from First Sensor AG

The SSO pressure sensors are calibrated and temperature compensated. The stainless steel construction allows for high media compatibility with corrosive liquids and gases. Available packaging options include diaphragm versions with weld ring or housings with G 1/8 and 1/4 NPT threaded pressure... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Vacuum Range: 26617 to 915
  • Device Category: Sensor
  • Operating Temperature: -40 to 257
RoHS Compliant Pressure Transducer Model 209
from Setra Systems

The Model 209 is priced aggressively for OEMs. The Model 209 industrial OEM Pressure Transducer is designed to meet the performance requirements of a variety of refrigeration applications. The stainless steel/Valox housing provides a rugged, lightweight package. A variety of pressure ranges are... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor or Transducer
  • Signal Output: Analog Voltage; Analog Current
Direct Reading Gauge w/LED -- Type D-LP
from Uehling Instrument Company

A pressure transducer is mounted or submerged at a known location near or at the bottom of the tank. Pressure from the liquid level (head pressure) is converted to an electrical signal that is sent to the Digital Display module. The electrical signal is then conditioned/scaled and, if required,... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor or Transducer; Gauge
  • Signal Output: Analog Current
Televac 1F Piezo Diaphragm Vacuum Sensor
from Fredericks Company - Televac

1E/1F Piezo Diaphragm Vacuum Sensor. Range 1E (1 Torr to 1,000 Torr). Range 1F (1 to 7,600 Torr). Fast response, direct reading sensor. Gas independent. Available end connections. (NPT, NW, CF, 3/8", and 1/2" tube, VCO, VCR). The diaphragm sensor measures absolute pressures by determining the... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Sensor Technology: Semiconductor Piezoresistive
  • Device Category: Sensor
  • Vacuum Range: 1
Miniature Vacuum Switch -- V-4100-0.7
from Air Logic

The V-4100 Series Vacuum Switches interface from vacuum to electrical controls circuits. They're ideal for low level vacuum applications and are available with preset and adjustable vacuum settings. The V-4100-0.7 is preset at .7" Hg or 10" H20. The V-4100-1 is preset at 1" Hg and the V-4100-4 is... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Operating Temperature: 40 to 120
  • Device Category: Sensor; Switch
Digital Vacuum Switch -- JTZSE4
from ANVER Corporation

Digital Vacuum Switch -- JTZSE4 [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor; Switch
  • Signal Output: Analog Voltage
MEMS Sensing Elements Low Pressure Sensor -- 3000 Series
from Merit Sensor Systems

The 3000 Series is ideal for high-volume, low-pressure OEM applications. Features. Pressure 5 to 100 psi (0.34 to 6.9 bar; 34.5 to 689 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential, or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers on tape... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Sensor Technology: Utilizes MEMS
  • Device Category: Sensor
  • Operating Temperature: -40 to 302
Pressure Transmitter -- Model 118
from Viatran

Designed as an accurate and reliable sensor for rugged pressure measurement environments, the Model 118 pressure transmitter is one of the foundations of the Viatran Industrial Test and Control family of solutions. The familiar bell shape is well known to Test Engineers around the globe. [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor; Transmitter
  • Vacuum Range: 776484 to 760
Electronic Pressure Transmitters, Terminal Head Version -- PMC-PT/EL TH Series
from PMC Engineering LLC

PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1 ½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor; Transmitter
  • Vacuum Range: 760 to -2
KEYENCE Multi-Fluid Digital Pressure Sensor Head -- AP-10SK
from KEYENCE

KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series. •. Full stainless steel structure. •. Waterproof and heat resistant. •. Up to 7250 PSI rated pressure range. KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a... [See More]

  • Pressure Measurement: Differential; Gauge; Compound; Vacuum
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor; Gauge; Instrument or Meter
  • Display Type: Digital Numerical Display
ST15XX Series - Aerospace Pressure Transducers and Pressure Transmitters -- ST15XX-10
from Stellar Technology

The ST15XX series offers uniquely high. accuracy for static, thermal and dynamic. environments. This is provided by its small,. rugged and compact size. Many standard features are included in this. small-sized package, including integral “state-of-the-art ” electronics. As with all other... [See More]

  • Pressure Measurement: Absolute (optional feature); Gauge; Compound (optional feature); Sealed (optional feature); Vacuum (optional feature)
  • Sensor Technology: Mechanical Deflection; Strain Gauge
  • Device Category: Sensor or Transducer
  • Signal Output: Analog Voltage; RS232/485; CANbus
Industrial Pressure Transducer -- PX481A / PX481AD Series
from OMEGA Engineering, Inc.

bull; Digitally Compensated for Low Total Accuracy and Interchangeability. • Gage, Absolute, Vacuum and Compound Ranges Available. • Rugged, Compact Design. • RFI/EMI Protection. • 316L Stainless Steel Wetted Parts. • 1 to 5 Volt Output. • PX481A Cable Style and... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Sensor Technology: Utilizes MEMS
  • Device Category: Sensor or Transducer
  • Vacuum Range: 1520 to 760
Pressure Transducer -- 1200/1600 Series
from Gems Sensors & Controls

Voltage and Current Output. Gauge, Vacuum, and Compound Pressure. General Purpose and Wash Down Enclosures. OEM Pressure Transducers Featuring Exceptional Proof Pressure and Stability Specifications. The 1200 series pressure sensor features stability and toughness via its CVD and ASIC design coupled... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Sensor Technology: Mechanical Deflection
  • Device Category: Sensor or Transducer
  • Signal Output: Analog Voltage; Analog Current
Televac 2A NASA Mini Thermocouple Vacuum Sensor
from Fredericks Company - Televac

2A Miniature Thermocouple. Range: 0-20,000 Microns. Dimensions: 1-7/8" x 5/8". Weight: 28 grams. Mounting position: any position. Construction material: 300 series stainless steel. Operating Temperature: -65 °F to 200 °F. The mini-sensor is a space-efficient alternative to the standard-size... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Thermocouple
  • Device Category: Sensor
  • Vacuum Range: 20 to 1.00E-3
Solid State Vacuum Switch -- V-5500-5
from Air Logic

The V-5500 Series Solid State Vacuum Switches interface from vacuum to electrical control circuits. They are adjustable from 1 to 28" Hg with a maximum 29.9" Hg vacuum supply. The Solid State Switch combines precision mechanical switch operating convenience with solid state reliability. It uses the... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Signal Output: Other Digital
  • Device Category: Sensor; Switch
  • Operating Temperature: 40 to 120
Electric Vacuum Switch -- A-3116040
from ANVER Corporation

Electric Vacuum Switch -- A-3116040 [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Signal Output: Analog Current
  • Device Category: Sensor; Switch
MEMS Sensing Elements Low Pressure Sensor -- J Series
from Merit Sensor Systems

The J Series is ideal for high-volume, low-pressure applications. Features. Pressure 1 to 300 psi (0.07 to 21 bar; 7 to 2100 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers on tape, waffle pack... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Sensor Technology: Utilizes MEMS
  • Device Category: Sensor
  • Operating Temperature: -40 to 302
Pressure Transmitter -- Model 318
from Viatran

Designed as an accurate and reliable pressure sensor for rugged pressure measurement environments, the Model 318 pressure transmitter is one of the foundations of the Viatran Industrial Test and Control family of solutions. The familiar bell shape is well known to Test Engineers around the globe. [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor; Sensor or Transducer; Transmitter
  • Vacuum Range: 776484 to 760
Miniature Electronic Pressure Transmitters, Terminal Head Version -- PMC-MIN-PT/EL TH Series
from PMC Engineering LLC

PMC ’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor; Transmitter
  • Vacuum Range: 760 to -2
Low Cost Pressure Transducer -- PX180B Series
from OMEGA Engineering, Inc.

• Excellent Total Accuracy and Interchangeability. • Gage Pressure, Vacuum, and Compound Ranges Available. • Rugged Compact Design. • RFI/EMI Protection. • Reverse Polarity Protection [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Sensor Technology: Utilizes MEMS
  • Device Category: Sensor or Transducer
  • Vacuum Range: 1520 to 760
Televac 2A Thermocouple Vacuum Sensor
from Fredericks Company - Televac

Thermocouple Gauge Sensors. Range: 0 to 20,000 microns. Calibration Medium: Dry Air. Dimension: w1-1/4 " diameter x 3" high. Operating Temperature: 1 °C to 65 °C. End connection: NPT, NW, CF, 3/8", and 1/2" VCO and VCR fittings. The Model 2A Thermocouple Sensor tube consists of a tube... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Thermocouple
  • Device Category: Sensor
  • Vacuum Range: 0.0020
Subminiature Vacuum Switch -- V-5100-5
from Air Logic

The V-5100 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. They're ideal for low differential vacuum applications. The switch is adjustable from 1 to 28" Hg with 29.9" Hg maximum. [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Operating Temperature: 40 to 120
  • Device Category: Sensor; Switch
Electric Vacuum Switch -- A-3116041
from ANVER Corporation

Electric Vacuum Switch -- A-3116041 [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Mechanical Deflection; Piston
  • Device Category: Sensor; Switch
  • Signal Output: Analog Current
MEMS Sensing Elements Medium Pressure Sensor -- AP301 Series
from Merit Sensor Systems

The AP301 Series is ideal for high-volume, medium-pressure OEM applications. Features. Pressure 100 to 1,000 psi (6.9 to 68.9 bar; 689 to 6,895 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential, or vacuum Media Clean, dry air and non-corrosive gasses Shipping Wafers on... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Sensor Technology: Utilizes MEMS
  • Device Category: Sensor
  • Operating Temperature: -40 to 302
Pressure Transmitter -- Model 349
from Viatran

Viatran's 349 pressure transmitter is designed to measure hydraulic pressure the extreme environments of aerospace, engine test, and fluid power control applications. The 349 pressure sensor withstands cyclic pressure and provides outstanding performance under the severe demands of the industrial... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor; Transmitter
  • Vacuum Range: 5.17E6 to 760
Miniature Stainless Steel Electronic Pressure Transmitters -- PMC-MIN-PT/EL CV Series
from PMC Engineering LLC

PMC ’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor; Transmitter
  • Vacuum Range: 760 to -2
Low Cost Transducer -- PX140 Series
from OMEGA Engineering, Inc.

• Silicon Diaphragm. • HIgh Level Output 1-6 Vdc @ 8 Vdc Excitation. • Pressure, Vacuum, Differential, and Absolute Types. • Printed Circuit Board Terminals Exit on Opposite Side from the Ports. • High Impact Plastic Case. • Accurate, All Models Temperature Compensated [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum; Negative Pressure
  • Sensor Technology: Mechanical Deflection
  • Device Category: Sensor or Transducer
  • Vacuum Range: 1551 to -0.0023
Televac 2A VacuMini Thermocouple Vacuum Sensor
from Fredericks Company - Televac

Miniature Type 2A Vacuum Sensor;. Range: 1 Millitorr to 20 Torr (1 micron to 20,000 microns). Compact size: Approx. 2 ” long x 1/2 ” dia. Rugged 304 stainless steel construction. Standard connection interface is 1/8 ” NPT. Weather Cap: Military type, gasketed and tethered. Sensor... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Thermocouple
  • Device Category: Sensor
  • Vacuum Range: 0.0020
Electronic Vacuum Switch -- JTSE
from ANVER Corporation

Electronic Vacuum Switch -- JTSE [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Display Type: LED
  • Device Category: Sensor; Switch
  • Signal Output: Analog Current
Uncompensated Surface Mountable Pressure Sensor -- MS Series
from Merit Sensor Systems

The MS Series is a surface-mountable device suitable for high-volume and low- to medium-pressure applications. Features. Range 15 to 500 psi (1 to 34.5 bar; 103 to 3,447 KPa) Type Absolute, gage, differential and vacuum Media Clean, dry air and non-corrosive gases Packaging Bulk Flexibility... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Sensor Technology: Semiconductor Piezoresistive; Utilizes MEMS
  • Device Category: Sensor
  • Operating Temperature: -40 to 185
Pressure Transmitter -- Model CN422
from Viatran

The CANopen CN422 is a versatile high-performance test and controls sensor with CAN protocol and a quick delivery interval. The electronics and silicon sensor design have a combined accuracy over temperature of better than ±0.08% with an optional improved accuracy of better than ±0.04%... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Sensor Technology: Strain Gauge
  • Device Category: Sensor; Transmitter
  • Vacuum Range: 259335 to 760
Miniature Stainless Steel Electronic Pressure Transmitters, Terminal Head Version -- PMC-MIN-PT/EL TH/SS Series
from PMC Engineering LLC

PMC ’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor; Transmitter
  • Vacuum Range: 760 to -2
Low Pressure Transducer -- PX160 Series
from OMEGA Engineering, Inc.

• 1 to 6 V Output Span. • Gage, Vacuum, Differential Pressures. • 8 V dc Excitation. • High Impact Plastic Case. • Accurate, Temperature Compensated [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum; Negative Pressure
  • Vacuum Range: 812 to 708
  • Device Category: Sensor or Transducer
  • Signal Output: Analog Voltage
Televac 3F Mini BA Hot Cathode Ionization Sensor
from Fredericks Company - Televac

Hot Cathode Ionization Sensor. Range: (1x10-2 to 2 x10-10 Torr). Wide Measurement Range. Small compact size and can be used in any orientation. Extended life with dual Yttria coated and supported filaments. Rugged all stainless steel construction ideal for most industrial applications. Exceptionally... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Hot Cathode Ionization
  • Device Category: Sensor
  • Vacuum Range: 0.0100 to 2.03E-11
Electronic Vacuum Switch -- JTSED
from ANVER Corporation

Electronic Vacuum Switch -- JTSED [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor; Switch
  • Signal Output: Analog Current
Smart Electronic Pressure Transmitters -- PMC-SMT PT/EL CV Series
from PMC Engineering LLC

PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART ® protocol allows easy access to the configuration, test, and detailed set-up of the... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor; Transmitter
  • Vacuum Range: 760 to -2
OEM Style Pressure Transducer -- PX480A Series
from OMEGA Engineering, Inc.

OMEGA ’s PX480A Series. transducers, designed for general industrial and commercial requirements, offer excellent performance in a wide range of applications. They are based on proven micro-machined silicon technology, providing high reliability, long-term stability, and low cost. They are... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Sensor Technology: Utilizes MEMS
  • Device Category: Sensor or Transducer
  • Vacuum Range: 1520 to 760
Televac 4A Convection Gauge Tube Vacuum Sensor
from Fredericks Company - Televac

Convection Gauge Tube (1 mTorr - 1.000 Torr). Rugged sensor housing of stainless steel withstanding 150 psi overpressure. Less than 500 milliseconds response time for a pressure change from 10-5 Torr to atmosphere. Calibration medium of dry air or nitrogen. Optional display (1-1,000 microns). [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Convection
  • Device Category: Sensor
  • Vacuum Range: 1 to 1.00E-3
Electronic Vacuum Switch -- JTSED-W
from ANVER Corporation

The JTSED-W Electronic Vacuum Switch converts the vacuum level into digital output for connection to PLC systems as well as into analog output for the on/off control. The JTSED-W Electronic Vacuum Switch is identical to the JTSE switch except for the addition of a digital LED display. [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Display Type: Digital Numerical Display
  • Device Category: Sensor; Switch
  • Signal Output: Analog Current
Smart Electronic Pressure Transmitters, Terminal Head Version -- PMC-SMT PT/EL TH Series
from PMC Engineering LLC

PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART ® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor; Transmitter
  • Vacuum Range: 760 to -2
OEM Style Pressure Transducer -- PX482A / PX482AD Series
from OMEGA Engineering, Inc.

bull; Digitally Compensated for Low Total Accuracy and Interchangeability. • Gage, Absolute, Vacuum, and Compound Ranges Available. • Rugged Compact Design. • RFI/EMI Protection. • 316L Stainless Steel Wetted Parts. • 4 to 20 mA Two Wire Loop Output. • PX482A Cable... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Sensor Technology: Utilizes MEMS
  • Device Category: Sensor or Transducer
  • Vacuum Range: 1520 to 760
Televac 7B Penning Cold Cathode Vacuum Sensor
from Fredericks Company - Televac

7B Penning Magnetron Cold Cathode. The 7B Penning magnetron cold cathode sensor has a measurement range from 1 × 10-7 Torr up to 1 × 10-3 Torr. It indirectly measures absolute pressure by ionizing gas in the presence of a magnetic field. Unlike hot filament sensors, the 7B is resistant to inrushes... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Cold Cathode Ionization
  • Device Category: Sensor
  • Vacuum Range: 0.1000
Electronic Vacuum Switch -- VSEL-ADJ-NCNO (Normally Open)
from ANVER Corporation

ANVER Adjustable Vacuum Switches are ideal for conservation of power, as well as, for control of pneumatic and electrical equipment function. Conserve electric power and reduce pump and motor wear by shutting off systems at set vacuum levels. Control auxiliary equipment, such as alarm systems and... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Vacuum Range: 1522 to 1141
  • Device Category: Sensor; Switch
  • Signal Output: Switch
Smart Miniature Electronic Pressure Transmitters -- PMC-SMT/MIN-EL CV Series
from PMC Engineering LLC

PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART ® protocol allows easy access to the configuration, test, and detailed set-up of the... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor; Transmitter
  • Vacuum Range: 760 to -2
Sanitary Pressure Transducer -- PX792-5V Series
from OMEGA Engineering, Inc.

• All Stainless Steel Construction. • Meets 3A Sanitary Standards. • NEMA 4X Enclosure. • Dairy, Food Processing, Pharmaceutical, Biotech Applications. • High Reliability. • NIST [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Mechanical Deflection; Thin Film
  • Device Category: Sensor or Transducer
  • Vacuum Range: 1551 to -0.0023
Televac 7E Double Inverted Magnetron Cold Cathode Vacuum Sensor
from Fredericks Company - Televac

Cold Cathode Sensor. Range: (10-8 to 10-2 Torr). Patented Double-Inverted Magnetron technology. Increased sensitivity - 6.5 amps/Torr at 10-6 Torr. Fast restart at high vacuum. Reduced external magnetic field. 7ER designed with electronic modules for remote applications. The patented TELEVAC Cold... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Cold Cathode Ionization
  • Device Category: Sensor
  • Vacuum Range: 0.1000
Pneumatic Vacuum Switch -- VSPN-ADJ-NO (Normally Open)
from ANVER Corporation

ANVER Adjustable Vacuum Switches are ideal for conservation of power, as well as, for control of pneumatic and electrical equipment function. Conserve your compressed air by stopping the flow when desired vacuum level is reached. Control auxiliary equipment, such as alarm systems and warning lights. [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Vacuum Range: 1522 to 1141
  • Device Category: Sensor; Switch
  • Signal Output: Switch
Smart Miniature Electronic Pressure Transmitters, Terminal Head Version -- PMC-SMT/MIN-EL TH Series
from PMC Engineering LLC

PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART ® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor; Transmitter
  • Vacuum Range: 760 to -2
Silicon on Sapphire Pressure Transducer -- PX4200-5V Series
from OMEGA Engineering, Inc.

• Silicon on Sapphire Construction. • Titanium Wetted Parts for Media Compatibility. • 0.25% Accuracy. • 5 V Output is Compatible with Most PLC ’s and Control Systems. • High Operating Temperature. • IP65 Enclosure [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Mechanical Deflection; Strain Gauge
  • Device Category: Sensor or Transducer
  • Vacuum Range: 760 to -2
Televac 7F Cold Cathode Vacuum Sensor
from Fredericks Company - Televac

Cold Cathode Sensor. Range: (10-11 to 10-2 Torr). Patented Double-Inverted Magnetron technology. Increased sensitivity - 6.5 amps/Torr at 10-6 Torr. Fast restart at high vacuum. Reduced external magnetic field. 7ER designed with electronic modules for remote applications. The patented TELEVAC Cold... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Cold Cathode Ionization
  • Device Category: Sensor
  • Vacuum Range: 0.1000
Smart Stainless Steel Electronic Pressure Transmitters, Terminal Head Version -- PMC-SMT PT/EL TH/SS Series
from PMC Engineering LLC

PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART ® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor; Transmitter
  • Vacuum Range: 760 to -2
USB Output Pressure Transducer -- PX409-USB Series
from OMEGA Engineering, Inc.

bull; FREE! SOFTWARE INCLUDED. • Micro-Machined Silicon Sensor. • 316L SS Wetted Parts. • High Accuracy 0.08% BSL Typical; (0.14% Max). • NIST Traceable Calibration Included. • Excellent Long Term Stability. • USB 2.0 and Below Compatible. • Standard USB Connector... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Sensor Technology: Utilizes MEMS
  • Device Category: Sensor or Transducer
  • Vacuum Range: 779 to 760
Televac 7FC Cleanable Cold Cathode Sensor
from Fredericks Company - Televac

Cleanable Cold Cathode Sensor. Range: (10-11 to 10-2 Torr). Robust Construction: All wetted materials are 304 stainless. Metal-sealed/cleanable subassembly can be maintained without breaking the primary vacuum interface. UHV Compatible: Knife edge seals and 10-11 std. cc/sec. (He) leak rate ensures... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Cold Cathode Ionization
  • Device Category: Sensor
  • Vacuum Range: 0.0100 to 1.01E-11
Stainless Steel Miniature Electronic Pressure Transmitters, Terminal Head Version -- PMC-SMT/MIN-EL TH/SS Series
from PMC Engineering LLC

PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART ® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor; Transmitter
  • Vacuum Range: 760 to -2
Vacuum Range Pressure Transducer -- PX409 Series
from OMEGA Engineering, Inc.

bull; High Accuracy ±0.08% BSL Includes Linearity, Hysteresis, and Repeatability. • Broad Temperature Compensated Range -29 to 85 °C (-20 to 185 °F). • Premium Temperature Performance Span: ±0.5% Over Compensated Range. • 5-Point NIST Traceable Calibration... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Vacuum Range: 779 to 760
  • Device Category: Sensor or Transducer
  • Signal Output: Analog Voltage; Analog Current
Televac Glass Bayard-Alpert Hot Cathode Ionization Gauge -- ETI 4336
from Fredericks Company - Televac

Physical Data. Tubulation:3/4", 1" Pyrex ® or Nonex ® Glass or 3/4", 1" Kovar ®,. flanges are available. Envelope: Nonex ® 7720 Glass. Mounting Position: Vertical. Collector: .005" Tungsten. Filament: Thoria-Coated Iridium or Tungsten. Grid: Tungsten helix configuration. Operating... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Hot Cathode Ionization
  • Device Category: Sensor; Gauge
  • Vacuum Range: 0.2000 to 0.1000
Stainless Steel Pressure Transmitters, Terminal Head Version -- PMC-PT/EL TH/SS Series
from PMC Engineering LLC

PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1 ½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Sensor Technology: Variable Capacitance
  • Device Category: Sensor; Transmitter
  • Vacuum Range: 760 to -2
Televac Glass Bayard-Alpert Hot Cathode Ionization Gauge -- ETI 8142
from Fredericks Company - Televac

Physical Data. Tubulation: 3/4", 1" Pyrex ® or Nonex ® Glass or 3/4", 1" Kovar ®, flanges are available. Envelope: Nonex, platinum-coated interior. Mounting Position: Vertical. Collector: .005" Tungsten. Filament: Thoria-coated Iridium or Tungsten. Grid: Tungsten helix configuration. [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Hot Cathode Ionization
  • Device Category: Sensor; Gauge
  • Vacuum Range: 0.2000 to 0.1000
Televac Hot Cathode Nude Ionization Gauge -- ETI 8130
from Fredericks Company - Televac

Physical Data. Connection: 2-3/4", 1" Conflat or KF 40 flange. Envelope: None. Mounting Position: Vertical. Collector: .005" Tungsten. Filament: Replaceable Thoria-coated Iridium or Dual Tungsten (8130). Grid: Tantalumand Pr/Moly support squirrel cage. Operating Data. Sensitivity for N2: 25/Torr. [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Hot Cathode Ionization
  • Device Category: Sensor; Gauge
  • Vacuum Range: 0.2000 to 0.1000
Televac Hot Cathode Nude Ionization Gauge -- ETI 8140
from Fredericks Company - Televac

Physical Data. Connection: 2-3/4" Conflat or KF 40 flange. Envelope: None. Mounting Position: Vertical. Collector: .005" Tungsten. Filament: Replaceable Thoria-Coated Iridium or Dual Tungsten. Grid: Tungstenhelix configuration. Operating Data. Sensitivity for N2: 10/Torr. X-ray Limit: 4 x 10-10... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Hot Cathode Ionization
  • Device Category: Sensor; Gauge
  • Vacuum Range: 0.4000 to 0.1000