Plastic / Polymer Safety and Reflective Tapes
from All-Spec Industries
The Dadas Tapes 970-365 allows you to label and identify your approved workstations with this highly visible black on yellow label. Dadas Tapes 970-365 Features: Permanent adhesive. Vinyl 7mil. Size: 2" x 36 yards [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Width: 2
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Thickness: 0.0070
from Deviser, Inc.
Barricade Tape is non-pressure sensitive adhesive product, that is polyethylene film and printed with a continuous repeat message or warning in bald black letters. It is designed for visual warning in hazardous areas and special instructions to temporarily control and secure identified area on an... [See More]
- Carrier / Backing: Plastic / Polymer
- Adhesive: Non-Adhesive
- Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
- Features: Removable / Reusable
from Aervoe Industries Incorporated
Excellent for marking hazards, boundaries, trees, survey markings, and more [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0040
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Adhesive: Non-Adhesive; Single
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Vinyl Tape 471 Blue, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking,... [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Width: 1
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Thickness: 0.0052
from AA Thread Seal Tape, Inc.
5MIL Overall Thickness. Solid Aluminum Foil Core. Virgin Clear Polypropylene Film. Acid, Alkali, Chemical, and Oil Resistant. Direct Burial Related. Printed with Metallic Design for Maximum Visability. Meets AWPA Color-Code Standard for Identification of Buried Utilities [See More]
- Carrier / Backing: Plastic / Polymer
- Width: 3 to 12
- Type: Reflective; Reflective or Flagging Safety Tape; Industrial Tape
from NADCO Tapes & Labels, Inc.
Grit Safety Anti-Slip Tape possesses a mineral-coated plastic film. It contains one pressure sensitive adhesive side, and is protected by a removable liner. Applications: This non-skid tape is recommended for surface application temperatures of 50 °F and above. Grit Safety Anti-Slip Tape may be... [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0275
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Adhesive: Single; Rubber
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics 770/771. SURVEYOR'S TAPE. 0n-Adhesive Plasticized PVC film tape. 771 available in Day-Glo colors. Applications. 0n-adhesive tape for marking in surveying and industrial applications. Features & Benefits. Easy to use - just tie and untie. Reuseable. Brightly colored for easy... [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0025
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Adhesive: Non-Adhesive
from Rutke Signs & Safety
Warn your employees of risks within your industrial facility with our operational-hazards products. Our products stress the importance of using the appropriate personal protection equipment (PPE), as well as promotes safe operation procedures to reduce accidents. Arc Flash. Confined Space. [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Width: 1
- Type: Reflective or Flagging Safety Tape; Industrial Tape
from Shurtape Technologies, LLC
Non-adhesive barricade tape for marking restricted areas and managing access to work sites by professionals in the safety, construction, utilities, hardware and other industries. BT 100 features 2-inch letters that are easy to read, is resistant to moisture and humidity and resists sagging for... [See More]
- Carrier / Backing: Plastic / Polymer
- Width: 3
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Thickness: 0.0020 to 0.0030
from Can-Do National Tape
Barricade Tape. Barricade Warning Tapes consist of high visibility yellow or red three-ply polyethylene with bold black letters. Durable, 3-ply weather resistant polyethylene film with standard 2 inch letters. Easy to read and flexible in below freezing tempertures. CAUTION-CAUTION [See More]
- Carrier / Backing: Plastic / Polymer
- Width: 3
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Adhesive: Non-Adhesive
from Intertape Polymer Group, Inc.
Taffeta finish, flexible PVC (vinyl) monomeric film flagging ribbon commonly used for surveying to mark and identify boundaries and property lines. Bright standard and fluorescent “Glo ” colors for high visibility for directional and/or safety. All-weather, UV, water and tear resistant. [See More]
- Carrier / Backing: Plastic / Polymer
- Features: UV or Weather Resistant
- Type: Reflective or Flagging Safety Tape; Industrial Tape
from Deviser, Inc.
Woven Plastic Barricade Tape is extra-durable non-pressure sensitive adhesive product, which is made of Polypropylene monofilament yarn with a filling of polyethylene monofilament. It is much more durable and stronger than traditional polyethylene film type of barricade tape due to its... [See More]
- Carrier / Backing: Plastic / Polymer
- Features: Removable / Reusable; UV or Weather Resistant
- Type: Reflective or Flagging Safety Tape; Industrial Tape
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Vinyl Tape 471 Green, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking,... [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Width: 1
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Thickness: 0.0052
from NADCO Tapes & Labels, Inc.
Self Wound Vinyl anti-slip tape is of superior quality, possessing a long shelf-life, and "write-on" capability. And, this non-skid tape provides a very effective vapor and moisture barrier. Self wound vinyl anti-slip tape is highly conformable and resistant to aging, sun, water, fungue, bacteria,... [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Adhesive: Single; Rubber
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Features: Permanent; UV or Weather Resistant
from Berry Plastics Corporation - Engineered Materials Division
Berry Plastics 775. WOVEN BARRICADE TAPE. Woven Polyethylene - 0n-Adhesive. Applications. Woven 0n-adhesive plastic tape that provides high visibility for designating hazardous or restricted areas. The ability to tie, untie, and re-use this product, combined with chemical and weather resistance... [See More]
- Carrier / Backing: Plastic / Polymer
- Thickness: 0.0240
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Adhesive: Non-Adhesive
from Rutke Signs & Safety
A large part of National Marker's product line can be used in many applications. Our General Safety Identification products have many uses across many types of facilities and industries. Look here for products that identify hazards that occur in many types of industries. Fluorescent Barrier Tapes. [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Width: 1.19
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Color: Red
from Shurtape Technologies, LLC
Contractor grade, non-adhesive flagging tape for temporary color-coding, tagging and marking applications, including marking survey boundaries, pipes and cables, hazards, trails and more. FM 200 flagging tape is an easy-to-tear and easy-to-tie plastic ribbon on a roll that offers high visibility and... [See More]
- Carrier / Backing: Polyester; Plastic / Polymer
- Width: 0.0302 to 1.19
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Thickness: 0.0040 to 0.0787
from Can-Do National Tape
Barricade Tape. Barricade Warning Tapes consist of high visibility yellow or red three-ply polyethylene with bold black letters. Durable, 3-ply weather resistant polyethylene film with standard 2 inch letters. Easy to read and flexible in below freezing tempertures. CAUTION-CAUTION [See More]
- Carrier / Backing: Plastic / Polymer
- Width: 3
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Adhesive: Non-Adhesive
from Intertape Polymer Group, Inc.
An all-weather, UV, water and tear resistant barricade tape designed to restrict entry and identify boundaries of hazardous areas. Bright yellow or red background with black lettering for high visibility for directional and/or safety. Contains no lead or toxic chemicals. [See More]
- Carrier / Backing: Plastic / Polymer
- Features: UV or Weather Resistant
- Type: Reflective or Flagging Safety Tape; Industrial Tape
from Deviser, Inc.
These brilliant Barrier Tape is an essential tool, that will help to establish and maintain tight control and hold back crowds over emergency scene perimeters quickly and efficiently. The tape is three inches wide by one thousand feet long and available in six formats to accommodate virtually any... [See More]
- Carrier / Backing: Plastic / Polymer
- Adhesive: Non-Adhesive
- Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
- Features: Removable / Reusable
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Vinyl Tape 471 Red, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking, wrapping... [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Width: 1
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Thickness: 0.0052
from NADCO Tapes & Labels, Inc.
Barricade Tapes: A vinyl plastic barricade tape with high strength, conformity and abrasion resistance. This is a safety/color coding barricade tape used to meet OSHA requirements. This product will resist most common solvents, water, oil, sunshine, acid, fungus, alkali's and corrosive chemicals. [See More]
- Carrier / Backing: Cloth / Fabric (optional feature); Metal Foil (optional feature); Paper (optional feature); Plastic / Polymer; Polyvinyl Chloride
- Adhesive: Single
- Type: Reflective; Reflective or Flagging Safety Tape; Industrial Tape
- Features: Permanent; UV or Weather Resistant
from Berry Plastics Corporation - Engineered Materials Division
Patco 503A. Colored Polyethylene Tape. This product offers durability, excellent conformability and a solvent resistant backing combined with an aggressive permanent adhesive system. Applications. Excellent for decorative markings, color coding, striping, and as a protective overlaminate. Thermal... [See More]
- Carrier / Backing: Plastic / Polymer
- Thickness: 0.0055
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Adhesive: Single; Acrylic
from Rutke Signs & Safety
Moving vehicles pose one of the most prevalent safety hazards today. Managing vehicle and pedestrian traffic requires a wide array of signs and mounting accessories. ADA rules stipulate the number, type and identification of handicapped accessible parking spaces. National Marker offers a complete... [See More]
- Carrier / Backing: Plastic / Polymer
- Width: 3
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Color: YELLOW
from Shurtape Technologies, LLC
UV-resistant SPVC line set tape, available in a variety of colors, used for general purpose floor, lane and aisle marking, color-coding and identification applications, as well as in the HVAC industry to wrap line sets, seam Rubatex and Armaflex, and insulate air ducts and underground pipes. VP 410... [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride; Rubber
- Width: 0.9843 to 2.95
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Thickness: 0.0052
from Can-Do National Tape
Hazard Stripe Vinyl Tape. Soft PVC tape, suitably plasticized and stabilized. Coated with rubber-based pressure sensitive adhesive on one side. With shiny and colored stripes. Black and White Hazard Stripe. OSHA color coding. Custom slit to width [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Adhesive: Pressure Sensitive
- Type: Reflective or Flagging Safety Tape; Industrial Tape
from Deviser, Inc.
Conspicuity Tape - High Intensity Grade is designed to stand up to the rigors of the road and improve the visibility of trucks and trailers to approaching drivers. Although Conspicuity Tape is made for trucks and trailers, it is also very popular for non-DOT applications such as motorcycles, bikes... [See More]
- Carrier / Backing: Plastic / Polymer
- Thickness: 0.0100
- Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
- Adhesive: Single; Acrylic
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Vinyl Tape 471 Yellow, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking,... [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Width: 1
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Thickness: 0.0052
from Berry Plastics Corporation - Engineered Materials Division
Patco 152. PVC Color Coding & Aisle Marking Tape. General purpose PVC film tape with rubber-based adhesive. Applications. Color coding ,identification, aisle and floor marking, spiral wrapping, sealing and decorative masking. Features & Benefits. High abrasion resistance. Conforms well to... [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0060
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Adhesive: Single; Rubber
from Rutke Signs & Safety
Warehouses contain a wide range of hazards. From moving hazards, like forklifts and conveyors, to temporary hazards. And warehouses also require hazard notifications to be posted in a variety of locations - wall, floors, containers and so on. Beyond safety identification, warehouses also use package... [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Width: 1
- Type: Reflective; Industrial Tape
- Color: BLUE
from Shurtape Technologies, LLC
An SPVC film warning stripe tape used for lane marking and identification of safety zones and hazard areas. VP 415 is constructed with a flexible backing that is resistant to abrasion, UV light, acid, alkalides, oils, moisture, humidity and corrosion, and meets OSHA requirements for hazard markings. [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride; Rubber
- Width: 1.97
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Thickness: 0.0066
from Can-Do National Tape
Hazard Stripe Vinyl Tape. Soft PVC tape, suitably plasticized and stabilized. Coated with rubber-based pressure sensitive adhesive on one side. With shiny and colored stripes. Black and Yellow Hazard Stripe. OSHA color coding Custom slit to width [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Adhesive: Pressure Sensitive
- Type: Reflective or Flagging Safety Tape; Industrial Tape
from Deviser, Inc.
Flagging tapes are non-pressure sensitive adhesive product, which are manufactured from an embossed plastic film and that makes tape is easy to tie and tear. It resists weather and wind ravel, and is available in Standard and Glo colors [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Adhesive: Non-Adhesive
- Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
- Features: Removable / Reusable
from Berry Plastics Corporation - Engineered Materials Division
Polyken 860. ROAD TAPE. Polyethylene tape with extra thick butyl rubber adhesive. Applications. *Used to secure traffic counters to the road surface. * Securing objects to rough asphalt surfaces. Features & Benefits. *Extra thick butyl rubber adhesive for superior adhesion to asphalt and other... [See More]
- Carrier / Backing: Plastic / Polymer
- Thickness: 0.0550
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Adhesive: Single; Rubber
from Can-Do National Tape
Hazard Stripe Vinyl Tape. Soft PVC tape, suitably plasticized and stabilized. Coated with rubber-based pressure sensitive adhesive on one side. With shiny and colored stripes. Red and White Hazard Stripe. OSHA color coding. Custom slit to width [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Adhesive: Pressure Sensitive
- Type: Reflective or Flagging Safety Tape; Industrial Tape
from Deviser, Inc.
Hazard Warning Tape comes with alternative colored stripes and is designed to mark floors and objects to identify safety areas or situations that are required under the Occupational Safety and Health Act (OSHA). The natural rubber adhesive system provides high initial bond strength to most surfaces. [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0070
- Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
- Adhesive: Single; Rubber
from Deviser, Inc.
Durable Hazard Warning Tape comes with natural rubber adhesive system that provides high initial bond strength to most surfaces, and the lamination protects the tape for long life and durability in heavy traffic area. It is designed to mark floors and objects to identify safety areas or situations... [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0075
- Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
- Adhesive: Single; Rubber
from Deviser, Inc.
The tape is constructed with polypropylene film and coated with water-based acrylic adhesive. It's designed to protect the shipping labels and other printed surface from weather and handling. Transparent Tape comes in 3 sizes - 1/2", 3/4" and 1" [See More]
- Carrier / Backing: Plastic / Polymer
- Thickness: 0.0018 to 0.0036
- Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
- Adhesive: Single; Acrylic
from Deviser, Inc.
Engineering Grade Solid Color Reflective Tape is polyester reflective film coated with acrylic adhesive, that offers 5-year durability. It ’s designed for permanent or temporary barricades, graphics, traffic and commercial signs. Application surface should be flat and application substrates... [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0045
- Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
- Adhesive: Single; Acrylic
from Deviser, Inc.
Striped Reflective Tape is polyester/vinyl film with acrylic adhesive, that is 3-year engineering grade product. It is used for road traffic signs, barricades, fences, poles, building etc. The colors are available in Black/Yellow and Red/White diagonal stripes, but Red/white is not recommended for... [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0045
- Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
- Adhesive: Single; Acrylic
from Deviser, Inc.
Deviser #20841 series Underground Non-Detectable Tape consists of a 4 mil overall thickness of polyethylene film that is formulated to resist degradation from acid and alkali found in soils. It is used for locating and identifying underground utility lines before accidental “dig-ins ”. [See More]
- Carrier / Backing: Metal Foil; Plastic / Polymer
- Adhesive: Non-Adhesive
- Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
- Features: Protective; Removable / Reusable
from Deviser, Inc.
Deviser Inc #2300 UL listed Heavy Duty Flame Retardant Vinyl Electrical Tape is designed for splicing, protecting, insulating and gasketing applications. Especially used where high dielectric is required. This heavy duty vinyl tape has excellent conformability, stretch, recovery and high dielectric... [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0100
- Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
- Adhesive: Non-Adhesive
from Deviser, Inc.
Vinyl Pipewrap Tape is designed to protect pipe lines from acid, alkalis, corrosion by forming a barrier between the soil and pipe. This product offers excellent conformability and flexibility to pipe joint, unions and corners, as well as to straight pipe. The heavy duty backing is coated with... [See More]
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
- Thickness: 0.0100
- Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
- Adhesive: Single; Rubber