Cloth - Woven Fabric Safety and Reflective Tapes
from Budnick Converting, Inc.
DUCTCLO 3770 is an 11.5mil (0.29mm) non-reflective gaffers tape consisting of a vinyl-coated cotton cloth and a synthetic rubber adhesive. This high quality waterproof tape offers high tack and tensile strength. It is highly conformable. [See More]
- Carrier / Backing: Cloth / Fabric
- Thickness: 0.0115
- Type: Reflective; Industrial Tape
- Adhesive: Vinyl Coated Cloth
from Budnick Converting, Inc.
ProtectRite 0538 is a 7.5 mil high performance heat reflective aluminum backed glass cloth, coated with a high temperature silicone adhesive. [See More]
- Carrier / Backing: Cloth / Fabric
- Thickness: 0.0075
- Type: Reflective; Industrial Tape
- Adhesive: Glass Cloth
from Deviser, Inc.
Friction Tape is cotton cloth impregnated with a unique brown scientifically compounded natural rubber and synthetic rubber blend adhesive. It offers good mechanical protection against abrasion and penetration of low voltage cable, splices and wire. It ’s suitable for temporary binding and... [See More]
- Carrier / Backing: Cloth / Fabric; Rubber
- Thickness: 0.0150
- Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
- Adhesive: Single; Rubber
from Shenzhen You-San Technology Co., Ltd.
Fluorescent cloth tape is a special tape that combines the fluorescent properties with the excellent properties of cloth-based tape. It uses cloth-based material as the backing, and is coated with high-performance fluorescent materials and adhesives on the surface. It can emit bright and lasting... [See More]
- Carrier / Backing: Cloth / Fabric
- Width: 0.1969 to 1.97
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Adhesive: Single
from Deviser, Inc.
Gaffer ’s tape is a matte finish coated cloth tape with good adhesion, high tensile strength, conformability and easy tear. It is designed to use in entertainment industry where light reflection is a concern. It ’s used in a wide variety of applications which include temporary holding of... [See More]
- Carrier / Backing: Cloth / Fabric
- Thickness: 0.0110
- Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
- Adhesive: Single; Rubber