Acrylic Safety and Reflective Tapes
from RS Components, Ltd.
RS PRO R58C Reflective Tape [See More]
- Adhesive: Acrylic
- Width: 3.94
- Type: Reflective; Industrial Tape
- Carrier / Backing: Metal Foil
from RS Components, Ltd.
RS PRO R58 Reflective Tape [See More]
- Adhesive: Acrylic
- Width: 1.97
- Type: Reflective; Industrial Tape
- Carrier / Backing: Metal Foil
from RS Components, Ltd.
RS PRO R57C Reflective Tape [See More]
- Adhesive: Acrylic
- Width: 3.94
- Type: Reflective; Industrial Tape
- Carrier / Backing: Metal Foil
from Saint-Gobain Tape Solutions
h-old AL.100 is a 100 micron soft aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators, moisture barrier, heat reflection, plastic and foam... [See More]
- Adhesive: Single; Acrylic
- Thickness: 0.0055
- Type: Reflective; Industrial Tape
- Carrier / Backing: Metal Foil
from Deviser, Inc.
Conspicuity Tape - High Intensity Grade is designed to stand up to the rigors of the road and improve the visibility of trucks and trailers to approaching drivers. Although Conspicuity Tape is made for trucks and trailers, it is also very popular for non-DOT applications such as motorcycles, bikes... [See More]
- Adhesive: Single; Acrylic
- Thickness: 0.0100
- Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
- Carrier / Backing: Plastic / Polymer
from All-Spec Industries
The Dadas Tapes 970-365 allows you to label and identify your approved workstations with this highly visible black on yellow label. Dadas Tapes 970-365 Features: Permanent adhesive. Vinyl 7mil. Size: 2" x 36 yards [See More]
- Adhesive: Single; Acrylic
- Width: 2
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Thickness: 0.0070
from NADCO Tapes & Labels, Inc.
Reflective sheeting is a high quality, durable, self-adhesive, prismatic lens retroreflective material. It is designed for use on vehicles for easy nighttime vehicle recognition. Physical and chemical characteristics is based upon tests believed to be reliable. The values are intended only as a... [See More]
- Adhesive: Single; Acrylic
- Thickness: 0.0125 to 0.0140
- Type: Reflective; Industrial Tape
- Temperature Resistance: -23 to 72
from Berry Plastics Corporation - Engineered Materials Division
Patco 503A. Colored Polyethylene Tape. This product offers durability, excellent conformability and a solvent resistant backing combined with an aggressive permanent adhesive system. Applications. Excellent for decorative markings, color coding, striping, and as a protective overlaminate. Thermal... [See More]
- Adhesive: Single; Acrylic
- Thickness: 0.0055
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Carrier / Backing: Plastic / Polymer
from Deviser, Inc.
The tape is constructed with polypropylene film and coated with water-based acrylic adhesive. It's designed to protect the shipping labels and other printed surface from weather and handling. Transparent Tape comes in 3 sizes - 1/2", 3/4" and 1" [See More]
- Adhesive: Single; Acrylic
- Thickness: 0.0018 to 0.0036
- Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
- Carrier / Backing: Plastic / Polymer
from Deviser, Inc.
Engineering Grade Solid Color Reflective Tape is polyester reflective film coated with acrylic adhesive, that offers 5-year durability. It ’s designed for permanent or temporary barricades, graphics, traffic and commercial signs. Application surface should be flat and application substrates... [See More]
- Adhesive: Single; Acrylic
- Thickness: 0.0045
- Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride