Metal Foil / Sheet Safety and Reflective Tapes

6 Results
High Visibility Tapes -- 2197881
from RS Components, Ltd.

RS PRO R58C Reflective Tape [See More]

  • Carrier / Backing: Metal Foil
  • Width: 3.94
  • Type: Reflective; Industrial Tape
  • Adhesive: Acrylic
High Visibility Tapes -- 2197897
from RS Components, Ltd.

RS PRO R58 Reflective Tape [See More]

  • Carrier / Backing: Metal Foil
  • Width: 1.97
  • Type: Reflective; Industrial Tape
  • Adhesive: Acrylic
Anti-Slip Tape
from Deviser, Inc.

Anti-Slip Tape is designed to help prevent slips and trips. Its heavy duty abrasive surface contains the highest amount of tough aluminum oxide granules that provide secure area to get safe footing. An aggresive pressure sensitive adhesive on the back keeps this anti-slip tape in place when applied... [See More]

  • Carrier / Backing: Metal Foil
  • Adhesive: Pressure Sensitive Adhesive
  • Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
  • Features: Removable / Reusable
Adhesive Tapes, Foil, Aluminum -- h-old AL.100
from Saint-Gobain Tape Solutions

h-old AL.100 is a 100 micron soft aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators, moisture barrier, heat reflection, plastic and foam... [See More]

  • Carrier / Backing: Metal Foil
  • Thickness: 0.0055
  • Type: Reflective; Industrial Tape
  • Adhesive: Single; Acrylic
Underground Detectable Tape
from Deviser, Inc.

Deviser #20841 series Underground Non-Detectable Tape consists of a 4 mil overall thickness of polyethylene film that is formulated to resist degradation from acid and alkali found in soils. It is used for locating and identifying underground utility lines before accidental “dig-ins ”. [See More]

  • Carrier / Backing: Metal Foil; Plastic / Polymer
  • Adhesive: Non-Adhesive
  • Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
  • Features: Protective; Removable / Reusable
Adhesive Tapes, Glass, Foil -- CHR 2925
from Saint-Gobain Tape Solutions

CHR 2925 is manufactured from aluminium foil laminated to fibreglass cloth with high-temperature silicone adhesive on one side. Its high-temperature silicone adhesive allows the product to withstand continuous high temperatures, and prevents tape slippage after application. Applications: Plasma or... [See More]

  • Carrier / Backing: Metal Foil
  • Thickness: 0.0070 to 0.0110
  • Type: Reflective; Industrial Tape
  • Adhesive: Single; Silicone