Single-Sided Adhesive Safety and Reflective Tapes

27 Results
Fluorescent Flagging Tape -- 1101
from Aervoe Industries Incorporated

Excellent for marking hazards, boundaries, trees, survey markings, and more [See More]

  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Adhesive: Non-Adhesive; Single
  • Thickness: 0.0040
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
VP 410 Line Set Tape -- VP 410
from Shurtape Technologies, LLC

UV-resistant SPVC line set tape, available in a variety of colors, used for general purpose floor, lane and aisle marking, color-coding and identification applications, as well as in the HVAC industry to wrap line sets, seam Rubatex and Armaflex, and insulate air ducts and underground pipes. VP 410... [See More]

  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Thickness: 0.0052
  • Width: 0.9843 to 2.95
  • Adhesive: Single; Pressure Sensitive; Rubber
Conspicuity Tape
from Deviser, Inc.

Conspicuity Tape - High Intensity Grade is designed to stand up to the rigors of the road and improve the visibility of trucks and trailers to approaching drivers. Although Conspicuity Tape is made for trucks and trailers, it is also very popular for non-DOT applications such as motorcycles, bikes... [See More]

  • Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
  • Adhesive: Single; Acrylic
  • Thickness: 0.0100
  • Carrier / Backing: Plastic / Polymer
Adhesive Tapes, Foil, Aluminum -- h-old AL.100
from Saint-Gobain Tape Solutions

h-old AL.100 is a 100 micron soft aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators, moisture barrier, heat reflection, plastic and foam... [See More]

  • Type: Reflective; Industrial Tape
  • Adhesive: Single; Acrylic
  • Thickness: 0.0055
  • Carrier / Backing: Metal Foil
Patco Polyethylene Film Tape - Colors -- 503A
from Berry Plastics Corporation - Engineered Materials Division

Patco 503A. Colored Polyethylene Tape. This product offers durability, excellent conformability and a solvent resistant backing combined with an aggressive permanent adhesive system. Applications. Excellent for decorative markings, color coding, striping, and as a protective overlaminate. Thermal... [See More]

  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Adhesive: Single; Acrylic
  • Thickness: 0.0055
  • Carrier / Backing: Plastic / Polymer
3M™ Vinyl Tape -- 471 Blue
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Vinyl Tape 471 Blue, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking,... [See More]

  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Thickness: 0.0052
  • Width: 1
  • Adhesive: Single; Rubber
Vinyl Aisle Tape -- 970-365
from All-Spec Industries

The Dadas Tapes 970-365 allows you to label and identify your approved workstations with this highly visible black on yellow label. Dadas Tapes 970-365 Features: Permanent adhesive. Vinyl 7mil. Size: 2" x 36 yards [See More]

  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Thickness: 0.0070
  • Width: 2
  • Adhesive: Single; Acrylic
fireproof ceramic silicone tape
from Shenzhen You-San Technology Co., Ltd.

P69000C-B fireproof ceramic silicone tape is mainly processed from fireproof ceramicized silicone rubber and fireproof reinforcing glass fiber, it is a high-strength flexible composite product with good high-temperature resistance and excellent electric insulation. It can resist flame ablation up to... [See More]

  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Carrier / Backing: Plastic / Polymer; Rubber; Silicone
  • Adhesive: Single
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
711 Reflective Sheeting
from NADCO Tapes & Labels, Inc.

Reflective sheeting is a high quality, durable, self-adhesive, prismatic lens retroreflective material. It is designed for use on vehicles for easy nighttime vehicle recognition. Physical and chemical characteristics is based upon tests believed to be reliable. The values are intended only as a... [See More]

  • Type: Reflective; Industrial Tape
  • Adhesive: Single; Acrylic
  • Thickness: 0.0125 to 0.0140
  • Temperature Resistance: -23 to 72
VP 415 Warning Stripe Tape -- VP 415
from Shurtape Technologies, LLC

An SPVC film warning stripe tape used for lane marking and identification of safety zones and hazard areas. VP 415 is constructed with a flexible backing that is resistant to abrasion, UV light, acid, alkalides, oils, moisture, humidity and corrosion, and meets OSHA requirements for hazard markings. [See More]

  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Thickness: 0.0066
  • Width: 1.97
  • Adhesive: Single; Pressure Sensitive; Rubber
Friction Tape
from Deviser, Inc.

Friction Tape is cotton cloth impregnated with a unique brown scientifically compounded natural rubber and synthetic rubber blend adhesive. It offers good mechanical protection against abrasion and penetration of low voltage cable, splices and wire. It ’s suitable for temporary binding and... [See More]

  • Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
  • Adhesive: Single; Rubber
  • Thickness: 0.0150
  • Carrier / Backing: Cloth / Fabric; Rubber
Adhesive Tapes, Glass, Foil -- CHR 2925
from Saint-Gobain Tape Solutions

CHR 2925 is manufactured from aluminium foil laminated to fibreglass cloth with high-temperature silicone adhesive on one side. Its high-temperature silicone adhesive allows the product to withstand continuous high temperatures, and prevents tape slippage after application. Applications: Plasma or... [See More]

  • Type: Reflective; Industrial Tape
  • Adhesive: Single; Silicone
  • Thickness: 0.0070 to 0.0110
  • Carrier / Backing: Metal Foil
Patco PVC Color Coding & Aisle Marking Tape -- 152
from Berry Plastics Corporation - Engineered Materials Division

Patco 152. PVC Color Coding & Aisle Marking Tape. General purpose PVC film tape with rubber-based adhesive. Applications. Color coding ,identification, aisle and floor marking, spiral wrapping, sealing and decorative masking. Features & Benefits. High abrasion resistance. Conforms well to... [See More]

  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Adhesive: Single; Rubber
  • Thickness: 0.0060
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
3M™ Vinyl Tape -- 471 Green
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Vinyl Tape 471 Green, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking,... [See More]

  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Thickness: 0.0052
  • Width: 1
  • Adhesive: Single; Rubber
Fluorescent cloth tape
from Shenzhen You-San Technology Co., Ltd.

Fluorescent cloth tape is a special tape that combines the fluorescent properties with the excellent properties of cloth-based tape. It uses cloth-based material as the backing, and is coated with high-performance fluorescent materials and adhesives on the surface. It can emit bright and lasting... [See More]

  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Adhesive: Single
  • Width: 0.1969 to 1.97
  • Carrier / Backing: Cloth / Fabric
Anti-Slip Tapes -- 189 Grit Safety Tape
from NADCO Tapes & Labels, Inc.

Grit Safety Anti-Slip Tape possesses a mineral-coated plastic film. It contains one pressure sensitive adhesive side, and is protected by a removable liner. Applications: This non-skid tape is recommended for surface application temperatures of 50 °F and above. Grit Safety Anti-Slip Tape may be... [See More]

  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Adhesive: Single; Rubber
  • Thickness: 0.0275
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Gaffer's Tape
from Deviser, Inc.

Gaffer ’s tape is a matte finish coated cloth tape with good adhesion, high tensile strength, conformability and easy tear. It is designed to use in entertainment industry where light reflection is a concern. It ’s used in a wide variety of applications which include temporary holding of... [See More]

  • Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
  • Adhesive: Single; Rubber
  • Thickness: 0.0110
  • Carrier / Backing: Cloth / Fabric
Polyken PE/Butyl "Road Tape" -- 860
from Berry Plastics Corporation - Engineered Materials Division

Polyken 860. ROAD TAPE. Polyethylene tape with extra thick butyl rubber adhesive. Applications. *Used to secure traffic counters to the road surface. * Securing objects to rough asphalt surfaces. Features & Benefits. *Extra thick butyl rubber adhesive for superior adhesion to asphalt and other... [See More]

  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Adhesive: Single; Rubber
  • Thickness: 0.0550
  • Carrier / Backing: Plastic / Polymer
3M™ Vinyl Tape -- 471 Red
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Vinyl Tape 471 Red, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking, wrapping... [See More]

  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Thickness: 0.0052
  • Width: 1
  • Adhesive: Single; Rubber
Reflective Tape Warning Tape -- P1934
from Shenzhen You-San Technology Co., Ltd.

The reflective tape uses PVC as carrier ,processed by micro-prismatic reflective layer. It has high reflectivity, long term weather resistance, good adhesion properties and easy handling. [See More]

  • Type: Reflective; Reflective or Flagging Safety Tape; Industrial Tape
  • Adhesive: Single
  • Thickness: 0.0134
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Anti-Slip Tapes -- 189Y-B Yellow and Black Stripe Anti-Slip Grit Tape
from NADCO Tapes & Labels, Inc.

Mineral-coated film non-slip tape, possessing one side that is pressure sensitive. This anti-slip grit tape is protected by a removable liner. Applications: Our 189Y/B non-skid tape is recommended for surface application temperatures of 50 °F and above. This anti-slip tape may be applied to... [See More]

  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Adhesive: Single; Rubber
  • Thickness: 0.0230
  • Peel: 5 to 8.12
Glazing Tape
from Deviser, Inc.

Glazing Tape is designed to meet the rigor conditions of glass sealing and cushioning in window glazing. It comes with different thickness and is available in black and white foam, that are laminated with blue PE film liner for easy peeling and tear resistance. The representative models of the line... [See More]

  • Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
  • Adhesive: Single
  • Thickness: 3.13E-5 to 1.25E-4
  • Peel: 3.31 to 7.72
3M™ Vinyl Tape -- 471 Yellow
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Vinyl Tape 471 Yellow, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking,... [See More]

  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Thickness: 0.0052
  • Width: 1
  • Adhesive: Single; Rubber
Warning Tape -- P2100
from Shenzhen You-San Technology Co., Ltd.

Warning tape is made of PVC film and coated with special high performance rubber. It has good flexibility, good Tensile Strength, high abrasion resistance, colour diversity, no fading, long lasting adhesion, repeatable positioning, acid and alkali resistance, water resistance, friction resistance,... [See More]

  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Adhesive: Single; Rubber
  • Thickness: 0.0051 to 0.0063
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride; Rubber
Anti-Slip Tapes -- Self Wound Vinyl (36YD & 60YD)
from NADCO Tapes & Labels, Inc.

Self Wound Vinyl anti-slip tape is of superior quality, possessing a long shelf-life, and "write-on" capability. And, this non-skid tape provides a very effective vapor and moisture barrier. Self wound vinyl anti-slip tape is highly conformable and resistant to aging, sun, water, fungue, bacteria,... [See More]

  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
  • Adhesive: Single; Rubber
  • Features: Permanent; UV or Weather Resistant
Hazard Warning Tape
from Deviser, Inc.

Hazard Warning Tape comes with alternative colored stripes and is designed to mark floors and objects to identify safety areas or situations that are required under the Occupational Safety and Health Act (OSHA). The natural rubber adhesive system provides high initial bond strength to most surfaces. [See More]

  • Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
  • Adhesive: Single; Rubber
  • Thickness: 0.0070
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Barricade, Marking, Reflective Warning Stripe Tapes
from NADCO Tapes & Labels, Inc.

Barricade Tapes: A vinyl plastic barricade tape with high strength, conformity and abrasion resistance. This is a safety/color coding barricade tape used to meet OSHA requirements. This product will resist most common solvents, water, oil, sunshine, acid, fungus, alkali's and corrosive chemicals. [See More]

  • Type: Reflective; Reflective or Flagging Safety Tape; Industrial Tape
  • Carrier / Backing: Cloth / Fabric (optional feature); Metal Foil (optional feature); Paper (optional feature); Plastic / Polymer; Polyvinyl Chloride
  • Adhesive: Single
  • Features: Permanent; UV or Weather Resistant