Specialty / Other Safety and Reflective Tapes
2 Results
11.5mil Non-Reflective Gaffers Tape -- DUCTCLO 3770
from Budnick Converting, Inc.
from Budnick Converting, Inc.
DUCTCLO 3770 is an 11.5mil (0.29mm) non-reflective gaffers tape consisting of a vinyl-coated cotton cloth and a synthetic rubber adhesive. This high quality waterproof tape offers high tack and tensile strength. It is highly conformable. [See More]
- Adhesive: Vinyl Coated Cloth
- Thickness: 0.0115
- Type: Reflective; Industrial Tape
- Carrier / Backing: Cloth / Fabric
Anti-Slip Tape
from Deviser, Inc.
from Deviser, Inc.
Anti-Slip Tape is designed to help prevent slips and trips. Its heavy duty abrasive surface contains the highest amount of tough aluminum oxide granules that provide secure area to get safe footing. An aggresive pressure sensitive adhesive on the back keeps this anti-slip tape in place when applied... [See More]
- Adhesive: Pressure Sensitive Adhesive
- Carrier / Backing: Metal Foil
- Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
- Features: Removable / Reusable