Electrically Conductive Safety and Reflective Tapes

5 Results
Anti Cat Scratch Tape
from Shenzhen You-San Technology Co., Ltd.

Anti Cat Scratch Tape :The unique material makes cats feel slight discomfort when touching, thus avoiding damage to furniture without hurting cats' claws. This tape has strong adhesion and can fit tightly to furniture of various materials, whether wood, metal or glass, to provide stable... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Type: Reflective or Flagging Safety Tape; Industrial Tape
fireproof ceramic silicone tape
from Shenzhen You-San Technology Co., Ltd.

P69000C-B fireproof ceramic silicone tape is mainly processed from fireproof ceramicized silicone rubber and fireproof reinforcing glass fiber, it is a high-strength flexible composite product with good high-temperature resistance and excellent electric insulation. It can resist flame ablation up to... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Adhesive: Single
  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Carrier / Backing: Plastic / Polymer; Rubber; Silicone
Fluorescent cloth tape
from Shenzhen You-San Technology Co., Ltd.

Fluorescent cloth tape is a special tape that combines the fluorescent properties with the excellent properties of cloth-based tape. It uses cloth-based material as the backing, and is coated with high-performance fluorescent materials and adhesives on the surface. It can emit bright and lasting... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Width: 0.1969 to 1.97
  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Adhesive: Single
Reflective Tape Warning Tape -- P1934
from Shenzhen You-San Technology Co., Ltd.

The reflective tape uses PVC as carrier ,processed by micro-prismatic reflective layer. It has high reflectivity, long term weather resistance, good adhesion properties and easy handling. [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
  • Thickness: 0.0134
  • Type: Reflective; Reflective or Flagging Safety Tape; Industrial Tape
  • Adhesive: Single
Warning Tape -- P2100
from Shenzhen You-San Technology Co., Ltd.

Warning tape is made of PVC film and coated with special high performance rubber. It has good flexibility, good Tensile Strength, high abrasion resistance, colour diversity, no fading, long lasting adhesion, repeatable positioning, acid and alkali resistance, water resistance, friction resistance,... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Thickness: 0.0051 to 0.0063
  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Adhesive: Single; Rubber