Protective Tape Safety and Reflective Tapes
from Budnick Converting, Inc.
ProtectRite 0538 is a 7.5 mil high performance heat reflective aluminum backed glass cloth, coated with a high temperature silicone adhesive. [See More]
- Features: Protective
- Thickness: 0.0075
- Type: Reflective; Industrial Tape
- Adhesive: Glass Cloth
from Deviser, Inc.
Deviser #20841 series Underground Non-Detectable Tape consists of a 4 mil overall thickness of polyethylene film that is formulated to resist degradation from acid and alkali found in soils. It is used for locating and identifying underground utility lines before accidental “dig-ins ”. [See More]
- Features: Protective; Removable / Reusable
- Adhesive: Non-Adhesive
- Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
- Carrier / Backing: Metal Foil; Plastic / Polymer
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Vinyl Tape 471 Blue, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking,... [See More]
- Features: Protective; Removable / Reusable
- Width: 1
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Thickness: 0.0052
from Saint-Gobain Tape Solutions
h-old AL.100 is a 100 micron soft aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators, moisture barrier, heat reflection, plastic and foam... [See More]
- Features: Protective
- Thickness: 0.0055
- Type: Reflective; Industrial Tape
- Adhesive: Single; Acrylic