Dielectric / Insulating Safety and Reflective Tapes

3 Results
Friction Tape
from Deviser, Inc.

Friction Tape is cotton cloth impregnated with a unique brown scientifically compounded natural rubber and synthetic rubber blend adhesive. It offers good mechanical protection against abrasion and penetration of low voltage cable, splices and wire. It ’s suitable for temporary binding and... [See More]

  • Features: Dielectric / Insulating; Removable / Reusable
  • Thickness: 0.0150
  • Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
  • Adhesive: Single; Rubber
Vinyl Electrical Tape - Heavy Duty
from Deviser, Inc.

Deviser Inc #2300 UL listed Heavy Duty Flame Retardant Vinyl Electrical Tape is designed for splicing, protecting, insulating and gasketing applications. Especially used where high dielectric is required. This heavy duty vinyl tape has excellent conformability, stretch, recovery and high dielectric... [See More]

  • Features: Dielectric / Insulating; Removable / Reusable
  • Thickness: 0.0100
  • Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
  • Adhesive: Non-Adhesive
Vinyl Pipe Wrap Tape
from Deviser, Inc.

Vinyl Pipewrap Tape is designed to protect pipe lines from acid, alkalis, corrosion by forming a barrier between the soil and pipe. This product offers excellent conformability and flexibility to pipe joint, unions and corners, as well as to straight pipe. The heavy duty backing is coated with... [See More]

  • Features: Dielectric / Insulating; Removable / Reusable; UV or Weather Resistant
  • Thickness: 0.0100
  • Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
  • Adhesive: Single; Rubber