Permanent Safety and Reflective Tapes
from All-Spec Industries
The Dadas Tapes 970-365 allows you to label and identify your approved workstations with this highly visible black on yellow label. Dadas Tapes 970-365 Features: Permanent adhesive. Vinyl 7mil. Size: 2" x 36 yards [See More]
- Features: Permanent
- Width: 2
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Thickness: 0.0070
from NADCO Tapes & Labels, Inc.
Grit Safety Anti-Slip Tape possesses a mineral-coated plastic film. It contains one pressure sensitive adhesive side, and is protected by a removable liner. Applications: This non-skid tape is recommended for surface application temperatures of 50 °F and above. Grit Safety Anti-Slip Tape may be... [See More]
- Features: Permanent
- Thickness: 0.0275
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Adhesive: Single; Rubber
from Deviser, Inc.
Engineering Grade Solid Color Reflective Tape is polyester reflective film coated with acrylic adhesive, that offers 5-year durability. It ’s designed for permanent or temporary barricades, graphics, traffic and commercial signs. Application surface should be flat and application substrates... [See More]
- Features: Permanent
- Thickness: 0.0045
- Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
- Adhesive: Single; Acrylic
from NADCO Tapes & Labels, Inc.
Mineral-coated film non-slip tape, possessing one side that is pressure sensitive. This anti-slip grit tape is protected by a removable liner. Applications: Our 189Y/B non-skid tape is recommended for surface application temperatures of 50 °F and above. This anti-slip tape may be applied to... [See More]
- Features: Permanent
- Thickness: 0.0230
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Adhesive: Single; Rubber
from NADCO Tapes & Labels, Inc.
Self Wound Vinyl anti-slip tape is of superior quality, possessing a long shelf-life, and "write-on" capability. And, this non-skid tape provides a very effective vapor and moisture barrier. Self wound vinyl anti-slip tape is highly conformable and resistant to aging, sun, water, fungue, bacteria,... [See More]
- Features: Permanent; UV or Weather Resistant
- Adhesive: Single; Rubber
- Type: Reflective or Flagging Safety Tape; Industrial Tape
- Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride