Removable Safety and Reflective Tapes

12 Results
Anti-Slip Tape
from Deviser, Inc.

Anti-Slip Tape is designed to help prevent slips and trips. Its heavy duty abrasive surface contains the highest amount of tough aluminum oxide granules that provide secure area to get safe footing. An aggresive pressure sensitive adhesive on the back keeps this anti-slip tape in place when applied... [See More]

  • Features: Removable / Reusable
  • Adhesive: Pressure Sensitive Adhesive
  • Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
  • Carrier / Backing: Metal Foil
3M™ Vinyl Tape -- 471 Blue
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Vinyl Tape 471 Blue, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking,... [See More]

  • Features: Protective; Removable / Reusable
  • Width: 1
  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Thickness: 0.0052
BT 100 Non-Adhesive Barricade Tape -- BT 100
from Shurtape Technologies, LLC

Non-adhesive barricade tape for marking restricted areas and managing access to work sites by professionals in the safety, construction, utilities, hardware and other industries. BT 100 features 2-inch letters that are easy to read, is resistant to moisture and humidity and resists sagging for... [See More]

  • Features: Removable / Reusable
  • Width: 3
  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Thickness: 0.0020 to 0.0030
Barricade Tape
from Deviser, Inc.

Barricade Tape is non-pressure sensitive adhesive product, that is polyethylene film and printed with a continuous repeat message or warning in bald black letters. It is designed for visual warning in hazardous areas and special instructions to temporarily control and secure identified area on an... [See More]

  • Features: Removable / Reusable
  • Adhesive: Non-Adhesive
  • Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
  • Carrier / Backing: Plastic / Polymer
3M™ Vinyl Tape -- 471 Green
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Vinyl Tape 471 Green, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking,... [See More]

  • Features: Protective; Removable / Reusable
  • Width: 1
  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Thickness: 0.0052
Barricade Tape - Woven Plastic
from Deviser, Inc.

Woven Plastic Barricade Tape is extra-durable non-pressure sensitive adhesive product, which is made of Polypropylene monofilament yarn with a filling of polyethylene monofilament. It is much more durable and stronger than traditional polyethylene film type of barricade tape due to its... [See More]

  • Features: Removable / Reusable; UV or Weather Resistant
  • Carrier / Backing: Plastic / Polymer
  • Type: Reflective or Flagging Safety Tape; Industrial Tape
3M™ Vinyl Tape -- 471 Red
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Vinyl Tape 471 Red, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking, wrapping... [See More]

  • Features: Protective; Removable / Reusable
  • Width: 1
  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Thickness: 0.0052
Barrier Tape
from Deviser, Inc.

These brilliant Barrier Tape is an essential tool, that will help to establish and maintain tight control and hold back crowds over emergency scene perimeters quickly and efficiently. The tape is three inches wide by one thousand feet long and available in six formats to accommodate virtually any... [See More]

  • Features: Removable / Reusable
  • Adhesive: Non-Adhesive
  • Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
  • Carrier / Backing: Plastic / Polymer
3M™ Vinyl Tape -- 471 Yellow
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Vinyl Tape 471 Yellow, 5.2 mil (0.13 mm), vinyl backing with a rubber adhesive, maintain color even when exposed to heavy abrasion, conformable, dead stretch properties to provide straighter lines, clean removal, good solvent resistance. 3M ™ Vinyl Tape 471, ideal for masking,... [See More]

  • Features: Protective; Removable / Reusable
  • Width: 1
  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Thickness: 0.0052
Conspicuity Tape
from Deviser, Inc.

Conspicuity Tape - High Intensity Grade is designed to stand up to the rigors of the road and improve the visibility of trucks and trailers to approaching drivers. Although Conspicuity Tape is made for trucks and trailers, it is also very popular for non-DOT applications such as motorcycles, bikes... [See More]

  • Features: Removable / Reusable; UV or Weather Resistant
  • Thickness: 0.0100
  • Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
  • Adhesive: Single; Acrylic
Flagging Tape
from Deviser, Inc.

Flagging tapes are non-pressure sensitive adhesive product, which are manufactured from an embossed plastic film and that makes tape is easy to tie and tear. It resists weather and wind ravel, and is available in Standard and Glo colors [See More]

  • Features: Removable / Reusable
  • Adhesive: Non-Adhesive
  • Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Friction Tape
from Deviser, Inc.

Friction Tape is cotton cloth impregnated with a unique brown scientifically compounded natural rubber and synthetic rubber blend adhesive. It offers good mechanical protection against abrasion and penetration of low voltage cable, splices and wire. It ’s suitable for temporary binding and... [See More]

  • Features: Dielectric / Insulating; Removable / Reusable
  • Thickness: 0.0150
  • Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
  • Adhesive: Single; Rubber