Rubber Safety and Reflective Tapes

5 Results
VP 410 Line Set Tape -- VP 410
from Shurtape Technologies, LLC

UV-resistant SPVC line set tape, available in a variety of colors, used for general purpose floor, lane and aisle marking, color-coding and identification applications, as well as in the HVAC industry to wrap line sets, seam Rubatex and Armaflex, and insulate air ducts and underground pipes. VP 410... [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride; Rubber
  • Width: 0.9843 to 2.95
  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Thickness: 0.0052
Friction Tape
from Deviser, Inc.

Friction Tape is cotton cloth impregnated with a unique brown scientifically compounded natural rubber and synthetic rubber blend adhesive. It offers good mechanical protection against abrasion and penetration of low voltage cable, splices and wire. It ’s suitable for temporary binding and... [See More]

  • Carrier / Backing: Cloth / Fabric; Rubber
  • Thickness: 0.0150
  • Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
  • Adhesive: Single; Rubber
fireproof ceramic silicone tape
from Shenzhen You-San Technology Co., Ltd.

P69000C-B fireproof ceramic silicone tape is mainly processed from fireproof ceramicized silicone rubber and fireproof reinforcing glass fiber, it is a high-strength flexible composite product with good high-temperature resistance and excellent electric insulation. It can resist flame ablation up to... [See More]

  • Carrier / Backing: Plastic / Polymer; Rubber; Silicone
  • Adhesive: Single
  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
VP 415 Warning Stripe Tape -- VP 415
from Shurtape Technologies, LLC

An SPVC film warning stripe tape used for lane marking and identification of safety zones and hazard areas. VP 415 is constructed with a flexible backing that is resistant to abrasion, UV light, acid, alkalides, oils, moisture, humidity and corrosion, and meets OSHA requirements for hazard markings. [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride; Rubber
  • Width: 1.97
  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Thickness: 0.0066
Warning Tape -- P2100
from Shenzhen You-San Technology Co., Ltd.

Warning tape is made of PVC film and coated with special high performance rubber. It has good flexibility, good Tensile Strength, high abrasion resistance, colour diversity, no fading, long lasting adhesion, repeatable positioning, acid and alkali resistance, water resistance, friction resistance,... [See More]

  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride; Rubber
  • Thickness: 0.0051 to 0.0063
  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Adhesive: Single; Rubber