UV / Weather Resistant Safety and Reflective Tapes

9 Results
Reflective Tape Warning Tape -- P1934
from Shenzhen You-San Technology Co., Ltd.

The reflective tape uses PVC as carrier ,processed by micro-prismatic reflective layer. It has high reflectivity, long term weather resistance, good adhesion properties and easy handling. [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
  • Thickness: 0.0134
  • Type: Reflective; Reflective or Flagging Safety Tape; Industrial Tape
  • Adhesive: Single
VP 410 Line Set Tape -- VP 410
from Shurtape Technologies, LLC

UV-resistant SPVC line set tape, available in a variety of colors, used for general purpose floor, lane and aisle marking, color-coding and identification applications, as well as in the HVAC industry to wrap line sets, seam Rubatex and Armaflex, and insulate air ducts and underground pipes. VP 410... [See More]

  • Features: UV or Weather Resistant
  • Width: 0.9843 to 2.95
  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Thickness: 0.0052
Barricade Tape - Woven Plastic
from Deviser, Inc.

Woven Plastic Barricade Tape is extra-durable non-pressure sensitive adhesive product, which is made of Polypropylene monofilament yarn with a filling of polyethylene monofilament. It is much more durable and stronger than traditional polyethylene film type of barricade tape due to its... [See More]

  • Features: Removable / Reusable; UV or Weather Resistant
  • Carrier / Backing: Plastic / Polymer
  • Type: Reflective or Flagging Safety Tape; Industrial Tape
Anti-Slip Tapes -- Self Wound Vinyl (36YD & 60YD)
from NADCO Tapes & Labels, Inc.

Self Wound Vinyl anti-slip tape is of superior quality, possessing a long shelf-life, and "write-on" capability. And, this non-skid tape provides a very effective vapor and moisture barrier. Self wound vinyl anti-slip tape is highly conformable and resistant to aging, sun, water, fungue, bacteria,... [See More]

  • Features: Permanent; UV or Weather Resistant
  • Adhesive: Single; Rubber
  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Carrier / Backing: Plastic / Polymer; Polyvinyl Chloride
Flagging Ribbon
from Intertape Polymer Group, Inc.

Taffeta finish, flexible PVC (vinyl) monomeric film flagging ribbon commonly used for surveying to mark and identify boundaries and property lines. Bright standard and fluorescent “Glo ” colors for high visibility for directional and/or safety. All-weather, UV, water and tear resistant. [See More]

  • Features: UV or Weather Resistant
  • Carrier / Backing: Plastic / Polymer
  • Type: Reflective or Flagging Safety Tape; Industrial Tape
VP 415 Warning Stripe Tape -- VP 415
from Shurtape Technologies, LLC

An SPVC film warning stripe tape used for lane marking and identification of safety zones and hazard areas. VP 415 is constructed with a flexible backing that is resistant to abrasion, UV light, acid, alkalides, oils, moisture, humidity and corrosion, and meets OSHA requirements for hazard markings. [See More]

  • Features: UV or Weather Resistant
  • Width: 1.97
  • Type: Reflective or Flagging Safety Tape; Industrial Tape
  • Thickness: 0.0066
Conspicuity Tape
from Deviser, Inc.

Conspicuity Tape - High Intensity Grade is designed to stand up to the rigors of the road and improve the visibility of trucks and trailers to approaching drivers. Although Conspicuity Tape is made for trucks and trailers, it is also very popular for non-DOT applications such as motorcycles, bikes... [See More]

  • Features: Removable / Reusable; UV or Weather Resistant
  • Thickness: 0.0100
  • Type: Reflective or Flagging Safety Tape (optional feature); Industrial Tape
  • Adhesive: Single; Acrylic
Barricade, Marking, Reflective Warning Stripe Tapes
from NADCO Tapes & Labels, Inc.

Barricade Tapes: A vinyl plastic barricade tape with high strength, conformity and abrasion resistance. This is a safety/color coding barricade tape used to meet OSHA requirements. This product will resist most common solvents, water, oil, sunshine, acid, fungus, alkali's and corrosive chemicals. [See More]

  • Features: Permanent; UV or Weather Resistant
  • Adhesive: Single
  • Type: Reflective; Reflective or Flagging Safety Tape; Industrial Tape
  • Carrier / Backing: Cloth / Fabric (optional feature); Metal Foil (optional feature); Paper (optional feature); Plastic / Polymer; Polyvinyl Chloride
Weather Resistant Specialty Barricade Tape -- Barricade Ribbon
from Intertape Polymer Group, Inc.

An all-weather, UV, water and tear resistant barricade tape designed to restrict entry and identify boundaries of hazardous areas. Bright yellow or red background with black lettering for high visibility for directional and/or safety. Contains no lead or toxic chemicals. [See More]

  • Features: UV or Weather Resistant
  • Carrier / Backing: Plastic / Polymer
  • Type: Reflective or Flagging Safety Tape; Industrial Tape