Unground Bearing Ball Bearings
from Reid Supply
Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . Semi-Precision Unground Ball Bearing has a 40 mm outside diameter and a 17 mm bore diameter. It far exceeds the operational rotational speed... [See More]
- Bearing Class: Unground Bearing
- Outside Diameter: 1.5750
- Bore: 0.6690
- Outer Ring Width: 0.4720
from Quality Bearings & Components
Corrosion-Resistant - Stainless. PLAIN BALL BEARINGS – INCH. • 316 Stainless Raceways. • 316 Stainless Balls. • Polymer Retainer. • ABEC 0. • Single Row [See More]
- Bearing Class: Unground Bearing
- Design Units: Inch
- Primary Bearing Category: Radial Ball Bearing
- Bore: 0.6250
from Schatz Bearing Corp.
Single Row Radial. Features: Unground single row ball bearings [See More]
- Bearing Class: Unground Bearing
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Inch
from Berliss
Ungrounded flanged ball bearing [See More]
- Bearing Class: Unground Bearing
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Inch
from IBT Industrial Solutions
Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]
- Bearing Class: Unground Bearing
- Application: Aerospace
from RBC Bearings
This 500 Series ™ of unground combination radial and thrust bearings is designed for applications where a pure radial bearing or a pure thrust bearing would be unsuitable. The 500 Series ™ is an angular contact bearing designed for applications where primarily thrust load carrying... [See More]
- Bearing Class: Unground Bearing
- Type: Flat Race Thrust
- Primary Bearing Category: Thrust Bearing
- Description: Radial and Thrust Combination
from Schatz Bearing Corp.
Single Row, with Flanges. Features: Unground Single Row Radial Ball Bearings With Flange. [See More]
- Bearing Class: Unground Bearing
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Inch
from RBC Bearings
This 400 Series ™ unground radial ball bearing is designed for moderate loads and speeds where running accuracy and noise level requirements do not warrant the more expensive precision ground bearings. This bearing features a full ball complement for maximum capacity, without a retainer, and a... [See More]
- Bearing Class: Unground Bearing
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Application: Automotive
from Schatz Bearing Corp.
Single Row, with Flange and Hex Bore. Features: Unground Single Row Radial Ball Bearings With Flange. With Hexagon Bores and Flanges. [See More]
- Bearing Class: Unground Bearing
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Inch
from RBC Bearings
This 5000 Series ™ bearing has a flange on the outer ring to locate the bearing when pressed into a tube or housing, thus eliminating the need for an external mounting device. The bearing is designed for moderate loads and speeds where running accuracy and noise level requirements do not... [See More]
- Bearing Class: Unground Bearing
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Application: Automotive
from RBC Bearings
This 600 Series ™ bearing is designed for moderate speeds and medium thrust loads. This bearing utilizes a full ball complement. Rings are cold forged from hardenable strip steel and are carefully heat treated. The entire assembly is housed in a soft steel band which lends itself to an easy... [See More]
- Bearing Class: Unground Bearing
- Type: Flat Race Thrust
- Primary Bearing Category: Thrust Bearing
- Application: Automotive