Graphite Anti-seize Compounds
from Everlube Products
Lubri-Bond B is an air dry, MoS2/Graphite based solid film lubricant with an epoxy binder system which was developed for brush-on application. Lubri-Bond B provides an extremely low coefficient of friction, and performs best over a wide variety of loads. Lubri-Bond B is qualified to a wide variety... [See More]
- Composition / Chemistry: Graphite; Molybdenum or Metal Sulphide
- Functions: Lubricant
- Type: Solid or Dry Film Lubricant
- Specific Gravity: 0.9706
from Ellsworth Adhesives
Armite Lubricants Graphite Petrolatum Anti-Seize Compound meets specification SAE-AMS-2518 Rev D. This anti-seize compound is safe to use in contact with austenitic corrosion-resistant steels, titanium, nickel and cobalt alloys, and related corrosion resistant metals and alloys. Graphite can promote... [See More]
- Composition / Chemistry: Graphite; Synthetic or Semi-synthetic
- Specific Gravity: 1.25
- Functions: Lubricant
- Flash Point: 200
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]
- Composition / Chemistry: Graphite
from Henkel Corporation - Industrial
Exclusive anti-seize aerosol lubricant paste with copper and graphite suspended in high quality grease. NLGI Grade of 0. LOCTITE ® LB 8007 is an exclusive general purpose anti-seize lubricant paste with copper and graphite suspended in high quality grease. Typical applications include screws,... [See More]
- Composition / Chemistry: Graphite
- Functions: Lubricant
- Type: Fluid / Oil
from Unique Technologies Associates
This product is most popular in applications where high temperatures are not a problem. It ’s free spinning characteristic is desired in many idler, converting, packaging, radiation, and food applications. This product is also well suited for use in conveyor applications such as paint or... [See More]
- Composition / Chemistry: Graphite; Synthetic or Semi-synthetic
- Functions: Lubricant; Release Agent or Mold Release
- Type: Solid or Dry Film Lubricant
- Use Temperature: -150 to 250
from Dupont Molykote
Heat-curing dry lubricant. Long lasting, heat cure coating for high loads. APPLICATIONS. For smooth coating of metal/metal combinations. Maintenance-free, permanent lubrication of highly stressed friction combinations with low speeds or oscillating operation. Used where design construction prevents... [See More]
- Composition / Chemistry: Graphite; Molybdenum or Metal Sulphide
- Functions: Lubricant
- Type: Anti-Friction Coating
- Specific Gravity: 1.16
from Henkel Corporation - Industrial
Metal-free anti-seize lubricant in a brush top form with graphite and calcium fluoride. NLGI Grade of 1. LOCTITE ® LB 8009 is a metal-free anti-seize lubricant with graphite and calcium fluoride in a brush top form. Provides outstanding lubrication to all metals including stainless steel,... [See More]
- Composition / Chemistry: Graphite
- Functions: Lubricant
- Type: Fluid / Oil
- Features: Chemical Resistant, Conductivity: Electrically Conductive, Copper Free, Metal Free, Performance: High Performance, Temperature Resistant
from Henkel Corporation - Industrial
Nickel-based anti-seize lubricant paste of highest purity. It has the lowest practical levels of halogens, sulfur and heavy metals, including copper. LOCTITE ® LB N-5000 is a silver-colored, nickel-based anti-seize lubricant paste of highest purity. It has the lowest practical levels of... [See More]
- Composition / Chemistry: Graphite
- Functions: Lubricant
- Type: Fluid / Oil
- Features: Halogen: Low Halogen, Nickel Based, No Mix, Purity: High Purity, Temperature: High Temperature