ISO Globe Valves
from Spirax-Sarco
The KEA series control valves are a range of two-port single seat globe valves conforming to ANSI / ASTM specification. The valves are available in three body materials in sizes ranging from ½ " to 8"(DN15 to DN200). When used in conjunction with a pneumatic or electric linear actuator they... [See More]
- Agency: ISO; ISO 9001
- Connection Description: BoltFlange; DN15 to DN200 (½" to 8")
- Valve Size: 0.50 to 8.00
- Maximum Pressure: 4351.13 to 15954.15
from KSB AG
Design. Balancing valve with electronic sensor for flow and fluid temperature measurement with BOATRONIC M-2 measuring computer for hydraulic balancing with short-term measurement, with BOATRONIC M-420 for analog signal transfer, e.g. to a control room. Independent of minimum differential pressures;... [See More]
- Agency: ISO; EN558-1/14 ISO5752/14 ISO5752/1
- Connection Description: BoltFlange
- Valve Size: 0.59 to 13.78
- Maximum Pressure: 232.06
from Spirax-Sarco
The KE series control valves are a range of two-port single seat globe valves conforming to EN 1092. The valves are available in three body materials in sizes ranging from DN15 to DN200 ( ½ " to 8"). When used in conjunction with a pneumatic or electric linear actuator they provide... [See More]
- Agency: ISO; ISO 9001
- Connection Description: BoltFlange; DN15 to DN200 (½" to 8")
- Valve Size: 0.50 to 8.00
- Maximum Pressure: 551.14 to 870.23
from KSB AG
Design. Flanged bellows-type globe valve in stainless steel, in conventional or Y-valve design, with replaceable shut-off or throttling valve plug. Applications. Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request. Overview of... [See More]
- Agency: ISO; EN 558-1/1 ISO 5752/1
- Connection Description: BoltFlange
- Valve Size: 0.59 to 7.87
- Maximum Pressure: 580.15
from KSB AG
Design. Flanged end bellows-type globe valve with shut-off or throttling valve plug, standard position indicator with colour coding for identification of valve design, replaceable valve plug; bellows protected when valve is in fully open position; seats made of wear and corrosion resistant Cr steel... [See More]
- Agency: ISO; JS 1025; JL 1040; EN 558-1/1; ISO 5752/1
- Connection Description: BoltFlange
- Valve Size: 0.59 to 13.78
- Maximum Pressure: 232.06 to 362.59
from KSB AG
Design. Flanged end globe valve with short face-to-face length to EN 558/14, slanted seat, bonnetless, EPDM coated throttling valve plug, soft main and back seat, position indicator, locking device, travel stop, insulating cap with anti-condensation feature; maintenance-free, asbestos-free, full... [See More]
- Agency: ISO; JL 1040, EN 558-1/14, ISO 5752/14
- Connection Description: BoltFlange
- Valve Size: 0.59 to 7.87
- Maximum Pressure: 232.06
from KSB AG
Design. Flanged end globe valve with compact face-to-face length for drinking water supply systems; electrostatic plastic coating inside andoutside, slanted seat, bonnetless, EPDM coated throttling valve plug, position indicator, locking device, travel stop, soft main and back seat;... [See More]
- Agency: ISO; JL 1040, EN 558-1/14, ISO 5752/14
- Connection Description: BoltFlange
- Valve Size: 0.59 to 7.87
- Maximum Pressure: 232.06
from KSB AG
Design. Flanged end globe valve in horizontal seat design with standard face-to-face length, EPDM coated compact valve plug, soft mainand back seat; maintenance-free, asbestos-free, full insulation possible. Applications. Hot water heating systems up to 120 °C. Not suitable for fluids containing... [See More]
- Agency: ISO; JL 1040, EN 558-1/14, ISO 5752/1
- Connection Description: BoltFlange
- Valve Size: 0.59 to 7.87
- Maximum Pressure: 232.06
from KSB AG
Design. Flanged globe valve with gland packing, in stainless steel,conventional or Y-valve design, rotating stem, with shut-off or throttling valve plug. Applications. Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request. [See More]
- Agency: ISO; EN 558-1/1 ISO 5752/1
- Connection Description: BoltFlange
- Valve Size: 0.59 to 11.81
- Maximum Pressure: 580.15
from KSB AG
Design. Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other non-aggressive... [See More]
- Agency: ISO; EN 12982/64; EN 558-1/1; ISO 5752/1
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
- Valve Size: 0.39 to 13.78
- Maximum Pressure: 580.15
from KSB AG
Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other... [See More]
- Agency: ISO; EN 12982/64;EN 558-1/1 ISO 5752/1
- Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
- Valve Size: 0.39 to 15.75
- Maximum Pressure: 580.15