Round Industrial Enclosures
from Rolec Enclosures Inc.
IP 66, IP 67 - Optional: IP 69K. aluDISC is the world's first round diecast aluminum enclosure for industrial electronics. The unique design integrates perfectly with machinery and piping systems. No matter if it is mounted on a wall, to a pipe system or a machine housing, the round aluDISC shape... [See More]
- Shape: Round
- Length: 4.33 to 7.48
- Type: Electronic and Instrument Enclosures; Operator Station
- Width: 3.82 to 7.05
from OKW Enclosures, Inc.
Uniquely styled electronic enclosures. The ART-CASE plastic enclosures series sets new standards for design and function with four uniquely contoured shapes: “round ”, “square ”, “oval ” and “edge ”. attractive eye-catching design for indoor... [See More]
- Shape: Rectangular; Round; Square
- Length: 4.33 to 6.23
- Type: Electronic and Instrument Enclosures
- Width: 4.33
from Rolec Enclosures Inc.
IP 66 - Optional: IP 67. technoDISC is a unique range of high performance plastic enclosures for industrial electronics. It is especially ideal for Industry 4.0 and IIOT applications. The enclosures have a modern and highly attractive individual appearance with no visible fixing screws. Dark grey... [See More]
- Shape: Round
- Length: 4.33 to 7.48
- Type: Electronic and Instrument Enclosures; Operator Station
- Width: 3.81 to 7.04
from OKW Enclosures, Inc.
Small enclosure with flair – comfortable to wear on the body. OKW ’s BODY-CASE is the new fully "wearable" standard plastic enclosure. The design is perfect for so-called "wearable technologies": on your arm, around your neck, clipped to a shirt or trouser pocket, or carried loose in an... [See More]
- Shape: Round
- Length: 1.97 to 2.44
- Type: Electronic and Instrument Enclosures; Operator Station
- Width: 1.61 to 1.81
from OKW Enclosures, Inc.
Handheld enclosures modeled for the hand. Inspired by the touch sensation, the design of the BLOB family of plastic enclosures is entirely focused on the needs of the user. high level of practical value thanks to a convincing touch sensation; the user ’s hands intuitively grasp the enclosure... [See More]
- Shape: Round
- Length: 4.49 to 7.87
- Type: Electronic and Instrument Enclosures; Operator Station
- Width: 2.36 to 6.5
from OKW Enclosures, Inc.
Harmonious blend of materials. The new SYNERGY combines the advantages of plastic and aluminum in one single enclosure concept: a modern range of enclosures in 4 basic geometrical shapes – square, rectangular, circular and oval *** iF product design award ***. 36 enclosure sizes, with plenty... [See More]
- Shape: Rectangular; Round; Square
- Length: 3.94 to 7.87
- Type: Electronic and Instrument Enclosures; Operator Station
- Width: 3.94 to 5.51
from Hubbell Electrical Products
DEEP TYPE. COPPER FREE ALUMINUM MATERIAL. ELECTROSTATICALLY APPLIED POWDER COATED FINISH. 3-5/8 INCH. ROUND SHAPE. 3/4 INCH HUB SIZE. 4 HUB(S). UL, CSA APPROVAL. (2) LUG MOUNTING HARDWARE. 3 PLUG(S). (4) SIDE HUB LOCATION. APPLICATION WET AND DAMP LOCATION. VOLUME RATING 45 CU INCH. VLJDX MODEL [See More]
- Shape: Round
- Depth: 3.62
- Type: Junction Box
- Material: Aluminum
from RAWELT S.A. de C.V.
Class I, Div. 1 & 2, Groups B, C, D. Class II, Div. 1, Groups E, F, G. Class II, Div. 2, Groups F, G. Class III. NEMA 3, 4 X, 7 C D, 9 E F G. Explosionproof. Dust - Ignitionproof. Raintight. Wet Locations. MATERIAL: Body and cover: Diecast copper free aluminum. " O " Ring Neoprene provides... [See More]
- Shape: Round
- NEMA Rating: NEMA Enclosures; Type 3; Type 4X; Type 7
- Type: Junction Box
from CANTEX, Inc.
Round junction box, size 1/2 and 3/4 inch [See More]
- Shape: Round Junction Box; Round
- Material: PVC
- Type: Electronic and Instrument Enclosures; Junction Box
- Mounting Type: Wall Mount
from R. STAHL, Inc.
Ex d enclosure made of saltwater-resistant, copper-free aluminium cast alloy. Powder coated to RAL 7032. Available in 3 different sizes. Enclosure with 3, 4 or 5 hubs with metric or NPT threads. Drilled holes in the enclosure enable quick and easy mounting. Die neuen, druckfesten Geh äuse der... [See More]
- Shape: Round
- Material: Aluminum
- Type: Junction Box
- Mounting Type: Wall Mount
from MilesTek Corporation
MIDDLE ATLANTIC 19" Horizontal Round Lacing Rods - Sold as pack of 10 . An economical way to tie down cables. Made from 1/4" diameter rod. Black powder coat finish. [See More]
- Shape: Round
from Automation24, Inc.
The yellow surface mounting enclosure3SU18010AA000AA2 from Siemens has one mounting location. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application. [See More]
- Shape: Round
- NEMA Rating: NEMA Enclosures
- Material: Plastic
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Charles Industries, LLC
Charles Below Grade Enclosures (CBGE) are lightweight, molded HDPE handholes available in five rectangular and two round sizes. Designed for light duty placements (parkway/greenbelt applications), these sturdy below grade enclosures serve a variety of purposes in telecommunications, wireless,... [See More]
- Shape: Rectangular; Round
- Length: 9 to 15
- Type: Electronic and Instrument Enclosures
- Width: 9.5 to 38.8
from Legrand
3 1/4" Round Ceiling Box with two captive mounting nails and four Auto/Clamps. 50 pack. FEATURES. Made of high impact thermoplastic. Includes exclusive Auto/Clamp feature. [See More]
- Shape: Round; Round
- Length: 3.25
- Type: Junction Box
- Width: 3.25
from Hubbell Electrical Products
SHALLOW TYPE. COPPER FREE ALUMINUM MATERIAL. ELECTROSTATICALLY APPLIED POWDER COATED FINISH. 1 5/8 INCH. 1.625 DEPTH IN INCH. 4.5 DIAMETER IN INCH. ROUND SHAPE. 1/2 INCH HUB SIZE. 4 HUB(S). UL, CSA APPROVAL. 4 1/2 INCH DIAMETER. CEILING MOUNTING. (2) LUGS MOUNTING HARDWARE. 3 PLUG(S). (4) SIDE HUB... [See More]
- Shape: Round
- Length: 4.5
- Type: Junction Box
- Depth: 1.62
from RAWELT S.A. de C.V.
Class I, Div. 1 & 2, Groups B, C, D. Class II, Div. 1, Groups E, F, G. Class II, Div. 2, Groups F, G. Class III. NEMA 3, 4 X, 7 CD, 9 EFG. Explosionproof. Dust-Ignitionproof. Raintight. Wet Locations. PVC Coating: 40 mils minimum. PURPLE Urethane: 2 mils minimum. Pressure sealing sleeves on... [See More]
- Shape: Round
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 3; Type 4X; Type 7; Type 9
from R. STAHL, Inc.
Enclosure made of glass fibre reinforced polyester resin. 3 different sizes available. with 4, 5 or 8 terminals. as a junction box with integrated miniature fuse: 3 terminals and 1 miniature fuse. 7 terminals and 1 miniature fuse. 6 terminals and 2 miniature fuses. Degree of protection IP66. Series... [See More]
- Shape: Round
- Length: 3.35 to 5.71
- Type: Junction Box
- Width: 3.35 to 5.71
from MilesTek Corporation
Supports raised flooring around rack installation. Sturdy steel construction. Compatible with 36 ” and 42 ” deep WMRK racks. [See More]
- Shape: Round
- Type: Rack Enclosures
from Automation24, Inc.
The gray surface mounting enclosure 3SU18010AA000AB1 from Siemens has one mounting location. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application. [See More]
- Shape: Round
- NEMA Rating: NEMA Enclosures
- Material: Plastic
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Charles Industries, LLC
Charles Fiber Optic Dome Closures (FODC) provide a versatile solution for splicing and protecting outdoor fiber connections in a familiar dome form factor. FODC?units can be deployed to support a variety of topologies including strand or pole mountings, as well as below grade vault placements. These... [See More]
- Shape: Round
- Width: 0.3150 to 0.7850
- Length: 24
- Depth: 10.2
from Legrand
3 1/4" Round Ceiling Box with two captive mounting nails and ground lug. Four Auto/Clamps. 50 pack. FEATURES. Made of high impact thermoplastic. Includes exclusive Auto/Clamp feature. [See More]
- Shape: Round; Round
- Length: 3.25
- Type: Junction Box
- Width: 3.25
from Hubbell Electrical Products
MEDIUM TYPE. COPPER FREE ALUMINUM MATERIAL. ELECTROSTATICALLY APPLIED POWDER COATED FINISH. 2-1/4 INCH. ROUND SHAPE. 1/2 INCH HUB SIZE. 4 HUB(S). UL, CSA APPROVAL. (2) LUG MOUNTING HARDWARE. 3 PLUG(S). (4) SIDE HUB LOCATION. APPLICATION WET AND DAMP LOCATION. VOLUME RATING 25 CU INCH. VLJX MODEL [See More]
- Shape: Round
- Depth: 2.25
- Type: Junction Box
- Material: Aluminum
from RAWELT S.A. de C.V.
MATERIAL: Diecast aluminum. PVC coating: 40 mils minimum. PURPLE Urethane:2 mils minimum. Pressure sealing sleeves on conduit openings. For wet location when gasketed cover are used. NEMA 4, 4X. NPT threaded for use with RIGID and IMC conduit. Furnished: 1 up to 5 tapped holes. Hub sizes: 1/2... [See More]
- Shape: Round
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X
from R. STAHL, Inc.
Compact enclosure made of impact resistant glass fibre reinforced polyester resin. WAGO Push-Wire Connectors with time and cost effective push-wire terminal connection. Vibration-proof, maintenance free clamping connections. For solid / stranded conductors with a cross-section of 0.75 ... 2.5 mm2 or... [See More]
- Shape: Round
- Length: 3.35 to 5.71
- Type: Junction Box
- Width: 3.35 to 5.71
from MilesTek Corporation
Supports raised flooring around rack installation. Sturdy steel construction. Compatible with 48 ” deep WMRK racks. [See More]
- Shape: Round
- Type: Rack Enclosures
from Automation24, Inc.
The gray surface mounting enclosure 3SU18020AA000AB1 from Siemens has two mounting locations. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application. [See More]
- Shape: Round
- NEMA Rating: NEMA Enclosures
- Material: Plastic
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Legrand
3 3/4" Round Old Work Ceiling Box with Swing brackets for mounting that adjust from 1 1/4" down to 1/8". Four Auto/Clamps, Includes Device mounting holes. 50 pack. FEATURES. Box designed so mounting strap of the device, with plaster ears removed, fits flush, allowing use of standard depth wall plate... [See More]
- Shape: Round; Round
- Length: 3.75
- Type: Junction Box
- Width: 3.75
from Hubbell Electrical Products
NATURAL GRAY PVC MATERIAL. 6 INCH. ROUND SHAPE. (2) 3/4 INCH SIDES, (2) 1 INCH SIDES HUB SIZE. CONCRETE FLOOR INSTALLATION. 4 HUB(S). UL 514-A APPROVAL. 6249, 6284, 6285, 6287, 5558, 5568 COVER TYPE. 1 STANDARD PACKAGE. 19.5 CU INCH/1 INCH HEIGHT CAPACITY. MULTI SERVICE SERVICE TYPE. DATA, POWER,... [See More]
- Shape: Round
- Depth: 6
- Type: Junction Box
from MilesTek Corporation
Supports raised flooring around rack installation. Sturdy steel construction. Compatible with 27 ” and 32 ” deep WRK racks. [See More]
- Shape: Round
- Type: Rack Enclosures
from Automation24, Inc.
The gray surface mounting enclosure 3SU18030AA000AB1 from Siemens has three mounting locations. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application. [See More]
- Shape: Round
- NEMA Rating: NEMA Enclosures
- Material: Plastic
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Legrand
3 3/4" Round Old Work Ceiling box with Swing brackets for mounting that adjust from 1 1/4" down to 1/8". Four Auto/Clamps and Grounding Lug. Includes device mounting holes. 50 pack. FEATURES. Box designed so mounting strap of the device, with plaster ears removed, fits flush, allowing use of... [See More]
- Shape: Round; Round
- Length: 3.75
- Type: Junction Box
- Width: 3.75
from Hubbell Electrical Products
NON-ADJUSTABLE TYPE. GRAY POWDER COATED CAST IRON MATERIAL. 3.75 INCH. ROUND SHAPE. 2-1/2 INCH BOTTOM HUB SIZE. WOOD FLOOR INSTALLATION. UL 514-A APPROVAL. 6249, 6284, 6285, 6287 COVER TYPE. 4 STANDARD PACKAGE. 18.5 CU INCH CAPACITY. FLUSH SERVICE TYPE. DATA, POWER, VOICE DEVICE TYPE. CARPET FLANGE... [See More]
- Shape: Round
- Depth: 3.75
- Type: Junction Box
from MilesTek Corporation
Supports raised flooring around rack installation. Sturdy steel construction. Compatible with 36 ” and 42 ” deep WMRK racks. [See More]
- Shape: Round
- Type: Rack Enclosures
from Automation24, Inc.
The gray plastic surface mounting enclosure 3SU18040AA000AB1 from Siemens has four mounting locations. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application. [See More]
- Shape: Round
- NEMA Rating: NEMA Enclosures
- Material: Plastic
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Legrand
Ceiling Fan Box with Direct Mount. Suitable for Single or Double Joist. 24 pack. FEATURES. Easy installation. One #10 x 1 1/4 inch screw holds the box at rough in. Two factory-supplied #10 x 2 inch screws secure the fan or fixture through the box, directly to the joist. UL Listed for fan and fixture... [See More]
- Shape: Round; Round
- Length: 4
- Type: Junction Box
- Width: 4
from Hubbell Electrical Products
ADJUSTABLE TYPE. 5.6 INCH. 5.3 INCH. ROUND SHAPE. WOOD FLOOR INSTALLATION. 1 GANG(S). UL, UL (CANADA AND US), CSA APPROVAL. 10 STANDARD PACKAGE. 28 CU INCH EACH GANG CAPACITY. (1) RECESSED RECEPTACLE, (1) POWER/DATA DEVICE TYPE. CARPET/TILE/WOOD COVER MOUNTING. HEIGHT 5.6 INCH. COLOR BLACK [See More]
- Shape: Round
- Width: 5.3
- Type: Junction Box
from MilesTek Corporation
Supports raised flooring around rack installation. Sturdy steel construction. Compatible with 48 ” deep WMRK racks. [See More]
- Shape: Round
- Type: Rack Enclosures
from Automation24, Inc.
The gray surface mounting enclosure 3SU18060AA000AB1 from Siemens has six mounting locations. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application. [See More]
- Shape: Round
- NEMA Rating: NEMA Enclosures
- Material: Plastic
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Legrand
Ceiling Fan Box with Direct Mount. 24 pack. FEATURES. Easy installation. One #10 x 1 1/4 inch screw holds the box at rough in. Two factory-supplied #10 x 2 inch screws secure the fan or fixture through the box, directly to the joist. UL Listed for fan and fixture support. Mounts directly under a... [See More]
- Shape: Round; Round
- Length: 4
- Type: Junction Box
- Width: 4
from Hubbell Electrical Products
ADJUSTABLE TYPE. 5.81 INCH. 5.94 INCH. ROUND SHAPE. WOOD FLOOR INSTALLATION. 1 GANG(S). UL, UL (CANADA AND US), CSA APPROVAL. 10 STANDARD PACKAGE. 28 CU INCH EACH GANG CAPACITY. (1) RECESSED RECEPTACLE, (1) POWER/DATA DEVICE TYPE. CARPET/TILE/WOOD COVER MOUNTING. HEIGHT 5.63 INCH. COLOR BRASS [See More]
- Shape: Round
- Width: 5.94
- Type: Junction Box
from MilesTek Corporation
Supports raised flooring around rack installation. Sturdy steel construction. Compatible with 27 ” and 32 ” deep WRK racks. [See More]
- Shape: Round
- Type: Rack Enclosures
from Automation24, Inc.
The yellow surface mounting enclosure 3SU18510AA000AA2 from Siemens has one mounting location. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application. [See More]
- Shape: Round
- NEMA Rating: NEMA Enclosures
- Material: Metal
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Legrand
Ceiling Fan Box, Construction Grade with four Auto/Clamps. 30 pack. FEATURES. Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto Clamp cable clamps molded in, hold wire securly in box. UL Listed for fan and fixture support. Large, 20.25... [See More]
- Shape: Round; Round
- Length: 4
- Type: Junction Box
- Width: 4
from Hubbell Electrical Products
ADJUSTABLE TYPE. 5.6 INCH. 5.3 INCH. ROUND SHAPE. WOOD FLOOR INSTALLATION. 1 GANG(S). UL, UL (CANADA AND US), CSA APPROVAL. 10 STANDARD PACKAGE. 28 CU INCH EACH GANG CAPACITY. (1) RECESSED RECEPTACLE, (1) POWER/DATA DEVICE TYPE. CARPET/TILE/WOOD COVER MOUNTING. HEIGHT 5.6 INCH. COLOR NICKEL [See More]
- Shape: Round
- Width: 5.3
- Type: Junction Box
from MilesTek Corporation
Supports raised flooring around rack installation. Sturdy steel construction. Compatible with 36 ” and 42 ” deep WMRK racks. [See More]
- Shape: Round
- Type: Rack Enclosures
from Automation24, Inc.
The gray surface mounting enclosure 3SU18520AA000AB1 from Siemens has two mounting locations. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application. [See More]
- Shape: Round
- NEMA Rating: NEMA Enclosures
- Material: Metal
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Legrand
4" Round Ceiling Box, Bar hanger that adjusts to 16" or 24" joist spacing. Four Auto/Clamps. 50 pack. FEATURES. Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto/Clamp cable clamps molded in, hold wire securly in box. UL Listed for fan and... [See More]
- Shape: Round; Round
- Length: 4
- Type: Junction Box
- Width: 4
from Hubbell Electrical Products
FULLY ADJUSTABLE TYPE. STAMPED ZINC COAT STEEL MATERIAL. 4.68 INCH. 4.26 INCH. ROUND SHAPE. CONCRETE FLOOR INSTALLATION. 8 HUB(S). UL 514-A APPROVAL. 6249, 6284, 6285, 6287 COVER TYPE. 4 STANDARD PACKAGE. 54 CU INCH CAPACITY. FLUSH SERVICE TYPE. (3) 1/2 INCH BOTTOM, (2) 3/4 INCH BOTTOM, (2) 1/2 INCH... [See More]
- Shape: Round
- Width: 4.68
- Type: Junction Box
- Depth: 4.26
from MilesTek Corporation
Supports raised flooring around rack installation. Sturdy steel construction. Compatible with 48 ” deep WMRK racks. [See More]
- Shape: Round
- Type: Rack Enclosures
from Automation24, Inc.
The gray surface mounting enclosure 3SU18530AA000AB1 from Siemens has three mounting locations. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application. [See More]
- Shape: Round
- NEMA Rating: NEMA Enclosures
- Material: Metal
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Legrand
4" Round Ceiling Box with J-Bracket, Two Captive Mounting Nails and Four Auto/Clamps. 50 pack. FEATURES. Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto/Clamp cable clamps molded in, hold wire securly in box. UL Listed for fan and... [See More]
- Shape: Round; Round
- Length: 4
- Type: Junction Box
- Width: 4
from Hubbell Electrical Products
FULLY ADJUSTABLE TYPE. STAMPED ZINC COAT STEEL MATERIAL. 4.68 INCH. 3.29 INCH. ROUND SHAPE. CONCRETE FLOOR INSTALLATION. 8 HUB(S). UL 514-A APPROVAL. 6249, 6284, 6285, 6287 COVER TYPE. 4 STANDARD PACKAGE. 37.3 CU INCH CAPACITY. FLUSH SERVICE TYPE. (3) 1/2 INCH BOTTOM, (6) 1/2 INCH SIDE, (4) 3/4 INCH... [See More]
- Shape: Round
- Width: 4.68
- Type: Junction Box
- Depth: 3.29
from MilesTek Corporation
Supports raised flooring around rack installation. Sturdy steel construction. Compatible with 27 ” and 32 ” deep WRK racks. [See More]
- Shape: Round
- Type: Rack Enclosures
from Automation24, Inc.
The gray surface mounting enclosure 3SU18540AA000AB1 from Siemens has four mounting locations. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application. [See More]
- Shape: Round
- NEMA Rating: NEMA Enclosures
- Material: Metal
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from Legrand
Ceiling Fan Box, Premium Grade with integral fan mounting bracket and four Auto/Clamps. 12 pack. FEATURES. Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto Clamp cable clamps molded in, hold wire securly in box. UL Listed for fan and... [See More]
- Shape: Round; Round
- Length: 4
- Type: Junction Box
- Width: 4