Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Circuit Protection- Circuit Breakers Series: TCP Package: Bulk Product Status: Active Mounting Type: Holder Breaker Type: Thermal Current Rating (Amps): 1A Voltage Rating - AC: 250 V Voltage Rating - DC: 65 V
- Rated AC Voltage: 250 volts
- Rated DC Voltage: 65 volts
- Trip Unit Type: Thermal Overcurrent Circuit Breaker
-
Supplier: Schneider Electric
Description: DC Rated Circuit Breakers A flexible, high-performance offer for DC circuits from 30 to 1200 A For use on ungrounded systems rated 500 Vdc Dual Rated AC/DC Circuit Breakers
- Continuous Current Rating: 30 to 1200 amps
- Mounting Style: Drawout Mount, DIN Rail Mounted
- Rated DC Voltage: 500 volts
- Trip Unit Type: Thermal Magnetic Circuit Breaker
-
Supplier: TE Connectivity
Description: Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Termination Features Termination Type : 6.35 [.25] Straight Quick Connect Tab
- Continuous Current Rating: 30 amps
- Number of Poles: 1
- Rated AC Voltage: 250 volts
- Rated Breaking Capacity (Icn): 1000 amps
-
-
Supplier: DigiKey
Description: Circuit Breaker Thermal 7A 250V AC 72V DC Push-Push Holder
- Continuous Current Rating: 7 amps
- Trip Unit Type: Thermal Overcurrent Circuit Breaker
- Type of Manual Actuator Provided: Other
-
Supplier: DigiKey
Description: Circuit Breaker Thermal 3A AC 28V DC Push to Reset Holder
- Continuous Current Rating: 3 amps
- Trip Unit Type: Thermal Overcurrent Circuit Breaker
- Type of Manual Actuator Provided: Other
-
Supplier: DigiKey
Description: Circuit Breaker Thermal 250mA 250V AC 72V DC Push-Push Holder
- Continuous Current Rating: 0.2500 amps
- Trip Unit Type: Thermal Overcurrent Circuit Breaker
- Type of Manual Actuator Provided: Other
-
Supplier: DigiKey
Description: Circuit Breaker Thermal 4A AC 28V DC Push to Reset Holder
- Continuous Current Rating: 4 amps
- Trip Unit Type: Thermal Overcurrent Circuit Breaker
- Type of Manual Actuator Provided: Other
-
Supplier: Sensata Technologies
Description: The EXT 200 Series of mini remote reset circuit breakers are commonly designed for 12 Volt DC wiring harness protection. The device is ideal for the protection of circuits that may experience momentary overloads and is often chosen as an alternative to fuses, where
- Continuous Current Rating: 5 to 35 amps
- Trip Unit Type: Thermal Overcurrent Circuit Breaker
-
Supplier: TE Connectivity
Description: Circuit Breaker Current Rating (AMP) : 2.5 Interrupt Capacity : 2000A @ 65VDC Voltage Rating DC (VDC) : 65 Identification Marking Stamped Marking Type : International
- Number of Poles: 2
- Rated Breaking Capacity (Icn): 2000 amps
- Rated DC Voltage: 65 volts
- Trip Unit Type: Magnetic Circuit Breakers
-
Supplier: TE Connectivity
Description: (AMP) : .5 Interrupt Capacity : 1000A @ 50VDC or 120VAC Voltage Rating AC (VAC) : 240 Voltage Rating DC (VDC) : 50 Mechanical Attachment Circuit Breaker Mounting Type
- Number of Poles: 1
- Rated AC Voltage: 240 volts
- Rated Breaking Capacity (Icn): 1000 amps
- Rated DC Voltage: 50 volts
-
Supplier: TE Connectivity
Description: (AMP) : 40 Interrupt Capacity : 1000A @ 50VDC or 120VAC Voltage Rating AC (VAC) : 240 Voltage Rating DC (VDC) : 50 Mechanical Attachment Circuit Breaker Mounting Type
- Number of Poles: 1
- Rated AC Voltage: 240 volts
- Rated Breaking Capacity (Icn): 1000 amps
- Rated DC Voltage: 50 volts
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Designed to compliment Mitsubishi's VFD, Motor Control and Servo products, the WS series also has 'SCCR' coordination with Mitsubishi's Contactors and Starters. Interrupt capacities from 10kA up to 100kA are available depending on customer need and the type of breaker. The new range includes
- Auxiliary Contacts: Yes
- Continuous Current Rating: 5 to 600 amps
- Molded Case Circuit Breaker: Yes
- Motor Circuit Protector: Yes
-
Supplier: E-T-A Circuit Breakers
Description: Type: 1626 Single pole, thermal miniaturised circuit breaker designed for automotive applications. Fits into fuse blocks designed to ISO 8820-3, Type F. Automatic reset (for DC 12 V only) and open circuit (modified reset to SAE) version optional. Open circuit
- Continuous Current Rating: 5 to 30 amps
- Miniature Circuit Breaker: Yes
- Molded Case Circuit Breaker: Yes
- Mounting Style: Plug-in
-
Supplier: MidNite Solar, Inc.
Description: 80 amp 150VDC DC ground fault protector (NRTL listed breaker assy) ½ amp trip mechanism connects between battery negative and earth ground NEC2008 requires DC-GFP’s on all solar installations.10,000 AICAll MidNite circuit breakers hold 100% rated current
-
Supplier: PHOENIX CONTACT USA
Description: Thermal device circuit breaker, number of positions: 1, nominal current: 40 A, nom. voltage: 32 V, width: 6 mm, fuse type: Slow-blow, fuse type: Automatic device, mounting type: on base element, Color: orange
- Continuous Current Rating: 40 amps
- Operating Temperature: 104 to 185 F
- Rated DC Voltage: 32 volts
- Trip Unit Type: Electronic Unit, Thermal Overcurrent Circuit Breaker
-
Supplier: Appleton Electric
Description: (S) EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT FEED THROUGH HUB LOCATION QOU, SQUARE D BREAKER TYPE THERMAL TRIP TYPE LEXAN[R] SHAFT/HANDLE MATERIAL APPLETON[R] BRAND N1 MODEL
- Continuous Current Rating: 30 amps
- Mounting Style: Bolt-on
- Number of Poles: 1
- Rated AC Voltage: 120 to 240 volts
-
Supplier: Eaton Corporation
Description: THERMAL MAGNETIC TYPE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 480/600 VAC AT 50/60 HZ, 1000 VAC STAR/577 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING 35000 AMPERE AT 480 VAC, 25000 AMPERE AT 600 VAC, 14000 AMPERE AT 1000 VAC STAR/577 VAC, 10000
- Continuous Current Rating: 100 amps
- Rated AC Voltage: 480 to 1000 volts
- Rated Breaking Capacity (Icn): 10000 to 35000 amps
- Rated DC Voltage: 250 volts
-
Circuit Breakers - Circuit Breaker;Hyd/Mag;Rocker;Cur-Rtg 15A;Snap-In Front Panel;1 Pole -- 70131643Supplier: Allied Electronics, Inc.
Description: 125/250 VAC, 80 VDC @ 50/60 HZ, 1500 V @ 50/60 Hz Dielectric Strength, M Series Circuit Breaker The M Series miniature magnetic circuitry breakers are designed with the exclusive Rockerguard® to help prevent inadvertent actuation. “Wiping” contact
- Continuous Current Rating: 15 amps
- Number of Poles: 1
- Operating Temperature: -40 to 185 F
- Rated AC Voltage: 125 to 250 volts
-
Supplier: Carling Technologies, Inc.
Description: The CX-Series hydraulic/magnetic circuit breaker features a unique and innovative patent pending arc quenching configuration that allows it to safely handle high amperage and high DC voltage applications in a compact package. By using a patent pending magnetic flux boosting
- Continuous Current Rating: 1 to 175 amps
- Molded Case Circuit Breaker: Yes
- Mounting Style: Bolt-on
- Number of Poles: 1 to 4
-
Supplier: Altech Corp.
Description: Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
- Continuous Current Rating: 2 amps
- Miniature Circuit Breaker: Yes
- Molded Case Circuit Breaker: Yes
- Mounting Style: DIN Rail Mounted
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: Solar DC mini circuit breaker The BB2-40 modular miniature circuit-breakers can be used in solar DC circuits up to 1500 VDC (4-poles execution). Application in solar DC circuits, battery energy storage systems and UPS. Arc flash barrier design
- Continuous Current Rating: 3 to 40 amps
- Miniature Circuit Breaker: Yes
- Molded Case Circuit Breaker: Yes
- Number of Poles: 1 to 3
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Electronic circuit breaker type ESS20-0.. is designed to ensure selective disconnection of individual loads in systems which are powered by a DC 24 V switch-mode power supply.
- Continuous Current Rating: 0.5000 to 10 amps
- Mounting Style: Plug-in
- Number of Poles: 1
- Operating Temperature: 32 to 122 F
-
Supplier: Littelfuse, Inc.
Description: Universal Circuit Breakers function identically and have same internal components as OEM breakers but offer the versatility of snap off terminals for greater flexibility. SAE Type II modified reset used primarily as a wiring harness protector in 12V DC automotive systems.
- Continuous Current Rating: 30 amps
-
Supplier: JRL Electric Supply, Inc.
Description: REMOTE; 48 TO 127 V AC VOLTAGE; 50/60 HZ; 48 TO 60 V DC VOLTAGE; POWER RATING 92 VA AT 48 VAC, 140 VA AT 60 VAC, 480 VA AT 110 VAC, 570 VA AT 120 VAC, 640 VA AT 127 VAC, 100 VA AT 48 VDC, 160 VA AT 60 VDC; 18 AWG 18 INCH PIGTAIL LEAD CONNECTION; RIGHT POLE MOUNTING LOCATION; USED ON F FRAME
-
Supplier: SMC International
Description: The PME-500-TR represents a breakthrough in the concept of testing, timing and condition-based analysis of medium- and high-voltage circuit breakers and combinations with disconnectors. Ultra-fast, error-free connections to the circuit breaker, and an intuitive, easy to
- Display Type: Digital
- Features: Application Software, Auto-Ranging, Programmable, Battery Powered, Graphic Results, Printer / Plotter Interface
- Form Factor: Mobile Unit
- Number of inputs: 3
-
Supplier: Littelfuse, Inc.
Description: Install an MCASE™ fuse (sold separately) in an HWB6, HWB12, HWB18, HWB60, or HWB60-AL power distribution box with the help of this MCASE™ Terminal Adapter (875-584). The adapter carries a maximum continuous current rating of 30 A.Features and BenefitsAllows an MCASE™ fuse (sold separately) to be
- Protection Features: Circuit Breaker, Fuse
-
Supplier: Waytek, Inc.
Description: Typically used in DC power systems in: Marine applications (main or branch circuit breaker) Trucks Bus & RV systems Also seen as CB251-25 IP66 rated, ABYC E11 Single pole thermal type Manual trip feature allows opening of the
- Continuous Current Rating: 25 amps
- Rated DC Voltage: 32 volts
-
Supplier: Qualitrol Company, LLC
Description: The QBCM is an advanced circuit breaker monitor capturing all parameters required to accurately monitor the overall health and performance of circuit breakers. This flexible electrical grid monitor offers remote and local analysis of critical circuit
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Yaohua Electric Group
Description: 3HM3 series moulded case circuit breaker,it’s applicable circuit of AC 50Hz(or 60Hz),rated insulation voltage 660V,rated operating voltage under AC 660V,250V(DC),rated operating current 1OA-800V,for distribute energy of electricity and infrequent
-
Supplier: Galco Industrial Electronics
Description: EB-FU-24DC/1x3A
-
Supplier: Heilind Electronics, Inc.
Description: ESX10-TC-124-DC12V-6 A-E
- Trip Unit Type: Thermal Overcurrent Circuit Breaker
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 1489 Miniature Circuit Breaker, Standard configuration, AC, 2 Pole Configuration, Trip Curve C, 240V AC, 96V DC,60 A
- Miniature Circuit Breaker: Yes
-
Supplier: Automation24, Inc.
Description: The electronic load circuit breaker MICO CLASSIC 4.10 from Murrelektronik is a space-saving 24 V DC current monitoring system with four channels. With an adjustable current range of 4-10 A, MICO CLASSIC 4.10 is ideal for any application that requires protection of a great number
- Rated AC Voltage: 24 volts
- Trip Unit Type: Electronic Unit
-
Supplier: RS Components, Ltd.
Description: Cooper Bussmann CB series high amp circuit breakers are typically used in auxiliary and accessory circuits for trucks, buses, RVs and marine applications. All high amp circuit breakers comply with the SAE J1117 standard for ignition protection and have applications
- Continuous Current Rating: 50 amps
- Rated DC Voltage: 14 volts
- Trip Unit Type: Thermal Magnetic Circuit Breaker
-
Supplier: SAE International
Description: This SAE Standard defines the test conditions, procedures, and performance requirements for circuit breakers in ratings up to and including 200 A. The document includes automatic reset, modified reset, and manually reset types of circuit breakers for 12 V and 24 V
Find Suppliers by Category Top
Featured Products Top
-
Altech provides a wide range of circuit breakers, including UL489 Miniature Molded Case Circuit Breakers, UL508 Manual Motor Controllers (MMC), and UL1077 Supplementary Protectors. The UL489 breakers have dual voltage ratings and are available in AC and DC (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
The UL 489 Miniature Molded Case Circuit Breakers are designed for AC and DC applications, with a 17.5mm width and thermal magnetic properties. They come with accessories like an auxiliary contact, alarm switch, shunt trip, neutral pole, touch protection caps, cooling spacer, mounting screw, and (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
The ESX10-TC Electronic circuit protector is designed to ensure selective disconnection of DC 12 V load systems. DC 12 V power supplies, which are widely used in industry today, will shut down the output in the event of an overload with the result that one faulty load in the system can lead to (read more)
Browse Circuit Breakers Datasheets for E-T-A Circuit Breakers -
or stoppage while searching for the correct replacement fuse can be expensive. The X1180 kit pairs E-T-A’s 1180 circuit breaker with the cost-effective 10Plus terminal block and: Improves control panel protection with a minimal increase in investment (read more)
Browse Circuit Breakers Datasheets for E-T-A Circuit Breakers -
% RH. This breaker is ideal for DC power systems in marine applications as the main or branch circuit breaker. It can also be used in truck, bus, RV and lift gate applications. The Series 87 is a direct drop-in replacement to the Eaton Bussmann Series 187 Marine Rated Circuit Breaker (MRCB). (read more)
Browse Circuit Breakers Datasheets for Chief Enterprises LLC -
have the selectivity you need with this. The industry's maximum short circuit withstand capacity rating of 10kA is achieved by our MMCs. The DC version is rated in two poles up to 80VDC, and the AC version is rated up to 60A. (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
switching and control cabinets for North America must normally comply with UL 508A ("Industrial Control Panel"). For the protection of the DC24V control voltage overcurrent protection devices type "Industrial Control Equipment" are used, i.e. circuit protectors with UL 508 approval are widely used (read more)
Browse Circuit Breakers Datasheets for E-T-A Circuit Breakers -
characteristics and are often used in complex systems. Classification based on Voltage Levels Low Voltage Circuit Breakers Low voltage circuit breakers are typically used for voltages up to 1000V AC or 1500V DC, covering a wide range of applications from residential to (read more)
Browse Batteries Datasheets for Quarktwin Technology Ltd. -
Ideal for DC power systems in marine as a main or branch circuit breaker, or for use with inverter, windlass, bow thruster, solar system, truck and bus systems, RV systems, accessories, and lift gates (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
E-T-A Circuit Breakers is pleased to announce its REX12D-T, the latest addition to the REX Electronic Protection System that includes supply modules, overcurrent protection devices, and power distribution modules. This modular architecture allows designers to customize the REX system to (read more)
Browse Circuit Breakers Datasheets for E-T-A Circuit Breakers
Conduct Research Top
-
Arc Movement Inside an AC/DC Circuit Breaker
Abstract-Within this project, the mode of operation of the circuit breaker and its new innovative method of arc guiding were analyzed and verified. The solution refers to a switching device that is able to deal with both ac switching loads and bidirectional dc switching loads.
-
ABB Circuit-breakers For Direct Current Applications
Direct current, which was once the main means of distributing electric power, is still widespread today in the electrical plants supplying particular industrial applications. The advantages in terms of settings, offered by the employ of d.c. motors and by supply through a single line, make direct
-
Innovative solutions for aviation and beyond: Multi-Contact placed fork plugs for Aerospace
Business needs Background. Description: The Solid State Power Controller (SSPC) combines LDircuit breaker,. load monitoring and relay functions in a small plug-in package to prevent. failure in a short-circuited condition. Application: Digital control of 28V DC loads, such as pumps, valves, lights
-
Build Your Own Acopian Power System Online
features that you require. Acopian production expertise assures that each system will be completely wired, tested and shipped within 9 days after receipt of your order. (If you require non-stocked components, such as special connectors or circuit breakers, more than 9 days may be required.) Ordering
More Information Top
-
CR4 - Thread: DC Circuit Breaker on a Boat
DC Circuit Breaker on a Boat .
-
SiC-SIT Circuit Breakers With Controllable Interruption Voltage for 400-V DC Distribution Systems
In this paper, as a solution to this problem, a semiconductor dc circuit breaker using SiC static induction transistors (SiC-SIT’s) is investigated.
-
Fault Calculations in Industrial/Commercial Power Systems - IEEE Red Book Self-Study Course
Preferred Ratings for General-Purpose Low-Voltage DC Circuit Breakers with or without instan taneous Direct-Acting Trip Elements .
-
Development of Zinc Oxide Ceramic Energy Absorbers for DC Thyristor Circuit Breakers
Fig. 15 DC Circuit Breaker Equipment .
-
DC Products in Air & Moulded Case Circuit Breakers Report - 2015
Low-voltage DC circuit breakers This study is limited to low-voltage products.