-
Supplier: USA Fastener, an MW Industries Company
Description: Founded in 2002, USA Fastener has established itself as a recognized leader in the fastener industry. Located in Houston, Texas with nearly 100,000 square feet of manufacturing and warehousing space, USA Fastener has positioned itself to provide customers with quality products in a
- Bolt Type: Flange Bolt, Hexagon Bolt / Tap Bolt, Other
- Inch: # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Material: Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Superalloy, Titanium, Exotic Metals, Other
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M5 Thread Manufacturer Part Number:
- Bolt Type: Hexagon Bolt / Tap Bolt
- Length: 1.57 inch
- Material: Stainless Steel, Other
- Metric: M5
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M8 Thread Manufacturer Part Number:
- Bolt Type: Hexagon Bolt / Tap Bolt
- Length: 1.18 inch
- Material: Stainless Steel, Other
- Metric: M8
-
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M6 Thread Manufacturer Part Number:
- Bolt Type: Hexagon Bolt / Tap Bolt
- Length: 0.6300 inch
- Material: Stainless Steel, Other
- Metric: M6
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M10 Thread Manufacturer Part Number:
- Bolt Type: Hexagon Bolt / Tap Bolt
- Length: 1.77 inch
- Material: Stainless Steel, Other
- Metric: M10
-
Supplier: CORE Manufacturing
Description: CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads
- Bolt Type: Hexagon Bolt / Tap Bolt, Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
-
Supplier: CORE Manufacturing
Description: Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or
- Bolt Type: Hexagon Bolt / Tap Bolt, Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
-
Supplier: CORE Manufacturing
Description: (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, FED-STD, Customer Specification Available Threads: Cut or Rolled, UNC
- Bolt Type: T-Head Bolt, U-Bolt, Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: A2 Stainless Steel Finish: Self Colour DIN 931 ISO: 4014 ANSI: B18.2.3.1M
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: ASME / ANSI, ISO
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Steel Finish: Black Oxide Heat Treat: RC 36-40 Thread: Class 2A-UNC Note(s): Swing Bolts are not to be used for lifting.
- Inch: 3/4"
- Material: Steel, Stainless Steel, Other
-
Supplier: Minerallac Company
Description: HEX, PARTIALLY THREADED TYPE 18-8 STAINLESS STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 5/16"
- Length: 2.5 inch
- Material: Stainless Steel
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our
- Bolt Type: Anchor Bolt, Carriage Bolt, Elevator Bolt, Flange Bolt, Hexagon Bolt / Tap Bolt, Lag Bolt, Machine Bolt, Plow Bolt, Shoulder Bolt, Square Head Bolt, T-Head Bolt, U-Bolt, Other
- Fastener Standards: ASME / ANSI, DIN, ISO, Other
- Inch: # 4, # 5, # 6, # 7, # 8, # 9, # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Molybdenum, Plastic, Steel, Hardened Steel, Stainless Steel, Superalloy, Titanium, Exotic Metals, Other
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO’s hex sealing bolts rather than ordinary nuts bolts to
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: AIA / NAS, AN / MS
- Inch: # 0, # 1, # 2, # 4, # 6, # 8, # 10, # 12, 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4"
- Length: 0.0787 to 1.97 inch
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Wedge anchors are threaded studs with a cone expander and a single piece expansion clip. The expansion clip ensures uniform holding capacity that increases as tension is applied. Wedge-style expansion anchors are for use in solid concrete or grout-filled concrete masonry. These anchors
- Bolt Type: Anchor Bolt
- Fastener Standards: Other
- Inch: 1/4", 3/8", 1/2", 5/8", 3/4", 7/8", 1", 1 1/4", 1 1/2"
- Length: 1.5 to 12 inch
-
Description: Wire, AMS 5610, ASTM A582, QQ-S-764, Mil-W-5263 APPLICATIONS Type 416 stainless steel is used for shafts, axles, gears, screws, bolts and any part that requires considerable machining. Should not be used for vessels under high pressures. DESCRIPTION Type 416
- Applications: Wear Parts / Tooling, Other
- Elongation: 30 %
- Performance Features: Corrosion Resistant, Cold Work (Die / Mold)
- Processing & Finish: Annealed, Hardened / Heat Treated
-
Supplier: High Performance Alloys, Inc.
Description: equipment to produce small quantities in special sizes to meet our customers’ specific needs. The table below shows Electralloy's Typical Room Temperature Mechanical Properties of Nitronic® 40 Stainless Steel. For most common forms and exceptions, check out the datasheet linked
- Material: Steel, Stainless Steel, Superalloy
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Speci al Features: Standards: ANSI/ASME Size: from 1/4 to 4 inches (length to 20-inch max) Materials: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M Surface: black; cadmium-plate
- Bolt Type: Carriage Bolt
- Fastener Standards: ASME / ANSI
- Inch: 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Length: 0.2500 to 20 inch
-
Supplier: Dyson Corporation (The)
Description: Hex Bolts Hex Bolts are manufactured in accordance with the Screw Thread Standards for Federal Services, the ANSI Standards (American National Standards Institute), the Standards of the Industrial Fasteners Institute and unified dimensionally with British and Canadian Standards.
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: ASME / ANSI, BS
- Inch: 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Length: 720 inch
-
Supplier: PENCOM
Description: Custom sizes/ other finishes available
- Bolt Type: Shoulder Bolt
- Inch: Other
- Length: 0.1875 to 2 inch
- Material: Steel, Stainless Steel
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: Cold Forging Bolts: A type of fastener consisting of two parts, the head and the screw (cylindrical with an external thread), which is required to cooperate with the nut and is used to fasten two parts with through holes.
- Finish: Other
- Performance Features: Cold Work (Die / Mold)
- Processing Features: Forged
- Shape / Form: Fabricated Parts / Shapes
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: T-Bolt Clamps are available in both Carbon and Stainless Steel. They are used where gear clamps do not provide adequate strength. They have a large size range and are tightened with a standard socket wrench. The band has a beveled edge which helps to prevent
- Capacity / Opening: 0.7500 to 9.88 inch
- Type: T-Bolt Band Clamps
-
Supplier: APM Hexseal Corp.
Description: Hexseal® Standard Seelskrews® & Seelbolts® Screw/Bolt Material: 18/8 Stainless Steel, passivated Threads: Imperial— Class 2A †; Metric— Class 6g O-Ring Elastomer: Silicone conforms
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 3/8"
-
Supplier: Elgin Fastener Group
Description: Motor Thru Bolts General Information Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; 300 & 400 Series Stainless Steel. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer Collared
- Bolt Type: Other
- Inch: # 0000, # 000, # 00, # 0, # 1, # 2, # 3, # 4, # 5, # 6, # 7, # 8, # 9, # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3"
- Length: Up to 4 inch
- Material: Steel
-
Supplier: Watts
Description: Series 97FB-CSSIB 316 Stainless Steel Flanged Basket Strainers feature an angle-designed basket, cast 316 stainless steel body with flanged connections, stainless steel screen, bolted retainer cap and stainless steel
- Applications: General Purpose, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless
- Media: Liquid
-
Supplier: HardwareSource, Inc.
Description: For gates or doors around a pool, in a marine or corrosive environment, or for a satin nickel or stainless steel look. Made from 18-8 stainless steel Bolt is 24" in length and 5/8" in diameter. Supplied with two guides and a hanger made
-
Supplier: HardwareSource, Inc.
Description: 2-1/4". Mini measures 2-3/4" by 1-1/2". Two different strike plates are included. The strike can either be surface mounted or edge mounted. Includes stainless steel screws. Bolt can be locked in either the open position or the closed position with a padlock
-
Supplier: Jergens, Inc.
Description: Jergens Swivel Eyebolts have a full swivel and pivoting action that allows for the flipping and turning of the part without unhooking. Its swivel and pivot action eliminates the bending problem of standard industry eyebolts. Its patented tamper-resistant design is ideal for permanent mounting
- Features: Swivel
- Maximum Load Capacity: 0.8269 tons
- Metric: M16
- Threaded Length: 0.9370 inch
-
Supplier: Changzhou Mouette Machinery Co., Ltd.
Description: Wide Inner Ring Stainless Steel 420, 440 Housing Two-Bolt Flange Stainless Steel 420, 440 Mainly Applications: Elevator systems Food and beverage processing and packaging Conveyor systems
- Bearing: Stainless Steel
- Bearing Type: Ball Bearing
- Center to Center Mounting Hole Distance: 11.22 inch
- Housing: Stainless Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength Eye Bolt with a reamed bearing hole. High-carbon steel, fully machined from solid barstock. Also available in stainless steel. Available in other lengths and materials as a special.
- Finish: Black Oxide
- Inch: 1/4", 5/16", 3/8", 1/2", 5/8", 3/4"
- Material: Steel
- Metric: M6, M8, M10, M12, M16, M20
-
Supplier: Hubbell Incorporated
Description: PARTIALLY THREADED TYPE STAINLESS STEEL MATERIAL 0.364 INCH HEAD HEIGHT 0.75 INCH HEAD WIDTH ACROSS FLAT 2 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI DURIUM[TM] BRAND
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 1/2"
- Material: Stainless Steel
-
Supplier: Tompkins Industries, Inc.
Description: Supra Heavy-Duty T-Bolt Hose Clamp The Supra W2 is a reliable, heavy-duty clamp that can be opened up and fastened again when in place without dislodging any other parts of the clamp. Its revolutionary swiveling bridge means it can be mounted in awkward applications without having to
- Capacity / Opening: 0.9800 to 1.06 inch
- Material: Stainless Steel
- Type: T-Bolt Band Clamps
-
Supplier: Kuriyama of America, Inc.
Description: T-Bolt Clamp Heavy Duty Stainless Steel 074-079
- Capacity / Opening: 2.91 to 3.19 inch
- Clamping Width: 0.9375 inch
- Material: Stainless Steel
- Type: Band Clamps
-
Supplier: Hardware House, LLC
Description: 51-0875 3/16X2 SS EYE BOLTStainless steel - will work with ACQ lumberNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16x 2"
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: LJ Star
Description: Our sight glass is ready for installation on existing ANSI or DIN standard flanges. This bolt-on sight glass unit consists of a base with a raised face flange to fit standard ANSI Class 150 flange nozzles. Sizes range from 2 to 8? and all conform to ASTM standards. The glass
- Body / Housing: Steel, Stainless
- Circular Diameter, Oblong Length: 1.03 to 8.06 inch
- Connection Type: Bolt On
- Optical / Window: Glass
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
treatment Magnetic stainless steel is useful in diverse applications. It is commonly used in sensor applications, such as in automotive ABS and proximity sensors, where magnetism plays a role. Furthermore, it is used in fasteners like screws and nuts and bolts offering reliable performance. In (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Torque force grows exponentially as you work with larger bolts, but it’s not always easy to understand just how much power is needed to achieve said torque force, so the animal’s weight gives us a useful comparison. By comparing against (read more)
Browse Bolts Datasheets for Nord-Lock, Inc. -
, such as B7 or Stainless Steel can be ordered. Bayou City Bolt also carries Wedge Anchors. We stock both the Simpson Strong-Tie brand as well as the Wej-It brand. In stock Wedge Anchors are available in Zinc or Galvanized plating and Stainless Steel. Sizes normally stocked range from 1/4" diameter up to 1 1/4" diameter. (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
three grades A, B, and C which denote tensile strength, configuration, and application. The ASTM A193 standard covers alloy steel and stainless steel bolting materials for high temperature or high pressure service. This specification includes fasteners intended for use in pressure vessels (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
Product Details 316 Stainless Steel Balls Applied Area: 316 stainless steel ball is used in many special industry as iatrical instrument,chemical industry, avigation, scent bottle, sprayer, valve, nail polish,mobile phone fittings. Speciality: Austenitic (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
bar. There are three grades A, B, and C which denote tensile strength, configuration, and application. The ASTM A193 standard covers alloy steel and stainless steel bolting materials for high temperature or high pressure service. This specification includes fasteners intended for use in (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
Available in sizes from 1.5mm to 50.8mm in grades 50 through 1000. Hartford Technologies is a multinational supplier of 316 stainless steel balls for applications including valves and bearings used in medical, health, and beauty aid (HBA), food, and beverage parts and assemblies. Hartford (read more)
Browse Metal Balls Datasheets for Hartford Technologies, Inc. -
FEATURES Made of the Highest Grade 316L Stainless Steel Corrosion Resistant German Designed & Engineered to Precision Standards Longest Life Cycles Lift Assist for Heavy Covers Maintenance Free Easy Installation (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
they also carry such speciality items such as Turnbuckles, Pins (Cotter, Dowel, & Hitch), Concrete & Wall Anchors, Wire Rope Fittings, U-Bolts, and Eye Bolts. Most items in stock in both US standard and metric sizes. Materials include steel, alloy steel, stainless steel, and brass. Please visit their Products Page for a more detailed list of the items Bayou City Bolt & Supply Co., Inc. carries. (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
316 Stainless Steel Balls-Changzhou Sunan & Weijie Steel Balls Co., Ltd.Steel ball-Stainless steel ball (china-steelball.com) Specifications Product Category: Metal Balls Metal / Alloy Material: Stainless (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
More Information Top
-
Reduction of Stray Losses in Flange–Bolt Regions of Large Power Transformer Tanks
In May 2007, a total of 14 copper links were placed on the transformer cover, while all old nuts and bolts were replaced by new bolts and nuts made of nonmagnetic material ( stainless steel A316 ).
-
CR4 - Thread: Bending Stainless Steel Pipes
Our 1" stainless steel A316 lube oil supply line to the Gas Plant Tubine gear box was found significantly misaligned when the flange was broken. … slightly bending it by heating the straight section of the pipe to match the flange bolt holes.
-
Effects of wear on static and dynamic failure loads of aluminium-based alloy climbing karabiners
For that reason, we suggest that only top-rope anchors made from plated martensitic or austenitic stainless steel (A304 or even A316 ) be used. 4.2 Inducing grooves and bolt plate failure .
-
Lifetime analysis of wwer reactor pressure vessel internals concerning material degradation
The main structural material used for WWER 440 for RVI is titanium stabilized austenitic stainless steel 08Ch18N10T (equivalent to A-321 steel); minor parts were made from nickel alloy ChN35VT-VD (this material is used for studs and is tungsten-alloyed) and … Based on our estimations, the results show 20% decrease in the bolt head and 40% decline in … The base metals (A304, A304L, A316 , A316L, A316Ti) of RVI of Western type reactors are nonstabilized and/or …
-
Journal of Thermophysics and Heat Transfer > Review of Models for Thermal Contact Conductance of Metals
… Signi cance in Their Contact,’’ Proceedings of the Royal Society of London, A316 , 1970, pp. 97– … 31 Yovanovich, M. M., and Nho, K., ‘‘Experimental Investigation of Heat Flow Rate and Direction on Contact Conductance of Ground/ Lapped Stainless Steel Interfaces,’’ AIAA Paper 89-1657, June 1989. 45 Roca, R. T., and Mikic, B. B., ‘‘Thermal Conductance in a Bolted Joint,’’ AIAA Paper …
-
Shopping In Cutting - Big Bruin
Sandvik Coromant A31616HM450C06220P1030 - Endmill Cutter (coromill 316) 1.405 Inch L. Model: A316 -16HM450C06220P 1030 30CC77 Endmill … … Single End, Square End Style, Non-center Cutting Type, Right Hand Cut, Cobalt Steel , Ticn Finish, Dia … … Openings In Cylinder Wall To Facilitate Empting., Material Of Construction Carbon Steel Bail, Stainless Steel Cylinder, Connector … … For Use With Rebar Cutter 10H744 (DC-25X), Includes Cutting Block Set, Cap Bolts , Washers, Carbon Brush …
-
Materials Processing Technology, ICAMMP2011 Complete Document
Fixed bolt … normal core wall, the cracking load is slightly increased by adding the concealed steel truss within the … C. Capdevila a, U. Miller b: Materials Science and Engineering A316 (2001), p161. Expanding of heating zone and high speed dieless drawing can be realized for stainless steel tubes under …
-
Material Sciences and Manufacturing Technology
Rev ,1965,140: A316 -319 … nanopowders has a significant modifying effect on the structure and mechanical properties of steel and cast iron … The slurry was sealed and heated in a Teflon-lined stainless steel autoclave to allow reactions for … … this kind of time-effect deformation has eventually resulted in the invalidation of some rock bolts [6].