Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Novotechnik U.S., Inc.
Description: Novotechnik multi-turn rotary sensors are available in 12 different series/models up to 100 turns.
- Category of Device: Sensor Element / Chip
- Electrical Output: Analog Voltage
- Maximum Angular Measurement: 1080 degrees
- Mechanical Range: 3600 degrees
-
Supplier: Novotechnik U.S., Inc.
Description: Novotechnik multi-turn rotary sensors are available in 12 different series/models up to 100 turns.
- Category of Device: Sensor Element / Chip
- Electrical Output: Analog Voltage
- Maximum Angular Measurement: 2160 degrees
- Mechanical Range: 34560 degrees
-
Supplier: Novotechnik U.S., Inc.
Description: The reliability, accuracy and quality of Novotechnik sensors in elements that can be integrated into applications where more design flexibility is needed than a packaged sensor allows.
- Category of Device: Sensor Element / Chip
- Electrical Output: Analog Voltage
- Maximum Angular Measurement: 345 degrees
- Mechanical Range: 355 degrees
-
-
Supplier: Bourns, Inc.
Description: A rotary position sensor translates angular mechanical position to an electrical signal. Rotary position sensors are designed for applications that typically require frequent adjustment. Shaftless designs allow for different engagement mechanisms,
- Category of Device: Sensor Element / Chip
- Electrical Output: Analog Voltage
- Maximum Angular Measurement: 1080 to 5760 degrees
- Mechanical Range: 10 to 6480 degrees
-
Supplier: Novotechnik U.S., Inc.
Description: Novotechnik hollow shaft angle sensors offer high quality construction, precision and accept various shaft sizes and configurations.
- Category of Device: Sensor Element / Chip
- Electrical Output: Analog Voltage
- Maximum Angular Measurement: 150 degrees
- Mechanical Range: 354 degrees
-
Supplier: Sensata Technologies
Description: The 9360 Series rotary sensor is a non-contacting Hall effect device with up to 360° of rotation and dual outputs. This rugged design is ideally suited for continuous rotation applications where reliability and durability are a priority. The sensor provides absolute
- Accuracy: 0.6000 ±% Full Scale
- Category of Device: Sensor Element / Chip
- Electrical Output: Analog Frequency
- Operating Temperature: -40 to 257 F
-
Supplier: Bourns, Inc.
Description: A rotary position sensor translates angular mechanical position to an electrical signal. Rotary position sensors are designed for applications that typically require frequent adjustment. Shaftless designs allow for different engagement mechanisms,
- Category of Device: Sensor Element / Chip
- Electrical Output: Analog Voltage
- Maximum Angular Measurement: 330 to 340 degrees
- Mechanical Range: 10 to 3600 degrees
-
Description: RADS Series Hall-effect rotary angle displace sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. Multiple operating ranges from 60° to 360° are tolerant to over-travel and allow for usage in most common applications. Low
- Category of Device: Sensor Element / Chip
- Electrical Output: Analog Voltage
-
Supplier: ams
Description: The AS5043 is a 10-bit rotary position sensor (previously known as encoder) for absolute angular measurement and with a programmable analog output over a full turn of 360° based on contactless magnetic sensor technology. This device fits perfectly for on-axis
- Category of Device: Sensor / Transducer
- Operating Temperature: -40 to 257 F
-
Supplier: Bourns, Inc.
Description: A rotary position sensor translates angular mechanical position to an electrical signal. Rotary position sensors are designed for applications that typically require frequent adjustment. Shaftless designs allow for different engagement mechanisms,
- Category of Device: Sensor Element / Chip
- Electrical Output: Analog Voltage
- Maximum Angular Measurement: 340 degrees
- Mechanical Range: 10 to 360 degrees
-
Supplier: ams
Description: The AS5215 is a redundant, contactless rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature of -40°C to +150°C. Based on an integrated Hall element array the angular position of a simple two-pole magnet
- Category of Device: Sensor / Transducer
- Operating Temperature: -40 to 302 F
-
Supplier: ams
Description: The AS5115 is a contactless rotary position sensor for accurate angular measurement over a full turn of 360° and over an extended ambient temperature of -40°C to +150°C. Based on an integrated Hall element array the angular position of a simple two-pole magnet is
- Category of Device: Sensor / Transducer
- Operating Temperature: -40 to 302 F
-
Supplier: ams
Description: The AS5600 is an easy to program magnetic rotary position sensor with a high-resolution 12-bit analog or PWM output. This contactless system measures the absolute angle of a diametric magnetized on-axis magnet. This AS5600 is designed for contactless potentiometer
- Category of Device: Sensor / Transducer
- Operating Temperature: -40 to 257 F
-
Supplier: PMC Engineering LLC
Description: The KH21 Series of non-contact rotary position sensors are designed to withstand the harsh environments of motorsport applications and on-vehicle automotive applications. Using proven "Hall Effect" technology, the sensors offer high performance and reliability at
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Angular Measurement: 30 to 360 degrees
- Operating Temperature: -15 to 300 F
-
Supplier: PMC Engineering LLC
Description: The KH31 and KH32 series of female single or dual channel rotary position sensors are designed to withstand the harsh environments of motorsport applications and on-vehicle automotive applications. Typical Applications include: Throttle Position - Steering Angle - Pedal
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Angular Measurement: 20 to 360 degrees
- Operating Temperature: -40 to 300 F
-
Supplier: PMC Engineering LLC
Description: The KH41/42 Series on Non-contact rotary position sensors are designed to withstand the harsh environments of motorsport an on-vehicle automotive testing applications. By using a proven 'Hall Effect' technology, the sensor offers high performance and reliability at
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Angular Measurement: 60 to 360 degrees
- Operating Temperature: -40 to 300 F
-
Supplier: TE Connectivity
Description: Body Features Angular Position Sensor - RVDT/RVIT Weight (G) : 70 Angular Sensing Range (DEG) : 0 - 120 Case Material : Anodized Aluminum Configuration Features
- Category of Device: Sensor Element / Chip
- Electrical Output: Analog Current
- Maximum Angular Measurement: 0.0 to 120 degrees
- Operating Temperature: -0.4000 to 171 F
-
Description: One-piece, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Current, Analog Voltage
- Maximum Angular Measurement: 5 to 85 degrees
- Operating Temperature: 257 F
-
Description: The ANG Series sensors are non-contact, intrinsically linear position sensors with one or two independent (redundant) outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change
- Accuracy: 2.5 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Angular Measurement: 360 degrees
-
Supplier: Win Source Electronics
Description: : Clockwise Increase Output: Analog Voltage Actuator Type: External Magnet, Not Included For Measuring: Linear, Rotary Position Voltage - Supply: 4V ~ 26.5V Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 160°C (TA
- Technology: Hall Effect Position Sensor
-
Supplier: BEI Sensors
Description: BEI Sensors’ new Model 9960 Hall effect rotary position sensor is available in numerous standard configurations with fast, one week delivery for small quantities. Available configurations include various termination options, single or dual outputs and 24 active electrical
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Current, Analog Voltage, Other Digital
- Maximum Angular Measurement: 60 degrees
- Mechanical Range: 360 degrees
-
Supplier: Win Source Electronics
Description: ,500 Mounting: SMD (SMT) Technology: Hall Effect Output: Analog Voltage Actuator Type: External Magnet, Not Included For Measuring: Linear, Rotary Position Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous Voltage - Supply: 4.5V ~ 5.5V Package
- Technology: Hall Effect Position Sensor
-
Supplier: Win Source Electronics
Description: - Supply: 4.5V ~ 5.5V Actuator Type: External Magnet, Not Included Termination Style: Gull Wing Output: Analog Voltage, PWM Output Signal: Programmable For Measuring: Linear, Rotary Position Linearity: ±1° Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous
- Technology: Hall Effect Position Sensor
-
Supplier: Win Source Electronics
Description: : 4,500 Mounting: SMD (SMT) Technology: Hall Effect Output: Analog Voltage Actuator Type: External Magnet, Not Included For Measuring: Linear, Rotary Position Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous Voltage - Supply: 4.5V ~ 5.5V Package
- Technology: Hall Effect Position Sensor
-
Supplier: Electro-Sensors, Inc.
Description: Single-Turn Position Monitor Features • Shaft position feedback — 0° to 359° • Precisely measures repetitive single turn rotary movement • Works on powered or manually driven shafts • Non-volatile memory — retains
- Accuracy: 0.2000 ±% Full Scale
- Category of Device: Instrument / Meter
- Electrical Output: Analog Current
- Maximum Angular Measurement: 0.7030 to 360 degrees
-
Supplier: Sensoronix, Inc.
Description: amplifier to boost the output to a higher level. These sensors are ideal for applications such as magnetic flux measurement, displacement, and linear output rotary measurement.
- Body: Cylindrical
- Operating Temperature: -40 to 185 F
- Output: Voltage, Current
- Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: Absolute rotary position sensor Analog output Non-contact measuring Vibration 50g max. @ 50 to 2,000Hz Integral EMC protection Integral connector Benefits: Long life with no wear of components High speed Unaffected by harsh environments Small, robust package Applications:
- Operating Temperature: -40 to 257 F
- Output: Voltage
- Technology: Hall Effect Proximity Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: Crankshaft Position Sensors
- Category of Device: Sensor Element / Chip
- Electrical Output: Analog Voltage
- Sensor Technology: Hall Effect Sensor
-
Supplier: Richardson RFPD
Description: an AC operated Linear or Rotary Variable Differential Transformer to your industrial position control system. The LDM-1000 was designed with maximum sensor/system compatibility in mind. A wide range of gains, excitation voltages and frequencies ensure compatibility with
-
Supplier: Honeywell Sensing & IoT
Description: this is a sensor that can essentially think for itself. With the SMART position technology, Honeywell has utilized MR (magnetoresistive) technology through the ASIC (Application-Specifi c Integrated Circuit) at a level never before accomplished. The rotary configuration joins
- Linearity: 0.0300 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: POSITAL - FRABA
Description: POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only enables
- Accuracy: 5.00E-4 to 100 ±% Full Scale
- Category of Device: Sensor / Transducer, Instrument / Meter
- Electrical Output: Analog Current, Analog Voltage, Analog Frequency, Switch / Alarm, Other Digital
- Maximum Angular Measurement: 0.3600 to 72000 degrees
-
Supplier: Gefran
Description: Models 09, 11, 20 Servo mounting Independent linearity up to ± 0.05% (standard ± 0.5%) Repetibility 0,01% C.E.T. Rotation speed <= 600 r.p.m. Life duration: >100x106 operations at 10 r.p.s. (within C.E.U.) Infinite resolution Electrical terminals: turrets Grade of protection IP40
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Multi-turn Capability: Yes
- Operating Temperature: -67 to 212 F
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: RVDT-08-02, for most applications where angle is measured, has output linearly proportional to angular position of shaft. Its rugged construction not only provides high performance and reliability, but also enhanced resistance to shocks / vibrations typical of industrial / defense
- Accuracy: 0.5000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Angular Measurement: -30 to 30 degrees
-
Supplier: elobau U.S., Inc.
Description: angle sensor meets motor industry EMC standards (DIN 40 839 testing impulses 1, 2, 3a/b; interference withstand 200 V/m; burst 2 kV). The rotary axle is in a plastic bearing. Therefore, no force must act on the rotary axle, i.e. no levers are permitted.
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Angular Measurement: 10 to 120 degrees
- Operating Temperature: -40 to 185 F
-
Supplier: Betatronix LLC
Description: Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who has limited knowledge of the assembly
- Accuracy: 0.2000 to 5 ±% Full Scale
- Category of Device: Sensor Element / Chip, Sensor / Transducer, Gauge / Indicator, Instrument / Meter
- Electrical Output: Analog Current, Analog Voltage, Resistance, Serial, Parallel, Other Digital
- Maximum Angular Measurement: 55 to 350 degrees
Find Suppliers by Category Top
Featured Products Top
-
AMR4050 High Accuracy Analog Magnetic Scale Sensor The AMR4050 analog magnetic scale sensor combines AMR technology with compensating circuitry to provide highly accurate analog signal with minimum temperature drift. Designed for magnetic scales with 5mm pole pitch, the (read more)
Browse Rotary Position Sensors Datasheets for MultiDimension Technology Co., Ltd. -
TMR40XX High Sensitivity Analog Gear Sensors The TMR40XX analog geartooth sensors are highly sensitive to magnetic gradients and optimal for small pitch gear measurements. They are also tolerant to (read more)
Browse Rotary Position Sensors Datasheets for MultiDimension Technology Co., Ltd. -
Analog outputs: voltage, current Easy to implement 3-wire analog versions Partial and fully redundant versions are ISO-pulses and ISO 11452 tested for safety and mission critical applications. 5 V or 24 V or 5/24 V supply No moving sensor parts (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
provide absolute, rotary position. Output options for analog, digital, redundant and switch outputs are standard. The RFC4800 Series utilizes a magnetic pickup to provide a touchless measurement range of 0 to 360°. Key specifications include ingress protection from liquids and dust to the IP (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Altech is an authorized distributor for Bernstein products, which focus on position sensors that convert non-electrical physical quantities into electrical ones. Bernstein offers inductive, capacitive, and magnetic proximity switches, each with its own unique features. Inductive proximity (read more)
Browse Proximity Sensors Datasheets for Altech Corp. -
. Get Reliable Angle Control Without Contact The RSC 2800 rotary position sensor features non-contact technology, high accuracy and clearly defined specs for ultimate reliability and performance. As with all Novotechnik products, the specs tell the story (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Position sensors with signal processor TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical products and control industries. Novotechnik is world wide (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
detecting the aligned/centered position of a conductive target relative to a pair of non-contacting sensors. For differential measurement applications, two precisely matched sensors per channel are positioned on opposite sides or ends of a target. In this sensor (read more)
Browse Inductive Proximity Sensors Datasheets for Kaman Precision Measuring Systems
Conduct Research Top
-
Telescope Positioning Using Tiltmeters
Accurately positioning large and small telescopes. has always been a difficult problem. Jewell. Instruments precision tiltmeters provide a simple. and effective solution. Tiltmeters are unlike. conventional systems that measure telescope. position using rotary encoders coupled to the. telescope
-
Closed-loop Motor Control: An Introduction To Rotary Resolvers And Encoders
), a satellite (positions satellite to lock on to a specific signal), or factory floor machinery (a pick-and-place machine), the position feedback sensor is an intrinsic element in the total motor-control system. There are many types of motor control, but this article discusses two that implement an analog
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
, the model S100 - which includes 3-axis motion platforms designed and manufactured by Steinmeyer FMD. Scienion sought a highly reliable very compact high speed motion system (with minimum number of moving cables). Manufacturers of precision positioning systems are often faced with applications
More Information Top
-
AMS22S5A1BHBFL334 Bourns | Mouser
Non-Contacting Analog Rotary Position Sensor .
-
Bourns AMS22S Rotary Position Sensor | Mouser
Home » Product Knowledge Center » Bourns AMS22S Non-Contacting Analog Rotary Position Sensors .
-
Industrial Motion & Position Sensors | Mouser
Non-Contacting Analog Rotary Position Sensor .
-
Photonics technology for aerospace applications
PROTOTYPE ANALOG ROTARY POSITION SENSOR .
-
Industrial Motion & Position Sensors | Mouser
Non-Contacting Analog Rotary Position Sensor .
-
Multi-analog track fiber-coupled position sensor
R. W. Huggins, E. C. Goldstick, and B. VanDeventer, "Fiber Coupled Analog Rotary Position Sensor ," Proc. of the 6th International Optical Fiber Sensors Conference, OFS'89," Ed. Ardity, Dakin and Kersten, Springer-Verlag (1989 .
-
Photonics technology for avionic systems
Prototype Analog Rotary Position Sensor .
-
Self Checking Fiber Coupled Optical Resolver
R. W. Huggins, E. C. Goldstick, and B. VanDeventer, "Fiber Coupled Analog Ro- tary Position Sensor ," Proc. 6th Interna- tional Optical Fibers Sensors Conference, OFS'89," Ed. Ardity, Dakin and Kersten, Springer-Verlag (1989).
-
Fiber Optic Control System Integration program: for optical flight control system development
2.2.3.3 Analog Rotary and Linear Position Sensors .
-
http://dspace.mit.edu/bitstream/handle/1721.1/38074/33431729-MIT.pdf?sequence=2
This necessitated the use of linear or rotary analog or digital position sensors to determine the position of the probe.