-
Supplier: Embedded Data Systems
Description: small (3.25” X 2.5” X 1.125”) ABS Enclosure External 1/4 wave antenna Part #s 3006-25 - Point Sensor Thermistor, 418 MHz - (3005-16 replacement) 3005-116 - Point Sensor Thermistor, 900 MHz 5002-09-TR - Point Sensor
-
Supplier: Thermik Corporation
Description: contrast to Teflon®). In connection with the miniature pill (Ø 1.5 mm) response times of 5 to 10 seconds (max.) are achieved depending on the version. Thermik thermistors correspond to DIN 44081 and/or 44082, IEC 60034-11-2 and are characterised by high resistance to temperatures
- Coating: Ceramic
- Housing / Encapsulation: Surface
- Lead Style: Radial
- Length: 0.6299 inch
-
Supplier: Thermik Corporation
Description: contrast to Teflon®). In connection with the miniature pill (Ø 1.5 mm) response times of 5 to 10 seconds (max.) are achieved depending on the version. Thermik thermistors correspond to DIN 44081 and/or 44082, IEC 60034-11-2 and are characterised by high resistance to temperatures
- Coating: Ceramic
- Housing / Encapsulation: Surface
- Lead Style: Radial
- Length: 0.7874 inch
-
-
Supplier: Durex Industries
Description: assemblies can be designed for temperature ranges up to 300°C, they are typically used in lower temperature applications over a specific control range. Due to the size of a thermistor element, they are a very versatile and economical choice of sensor for a wide range of
- Diameter or Width Range: 0.1250 to 0.2500 inch
- Probe Configuration: Straight Probe
- Process Connection: None or Hand held
- Sensitive Length: 3 to 22.12 inch
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Temperature/Thermist or
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375776-KT103J2 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -80°C ~ 135°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: KT
- Length: 1.5 inch
- Resistance (@25°C): 10000 ohms
- Temperature Range: -80 to 135 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10kO 30mW ±0.1°C - NTC Thermistors ROHS
- Resistance (@25°C): 10000 ohms
- Temperature Range: -80 to 135 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375773-PS302J2 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -80°C ~ 150°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: PS
- Length: 1.5 inch
- Resistance (@25°C): 3000 ohms
- Temperature Range: -80 to 150 C
-
Supplier: Tempco Electric Heater Corporation
Description: Style 1-Standard Probe Style 2 & 3 -Standard Probe with Bushing Style 4-Standard Probe with Flange Style 5-Air Probe
- Sensor Type: Temperature Probe
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±1% 10kO TO-92-2 PTC Thermistors ROHS
- Positive Temperature Coefficient (PTC): Yes
- Resistance (@25°C): 10000 ohms
- Temperature Range: -40 to 150 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375728-SCK10103MSY Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 170°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Thinking Electronics Industrial Co
- Length: 1.22 inch
- Resistance (@25°C): 10 ohms
- Temperature Range: -40 to 170 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375724-SCK08102MSY Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 170°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Thinking Electronics Industrial Co
- Length: 1.22 inch
- Resistance (@25°C): 10 ohms
- Temperature Range: -40 to 170 C
-
Supplier: AVX Corporation
Description: NTC Disc Features & Benefits Various coating and lead material options Multiple temperature stability options Customized solutions Typical Applications Commodity Product: 2 families ND or NE : general purpose NV
- Measurement/Display Range (°F): -67 to 302 F
- Measurement/Display Range (°C): -55 to 150 C
- Sensor Type: Thermistor Element
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10O 3A 2.4W ±20% Plugin,P=5mm NTC Thermistors ROHS
- Resistance (@25°C): 10 ohms
- Temperature Range: -40 to 170 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 6O 2A Plugin,P=7.5mm NTC Thermistors ROHS
- Resistance (@25°C): 6 ohms
- Temperature Range: -55 to 200 C
-
Supplier: TE Connectivity
Description: Packaging Features Discrete NTC Package : Epoxy Radial Discrete Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance ß-Value (PCT
- Coating: Epoxy
- Length: 2.99 inch
- Temperature Range: -55 to 90 C
-
Supplier: TE Connectivity
Description: Packaging Features Discrete NTC Package : Epoxy Radial Discrete Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance ß-Value (PCT
- Coating: Epoxy
- Length: 25.2 inch
- Temperature Range: -55 to 90 C
-
Supplier: TE Connectivity
Description: Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance ß-Value (PCT) : ±0.8 Usage Conditions Discrete NTC Ambient Temperature Range (DEGC
- Coating: Epoxy
- Length: 2.99 inch
- Temperature Range: -40 to 100 C
-
Supplier: TE Connectivity
Description: Packaging Features Discrete NTC Package : Epoxy Radial Discrete Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance ß-Value (PCT
- Coating: Epoxy
- Length: 2.99 inch
- Temperature Range: -55 to 90 C
-
Supplier: DigiKey
Description: NTC Thermistor 2.7k Pipe Sensor Assembly
- Resistance (@25°C): 2700 ohms
- Temperature Range: -40 to 120 C
-
Supplier: OMEGA Engineering, Inc.
Description: Thermistors are manufactured from oxides of nickel, manganese, iron, cobalt, magnesium, titanium and other metals. All are available epoxy encapsulated and color coded, with two 3" leads.Thermistors with 0.2 C interchangeability also are available encased in a 2" long
- Measurement/Display Range (°F): -80 to 302 F
- Measurement/Display Range (°C): -62.22 to 150 C
- Sensor Type: Thermistor Element
-
Supplier: U.S. Sensor
Description: U.S. Sensor™s leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are suitable for various contact techniques including epoxy or solder. Other
- Lead Style: Leadless
- Package / Electrode Type: Chip / Surface Electrodes
- Resistance (@25°C): 100 to 100000 ohms
-
Supplier: Microchip Technology, Inc.
Description: Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9700A can accurately measure temperature from -40C to +150C. The output of the MCP9700A is calibrated to a slope of 10mV/°C and has a DC offset of 500mV. The offset
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: Utmel Electronic Limited
Description: PTC Thermistors 1735 A120 A62 7X2 PTC Thermistor
- Measurement/Display Range (°F): -4 to 257 F
- Measurement/Display Range (°C): -20 to 125 C
- Sensor Type: Thermistor Element
-
Supplier: Littelfuse, Inc.
Description: Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe
- Measurement/Display Range (°F): -67 to 572 F
- Measurement/Display Range (°C): -55 to 300 C
- Sensor Type: Thermistor Element
-
Supplier: Allied Electronics, Inc.
Description: The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes. This
- Coating: Epoxy
- Interchangeable: Yes
- Package / Electrode Type: Chip / Surface Electrodes
- Resistance (@25°C): 30000 ohms
-
Supplier: Allied Electronics, Inc.
Description: Thermistor; 16 Ohms @ 25 C; 2.7 Arms (Max.) Steady State; -55; +175; 15; 110
- Measurement/Display Range (°F): -58 to 347 F
- Measurement/Display Range (°C): -50 to 175 C
- Sensor Type: Thermistor Element
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 2 - PT100 - 100 ohm platinum RTD. Micro enclosure Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button
-
Supplier: Advantech
Description: network gateway. Easy Configuration and Installation - Configuration of the Wzzard mesh sensor platform is easy via the B B SmartWorx Hub cloud management portal. Sensor Inputs: 2 AI, 1 DI, 1 internal temperature, 1 internal humidity, 1 thermistor (refrigeration, HVAC,
- Basic Element Used: Thermistor
- Sensed Temperature: -4 to 158 F
-
Supplier: Pelonis Technologies, Inc.
Description: Pelonis Technologies' innovative PTC Thermistors are at the heart of Fin PTC Air Heaters and PTC Heat Conductors and are a great choice for providing controlled electrical heat. Their design flexibility and self-regulating electric heat characteristics make them ideal for increased heat
- Sensor Type: Thermistor Element
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s ES110 Series and ES120 Series are a modular range of inflow thermistor-based sensors specifically designed for use in the transportation industry. Thermistors can be very effective in sensing temperatures of gases, liquids or solids because of their enhanced
- Basic Element Used: Thermistor
-
Supplier: Belimo Americas
Description: Strap-on temperature sensor passive, NTC10k2, Plenum cable 6 ft [2 m]
- Basic Element Used: Thermistor
-
Supplier: Honeywell Sensing & IoT
Description: 140 Series, 142 Series and 143 Series Thermistors are available in a broad range of custom resistance values and R/T curves. Leads are uninsulated. Diameters range from 2,54 mm [0.1 in] to 10,16 mm [0.4 in]. They are available on tape and reel.
- Measurement/Display Range (°F): -76 to 257 F
- Measurement/Display Range (°C): -60 to 125 C
- Sensor Type: Thermistor Element
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 2 - PT100 - 100 ohm platinum RTD. Stainless plate / surface Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push
- Sensor Type: Thermistor Element
-
Supplier: Airmar Technology Corporation
Description: The B17-HP, high-precision temperature sensor responds quickly and accurately to temperature changes. The 25 mm (1") bronze button on the sensor’s face along with the specialized fast-response thermistor provide a five-second time constant and ±0.3ºC (±0.17ºF) accuracy
- Basic Element Used: Thermistor
- Sensed Temperature: 0.0 to 30 F
Find Suppliers by Category Top
Featured Products Top
-
Desktop and wall mount CO2 transmitters and controllers for offices, classrooms, restaurants, breweries, factories or anywhere indoor air quality or safety is important. Remote Safety Alarms - Protect customers and employees around stored carbon dioxide. aSense - CO2 (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
CO2Meter partners with Micro-Hybrid Electronic GmbH to offer best in class CO2 sensor for incubation. CO2Meter Inc., a leading, worldwide manufacturer of high-quality gas detection and monitoring solutions, has released a new CO2 Sensor for incubators that (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
State and local codes surrounding the storage of carbon dioxide can be confusing. But don't worry - CO2Meter is here to help! Simply fill out the form below and our team of experts will contact you with the correct device to meet your area (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
XENSIV™ PAS CO2 sensor – disruptive CO2 sensor based on photoacoustic spectroscopy (PAS) The XENSIV™ PAS CO2 sensor is a real carbon dioxide (CO2) sensor in an unprecedented small form factor. Designed on the basis of the photoacoustic spectroscopy (PAS (read more)
Browse Gas Sensors Datasheets for Infineon Technologies AG -
ORMOND BEACH, Fla., June, 10, 2022 -- a global manufacturer of gas detection, monitoring, and analytical devices announced today that they will be moving to a new, expanded facility in the Summer of 2022. The 20,000 sq. foot facility on Runway Drive in the Airport Business Park will allow CO2Meter to grow its production, office space, and warehousing capacities as well as its training and service offerings. (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
CO2Meter, Inc. has partnered with a national pharmacy chain to keep their customers and employees safe from the potential hazardous effects for CO2 exposure from the dry ice that is keeping the COVID-19 vaccines cold. The Pfizer vaccine must be shipped and (read more)
Browse Datasheets for CO2Meter.com -
Smith Systems, Inc. manufactures custom temperature sensors to match your specifications. Smith Systems, Inc. enjoys working with customers to tailor solutions to specific applications. We like to refer to the process as cooperative engineering. Speed and Temperature measurements are (read more)
Browse Temperature Sensors Datasheets for Smith Systems, Inc. -
growth or in product formation and quality. Download part 1 of our Dissolved CO? White Paper Series to learn how implementing real-time control of carbon dioxide can impact productivity at R&D and production scale bioreactors: https://www.hamiltoncompany.com/process-analytics/dissolved-co2-pco2-bioreactor? (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Spectro Scientific is the new home for the InfraCal 2 analyzers. Oil in Water / Soil Analyzers Overview (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Many magnetic sensors rely on auxiliary measurement conditioning circuitry, resulting in restrictions on the sensor’s range, resolution, and accuracy. 2Dex Hall sensors use a very simple Hall structure without the need for auxiliary conditioning circuits. Sensor performance is (read more)
Browse Magnetic Field Sensors Datasheets for Lake Shore Cryotronics, Inc.
More Information Top
-
Disruption of Kir6.2‐containing ATP‐sensitive potassium channels impairs maintenance of hypoxic gasping in mice
During this apnea- like period, the respiratory frequency may have been too high, as indicated by the PZT deflections, for these breaths to be detected by thermistor or CO2 sensor (Fig. 5C).
-
Wireless Body Area Networks: A Survey
A list of different types of commercially available sensors used in WBANs are as follows: EMG, EEG, ECG, Temperature, Humidity, Blood pressure, Blood glucose, Pulse Oximetry (SpO2), CO2 Gas sensor , Thermistor , Spirometer, Plethysmogram, DNA Sensor, Magnetic Biosensor, Transmission Plasmon Biosensor, Motion (Gyroscope/Accelerometer/Tri …
-
A multi‐faceted approach to risk assessment of laboratory animal allergens at two facilities
The temperature, relative humidity (RH) of air, and carbon dioxide (CO2) concentrations were measured with specific sensors: an infrared sensor for CO2 , a thermistor for temperature, and a thin-film capacity sensor for RH (Q-Trak 8550/8551-EC-FI, TSI).
-
Advanced Technologies in Manufacturing, Engineering and Materials
Temperature, humidity, carbon dioxide signal are measured respectively by the thermistor , humidity sensor , CO2 sensor to the actual, throttle opening position feedback signal from the installation in the door motor position transducer.
-
Lung Function Measurement with Multiple-Breath-Helium Washout System
Figure 10 shows the singals from the QTF, infrared CO2 detector, pressure sensor , and thermistor with 100% N2, 5.6% CO2, and 100% CO2 gas flowing through including values of the corresponding noise.
-
Whole-Lake CO2 Dynamics in Response to Storm Events in Two Morphologically Different Lakes
For the shallow lake, the autonomous platform consisted of subsurface CO2 and O2 sen- sors , and a thermistor chain that extended to the bottom.
-
A field study of photosynthetic temperature acclimation in Carex eleocharis Bailey
The control unit regulated system functions such as cuvette temperature and gas flow rates, as well as monitoring sensor outputs from the CO2 analyser, leaf thermistor , humidity sensor , flow controllers and quantum sensor.
-
Indoor Air Quality Investigations at Five Classrooms
The Q-TRAK uses a non- dispersive infrared sensor for measuring CO2 levels; a thermistor for measuring temperature and a thin-film capacitive sensor for measuring relative humidity.
-
Abstracts
… vertical and horizontal eye movements, electro- myography with submental, tibial, diaphragmal and abdominal electrodes, electrocardiography; airflow recording through the nose by a nasal air pressure transducer with end tidal CO2, thermistor , transcutaneous CO2 detector, Emfit (electromechanical film) sensor , thoracic and abdominal effort …
-
http://etd.auburn.edu/bitstream/handle/10415/4011/Matthew%20Roberts-%20Masters%20Thesis.pdf?sequence=2
A thermistor IC was placed immediately upstream of the CO2 sensor .