Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dupont Molykote
Description: Silicone grease for automotive spark plug boots
- Applications: Automotive / Transportation
- Chemistry / Constituents: Silicone, Synthetic / Semi-synthetic
- Dielectric Strength: 1.65E9 V/m
- Kinematic Viscosity (@ 40°C): 52000 cSt
-
Supplier: BP Lubricants North America
Description: BP Dialectric Fluids are designed for use in electro-discharge machines (EDM) of most power ratings. These hydrocarbon oils, made of the highest purity, and are designed for use in electro-discharge machines (EDM) of most power ratings. BP® Dielectric fluids provide long
- Type / Function: Dielectric (Transformer / EDM), Metal Working Fluid, Specialty / Other
-
Supplier: CITGO Petroleum Corporation
Description: CITGO HyDurance AW CP Fluid is a premium multigrade anti-wear hydraulic fluid designed for applications where dielectric (insulating) properties are required. CITGO HyDurance AW CP Fluid offers wide temperature range service in mobile hydraulic equipment, particularly in
- Composition / Chemistry: Straight Oil (Non-soluble), Petroleum / Mineral Oil
- Kinematic Viscosity: 25.6 cSt
- Low / Non-foaming: Yes
- Type / Function: Hydraulic Oil / Fluid, Specialty Oil / Fluid
-
-
Supplier: United Bio Lube
Description: Provides excellent ROI through long service life/energy conserving formula
- Composition / Chemistry: Synthetic, Ester / Diester, Specialty / Other
- Kinematic Viscosity: 44.5 cSt
- Low / Non-foaming: Yes
- Lubricating: Yes
-
Supplier: Techsil Limited
Description: prevent corrosion, especially in critical applications that require good dielectric properties. G624 offers superior corrosion protection to many metal substrates. Proven compatibility with a wide range of plastics and elastomeric materials. Conforms to SAE AS-8660 (formerly Mil-S-8660C).
- Chemistry / Constituents: Silicone, Synthetic / Semi-synthetic
-
Supplier: Accuris
Description: COOLANT FLUID, DIELECTRIC
-
Supplier: Accuris
Description: COOLANT FLUID, HYDROLYTICALLY STABLE, DIELECTRIC
-
Supplier: Waytek, Inc.
Description: Dynatex 49635 Dielectric Grease Category: Dielectric Grease Manufacturer: Dynatex Keeps moisture out of electrical connections Prevents corrosion Use on spark plug wires and trailer hitch connections -40°F (-40°C) to 400°F (204°C)
-
Supplier: Waytek, Inc.
Description: Dynatex 49634 Dielectric Grease Category: Dielectric Grease Manufacturer: Dynatex Keeps moisture out of electrical connections Prevents corrosion Use on spark plug wires and trailer hitch connections -40°F (-40°C) to 400°F (204°C)
-
Supplier: Harper International Corporation
Description: Harper’s fluid bed furnaces are uniquely manufactured to meet the specific requirements of each customer. Our systems are designed for continuous processing of your advanced material, providing more effective chemical reactions and heat transfer. Fluidized bed equipment is
- Application: Other
- Heat Source / Transfer: Combustion, Natural Gas, RF / Microwave / Dielectric
-
Supplier: Bluestar Silicones USA Corp.
Description: Soft Dielectric Compound Lubricant/Sealant Description Bluesil V-726 is a soft, easily spreadible, silica-thickened dimethyl silicone compound. It is designed as a lubricant for rubber and plastics, rubber coated and fiber optic cables. Bluesil V-726 is also an excellent dielectric
- Applications: Electrical / Electronic, Process Equipment
- Chemistry / Constituents: Silicone, Synthetic / Semi-synthetic
- Density / Specific Gravity (@15.6°C, 60°F): 1.03 specific gravity
- Dielectric Strength: 650000 V/m
-
Supplier: Bluestar Silicones USA Corp.
Description: Bluesil V-711 is a silica-thickened, high molecular weight dimethyl silicone compound. It is a non-curing grease-like paste with a tacky, stiff consistency. Bluesil V-711 possesses excellent dielectric properties and is useful for protecting and sealing electrical and mechanical equipment. It
- Applications: Automotive / Transportation, Electrical / Electronic
- Chemistry / Constituents: Silicone, Synthetic / Semi-synthetic
- Density / Specific Gravity (@15.6°C, 60°F): 1.03 specific gravity
- Features: Sealing / Barrier, Mold Release / Release Agent
-
Supplier: Eaton
Description: wear in system components Reduced dielectric strength Principle of Operation: The contaminated fluid is drawn into the Mobile Fluid Purifier Systems by a vacuum. The fluid passes a heater, which raises the temperature in order to increase the dewatering speed
- Filtration Product: Hydraulic Fluid, Lubricants
- Maximum Liquid Flow: 7.5 to 14.6 GPM
- Maximum Pressure: 14.5 psi
-
Supplier: M&I Materials Limited
Description: MIDEL eN is a fire safe, natural ester-based dielectric fluid that has been specifically developed to offer a cost effective, safe alternative to traditional fluid and dry-type transformers. As well as having a high fire point, making it far more fire safe than mineral oil,
- Applications: Electrical / Electronic, Specialty
- Chemistry / Constituents: Ester / Diester, Synthetic / Semi-synthetic
- Density / Specific Gravity (@15.6°C, 60°F): 0.9200 specific gravity
- Features: Biodegradable
-
Supplier: M&I Materials Limited
Description: MIDEL 7131 is a fire safe, synthetic ester-based transformer fluid that has been successfully serving the global market for over 30 years. Our customers favour MIDEL 7131 for a wide range of applications because of its flexibility, reliability and high performance. MIDEL 7131 has been
- Applications: Electrical / Electronic, Specialty
- Chemistry / Constituents: Ester / Diester, Synthetic / Semi-synthetic
- Density / Specific Gravity (@15.6°C, 60°F): 0.9700 specific gravity
- Features: Biodegradable
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Dielectric Grease provides a moisture-proof barrier that lubricates and protects electrical equipment from salt, dirt, and corrosion. High dielectric strength. Good thermal, oxidation, and chemical stability. Typical Applications: Marine and automotive electrical connections,
- Applications / Function: Automotive / Transportation, Marine
- Type: Fluid / Oil, Grease / Gel
-
Supplier: Accuris
Description: STANDARD TEST METHODS FOR SYNTHETIC DIELECTRIC FLUIDS FOR CAPACITORS
-
Supplier: Aervoe Industries Incorporated
Description: Deep penetrating fluid, high-solvency, works on all forms of oxides
- Applications: Specialty
- Density / Specific Gravity (@15.6°C, 60°F): 0.8000 specific gravity
- Dielectric Strength: 2.50E7 V/m
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative
-
Supplier: ASTM International
Description: 1.1 These test methods cover testing synthetic dielectric fluids currently in use for capacitors. The methods are generally suitable for specification acceptance, factory control, referee testing, and research. Their applicability to future fluids has not been determined. 1.2
-
Supplier: ASTM International
Description: 1.1 These test methods cover testing synthetic dielectric fluids currently in use for capacitors. The methods are generally suitable for specification acceptance, factory control, referee testing, and research. Their applicability to future fluids has not been determined. 1.2
-
Supplier: ASTM International
Description: 1.1 These test methods cover testing synthetic dielectric fluids currently in use for capacitors. The methods are generally suitable for specification acceptance, factory control, referee testing, and research. Their applicability to future fluids has not been determined. 1.2
-
Supplier: Aervoe Industries Incorporated
Description: Displaces moisture, formulated with low surface tension
- Applications: Specialty
- Density / Specific Gravity (@15.6°C, 60°F): 0.8400 specific gravity
- Dielectric Strength: 3.50E7 V/m
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative
-
Supplier: Aervoe Industries Incorporated
Description: Displaces moisture, formulated with low surface tension
- Applications: Specialty
- Density / Specific Gravity (@15.6°C, 60°F): 0.8400 specific gravity
- Dielectric Strength: 3.50E7 V/m
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative
-
Supplier: Accuris
Description: STANDARD TEST METHODS FOR SYNTHETIC DIELECTRIC FLUIDS FOR CAPACITORS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 710 Fluid Clear is a heat stable silicone fluid that is pourable at very low temperatures. It offers a relatively flat viscosity temperature slope, excellent dielectric properties, and resistance to the effects of most gases, salts, water, dilute alkalis, and acids.
- Chemistry / Constituents: Silicone
- Flash Point: 214 F
- Kinematic Viscosity (@ 40°C): 500 cSt
- Type: Fluid / Oil
-
Supplier: Aervoe Industries Incorporated
Description: Minimizes sticking, glazing, crazing, spotting, low flash, non-corrosive
- Applications: Specialty
- Chemistry / Constituents: Silicone, Synthetic / Semi-synthetic
- Density / Specific Gravity (@15.6°C, 60°F): 0.8000 specific gravity
- Dielectric Strength: 1.48E7 V/m
-
Supplier: Dupont Molykote
Description: Silicone-based compound, heavy consistency APPLICATIONS Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure: meters, electrical
- Applications: Automotive / Transportation, Electrical / Electronic, Marine, Food Grade / Contact (FDA H1)
- Chemistry / Constituents: Silicone, Synthetic / Semi-synthetic
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Dielectric Strength: 1.77E7 V/m
-
Supplier: ASTM International
Description: 1.1 These test methods provide techniques for the determination of the relative (Note 1) permittivity and the dissipation factor of solid insulating materials by fluid (Note 1) displacement. Note 1--In common usage, the word "relative" is frequently dropped. Note 2--The word "fluid
-
Supplier: Mobil Industrial Lubricants
Description: Mobilgrind Series mineral oils are designed for conventional and high-speed grinding and honing applications across a wide range of materials and operations. They can be used in centralized systems or in individual machine tools. Designed to prevent staining of non-ferrous alloys and copper tubing
- Chemistry / Constituents: Petroleum / Mineral Oil
- Density / Specific Gravity (@15.6°C, 60°F): 0.8300 specific gravity
- Flash Point: 248 F
- Kinematic Viscosity (@ 40°C): 4 cSt
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 3-4207 Dielectric Tough Gel Green is a two component, room temperature curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and stress. It is durable, fast curing, requires no primer, and has good mechanical
- Chemistry / Constituents: Silicone
- Composition / Chemistry: Synthetic / Semi-synthetic
- Density / Specific Gravity (@15.6°C, 60°F): 0.9800 specific gravity
- Dielectric Strength: 1.67E7 V/m
-
Supplier: H2O Control Products, Inc.
Description: a dielectric shield of 20,000 volts, Excel 440 gives electrical connections water-proof protection against moisture and corrosion not building up beyond a single monomolecular layer. Excel 440 Penetrant is available in a 12oz aerosol can. 20,000 volt dielectric shield highly
- Applications: Electrical / Electronic
- Features: Aerosol / Spray, Sealing / Barrier
- Type: Fluid / Oil, Specialty / Other
-
Supplier: H2O Control Products, Inc.
Description: Corrosion Control is a light oil, high dielectric formulation that stops corrosion in electrical enclosures. As a superior moisture inhibitor, H2O Corrosion Control helps keep contact points working efficiently. Perfect for shipping moisture sensitive equipment, whether domestic or overseas
- Applications: Electrical / Electronic
- Dielectric Strength: 30000 V/m
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Sealing / Barrier
- Type: Fluid / Oil, Specialty / Other
-
Supplier: H2O Control Products, Inc.
Description: Corrosion Control is a light oil, high dielectric formulation that stops corrosion in electrical enclosures. As a superior moisture inhibitor, H2O Corrosion Control helps keep contact points working efficiently. Perfect for shipping moisture sensitive equipment, whether domestic or overseas
- Applications: Electrical / Electronic
- Dielectric Strength: 30000 V/m
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Sealing / Barrier
- Type: Fluid / Oil, Specialty / Other
-
Supplier: H2O Control Products, Inc.
Description: a dielectric shield of 20,000 volts, Excel 440 gives electrical connections water-proof protection against moisture and corrosion not building up beyond a single monomolecular layer. Excel 440 Penetrant is available in a 12oz aerosol can. 20,000 volt dielectric shield highly
- Applications: Automotive / Transportation, Electrical / Electronic
- Dielectric Strength: 20000 V/m
- Features: Aerosol / Spray, Sealing / Barrier
- Operating / Use Temperature: 480 F
-
Supplier: Parent Petroleum Co.
Description: larger image Syncon AW Hydraulic Fluid is a premium quality, synthetic antiwear hydraulic fluid developed for use in a wide variety of industrial and mobile hydraulic systems operating at high pressure and under extreme-temperature conditions. It is particularly recommended for use in
- Kinematic Viscosity: 4.6 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 130
-
Supplier: Dupont Molykote
Description: Silicone grease for automotive spark plug boots
- Applications: Automotive / Transportation
- Chemistry / Constituents: Silicone, Synthetic / Semi-synthetic
- Type: Grease / Gel, Specialty / Other
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Powerflow AW Hydraulic Fluid is a premium quality antiwear hydraulic fluid developed for use in a wide variety of industrial and mobile hydraulic systems operating under high-pressure, high-temperature conditions. It is formulated to provide enhanced wear protection
- Kinematic Viscosity: 6.8 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 103
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Powerflow AW Hydraulic Fluid is a premium quality antiwear hydraulic fluid developed for use in a wide variety of industrial and mobile hydraulic systems operating under high-pressure, high-temperature conditions. It is formulated to provide enhanced wear protection
- Kinematic Viscosity: 11.3 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 98
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Powerflow AW Hydraulic Fluid is a premium quality antiwear hydraulic fluid developed for use in a wide variety of industrial and mobile hydraulic systems operating under high-pressure, high-temperature conditions. It is formulated to provide enhanced wear protection
- Kinematic Viscosity: 6.8 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 103
Find Suppliers by Category Top
Featured Products Top
-
V featuring high voltage in a small footprint. It is designed to operate in dielectric fluid without absorbing moisture. Other combinations of reverse voltage, forward current, Trr, and packaging are available on the (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
complete flexibility for monitoring solids and liquids for concentration, moisture content, blending, and quality control. The 4100-CAP sensing probe monitors the capacitance field around the probe within a shield, tank or pipe. As the dielectric characteristics of a fluid or solid change (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
Zelite™ LLDE PE tubing is a flexible and reliable transfer solution for applications such as air lines, chemical and fluid feeds, food and beverage processing, instrumentation, and wire jacketing. It's stocked in its (read more)
Browse Plastic Tubing Datasheets for NewAge Industries -
of meltable liner. With it's meltable inner/adhesive liner it not only insulates, it can also encapsulate giving a watertight fit. Won't crack or peel. It's non-corrosive, has excellent resistance to soldering irons, oils, solvents, acids, alkalis, fuels, hydraulic fluids, and fungus, and it's flame (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
. Variations in foam levels will result in a proportional output. The 2852-FCM sensing probe monitors the capacitance field around the probe within a shield, tank or pipe. As the dielectric characteristics of a fluid or solid change, the resulting capacitance change is monitored and configured into a (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance power conversion and power supply applications. This includes a wide range of oil impregnated DC rated capacitors for filtering (read more)
Browse Power Capacitors Datasheets for Cornell Dubilier -
fluid passing through. A change toward a dry condition or a liquid of a different dielectric will upset the capacitive field and initiate an alarm. The sensing plates are embedded into a wafer flange which provides monitoring without any intrusion into the stream flow (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
SH200, SH250, SH254 & SHTF tubings have excellent resistance to weathering, chemicals (oils, fuels, solvents, acids, alkalis, fluids), and fungus, are non-corrosive, low water absorption (.01%), will not burn nor support combustion, have high dielectric strength (850V/MIL dry), low die (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
achieve this the car of today has literally miles of wires and thousands of connectors to monitor and control the engine, brakes, fluids and safety devices. How does one ensure what is in the vehicle has been fully tested? Wire Harness and Hi-Pot testing equipment are designed (read more)
Browse Reed Switches Datasheets for Comus International -
TFE, FEP and Tefzel means that all of these tubings are non-flammable (they won't support flame), highly crush, moisture, and fungus resistant. They are also chemically inert to most corrosives and solvents. Lightweight yet strong, they have excellent dielectric properties. Tefzel is also suitable for (read more)
Browse Protective Sleeving Datasheets for BRIM Electronics, Inc.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
chamber geometries by. imposing a dielectrophoresis (DEP) force on the beads. In cDEP the electrodes are not in. direct contact with the fluid sample but are instead capacitively coupled to the mixing. chamber through thin dielectric barriers, which eliminates many of the problems. encountered
-
Gulfstream Aerospace Utilizes New DuraTrench Non-Conductive Utility Trench
At the request of Gulfstream Aerospace, Eric 'sons designed and manufactured a completely nonconductive or dielectric utility & drainage trench, the DTUTCF12-HDFG. The purpose, to allow various power cables, air lines, fluid piping to be safely dispersed in the floor of the facility. While giving
-
Electrolube's Polyurethane Resin A Success for Tier 1 Automotive Supplier
Electrolube proposed looking at a thermally conductive resin with lower viscosity and better flow properties, to be able to fill even the smallest gaps in the unit more effectively. Furthermore, the customer also needed high dielectric strength, excellent protection to automotive fluids and support
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
composition, it is expected that their dielectrophoretic (DEP). properties are also unique. cDEP is a technique developed to improve upon traditional. and insulator-based DEP devices by replacing embedded metal electrodes with fluid. electrode channels positioned alongside desired trapping locations
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
conductive. fluid to act as electrodes and provide the necessary electric. field. These reservoirs are placed adjacent to the main microfluidic. channel and are separated from the sample by a thin. barrier of a dielectric material as shown in Figure 1H. The. application of a high-frequency electric field
More Information Top
-
Dielectric constant - special Dossier: Dielectric constant | Techniques of the Ingénieur
Table I. generality-Different categories of liquid Table II. dielectrics ... - Characteristics of the liquid Table dielectrics (electrical, of study, of service) III.
-
Characteristics of liquid dielectrics - general Presentation | Techniques of the Ingénieur
Characteristics of liquid dielectrics .
-
ELECTRICAL archives-2 CONSTANTS | Techniques of the Engineer
Characteristics of liquid dielectrics .