-
Supplier: Gast Group
Description: These rugged compressors offer oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air - making it ideal for dry sprinkler systems. Wear items are easy to replace, which allows
- Applications: General Purpose / Industrial
- Compression / Pressure Service: Yes
- Configuration: Individual Vacuum Pump
- Mechanical Pump Type: Reciprocating Piston
-
Supplier: Linde North America, Inc.
Description: By simply connecting to a clean, dry compressed air supply, the Linde Zero Air Generator will remove hydrocarbons from the air, making it ideal for use in FID applications.
- Generator Type: Zero (Pure) Air
- Output Flow Rate: 3.5 SLM
-
Supplier: Gast Group
Description: Tanks systems that can be designed to make small pumps do big jobs are a natural extension of the Gast line. Offers oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air - making them
- Applications: General Purpose / Industrial
- Compression / Pressure Service: Yes
- Configuration: Vacuum Pump System / Station
- Mechanical Pump Type: Reciprocating Piston
-
-
Supplier: Busch Vacuum Solutions
Description: The Busch Mink MI BV Series positive displacement vacuum pumps feature a compact rotary claw design that is air-cooled, dry-running and non-contacting. These features along with quality construction results in a pump that offers extremely high reliability and a long service life
- Applications: General Purpose / Industrial, Food Processing, Manufacturing Processing, Medical / Laboratory, Packaging, Other
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Claw
-
Supplier: Busch Vacuum Solutions
Description: Advanced Screw Design: bell shaped construction, patented self-balancing screws Efficient: air cooled, low cost of ownership, minimal maintenance, high uptime Reliable: operationally reliable Flexible:
- Applications: General Purpose / Industrial, Manufacturing Processing, Semiconductor Manufacturing, Other
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Rotary Screw
-
Supplier: EBARA Technologies, Inc.
Description: C14; IEC320 power connector; air cooling; no corrosively
- Applications: General Purpose / Industrial, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mounting: Cart / Portable
-
Supplier: Alpha Moisture Systems
Description: Provides Portable Hygrometers with the optimal flow of ambient air when sampling dry rooms, cleanrooms or environment chambers Intrinsically safe for use in flammable atmospheres Long life Li-ion battery with remaining hours display Ingress Protection IP65 / NEMA
- Applications: Other
- Configuration: Individual Vacuum Pump
- Mounting: Other
- Pumping Speed: 0.7415 CFM
-
Supplier: Edwards Vacuum
Description: Providing exceptional performance even in harsh chemical and pharmaceutical processes, the Edwards CXS dry vacuum pump combines incredible reliability with markedly reduced costs of ownership. The easy-to-use CXS160 and CXS250 use advanced screw technology, lowering the acoustic output
- Applications: Chemical / Corrosive Gas, Pharmaceutical / Sanitary
- Configuration: Individual Vacuum Pump, Vacuum Pump System / Station
- Gas Ballast: Yes
- Lubrication Style: Dry / Oil-less
-
Supplier: Clippard
Description: Modular Vacuum Generator
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mounting: Other
-
Supplier: SynSysCo
Description: moisture content. Medical OEM Equipment: The NeoDry compact, quiet design, combined with the ability to support mild chemistry and high moisture content makes it an excellent series for OEM medical equipment. For more aggressive applications, the NeoDry Series provide an option
- Applications: General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary
- Configuration: Individual Vacuum Pump
- Gas Ballast: Yes
- Lubrication Style: Dry / Oil-less
-
Supplier: Busch Vacuum Solutions
Description: Efficient: energy-efficient, minimized operating costs Nearly Maintenance-Free: dry and contact-free compression Reliable: operationally reliable Busch Mink claw vacuum technology for industrial vacuum generation offers
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Claw
-
Supplier: SynSysCo
Description: DVSL 100B Air Cooled, Oil-Free Performance The oil-free DVSL series vacuum pumps provide increased pumping efficiency for high vapor and particle pumping load applications. The single lap scroll design of the DVSL series is simple, lower cost and has been proven with
- Applications: General Purpose / Industrial, Analytical / Scientific, Manufacturing Processing, Other
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Scroll
-
Supplier: SynSysCo
Description: DVSL 501B Air Cooled, Oil-Free Performance The oil-free DVSL series vacuum pumps provide increased pumping efficiency for high vapor and particle pumping load applications. The single lap scroll design of the DVSL series is simple, lower cost and has been proven with
- Applications: General Purpose / Industrial, Analytical / Scientific, Manufacturing Processing, Other
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Scroll
-
Supplier: SynSysCo
Description: ISP- 1000 Air Cooled, Oil-Free Performance The Anest Iwata oil-free ISP scroll vacuum pump is "The Original." Anest Iwata was the first manufacturer to bring scroll vacuum pumps to the vacuum market. With over 10 years of field experience and more performance
- Applications: General Purpose / Industrial, Analytical / Scientific, Other
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Scroll
-
Supplier: Busch Vacuum Solutions
Description: The Mink MV 0310 B belongs to the Busch product family of proven Mink claw vacuum pumps. Mink claw vacuum pumps feature two claw-shaped rotors that move in opposite directions, mounted in a housing. The shape of these claw rotors extracts, compresses and expels air or gas. The rotors do
- Applications: General Purpose / Industrial, Manufacturing Processing, Packaging
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Claw
-
Supplier: Clippard
Description: The R-732 is a combination venturi vacuum generator and an independent double pilot actuated, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. The 3-way valve can be used to turn the vacuum generator on or off or it can be used to switch the vacuum on
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mounting: Other
-
Supplier: Clippard
Description: The R-731 is a combination venturi vacuum generator and an independent pilot actuated, spring return, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. The 3-way valve can be used to turn the vacuum generator on or off or it can be used to switch the
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mounting: Other
-
Supplier: Environics, Inc.
Description: The Environics® Series 7000 Zero Air Generator is a pure air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The air is suitable for
- Features: Compressor Included, Portable
- Generator Type: Zero (Pure) Air
- Outlet Pressure: 30 psi
- Output Flow Rate: 1.0000 to 20 SLM
-
Supplier: EXAIR
Description: EXAIR’s patent-pending EasySwitch vacuum simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry,
- Airflow: 53 to 65 SCFM
- Applications: Coolant / Oil Mist, Metalworking Chips / Fluids
- Capacity: 55 gallons
- Features: HEPA / ULPA Filter
-
Supplier: ANVER Corporation
Description: Air Powered Vacuum Station -- VPF-57/20HD-AIR
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mounting: Benchtop
-
Supplier: ANVER Corporation
Description: Air Powered Vacuum Station -- VPF-57/20-AIR
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mounting: Benchtop
-
Supplier: ANVER Corporation
Description: Air Powered Vacuum Station -- VPF-57/25HD-AIR
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mounting: Benchtop
-
Supplier: ANVER Corporation
Description: Air Powered Vacuum Station -- VPF-57/30-AIR
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mounting: Benchtop
-
Supplier: EXAIR
Description: EXAIR’s patent pending EasySwitch vacuum simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry,
- Airflow: 53 to 65 SCFM
- Applications: Coolant / Oil Mist, Metalworking Chips / Fluids
- Capacity: 55 gallons
- Features: HEPA / ULPA Filter
-
Supplier: EXAIR
Description: EXAIR’s patent pending EasySwitch vacuum simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry,
- Airflow: 53 to 65 SCFM
- Applications: Coolant / Oil Mist, Metalworking Chips / Fluids
- Capacity: 55 gallons
- Features: HEPA / ULPA Filter
-
Supplier: Air Power Products Limited
Description: Lobster Tank Aeration Suction Gripping Pump Priming Many more FEATURES Quiet Operation Direct Coupled (no belts) flexible coupling with guard Air intake filter with replaceable paper cartridge Vacuum
- Mechanical Pump Type: Rotary Vane
-
Supplier: Air Power Products Limited
Description: Lobster Tank Aeration Suction Gripping Pump Priming Many more FEATURES Quiet Operation Direct Coupled (no belts) flexible coupling with guard Air intake filter with replaceable paper cartridge Vacuum
- Mechanical Pump Type: Rotary Vane
-
Supplier: Norgren - Material Handling
Description: Vaccon’s Air Saver Pumps are an all-pneumatic system that minimizes compressed air usage by creating, monitoring and maintaining vacuumfor safe energy efficient opera-tions. For pick and place applications handling non-porous materials, the Air Saver pumps will maintain a strong
- Applications: General Purpose / Industrial, Manufacturing Processing
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mounting: Benchtop
-
Supplier: EXAIR
Description: EXAIR’s patented airflow technology, Super Air Amplifiers use a small amount of compressed air to produce airflows up to 250 miles per hour! From a “blast” to a “breeze”, they are ideal for exhausting smoke, cooling hot parts, distributing heat
- Applications: General Purpose / Industrial, Manufacturing Processing
-
Supplier: Caterpillar Oil & Gas
Description: to 1034 kPa (90 to 150 psi), LH control Air silencer GENERAL Paint, Caterpillar yellow, with black rails Vibration damper and guard Lifting eyes Engine and generator, three-point mounted to sub-base Lift
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 1.48E6 to 2.28E6 VA
-
Supplier: South-Tek Systems, LLC
Description: Produces 20 LPM of Curtain Gas (Nitrogen), 26 LPM of Source Gas (Zero Air) , and 25 LPM of Exhaust Gas (Dry Air). Designed for all Sciex brand LCMS systems
- Generator Type: Nitrogen, Zero (Pure) Air, Specialty / Other
- Outlet Pressure: 0.0 to 116 psi
- Output Flow Rate: 0.0 to 26 SLM
-
Supplier: Caterpillar Oil & Gas
Description: Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. C7 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Turbocharger, air to air aftercooled Air inlet, LH side
- Application: Industrial
- Displacement: 7.24 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Analytical Technology, Inc.
Description: calibration at almost any location. The generator uses a compressed air cylinder to supply dry air to an ultraviolet cell where ozone gas is formed. The resulting flow of air with a small amount of ozone exits the generator cell through fluorocarbon outlet
-
Supplier: Gardner Denver Thomas
Description: Capacity up to 0.75 cfm / 21.2 l/min Vacuum to 26.75 in.Hg / -904.1 mbar Possible Applications Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Rotary Piston
-
Supplier: Schutte & Koerting
Description: Steam Jet Blowers utilize the ejector-venturi principle to move large volumes of air and other gases against low back pressures. The Steam Jet Blower normally utilizes high-pressure steam as the motive force, but compressed air or gas at 15 psig or higher can also be used. They are
- Venturi Jet Type / Media: Venturi Air Jet, Steam Ejector, Liquid Eductor / Ejector
Find Suppliers by Category Top
Featured Products Top
-
Zero Air Generator is an ultra high purity air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The ZAG is a powerful stand-alone unit, so there is no need for you to worry about an (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Coating: Thin Film; Air-Drying, Fast Oven Curing Our product portfolio covers a wide range of air-drying, solvented materials which ensure fast curing. An electrical test is then immediately possible. CONAP® CE-1170 (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for ELANTAS PDG, Inc. -
Air Generator is an ultra high purity air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The ZAG is a powerful stand-alone unit, so there is no need for you to worry about an (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Unattainable in media filters. Ducon's E-7 will easily perform at duct air velocities, which means that it can be as slim as the duct itself, an important feature in a crowded space. AUTOMATIC HIGH VOLTAGE POWER GENERATOR No need for constant monitoring. Everything (read more)
Browse Fume and Smoke Collectors Datasheets for Ducon Environmental Systems -
EXAIR’s EasySwitch® Wet-Dry Vac simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry, light and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
surface saturator, allows the user to select any dew or frost point from -80°C frost point, less than one ppm of water vapor, to nearly saturation. The user provides a source of dry gas, such as dry air or a tank of dry nitrogen, for the “dry” carrier gas. Mixing ratios of up (read more)
Browse Calibration Instruments Datasheets for Edgetech Instruments Inc. -
a 4 inch process flange, available in stainless steel or PVC Serial Output Interface Cable to connect the SENTRY to a PC for changing factory settings Applications include: Compressed Air Headers Point of Use Compressed Air Dry Air Systems (read more)
Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc. -
The Edgetech Instruments Inc COM.AIR is Now Available with the X3 High Performance Dewpoint Sensor The Edgetech Instruments Inc. COM.AIR dewpoint monitor is now available with the (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc. -
drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
More Information Top
-
http://www.atmos-meas-tech.net/6/837/2013/amt-6-837-2013.pdf
While the G2401 instrument was sampling gas dried using a Nafion dryer (Permapure, part number MD-110-24S-2), with a dry air gen- erator (Twin Tower Engineering, part number MW200) pro- viding the counter flow, the CADS instrument was sampling humid …
-
Fabrication and different photoelectric responses of nanocrystalline ZnO film irradiated with UV and white light in dry air
Here, during the measurement of these photoelectric responses, the only gas that we used was dry air, which was produced by the dry air generator .
-
Solid‐phase microextraction of phthalate esters by a new coating based on a thermally stable polypyrrole/graphene oxide composite
A Parker Hannifin (UK) G6010E nitrogen and dry air generator was used for nitrogen and air supply as the carrier gas and oxidant gas, respectively.
-
Material Science and Engineering Technology
Dry air is pumped into the stainless steel test chamber through air intake by dry air generator (AG-1605, Beijing Keep-Science Analysis Sci&Tech.) and leaves through air outlet.
-
Infrared microscopy for in situ measurement of protein secondary structure during freezing and freeze‐drying
This enclosure was constantly purged with dry air produced by a dry air generator (Model AD80A, FTS Systems, Stone Ridge, NY).
-
Modern Plastics Handbook > Auxiliary Equipment
Many processors choose to use a dry air generator to produce conveying air, thus avoiding exposing dried resin to ambient air.
-
air drying device - offers from air drying device manufacturers, suppliers, exporters & wholesalers
Dry Air Generator helps solve this problem with high efficiency by blowing 0.02-0.03Mpa dry air into the equipment.
-
Computrac Vapor Pro Rx Moisture Specific Analyzer : Quote, RFQ, Price and Buy
The Computrac Vapor Pro Rx is supplied with a wide range of accessories, such as carrying case assembly, external balance with cable, dry air generator kit, printer kit, etc.
-
An experimental set-up to analyse the oxygen consumption of elastomers during ageing by using a differential oxygen analyser
This is provided by a clean- and dry - air generator ; the air has to be dry and clean to avoid damaging the respirometer and perturbing the measurements.
-
Thermal Conductivity 31/Thermal Expansion 19
2) Dry - air generator .