Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: HIGH DYNAMIC RANGE IMAGING: SENSORS AND ARCHITECTURES
-
Description: As new displays and cameras offer enhanced color capabilities, there is a need to extend the precision of digital content. High Dynamic Range (HDR) imaging encodes images and video with higher than normal 8 bit-per-color-channe l precision, enabling representation of the
-
Supplier: PHOTONIS Technologies SAS
Description: excellent color imaging across varying light conditions, from daylight to low-light levels - such as those found during a quarter-moon. The Kameleon CMOS pixel architecture offers the best compromise between inherent signal-to-noise ratio (SNR), high resolution and intrascene dynamic
- Dynamic Range: 60 dB
- Horizontal Pixels: 1280
- Image Sensor Output: 8 Bit, 10 Bit
- Image Sensor Type: Color
-
-
Supplier: SPIE
Description: capable of achieving HDR imaging, as well as software approaches to make high dynamic range images out of lower dynamic range sensors or image sets. Some methods for automatic control of exposure and dynamic range of image
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA is pleased to offer new and expanded VNIR (visible to near infrared) hyperspectral image sensor capability for remote sensing applications, such as environmental observation, defense and security and other earth observation applications. Capabilities
- Array Type: Linear Array
- Horizontal Pixels: 12000
- Image Sensor Type: Color
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA's ability to deliver custom very large format devices with exceptional imaging performance makes us the supplier of choice for ultra-high resolution panchromatic imaging. With custom devices more than 16000 pixels wide, high angular response, and high dynamic
- Array Type: Linear Array
- Horizontal Pixels: 16000
- Image Sensor Type: Color
-
Supplier: BAE Systems - Fairchild Imaging
Description: 1080(V) pixels. The sensor supports both Rolling Shutter and Global Shutter readout modes. The sensor has two ADC channels per row with one optimized for very low light levels and the other optimized for high light levels, allowing high dynamic range data collection in a
- Dynamic Range: 88 dB
- Horizontal Pixels: 1920
- Image Sensor Output: Other
- Image Sensor Type: Color, Monochrome
-
Supplier: CMOSIS nv
Description: The CMV300 is a high speed CMOS image sensor with 640 by 480 pixels (1/3" optical format) developed for machine vision applications.The image array consists of 7.4µm x 7.4µm pipelined global shutter pixels allowing exposure during read out and CDS operation. The user can choose
- Array Type: Area Array
- Dynamic Range: 43 dB
- Horizontal Pixels: 640
- Image Sensor Output: 10 Bit, Other
-
Supplier: BAE Systems - Fairchild Imaging
Description: active imaging area of 2560(H) x 2160(V) pixels. The sensor runs in rolling shutter and global shutter snapshot readout modes. The sensor has two ADC channels per column with one optimized for very low light levels and the other optimized for high light levels, allowing high
- Dynamic Range: 86 dB
- Horizontal Pixels: 2560
- Image Sensor Output: Other
- Image Sensor Type: Color, Monochrome
-
Supplier: Teledyne DALSA
Description: High-Speed and High-Resolution Line Scan in a Fully Integrated, Compact Package AxCIS™ is a fully integrated line scan imaging module which combines sensors, lenses, and lights all-in-one. This Contact Image Sensor (CIS) is easy-to-use and offers a lower
- Camera Function: Video
- Monochrome / Color: Monochrome
- Output: Camera Link®
- Resolution: 8 bits, 12 bits
-
Supplier: Security Camera Warehouse
Description: This camera has our newest generation of Digital Signal Processor and Super HAD II CCD which have dramatically improved the performance of Wide Dynamic Range and Star light sensing. Starlight Super Wide-Dynamic-Range Dome Camera SCD3160NWT Features - 600 TV lines
- Camera Function: Video
-
Supplier: Security Camera Warehouse
Description: Built-in 3-Axis Bracket DC 12V / AC 24V Dual Voltage Remote Controller included Image Sensor: 1/3" Sony Super HAD Wide Dynamic CCD Resolution: 520 TV Lines Signal System: NTSC Picture
- Camera Function: Video
-
Supplier: Security Camera Warehouse
Description: Electronic Image Stabilizer Wide Dynamic Range (WDR) support 24 Privacy mask zone 3-D coordinate 4 alarm input and 2 alarm output 5 auto cruising track, and 2 min patrol RS-485 multi-protocols communication Anti-drop wire for
- Camera Function: Video
-
Supplier: BAE Systems - Fairchild Imaging
Description: The CCD6161 is a 4096(H) x 4096(V) solid state Charge Coupled Device (CCD) Full Frame sensor. The CCD is intended for advanced scientific, space, industrial, and commercial digital imaging applications. The CCD6161 active area is organized as an array of 4096 horizontal by 4096
- Array Type: Full Frame Area Array
- Data Rate: 1 MHz
- Dynamic Range: 86 dB
- Horizontal Pixels: 4096
-
Description: Stationary, digital hybrid pyrometer with built-in video camera system and infrared filter for non-contact temperature measurement and display of thermal images in ranges between 700 and 1800 °C. Key Features Combination of pyrometry and thermal imaging in a single
- Ambient Temperature Range: 32 to 140 F
- Analog Video Format: PAL
- Analog Video Output: Yes
- Computer Host: PC
-
Supplier: PI (Physik Instrumente) L.P.
Description: application Microscopy, confocal microscopy, 3D imaging, screening, autofocus systems, surface analysis. Ideal for multiphoton microscopy due to high dynamics at heavy loads
- Minimum Step Size (Resolution): 400 µm
- Type: Motorized Stage, Z-Axis Stage
-
Supplier: ASME
Description: analytics, broadening the application of emerging computer vision sensor technology in not only scientific research but also engineering practice. Computer Vision for Structural Dynamics and Health Monitoring presents fundamental knowledge, important issues, and practical techniques
-
Supplier: ASME Standards and Certification
Description: analytics, broadening the application of emerging computer vision sensor technology in not only scientific research but also engineering practice. Computer Vision for Structural Dynamics and Health Monitoring presents fundamental knowledge, important issues, and practical techniques
-
Supplier: PI (Physik Instrumente) L.P.
Description: Fastest settling time under 5 ms with microscope objective Travel range 18 µm Scans and positions objectives with sub-nm resolution Parallel flexure guiding for minimized objective offset Direct metrology with capacitive sensors for highest
-
Supplier: PI (Physik Instrumente) L.P.
Description: for applications that require high dynamics and high velocities at limited travel ranges. High scan frequencies and precision positioning are also possible with these drives, because they are free of the effects of hysteresis. Application fields Beam stabilization
-
Description: control, the SpectraCAM uses a random access integration technique employing random pixel selection, collective read or binning, non-destructive read and selective ROI clearing to provide high dynamic range that may exceed 108 or 28 bits. CID (Charge Injection Device
- Horizontal Resolution: 1024 lines
- Imaging Technology / Camera Type: CID
- Performance Features: Cooled Sensor, Anti-blooming, High Definition
- Vertical Resolution: 1024 lines
-
Description: control, the SpectraCAM uses a random access integration technique employing random pixel selection, collective read or binning, non-destructive read and selective ROI clearing to provide high dynamic range that may exceed 108 or 28 bits. CID (Charge Injection Device
- Horizontal Resolution: 540 lines
- Imaging Technology / Camera Type: CID
- Performance Features: Cooled Sensor, Anti-blooming, High Definition
- Vertical Resolution: 540 lines
-
Supplier: e-con Systems™ Inc
Description: MP Pixel Size:1.1 µm x1.1 µm Sensor Active Area:4208H x 3120V Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Output Format:10-bit Raw format Shutter type:Electronic Rolling Shutter
- Camera Function: Video
- Horizontal Resolution: 4208 lines
- Maximum Frame Rate: 30 fps
- Monochrome / Color: Color
-
Supplier: CMOSIS nv
Description: The 4LS sensor is a quad linear line scan sensor for colour imaging applications with two pixels types. The data from the 4 lines is provided at the same time for all the outputs. The sensor features a low noise pixel with true CDS and global shutter for interleaved
- Array Type: Linear Array
- Dynamic Range: 62 dB
- Image Sensor Output: 12 Bit
- Image Sensor Type: Color, Monochrome
-
Supplier: Photron
Description: High performance CMOS sensor technology providing 3,600 fps operation at 1,024 x 1,024 pixel resolution and frame rates up to 500,000 fps at reduced resolution To complement the existing range of Photron high-performance high-speed imaging products, the FASTCAM SA4 delivers a
- Horizontal Resolution: 128 to 1024 lines
- Imaging Technology / Camera Type: CMOS
- Monochrome / Color: Monochrome, Color
- Performance Features: Cooled Sensor, High Definition
-
Supplier: Security Camera Warehouse
Description: DC, 1000mA (IR On) Specifications Image Sensor 1/3" Sony Super HAD CCD; Sony DSP Total Pixels NTSC: 768 (H) X 494 (V) S/N Ratio More than 52d
- Camera Function: Video
-
Supplier: e-con Systems™ Inc
Description: Key Features of AR0230 wide temperature range HDR Camera Module 2MP Colour camera with parallel interface 1/2.7" Optical format CMOS Image sensor 16 bits of UYVY data per pixel S-mount (M12) lens holder for flexibility to choose a lens as per application
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 1928 lines
- Maximum Frame Rate: 30 to 60 fps
-
Supplier: RS Components, Ltd.
Description: Based on the TRUESENSE 5.5 micron Interline Transfer CCD Platform, these monochrome sensors feature broad dynamic range, excellent imaging performance and a flexible readout architecture. KAI-01150 1280 x 720p @ 138fps max (RS 874-4060). KAI-01050 1024 x 1024p @ 120fps
- Horizontal Pixels: 1600
- Maximum Frame Rate: 68 fps
-
Supplier: RS Components, Ltd.
Description: Based on the TRUESENSE 5.5 micron Interline Transfer CCD Platform, these monochrome sensors feature broad dynamic range, excellent imaging performance and a flexible readout architecture. KAI-01150 1280 x 720p @ 138fps max (RS 874-4060). KAI-01050 1024 x 1024p @ 120fps
- Horizontal Pixels: 1280
- Maximum Frame Rate: 138 fps
-
Supplier: Teledyne Lumenera
Description: Teledyne Lumenera’s INFINITY3-1 camera is designed for use in a wide variety of scientific applications. Cooled models are ideal in low-light conditions and where high dynamic range is required. With 1392x1040 resolution and on-board processing, these cameras deliver
-
Supplier: Apogee Imaging Systems
Description: The F6 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F6 uses a large format megapixel Truesense Imaging sensor. This CCD has two output amplifiers: one for low noise and a second for exceptionally high dynamic
-
Supplier: Apogee Imaging Systems
Description: The F32 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F32 has a 3-megapixel Truesense Imaging full frame sensor with very high quantum efficiency and high dynamic range when compared to interline CCDs. Low noise
-
Supplier: Apogee Imaging Systems
Description: . The Aspen CG2000 and CG2000C have a 2-megapixel interline transfer sensor with high quantum efficiency and twice the dynamic range of similar Sony sensors. Low noise and small pixels are ideal for OEM applications, biological and physical sciences. The CG2000 uses the
-
Supplier: Apogee Imaging Systems
Description: . The Aspen CG6 uses a large format megapixel Truesense Imaging sensor. This CCD has two output amplifiers: one for low noise and a second for exceptionally high dynamic range. All Aspen systems are backed by a 2 year warranty on the camera and lifetime warranty on the
-
Supplier: Radiant Vision Systems
Description: . Purpose-Built for High-Speed Manufacturing High-speed, high-resolution, interline-cooled image sensors, with better than 59 dB dynamic range CIE-matched color filters and neutral density filters, closely matches human visual perception Multiple lens choices with
- Options / Module Types: Measure Unit / Monitor
- Tester / Test Capability: Other
- Type / Form Factor: Test Module / Sub-system
-
Supplier: Radiant Vision Systems
Description: . Purpose-Built for High-Speed Manufacturing High-speed, high-resolution, interline-cooled image sensors, with better than 59 dB dynamic range CIE-matched color filters and neutral density filters, closely matches human visual perception Multiple lens choices with
- Components / Products Tested: Displays / Video Equipment
- Options / Module Types: Measure Unit / Monitor
- Type / Form Factor: Test Module / Sub-system
-
Supplier: Radiant Vision Systems
Description: . Purpose-Built for High-Speed Manufacturing High-speed, high-resolution, interline-cooled image sensors, with better than 59 dB dynamic range CIE-matched color filters and neutral density filters, closely matches human visual perception Multiple lens choices with
- Components / Products Tested: Displays / Video Equipment
- Options / Module Types: Measure Unit / Monitor
- Type / Form Factor: Test Module / Sub-system
-
Supplier: Radiant Vision Systems
Description: . Purpose-Built for High-Speed Manufacturing High-speed, high-resolution, interline-cooled image sensors, with better than 59 dB dynamic range CIE-matched color filters and neutral density filters, closely matches human visual perception Multiple lens choices with
- Components / Products Tested: Displays / Video Equipment
- Options / Module Types: Measure Unit / Monitor
- Type / Form Factor: Test Module / Sub-system
-
Description: higher frame rates for user selectable regions of interest (ROI). With 12 µm pixel pitch, the MVCam InGaAs image sensor yields extremely low dark current and high quantum efficiency providing sensitivity across the SWIR and visible wavelength bands from 0.4 to 1.7 µm. The standard SWIR
- Cooled: Yes
- Horizontal Pixels: 1280
- Maximum Frame Rate: 9.00E-5 to 3.85E-4 MHz
- Operating Temperature Range: 0.0 to 40 C
-
Technical Courses and Programs - Digital Camera and Sensor Evaluation Using Photon Transfer -- SC916Supplier: SPIE - Education
Description: products in determining discrete performance parameters such as quantum efficiency (QE), quantum yield, read noise, full well, dynamic range, nonlinearity, fixed pattern noise, V/e- conversion gain, dark current , image, etc.. Camera users routinely use the PT technique to
- Industry: Aerospace / Defense, Electronics
- Modality: On-site / In Plant
- Technology / Subject: Electronics, Photonics / Optics, Signal Integrity / EMC, Specialty / Other
- Type: Course
-
Supplier: Mettler-Toledo GmbH
Description: For medium and high conductivity measurements in hazardous areas. The InPro 7250HT electrodeless sensor made of PEEK is highly resistant to aggressive chemicals and suitable for applications in hazardous areas. The sensors wide temperature range from -20 to 180°C (-4...356 °F)
- Built-in Temperature Sensor: Yes
- Cell Constant (k): Other
- Conductivity Range: 0.0 to 2.00E6 MicroSiemens/cm
- Electrode Accuracy: 0.5000 (+/- % FS)
-
Supplier: PHOTONIS Technologies SAS
Description: Digital Video Output: 10/8-bit CameraLink® Compatible Analog Video Output: NTSC/PAL (user selectable) The NOCTURN XL Camera is powered by the Lynx CMOS imaging sensor, optimized for low light level imaging. Day to Low light detection High frame rate, no latency
- Height: 1.44 inch
- Horizontal Resolution: 1280 lines
- Imaging Technology / Camera Type: CMOS
- Length: 1.47 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | HDR Cameras Overview See3CAM_CU81 is a 4K, HDR, USB 3.1 Gen 1 camera. This 8MP USB camera is based on the AR0821 CMOS color image sensor from onsemi®. AR0821, a 1/1.7 inch sensor with a large pixel size is capable of capturing 4K images with
- Application / Industry: Broadcast, Scientific / Research, Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 3848 lines
- Maximum Frame Rate: 30 to 60 fps
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: service life. The reduced weight of the moving parts improves the dynamic rigidity of the machine. Temperature range of 20ºC to 26ºC The ZEISS ACCURA bridge is covered with Foam Insulating Technology, a new type of high-performance insulation. The housing covers ensure
- x-axis Measuring Length: 63 inch
- y-axis Measuring Length: 165 inch
- z-axis Measuring Length: 55.1 inch
- Application: Dimensional Measurement, Profile Measurement, Digitizing / Imaging
-
Supplier: Teledyne FLIR
Description: integrate the most advanced CMOS sensors and come with a full feature set. The Blackfly S board level variants integrate the latest Pregius global shutter CMOS image sensors for distortion free, high dynamic range image capture. They have the same rich
- Height: 1.14 inch
- Horizontal Resolution: 1080 lines
- Imaging Technology / Camera Type: CMOS
- Length: 0.3937 inch
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: The Reference Machine in the Compact Class CONTURA – the broad platform from ZEISS for flexible, reliable and uncompromising quality assurance. The latest generation is even more precise and offers a large package of optical sensors on top of a larger measuring range
- x-axis Measuring Length: 39.4 inch
- y-axis Measuring Length: 82.7 inch
- z-axis Measuring Length: 23.6 inch
- Application: Dimensional Measurement, Profile Measurement, Digitizing / Imaging
-
Supplier: Micro-Epsilon Group
Description: , production and process monitoring as well as quality control. The selectable High Dynamic Range mode (or HDR mode) additionally offers an innovative exposure control feature which enables precise results even on demanding surfaces.
- Application: Dimensional Measurement, Profile Measurement, Angularity / Orientation, Depth Mapping, Digitizing / Imaging, Other
- Control: PC, Other
- Features: Shop Floor Suitable
- Machine Type and Specifications: 2-D Scanning / Profiling, 3-D Scanning / Profiling
-
Supplier: Micro-Epsilon Group
Description: , production and process monitoring as well as quality control. The selectable High Dynamic Range mode (or HDR mode) additionally offers an innovative exposure control feature which enables precise results even on demanding surfaces. The scanCONTROL 30xx/BL laser profile scanners are
- Application: Dimensional Measurement, Profile Measurement, Angularity / Orientation, Depth Mapping, Digitizing / Imaging, Other
- Control: PC, Other
- Features: Shop Floor Suitable
- Machine Type and Specifications: 2-D Scanning / Profiling, 3-D Scanning / Profiling
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Maximum Precision for Small Parts ZEISS MICURA sets the standard in the compact class. Despite its small size, ZEISS MICURA makes no compromises when it comes to accuracy. ZEISS MICURA comes standard with the VAST XT gold scanning sensor from ZEISS and navigator technology
- x-axis Measuring Length: 500 inch
- y-axis Measuring Length: 500 inch
- z-axis Measuring Length: 500 inch
- Application: Dimensional Measurement, Profile Measurement, Digitizing / Imaging
-
Supplier: Xenics nv
Description: The Xeva-2.35-320 is a compact digital camera operating a T2SL detector array for imaging in the 1.0 to 2.35 µm wavelength range. The camera features a resolution of 320 x 256 pixels with a 30 µm pixel pitch. It outputs 14-bit data and comes in a 100 Hz (USB 2.0) or 350 Hz (Camera
- Horizontal Resolution: 320 lines
- Monochrome / Color: Monochrome
- Performance Features: Cooled Sensor
- Vertical Resolution: 256 lines
-
Supplier: e-con Systems™ Inc
Description: Tags: 3D Depth Cameras | Global Shutter Cameras Highlights Houses 0.3 MP onsemi® MT9V024 Image Sensor Fixed Focus Global Shutter Houses 6-axis IMU Overview Tara is a UVC- compliant 3D Stereo camera based
- Height: 1.18 inch
- Horizontal Resolution: 750 lines
- Imaging Technology / Camera Type: CMOS
- Length: 1.38 inch
-
Description: High frame rate >93 fps at 1280x1024 14-bit A/D on chip Read noise <90e- Integration times from 50 µs to >2 minutes >1000:1 dynamic range F- and C-mount lenses available
- Fill Factor: 100 %
- Horizontal Resolution: 1280 lines
- Length: 1.05 inch
- Lens Mount: C-Mount, F-Mount
-
Supplier: Allied Vision Technologies GmbH
Description: 11 Megapixel CCD camera - 5 fps The 11-megapixel GE4000 is a very high-resolution CCD camera with Gigabit Ethernet output. The 35 mm format sensor used in the GE4000 is the high-quality Kodak KAI-11002 CCD image sensor that provides exceptionally high resolution, sensitivity,
- Height: 2.6 inch
- Horizontal Resolution: 4008 lines
- Imaging Technology / Camera Type: CCD
- Length: 2.48 inch
-
Supplier: Teledyne Lumenera
Description: quality ON Semiconductor Truesense KAI-29052 CCD sensor provides excellent dynamic range and color reproduction Compact form factor for easy integration, without losing the image quality typical in larger sized cameras Fanless body, small footprint and lower power
-
Supplier: BAE Systems - Fairchild Imaging
Description: dynamic range and high frame rates making it a superb tool for a range of low light imaging applications. The camera has a compact size, a very low vibration fan and exchangeable front plate that allow the user to have a C-mount, an F-mount or a customized OEM mount. Our
- Horizontal Resolution: 2560 lines
- Imaging Technology / Camera Type: CMOS
- Monochrome / Color: Monochrome
- Performance Features: Cooled Sensor
-
Supplier: PHOTONIS Technologies SAS
Description: Digital Video Output: CameraLink® Compatible or parallel LVCMOS The Nocturn XS Camera is powered by the Lynx CMOS imaging sensor, optimized for low light level imaging. Day to Low light detection High frame rate, no latency Optimized for mobility applications
- Horizontal Resolution: 1280 lines
- Imaging Technology / Camera Type: CMOS
- Monochrome / Color: Monochrome, Color
- Performance Features: Gain Control, Cooled Sensor, Anti-blooming, High Definition
Find Suppliers by Category Top
Featured Products Top
-
any interpolation. HDR imaging can be achieved using a dual exposure mode, which enables better detectability for highly reflective materials with improved dynamic range. Initially available in widths of 400mm, 800mm (plus other widths in increments of 100mm), AxCIS can fit anywhere in your (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
TMR2102 Large Dynamic Range TMR linear sensor The TMR2102 linear sensor utilizes a unique push-pull Wheatstone bridge composed of four unshielded TMR sensor elements. The unique bridge design provides a high (read more)
Browse Magnetic Field Sensors Datasheets for MultiDimension Technology Co., Ltd. -
Dytran Instruments, Inc. of Chatsworth, CA designs and manufactures ring style IEPE and charge mode piezoelectric force sensors for many different applications and environments. These sensors come in a variety of configurations depending upon the magnitude of the dynamic event being measured and (read more)
Browse Force and Load Sensors Datasheets for Dytran by HBK -
Dexter Research - Temperature Sensor Modules with Expanded Range. Recently announced - expansion of its Temperature Sensor Module line and can now offer extensive application solutions to OEM's around the world. Dexter's Temperature Sensor Module is a ready-to use (read more)
Browse Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Temperature Sensor Module Featuring Expanded Ranges Announced by Dexter Research. Dexter's Temperature Sensor Module is a ready-to use, cost-effective, non-contact IR thermometer. Calibrated output (read more)
Browse Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Colorimeter employs a scientific-grade, low-noise image sensor that provides accurate, repeatable measurements. ProMetric cameras optimize resolution and dynamic range to ensure imaging performance. ProMetric Y supports high-speed USB and Ethernet communications. Available resolutions (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
imaging camera for continuous temperature measurement in furnace applications with a higher differential temperature in the field of view. It utilises the latest wide dynamic range imaging technology, providing the highest available temperature reading accuracy over the entire wide temperature range, for (read more)
Browse Thermal Imagers Datasheets for AMETEK Land -
Features: Wide focal length range: 4.3mm to 100mm Broad working temperature range: -40? to 60? Passive optical athermalization design Compact structure and IP67 sealing Infrared optical materials exhibit (read more)
Browse Optical Lens Assemblies Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
interfaces are available. Standard SWIR lens sizes include 16mm 25mm 35mm and 50mm. Our lenses provide a large field of view and low distortion (less than 2 percent). Our 50 and 100 focal length options are designed to work with 1024×768-17um sensors, enabling ultra high resolution imaging and (read more)
Browse Optical Lenses Datasheets for Shanghai Optics -
result, a very precise linear pressure control within a closed-loop system providing ultra-high resolution and repeatability. The Cordis uses a microcontroller, an internal pressure sensor, and a Clippard proportional valve. The inlet valve is connected to the moderately regulated (read more)
Browse Gas Pressure Regulators Datasheets for Clippard
Conduct Research Top
-
How to Image in Extreme, Low-light Conditions
conditions, the user requires an imaging tool that offers sensitivity and dynamic range in excess of current generation night vision cameras. Toshiba Imaging Systems Division, a division of Toshiba America, has developed an ultra-sensitive ½" CCD color camera with the help of new, revolutionary
-
IMX415 vs. IMX335 Sensors: A Comprehensive Comparison Guide
, fast readout times, wide dynamic range, and high resolution. For instance, 1/2.8 " sensors are in high demand in smart surveillance, industrial, and factory automation (FA) markets since they are compact and fit the form factor of a vast majority of embedded systems.
-
Cape Vincent Lighthhouse
The other day, I happened across an article in Vision Systems Design on how CMOS imagers are trying to increase the dynamic range they support so that they can capture images under both day and night light conditions. The article highlights some of the techniques sensor manufacturers are using
-
CMOS Cameras Rise to Speed Challenge
(regions of overexposure) and smear (unwanted stripes) in CCD sensor images. In contrast, the high-speed response and wide dynamic range of CMOS sensors means that bloom and smear are not usually a problem.
-
Digitization
may contain a variety of image "scaling" algorithms to deal with this. They include histogram equalization, gaussian, linear, min-max, etc. These algorithms decide how to best "fit"the raw data into the available gray shades on your computer. With high dynamic range systems such as we produce
-
Piezo Motors: Principle of Operation for Engineers
and igniting the gas. Most types of gas burners and ranges have a built-in piezo based injection systems. Sensors. The principle of operation of a piezoelectric sensor is that a physical dimension, transformed into a force, acts on two opposing faces of the sensing element. The detection of pressure
More Information Top
-
Wide-Dynamic-Range CMOS Image Sensors—Comparative Performance Analysis
[46] S. Kavusi and A. El Gamal, “Quantitative study of high dynamic range image sensor architectures,” in Proc.
-
A wide dynamic range CMOS image sensor with multiple exposure-time signal outputs and 12-bit column-parallel cyclic A/D converters
This paper presents a new type of wide dynamic range image sensor with multiple exposure time signals.
-
High Dynamic Range Imaging: Sensors and Architectures
B. Fowler, “High dynamic range image sensor architectures,” Stanford Univ.
-
Predictive multiple sampling algorithm with overlapping integration intervals for linear wide dynamic range integrating image sensors
This chapter briefly stated the need for wide dynamic range image sensors in machine vision systems.
-
A wide dynamic range CMOS image sensor with multiple short-time exposures
In a wide dynamic range image sensor using a dual exposure method, dynamic range(DR) is given by .
-
An ultra wide dynamic range CMOS image sensor with a linear response
The SNR characteristic of the developed wide dynamic range image sensor is measured as shown in Fig. 9.
-
A wide dynamic range CMOS image sensor with dual charge storage in a pixel and a multiple sampling technique
A wide dynamic range image sensor has been designed and implemented in 0.18 µm CMOS image sensor technology.
-
Method to extend dynamic range of CMOS image sensor using different frame-rate read out
Wide dynamic range image sensors can cover the wide illumination range in one scene without clipping.
-
A 120-dB Dynamic Range CMOS Image Sensor With Programmable Power Responsivity
[16] S. Kavusi and A. E. Gamal, “Quantitative study of high dynamic range image sensor architectures,” Proc. SPIE, vol.
-
A Wide Dynamic Range CMOS Image Sensor with Gated Charge Storage and a Multiple Sampling Technique
Wide dynamic range image sensors are required for many applications such as security systems, automobiles and industrial cameras.