Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Alfa Laval Inc.
Description: Aalborg MX is a compact shell and tube heat exchanger with U-tubes, ideal for heating of oil or water. The heat exchanger uses either steam or thermal oil as heating medium. Type Shell and tube heat exchanger with small diameter hairpin tubes; either
- Applications: Oil Heating / Cooling, Marine / Shipboard
- Connection Type: Flange
- Maximum Working Pressure: 435 psi
- Primary Exchanger Material: Stainless Steel
-
Supplier: CoorsTek
Description: Engineered technical ceramics for severe-service, always-on operation of electric and diesel rail transport equipment used for locomotives, high-speed, intercity, commuter, light rail, and people mover transit. CASE STUDY :: HEAT EXCHANGER Bombardier Transportation, formerly ABB
- Applications: Automotive / Vehicular
- Connection Type: Other
- Liquid Flow Rate: 5.28 GPM
- Primary Exchanger Material: Other
-
Supplier: Alfa Laval Inc.
Description: The SterilOhm heating units are based on unique technology using electric current to ensure rapid, uniform heating of pumpable food and beverages. Application Ohmic heating technology is designed particularly for the pasteurization or sterilization of products containing large
- Applications: Food and Beverage Processing
-
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ELECTRIC-RESISTANCE- WELDED CARBON STEEL HEAT-EXCHANGER AND CONDENSER TUBES
-
Supplier: Hydrofarm, Inc.
Description: The Ice Box is a safe and effective way to water-cool the air leaving your reflectors without adding a/c or more fans. . It uses an air-to-water heat exchanger to water cool the hot air your reflectors produce. Water-cooling is much more effective and efficient than air-cooling, and
-
Supplier: Hydrofarm, Inc.
Description: The Ice Box is a safe and effective way to water-cool the air leaving your reflectors without adding a/c or more fans. . It uses an air-to-water heat exchanger to water cool the hot air your reflectors produce. Water-cooling is much more effective and efficient than air-cooling, and
-
Supplier: ASTM International
Description: This specification covers minimum-wall-thickne ss carbon steel tubes proposed for use in heat exchangers, condensers, and similar heat-transfer apparatus. The materials under this specification shall be in accordance with other ASTM document enlisted herein unless otherwise
-
Supplier: Alfa Laval Inc.
Description: Industrial DCH radiator units are designed for cooling of water or other process fluids for Diesel and Gas Power Generation. This heat exchanger configuration offers a compact solution with dimensions and capacity range as typically required for Gen-set containers in the Power
- Applications: Power Generation
- Maximum Working Pressure: 131 psi
- Primary Exchanger Material: Stainless Steel
- Type: Air-Cooled, Shell and Tube
-
Supplier: KTR Corporation
Description: 25 kW with a temperature difference of 40 °C Self-cleaning activated by button Suitable for hydraulic oil, gear lubricant oil, lubricating oil, motor oil and water-glycine Low sound pressure level CE certification Electric motor are specified according to protection class IP65
- Applications: Automotive / Vehicular, Domestic Water Use, Hydraulic, Oil Heating / Cooling, Marine / Shipboard
- Primary Exchanger Material: Aluminum, Steel, Other
- Type: Air-Cooled
-
Supplier: KTR Corporation
Description: dipping paint allows to protect those areas of the cooler which are difficult to access The coolers are supplied with a special electric motor of protection class IP56 The extra protection coating does not have any effect on the efficiency of the cooler"
- Applications: Automotive / Vehicular, Domestic Water Use, Hydraulic, Oil Heating / Cooling, Marine / Shipboard
- Maximum Working Pressure: 377 psi
- Primary Exchanger Material: Aluminum, Steel, Other
- Type: Air-Cooled
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ELECTRIC-RESISTANCE- WELDED CARBON STEEL BOILER, SUPERHEATER, HEAT-EXCHANGER, AND CONDENSER TUBES WITH TEXTURED SURFACE
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ELECTRIC-RESISTANCE- WELDED CARBON STEEL HEAT-EXCHANGER AND CONDENSER TUBES - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: jbj Techniques Limited
Description: DCN: Plastic material with integrated electric motor Oil-air-coolers offer more than just compact heat exchange design and high efficiency – the cooling units and fans fitted are also optimized to ensure that the coolers run with a minimum of noise. The current range consists of
- Applications: Oil Heating / Cooling
- Gas / Air Flow Rate: 487 to 9493 SCFM
- Liquid Flow Rate: 158 GPM
- Maximum Working Pressure: 290 psi
-
Supplier: jbj Techniques Limited
Description: DCN: Plastic material with integrated electric motor Oil-air-coolers offer more than just compact heat exchange design and high efficiency – the cooling units and fans fitted are also optimized to ensure that the coolers run with a minimum of noise. The current range consists of
- Applications: Oil Heating / Cooling
- Gas / Air Flow Rate: 487 to 1568 SCFM
- Liquid Flow Rate: 39.6 GPM
- Maximum Working Pressure: 290 psi
-
Supplier: jbj Techniques Limited
Description: DCN: Plastic material with integrated electric motor Oil-air-coolers offer more than just compact heat exchange design and high efficiency – the cooling units and fans fitted are also optimized to ensure that the coolers run with a minimum of noise. The current range consists of
- Applications: Oil Heating / Cooling
- Liquid Flow Rate: 143 GPM
- Maximum Working Pressure: 232 psi
- NEMA Rated: Yes
-
Supplier: jbj Techniques Limited
Description: DCN: Plastic material with integrated electric motor Oil-air-coolers offer more than just compact heat exchange design and high efficiency – the cooling units and fans fitted are also optimized to ensure that the coolers run with a minimum of noise. The current range consists of
- Applications: Oil Heating / Cooling
- Gas / Air Flow Rate: 614 to 16273 SCFM
- Liquid Flow Rate: 158 GPM
- Maximum Working Pressure: 232 to 3408 psi
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll compressors. • Scroll compressor. • Water side heat exchanger fitted with differential pressure switch and antifreeze electric heater. • Air side heat exchanger with seamless copper
-
Supplier: ASTM International
Description: 1.1 This specification covers minimum-wall-thickne ss, electric-resistance- welded, carbon steel tubes to be used for heat exchangers, condensers, and similar heat-transfer apparatus. 1.2 The tubing sizes usually furnished to this specification are to 3 in. [76.2 mm] in
-
Supplier: Infinity Fluids Corp.
Description: control and the fastest thermal response from an extremely tight footprint can now be attained with this new technology. The CRES Ultra Response Heat Exchanger provides the fastest thermal response and power within the tightest envelope, when compared with all other conventional and
- AC Voltage Required: 120 to 480 volts
- Applications: Gases / Vapors, Clean Water Heating, Process Waters, High Purity Waters
- Heater Type: Air Heater, Circulation Heater, Inline Heater, Water Heater
- Heating Capacity: 0.2500 to 10 kW
-
Supplier: Thermocold Costruzioni Srl
Description: electric heater. • Air side heat exchanger high efficiency finned coils with seamless copper tubes expanded into. corrugated aluminium. • Electronic expansion valve (it allows to work with double set point). • Microprocessor. • Casing and panels in galvanised and
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with propeller fans and semihermetic screw compressors. • Compressors screw type. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side heat exchangers shell and tube type with water connections. • Air
-
Supplier: Inductotherm Group
Description: from nonmetallic material, the tooling can withstand the temperature of the fasteners being heated. Closed Loop Water Cooling Tower The water cooling tower is comprised of two main sections; an air cooled heat exchanger and a closed loop pumping section. The heat transfer coil
- AC Voltage Required: 440 to 480 volts
- Applications: Annealing / Heat Treating
- Heater Type: Induction Heater
- Heating Capacity: 100 kW
-
Supplier: Thermocold Costruzioni Srl
Description: Water cooled chillers and heat pumps by reversing the water supply with high efficiency scroll compressors and oversized heat exchangers. • High efficiency scroll compressor. • Evaporator stainless steel brazed plate complete of differential pressure switch and antifreeze
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: The L-Generation Air Source VRF Outdoor Units represent the latest in a long line of innovations from Mitsubishi Electric Cooling & Heating. Featuring HexiCoil™ aluminum flat tube heat exchanger technology, the L-Generation offers best-in-class efficiency ratings across all
- Application: Commercial, Industrial
- System Type: Heat Energy Recovery
-
Supplier: ASTM International
Description: 1.1 This specification covers average or minimum wall thickness electric resistance welded (ERW) tubing to be used for boilers, heat exchangers, condensers, and similar heat-transfer apparatus. 1.2 The tubing sizes and thicknesses usually furnished to the specification
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: innovations from Mitsubishi Electric Cooling & Heating. Featuring HexiCoil™ aluminum flat tube heat exchanger technology, the L-Generation offers best-in-class efficiency ratings across all categories improving on the already highly efficient variable refrigerant flow
-
Supplier: Boyd
Description: part of a custom heat sink, or utilized in a thermal system such as a heat exchanger. Benefits/Features Materials of Construction: Aluminum-Carbon Steel Alloys Copper Cupro Nickel Inconel Nickel Alloys Stainless Steel
- Device: Passive Heat Sink
- Heat Sink Fin Style: Folded Fin
- Height: 0.7600 to 50.8 mm
- Material: Aluminum, Copper, Mixed Material, Other Materials
-
Supplier: Thermal Fluid Systems, Inc.
Description: Fuel Heating Heat Exchangers Ovens Cargo Heating Fluidized Beds Fryers Heat Tracing Kilns Dry Kilns Chemicals Wood Board Plants Tenter Frames Remediation
- AC Voltage Required: 480 to 575 volts
- Applications: Clean Water Heating, Process Waters, Lightweight Oils & Degreasing Solutions
- Heater Type: Circulation Heater
- Heating Capacity: 10 to 5000 kW
-
Supplier: Chromalox
Description: | • Reactor temperature control • Process heat exchangers Chromalox Technology Over a century of product development and application experience are delivered in each product we manufacture. Chromalox in-house engineering and fabrication capability allows for an endless
- Fluid Transfer Specifications: Heating Only
- Heat Source: Electric
- Power Requirement: Other
-
Supplier: ASTM International
Description: This guide specifies standard specification for nominal-wall-thickne ss welded tubes and heavily cold worked welded tubes made from the austenitic steels with various grades intended for such use as a boiler, superheater, heat exchanger, or condenser tubes. Heat and product
-
Supplier: Mar Cor Purification
Description: polish the RO permeate to USP purified water grade. The system generates Purified Water, stores it and delivers it to the loop. The system has a self-contained air compressor and an electric heat exchanger, saving on expensive plant utility integration. Energy saving features
- Continuous Flow Rate: 2.5 to 10 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Ultra Pure Water, Purification
-
Supplier: Mar Cor Purification
Description: energy consumption, while the automated heat sanitization process allows for greater bacterial control. This reduces the need for chemicals and leads to increase peace of mind and less down time. The BioPure LSX has ethernet and USB connections for remote monitoring and troubleshooting
- Continuous Flow Rate: 2.5 to 20 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Ultra Pure Water, Purification
-
Supplier: Mountz, Inc.
Description: Radial gearing electric torque multipliers are designed for precision tightening and loosening of all heavy duty fastening applications. These multipliers are specially designed for heat plate exchanger applications. The torque multiplier shuts-off when the pre-set torque is
-
Supplier: Mountz, Inc.
Description: Radial gearing electric torque multipliers are designed for precision tightening and loosening of all heavy duty fastening applications. These multipliers are specially designed for heat plate exchanger applications. The torque multiplier shuts-off when the pre-set torque is
-
Supplier: Mountz, Inc.
Description: Radial gearing electric torque multipliers are designed for precision tightening and loosening of all heavy duty fastening applications. These multipliers are specially designed for heat plate exchanger applications. The torque multiplier shuts-off when the pre-set torque is
-
Supplier: Mountz, Inc.
Description: Radial gearing electric torque multipliers are designed for precision tightening and loosening of all heavy duty fastening applications. These multipliers are specially designed for heat plate exchanger applications. The torque multiplier shuts-off when the pre-set torque is
-
Supplier: Thermon, Inc
Description: Circulation heaters are the equivalent to tube and shell heat exchangers with the particular feature that the core bundle is manufactured with electric tubular heating elements. Circulation heaters are used in applications where a process stream needs to be heated to a finely
- AC Voltage Required: Up to 660 volts
- Applications: Gases / Vapors, Medium Weight Oils
- Heater Type: Circulation Heater, Duct Heater, Tubular Heater
- Maximum Operating (Sheath) Temperature: Up to 1200 F
-
Supplier: Mi-T-M Corporation
Description: The HSE Series works great in industrial applications requiring 20 or more hours per week and is built forlongevity. The top-fired heat exchanger is energy efficient and designed for convenient troubleshooting. Pump: Direct drive triplex Mi-T-M pump with ceramic plungers
- Driver / Power Source: Combustion Engine
- Power: 1.5 to 10 HP
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 120 to 198 GPH
-
Supplier: Paratherm — Heat Transfer Fluids
Description: Paratherm LR™ heat transfer fluid is an aliphatic-hydrocarbo n based heat transfer fluid designed for use in closed-loop, liquid phase heating and cooling systems up to 450°F in electric and steam heaters and down to a -58°F surface temperature in direct-expansion
- Applications & Features: Process Equipment, Food Grade / Contact (FDA H1), Specialty
- Chemistry / Constituents: Petroleum / Mineral Oil
- Flash Point: 130 F
- Kinematic Viscosity (@ 40°C): 1.5 cSt
-
Supplier: Tempco Electric Heater Corporation
Description: Tempco offers three standard Circulation Heater designs that are ?compact lightweight unit used for heating gases or liquids. ?The material being heated is pumped through the coiled seamless 316 SS tubing which has been cast into an aluminum body that acts as the heat exchanger. A
- Heater Type: Cast-In Heater, Circulation Heater
- Sleeve (Sheath) Material: Aluminum, Brass
- Watt Density: 35 to 45 W/in²
-
Supplier: Milwaukee Cylinder
Description: A Vertical Gear Pump Power Unit from Milwaukee Cylinder provides an effective solution for your production requirements. With a pressure range up to 3000 psi, these units serve as powerful partners for our H Series tie rod cylinders. Available flow ranges are .5 gpm, 1 gpm, 2 gpm, 5 gpm and 10 gpm.
- Cooling Method: Heat Exchanger, Fan-driven Oil Cooler
- Flow: 1.5 GPM
- Operating Pressure: Up to 3000 psi
- Power Source: Electric Motor
-
Supplier: Milwaukee Cylinder
Description: A Vertical Vane Pump Power Unit from Milwaukee Cylinder provides a flexible solution for your hydraulic power unit needs. When the system is at pressure and the volume requirement falls to zero, the pump automatically adjusts the output volume.
- Cooling Method: Heat Exchanger, Fan-driven Oil Cooler
- Flow: 4 GPM
- Operating Pressure: Up to 2000 psi
- Power Source: Electric Motor
-
Supplier: WATTCO
Description: In line heaters (a.k.a circulation heaters) are ideal for processing fluid, including hazardous liquids, that requires intermediate heating while maintaining a flow rate. Instead of stripping the heat from another source as it would for a heat exchanger, an In line heater simply
- AC Voltage Required: 120 to 600 volts
- Applications: Clean Water Heating, Process Waters, Other
- Heater Type: Circulation Heater
- Phase: Single Phase, Three Phase
-
Supplier: MFP Automation Engineering
Description: Company Dixon DMIC EMMEGI Heat Exchangers Hayes Honor Hydro-Craft Hydronic HY-PRO HYTEC Magnaloy Miller
-
Supplier: SAE International
Description: application, including the effects of system resistance and geometry of the grille, heat exchangers and underhood geometry of the engine and other underhood components. These details should be duplicated in the test setup, to the greatest extent possible, if accurate performance
-
Supplier: SAE International
Description: performance of a given fan depends on the installation details of the application, including the effects of system resistance and geometry of the grille, heat exchangers, and underhood geometry of the engine, other underhood components, and front end components. These details should be
-
Supplier: Milwaukee Cylinder
Description: A Vertical Vane Pump Power Unit from Milwaukee Cylinder provides a flexible solution for your hydraulic power unit needs. When the system is at pressure and the volume requirement falls to zero, the pump automatically adjusts the output volume.
- Cooling Method: Heat Exchanger, Fan-driven Oil Cooler
- Flow: 4 to 8 GPM
- Operating Pressure: Up to 2000 psi
- Power Source: Electric Motor, Diesel Engine, Gasoline Engine
Find Suppliers by Category Top
Featured Products Top
-
Single Fluid Heating and Cooling – Non Aromatic – Non Aqueous Paratherm LR™ heat transfer fluid is an aliphatic-hydrocarbon based heat transfer fluid designed for use in closed-loop, liquid phase heating and cooling systems up to 450°F in electric (read more)
Browse Heat Transfer Fluids and Thermal Oils Datasheets for Paratherm — Heat Transfer Fluids -
Circulation heaters are the equivalent to tube and shell heat exchangers with the particular feature that the core bundle is manufactured with electric tubular heating elements. Circulation heaters are used in applications where a process stream needs to be heated to a finely controlled set (read more)
Browse Circulation Heaters Datasheets for Thermon, Inc -
high maintenance heat exchange systems. It is also used to condition fuel gas for natural gas fired turbines or engines, and for heating of gas and diluent streams in a variety of process applications. Custom engineered units for non-standard applications are available. As a subset to custom (read more)
Browse Explosion Proof Heaters Datasheets for Thermon, Inc -
Tempco offers three standard Circulation Heater designs that are compact lightweight unit used for heating gases or liquids. The material being heated is pumped through the coiled seamless 316 SS tubing which has been cast into an aluminum body that acts as the heat exchanger. A cartridge (read more)
Browse Circulation Heaters Datasheets for Tempco Electric Heater Corporation -
» Steady flow rate = maximum efficiency in heat exchange applications. » Special design for systems with (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
heating the water and condensing the steam. After exiting the heat exchanger, the hot water enters the tempering valve (V-5) and then the mixing valve (V-1) where it is blended with cold water to produce an outlet of 80°F water. The steam valve remains closed should the water supply be interrupted (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
regulating heaters. The KTS 111 enclosure thermostat is a contact maker (NO – normally open, the contact closes when temperature is rising) for regulating of filter fans, heat exchangers, cooling appliances or switching signal devices (read more)
Browse Datasheets for STEGO -
): Thermostat closes on temperature rise (blue thumbwheel) - for regulating filter fans, heat exchangers, cooling devices or for switching signal devices when temperature limit has been exceeded. Follow us on: (read more)
Browse Thermostats Datasheets for STEGO -
temperature rise – for regulating filter fans and heat exchangers or for switching signal devices. Comes with blue temperature dial. Watch>>STEGO Company Portrait Follow us on: (read more)
Browse Thermostats Datasheets for STEGO -
Glue pots Laminating Equipment Liquid Heat Exchangers Packaging Seal Bars Plastic Extruder Barrels Plastic Extrusion Dies Platen Heaters Silicon Wafer Processing Equipment Silk Screen Equipment Vacuum Forming Equipment Wave Solder Equipment (read more)
Browse Cast-In Heaters Datasheets for Tempco Electric Heater Corporation
Conduct Research Top
-
Over-the-Side Heaters for Plating Tanks
For bonding and coating metals or plastics, the plating process occurs in tanks. The two types of heaters for plating tanks are electric element heaters and heat exchangers. Electric is the more reliable, efficient, and precise option.
-
Controlling/Monitoring Chlorination of Cooling Water
with the heat exchangers.
-
Aircraft Liquid Cooling
density components, while heat exchangers provide cooling of engine or hydraulic fluids or dispose of the heat absorbed by the chassis or cold plates.
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
with low carryover potential: Lubricants designed to keep oil carryover low. are important to keep the compressor oils in the. compressors, not spread all over the system where. they can foul heat exchangers and require oil draining. Some aftermarket oils are blends of different. chemistry
More Information Top
-
Ventilation and Sanitarily
… is a possibility to be able to use the energy content of the exhaust air for preheating of supply air nevertheless and in exhaust air as well as in the supply air current to arrange the heat exchangers and these to connect …
-
Room climate technique 2, band
Because of this Einlagigkeit, a little more uneven temperature distribution over the heat exchanger cross-section can arise because a pure cross Joule heat exchanger (s. cape. G2.4) is formed.
-
Room climate technique
The temperature process in a same Joule heat exchanger is derived first the simplicity wegen.
-
Landolt-Börnstein
1968) 6 H., 274-279-Schedwill: Thermal interpretation of cross Joule heat exchangers . VDI-Z.
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
What is a thermo- electric heat exchanger ?
-
Heat and mass transfer
Engng. 138 (1934) 479-481 and 606-607 [15] Schedwill, H.: Thermal interpretation of cross Joule heat exchangers .
-
PERFORMANCE MODELS FOR CONTINUOUS DIELECTRIC PASTEURIZATION OF MILK
A performance model for a di electric heat exchanger at submicrowave .
-
Block-oriented Models for Transient HVAC Simulations
In order to present some examples of component modeling, in which dynamic and thermodynamic approaches or experimental maps are adopted, an air-duct, an electric heat exchanger (PTC) and the vehicle cabin models are described.
-
Thermally stratifying a wind tunnel for buoyancy influenced flows
It enters a variable electric heat exchanger and shear abatement unit which heats the flow differentially while maintaining a uniform velocity profile.
-
Heat and mass transfer
[1.15] Schedwill, H.: Thermal interpretation of cross Joule heat exchangers .