-
Supplier: Thermon, Inc
Description: A ThermTrac system provides a cost-effective alternative to conventional resistance heat tracing on long pipelines by eliminating the need for an extensive power distribution system. A pipeline up to 25 kilometers (15 miles) long can be traced from a single power point.
- AC Voltage Required: Up to 5000 volts
- Fuel / Energy Source: Electric
- Phase: Single Phase
-
Supplier: Pyromation
Description: Heat-tracing temperature sensors are made for use in systems that measure the surface temperature of process pipe that is carrying products whose temperatures must be controlled to prevent freeze-up, or to maintain a viscosity level so that the inner medium will flow. These sensors are
- Base, Noble and Refractory Metal Type: K
- Configuration: Grounded Thermocouple, Ungrounded Thermocouple
- Element Configuration: Single Element
- Probe Configuration: Angled Probe
-
Supplier: Accuris
Description: STANDARD FOR INSTALLING AND MAINTAINING INDUSTRIAL HEAT TRACING SYSTEMS
-
-
Supplier: Accuris
Description: HEAT-TRACING CABLE SYSTEMS FOR USE IN INDUSTRIAL LOCATIONS
-
Description: Recommended practices for designing, installing, and maintaining electric heat tracing systems are provided. These electric heat tracing systems are applied, both for critical process temperature control and for process temperature control, on mechanical
-
Description: Recommended practices for designing, installing, and maintaining electric heat tracing systems are provided. These electric heat tracing systems are applied, both for critical process temperature control and for process temperature control, on mechanical
-
Description: This IEEE recommended practice provides recommendations for the testing and start-up of electric heat tracing systems in power generating stations. The recommendations include the testing sequence of materials and components of the electric heat tracing
-
Description: This document provides recommended practices for designing and installing electric heat tracing systems in nuclear power generating stations. These electric heat tracing systems are applied, both for critical process temperature control and for process
-
Supplier: Tempco Electric Heater Corporation
Description: Heat trace cables are used to counteract the effects of heat loss from process piping systems. It comes in 2 styles: Constant Wattage and Self-Limiting. Common Applications Asphalt Plants Freeze Protection Mines Oil Refineries Pulp and Paper Mills Sprinkler Systems
- Fuel / Energy Source: Electric
-
Supplier: Accuris
Description: RECOMMENDED PRACTICE FOR THE DESIGN AND INSTALLATION OF ELECTRIC HEAT TRACING SYSTEMS FOR NUCLEAR POWER GENERATING STATIONS
-
Supplier: Chromalox
Description: Pipes Only Factory Mutual (FM) Approved, UL Listed, and CSA certified for ordinary areas. UL Listed for freeze protection of fire protection system piping. ATEX, IECEx, FM, and CSA Approved for hazardous (classified) areas when used with U Series, HL, DL, and EL accessories.
- AC Voltage Required: 120 to 277 volts
- Fuel / Energy Source: Electric
- Insulation Options: Fluoropolymer
- Maximum Operating (Sheath) Temperature: 420 F
-
Supplier: Accuris
Description: RECOMMENDED PRACTICE FOR TESTING AND STARTUP PROCEDURES FOR ELECTRIC HEAT TRACING SYSTEMS FOR POWER GENERATING STATIONS *** SEE ALSO IEEE NUCLEAR POWER ***
-
Supplier: Thermal Fluid Systems, Inc.
Description: Reactors Fuel Heating Heat Exchangers Ovens Cargo Heating Fluidized Beds Fryers Heat Tracing Kilns Dry Kilns Chemicals Wood Board Plants Tenter Frames Remediation
- Application: Industrial
- System Type: Fluid to Fluid Heat Exchanger
-
Supplier: Chromalox
Description: Self- Regulating, Energy Efficient 16 AWG Buss Wire Circuit Lengths to 660 Feet Process Temperature Maintenance to 150°F (65°C) Maximum Continuous Exposure Temperature, Power Off, 185°F (85°C) Freeze Protection of Fire Protection System Piping
- AC Voltage Required: 120 to 277 volts
- Fuel / Energy Source: Electric
- Insulation Options: Fluoropolymer
- Maximum Operating (Sheath) Temperature: 185 F
-
Supplier: Chromalox
Description: Self- Regulating, Energy Efficient 16 AWG Buss Wire Circuit Lengths to 750 Feet Process Temperature Maintenance to 302°F (150°C) Maximum Continuous Exposure Temp, Power Off, 420°F (215°C) Freeze Protection of Fire Protection System Piping
- AC Voltage Required: 120 to 277 volts
- Fuel / Energy Source: Electric
- Insulation Options: Fluoropolymer
- Maximum Operating (Sheath) Temperature: 420 F
-
Supplier: Thermal Fluid Systems, Inc.
Description: Reactors Fuel Heating Heat Exchangers Ovens Cargo Heating Fluidized Beds Fryers Heat Tracing Kilns Dry Kilns Chemicals Wood Board Plants Tenter Frames Remediation
- ASME Certified: Yes
- Applications: Chemical Processing, Food and Beverage Processing, Other
- Maximum Working Pressure: 300 psi
- NEMA Rated: Yes
-
Supplier: Thermon, Inc
Description: The New & Improved T-85 is a pre-mixed epoxy-based heat transfer compound with higher temperature ratings and the highest possible bond strength for use in moist and corrosive environments. T-85 is typically utilized on pumps, valves and equipment where maximum bond strength for
- Cure Type / Technology: Single Component System
- Features: Thermal / Heat Conductive
- Thermal Conductivity: 34.61 to 69.23 W/m-K
- Use Temperature: 32 to 450 F
-
Supplier: Chromalox
Description: ChromaTrace is a Windows based heat tracing system design software. The revised straight forward interface allows the user to generate a bill of material, heat loss calculations and electrical loads quickly and accurately. ChromaTrace performs the calculations and picks
- Deployment: Standalone
- Operating System: Windows
- Use: Professional
-
Supplier: Thermon, Inc
Description: A ThermTrac system provides a cost-effective alternative to conventional resistance heat tracing on long pipelines by eliminating the need for an extensive power distribution system. A pipeline up to 25 kilometers (15 miles) long can be traced from a single power point.
- AC Voltage Required: Up to 277 volts
- Fuel / Energy Source: Electric
- Heater Type: Heating Cable
- Phase: Single Phase
-
Supplier: Thermal Fluid Systems, Inc.
Description: Fuel Heating Heat Exchangers Ovens Cargo Heating Fluidized Beds Fryers Heat Tracing Kilns Dry Kilns Chemicals Wood Board Plants Tenter Frames Remediation
- Application / Industry Use: Chemicals, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
-
Description: fire fighters wearing gloves can operate the valve without difficulty. Added requirements for heat tracing and new guidance with respect to "supervised" Clarified travel distance requirements relating to standpipe location throughout a floor area Fully revised requirements
-
Supplier: Thermal Fluid Systems, Inc.
Description: Rubber Presses Adhesives Tank Heating Fuel Heating Ovens Cargo Heating Fluidized Beds Fryers Heat Tracing Kilns Dry Kilns Chemicals Wood Board Plants Tenter Frames Remediation
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene, Waste Oil
- Heater Type: Circulation Heater
- Heating Capacity: 1.47E-4 to 14655 kW
- Maximum Operating Temperature: 750 F
-
Supplier: ASME
Description: ultimately absorbed. The author – a noted expert on the subject – covers a wide variety of topics including the mathematics and statistics of ray tracing, the physics of thermal radiation, basic principles of geometrical and physical optics, radiant heat exchange among surfaces and
-
Supplier: ASME Standards and Certification
Description: ultimately absorbed. The author – a noted expert on the subject – covers a wide variety of topics including the mathematics and statistics of ray tracing, the physics of thermal radiation, basic principles of geometrical and physical optics, radiant heat exchange among surfaces and
-
Supplier: Thermon, Inc
Description: , and it's called: Genesis Controller™. Control and monitoring systems can play an essential role in heat tracing applications which range from freeze protecting water lines to maintaining elevated process temperatures. While mechanical thermostats have been used successfully
- Form Factor: Panel / Chassis Mount
- Temperature Controller Type: Heating Control
- User Interface: Digital Front Panel
-
Supplier: Hapco, Inc.
Description: HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most
- Cure Type / Technology: Two Component System, Room Temperature Curing
- Industry: OEM / Industrial, Tooling / Mold Material
- Viscosity: 2250 cP
-
Supplier: Aspen Aerogels, Inc.
Description: Engineers require thermal insulation that can satisfy the growing complexities of a piping system’s design in offshore oil and gas production. Spaceloft® Subsea is prepackaged, high-performance aerogel insulation. Its thin and flexible format accommodates wiring of any size, ideal for
- Density: 10 lbs/ft³
- Form: Blanket
- Operating Temperature: 390 F
- Thickness: 0.0079 to 0.0157 inch
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old AR.80 is a 80 micron soft aluminium foil coated with a high quality acrylic adhesive system, self-wound. Designed for fixing aluminium cooling tubes in the refrigeration industry, holding electric heat tracing cables, general purpose sealing and holding applications,
- Adhesive: Acrylic
- Carrier / Backing Material: Metal Foil / Sheet
- Temperature Resistance: -50 C
- Thickness: 0.0047 inches
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old AS.40 is a 40 micron soft aluminium foil coated with a high quality acrylic adhesive system, self-wound. Designed for fixing aluminium cooling tubes in the refrigeration industry, holding electric heat tracing cables, general purpose sealing and holding applications,
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
- Temperature Resistance: -50 C
- Thickness: 0.0031 inches
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old AR.50 is a 50 micron soft aluminium foil coated with a high quality acrylic adhesive system, self-wound. Designed for fixing aluminium cooling tubes in the refrigeration industry, holding electric heat tracing cables, general purpose sealing and holding applications,
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
- Temperature Resistance: -50 C
- Thickness: 0.0035 inches
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old AS.50 is a 50 micron soft aluminium foil coated with a high quality acrylic adhesive system, self-wound. Designed for fixing aluminium cooling tubes in the refrigeration industry, holding electric heat tracing cables, general purpose sealing and holding applications,
- Adhesive: Acrylic
- Carrier / Backing Material: Metal Foil / Sheet
- Temperature Resistance: -50 C
- Thickness: 0.0035 inches
-
Supplier: United Electric Controls Company
Description: applications requiring a rugged weather-proof mechanical switch. Typical applications that utilize the 100 Series are heat tracing, freeze protection, processing equipment (pumps, compressors), inputs for annunciator panels, and fire suppression systems.
- Device Category: Sensor
- Electrical Output: Switch / Alarm
- Features: Temperature Output
- Media: Gas
-
Supplier: JOGLER, Inc.
Description: Cryogenic or Hot Process Applications Transparent Insulation Reduces Heat Loss, Eliminates Many Heat-Tracing Requirements Inner Sight-Tube is Protected and Isolated Rated up to 285 psig (ANSI 150) Recommended for Full-Vacuum Aplications Internal Heat
- Device Classification: Level Gauge
- Display: Visual or Audio Output
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 285 psi
-
Supplier: ThermOmegaTech®
Description: Product Description TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return
- Media Description: Air, Chemical, Hydraulic Fluid, Water, Hot Water, Cold Water, Gas, Gasoline / Diesel Fuel, Steam, Other
- Metals: Stainless Steel
- Pressure Rating: 300 psi
- Valve Size: 0.2500 to 0.5000 inch
-
Supplier: MAYA Heat Transfer Technologies Limited
Description: Simulating - Aero-heating (may require NX Advanced Flow) - Phase change and thermal ablation - Thermal behaviour in high speed rotating equipment - Joule heating under various electrical loads - Laser and optical systems with ray-tracing - Thermal
-
Supplier: MAYA Heat Transfer Technologies Limited
Description: Simulating: Phase change and thermal ablation Thermal behaviour in high speed rotating equipment Joule heating under various electrical loads Laser system with ray-tracing Thermal refraction in optical and other participating
-
Supplier: MAYA Heat Transfer Technologies Limited
Description: thermo-fluid modeling requirements: High-speed rotating systems Moving and rotating walls Highly turbulent flow Particle and scalar data tracking Humidity distribution and condensation HVAC in cabin with solar flux including proper attenuation effects and shadowing Radiative ray
-
Supplier: Armstrong International
Description: assembly. Typical applications Low-pressure heating systems Process heat exchanger or coils with modulating steam control Remote installations (tracing, tank farms, or remote coils) Systems under vacuum Hazardous (explosion-proof) areas Caustic environments Sumps or
- Discharge Size: 0.5000 to 2 inch
- Maximum Discharge Pressure: 125 psi
- Power Source: Steam / Pressure Powered
-
Supplier: Armstrong International
Description: . Externally removable/replaceabl e seats. Seats can be replaced or cleaned without removing the mechanism assembly. Typical applications Low-pressure heating systems Process heat exchanger or coils with modulating steam control Remote installations
- Discharge Size: 2.25 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 125 psi
- Power Source: Steam / Pressure Powered
-
Supplier: Armstrong International
Description: . Externally removable/replaceabl e seats. Seats can be replaced or cleaned without removing the mechanism assembly. Typical applications Low-pressure heating systems Process heat exchanger or coils with modulating steam control Remote
- Discharge Size: 0.5000 to 3 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 125 psi
- Power Source: Steam / Pressure Powered
-
Supplier: InspectorTools
Description: *We match all prices PLUS an extra 10% of the difference - just call! Multi-mode moisture scanner for non-destructive detection and leak tracing in the builing envelope including: Built-Up Non-Conductive Single Ply Modified and Foamed Roofing Systems
-
Supplier: ThermOmegaTech®
Description: installation Ram-type plug for reliable shut-off Typical Applications To control temperatures in glycol heat tracing systems, HAT valves will maintain the discharge temperature. When glycol temperature exceeds the setpoint, the valve will modulate closed. As heat loss
- Media Description: Air, Chemical, Hydraulic Fluid, Water, Hot Water, Cold Water, Gas, Gasoline / Diesel Fuel, Steam, Other
- Metals: Brass / Bronze, Stainless Steel
- Pressure Rating: 300 psi
- Valve Size: 0.5000 to 0.7500 inch
-
Supplier: MAYA Heat Transfer Technologies Limited
Description: NX I-deas TMG Radiation is an add-on module to either NX I-deas TMG Thermal or NX I-deas ESC. It provides additional advanced modeling and solver options for the most complex radiation heat transfer simulations. NX I-deas TMG Radiation offers capabilities for modeling a wide range of
-
Supplier: Harper International Corporation
Description: Fuel Fired Temperatures up to 1200°C Ceramic fiber based insulation Nitrogen preheating Vent heat tracing Microlines® to large capacities (up to 4 meters; heated lengths to 15 meters)
- Atmosphere: Other
- Heat Source / Transfer: Combustion, Natural Gas
- Process Temperature: 1200 C
-
Supplier: CSA Group
Description: previous standards, CAN/CSA-C22.2 No. 130.1,Heat tracing cable systems for use in industrial locations, published in 1990, and C22.2 No. 130.2,Heat cable systems for use in other than industrial locations, published in 1993, and previous editions published in 1985
-
Supplier: Eastern Instruments
Description: Integral Heated Pitot can be installed in clean-air or particulate-laden applications, and will typically still retain the accuracy of our original VAP3® (±2%), even when installed in locations where ice build up is present. The heating system integrates a heat tracing element
- Accuracy: 2 ±% Full Scale
- Air Pressure Differential: Yes
- Audible or Visual Alarm: Yes
- Instrument Style: Insertion Probe Type
Find Suppliers by Category Top
Featured Products Top
-
Heat Transfer Compounds Thermon Heat Transfer Compounds (cement) provide an ef?cient thermal connection between the tracer and the process equipment. By eliminating the air voids, heat is directed into the pipe or tank wall through conduction rather than convection. A single tracer (read more)
Browse Conductive Compounds Datasheets for Thermon, Inc -
CompuTrace VT - Electric Heat Tracing Design Software for Tanks/Vessels Operating Temperature Range: -320°F (-196°C) to 500°F (260°C) If you need more information please visit our Design / Support section or Contact Us. (read more)
Browse Industrial Heaters Datasheets for Thermon, Inc -
Electric heat trace, or surface heating, is the application of heat to an external surface that compensates for heat lost due to changes in temperature in ambient surroundings. A well designed heat trace system should ensure that the heat trace cable’s input (read more)
Browse Heat Tracing Datasheets for Thermon, Inc -
with dangerously hot water. Even facilities with exclusively internal water supply lines to these fixtures are at risk of having water overheated by malfunctioning steam or electric heat tracing systems. To avoid scalding or a worsened chemical reaction due to personnel being exposed to (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
freezing conditions including piping, valves, fittings, pumps, condensate systems, safety showers, fire lines, and spray nozzles. When these systems and/or equipment are left unprotected or if their heat tracing fails, freezing temperatures can cause burst piping, interrupted systems, overheated (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
During cold months, fluid-carrying or temperature sensitive piping must be winterized to keep industrial processes functioning. For facilities that already have systems that use steam, redirecting some of it to heat trace piping during the winter months seems like a simple solution (read more)
Browse Steam Valves Datasheets for ThermOmegaTech® -
TubeTrace, with "cut-to-length" BSX or HTSX self-regulating heat tracing, is designed to provide freeze protection or temperature maintenance for tubing where no "steam out" of the tubing (read more)
Browse Heat Tracing Datasheets for Thermon, Inc -
-sensitive products. Hot water from a Pick system can be maintained at a precise, safe temperature. With a Pick system, water is re-circulated back through the heater requiring minimum energy to replace the BTUs used to heat the product. Line Tracing With a Pick system the (read more)
Browse Steam Injection Heaters Datasheets for Pick Heaters Inc. -
Paratherm manufactures specialized fluicds for Plastics Industry. For temperature control in molding, extrusion, press heating, line tracing, and coating rolls, Paratherm manufactures several specialized heat transfer fluids. Paratherm™ NF heat (read more)
Browse Heat Transfer Fluids and Thermal Oils Datasheets for Paratherm — Heat Transfer Fluids -
temperatures where heat tracing for freeze protection or temperature maintenance is applied: from the Arctic (-76°F) to Desert (+131°F) environments. The ECM is capable of switching high current ratings, and can also be supplied as a controller and/or limiter, for pipe or wall mounting (read more)
Browse Temperature Controllers Datasheets for Thermon, Inc
Conduct Research Top
-
Saftty's Thermal Protector Solution for Electric Tracing
Electric tracing has become a popular and most reliable pipeline insulation and anti-freezing solution. There are four main heat tracings to maintain temperature and prevent overheating and causing fire, which include steam, hot water, jacket, and electric tracing. The main purpose of electric
-
What is an Electric Heat Trace System?
Electric heat trace, or surface heating, is the application of heat to an external surface that compensates for heat lost due to changes in temperature in ambient surroundings. In cold or freezing conditions, heat tracing systems help stabilize surface temperatures of pipes or vessels via electric
-
Heat trace systems for wet-pipe fire sprinkler systems
Chromalox's fire sprinkler pipe freeze protection system addresses operability, code approval, cost and installation approved to current NFPA 13, IEEE 515.1 and UL 515A standards for testing, design, installation and maintenance of electrical resistance heat tracing systems for wet-pipe fire
-
Innovative Problem Solving
Electronics component assembly is a delicate process that involves some not-so-delicate steps along the way. Harsh chemical washes and exposure to intense heat can render labels crucial to tracing products throughout their lifespans unreadable. One electronics manufacturer was having so many issues