Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ashcroft Inc.
Description: The Ashcroft® XHOV-KIT high pressure hydraulic pump is a hand-pump device for generating system pressure. Used for calibrating measurement devices, the simple operation and durable construction enable its field application. Lightweight and portable Operates
- Discharge Size: 0.1250 to 0.2500 inch
- Maximum Discharge Pressure: 0.0 to 5000 psi
- Pump Type: Hydraulic Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps
-
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Pumps are used as a power source to activate hydraulic clamps. Shop air is introduced into the filter/regulator and converted to hydraulic pressure. The 'shoebox' pump is a low cost, compact unit used on smaller hydraulic
- Maximum Discharge Pressure: 4500 psi
- Maximum Discharge Flow: 0.4329 GPM
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The P-018-CPF hydraulic screw pump produces pressure with superior control. The adjustable reference pressure port lets you set your reference gauge at the best viewing angle. Pressure Range: 0 to 5000 psi Compatible with water or oil Easy-to-use fine adjust
- Maximum Discharge Pressure: 0.0 to 5000 psi
- Pump Type: Hydraulic Pumps
-
Supplier: Jergens, Inc.
Description: & 61765 are specifically designed for operating single acting hydraulic systems. These models feature an air piloted pressure release valve. This allows a single acting hydraulic systems to be controlled remotely with a simple 4-way air valve. These Part No.'s also
- Discharge Size: 0.2500 inch
- Maximum Discharge Pressure: 6000 psi
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps
-
Supplier: Continental Hydraulics
Description: sound requirements. High performance and long life design. Fast reaction time for critical system demands. Pressure compensated pumps controls delivery to circuit demands thereby conserving energy. Hydrodynamic journal bearings provide long life and quiet operation
- Maximum Discharge Pressure: 2500 to 3000 psi
- Maximum Discharge Flow: 8 to 75 GPM
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: shock. No. 4021 – Air/hydraulic pump with a remote control actuator, 15 t. cord. Develops 10,000 PSI at 100 PSI air pressure. 3/8" NPTF oil port. 105 cu. in. capacity plastic reservoir. Wt., 19 lbs., 3 oz.
- Type Of Pump: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: pressure switch. Vanguard Jr. starts easily under load and has been thoroughly field-tested for high cycle reliability. Features: 2-Stage Hydraulic Pump 2-Position/3-Way Valve 6ft. Remote Motor Control (specify 115V or 230V) 1 gal. of oil supplied
- Type Of Pump: Hydraulic Pumps
-
Supplier: Bosch Rexroth Corporation
Description: Pressure control valves limit the maximum amount of pressure in a complete or branch hydraulic circuit and provide pressure ranges from minimum to 365 psi (full range), and from minimum to 9,000 + psi. Defining the maximum system pressure achievable is the
- Pressure Rating: 363 to 4569 psi
- Valve Size: 0.2362 to 1.26 inch
- Valve Type: Pressure Relief Valves
-
Supplier: Continental Hydraulics
Description: & Benefits The LPV line of Variable Volume, Pressure Compensated Piston Pumps are the perfect choice when reliable, fast and quiet control is required. All of the Control Compensator options are interchangeable on all pump sizes. This very flexible Control
- Maximum Discharge Pressure: 3000 psi
- Maximum Discharge Flow: 3.8 to 21.9 GPM
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: MFP Automation Engineering
Description: The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your
- Pump Type: Gear Pumps, Piston / Plunger Pumps
-
Supplier: MP Pumps, Inc.
Description: HHLF "HR" high pressure self-priming centrifugal pumps meet USCG specifications for auxiliary fire control. The high suction centerline and impeller design eliminates premature priming loss while ensuring consistent priming capability. The HHLF pump is capable of
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 140 GPM
- Power Source: Hydraulic
- Pump Type / Application: Fire Service Pumps
-
Supplier: SAE International
Description: This Aerospace Information Report presents an overview of the application and control of fixed and variable displacement pumps with the emphasis on the controls most commonly used on variable displacement pumps. It describes various options to control the operation
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) presents an overview of the application and control of fixed and variable displacement pumps with the emphasis on the controls most commonly used on variable displacement pumps. It describes various options to control the
-
Description: TESCOM™ 54-2100 Series backpressure regulator is suitable for 15000 PSIG [1035 bar] liquid applications. Modification also available for 20000 PSIG [1380 bar] and 30000 PSIG [2069 bar]. Hardened stainless steel seat and stem provide excellent wear resistance in harsh applications. Ideal for use in
- Controlled Pressure Range: 0.0 to 15000 psi
- Media Description: Hydraulic Fluid
- Port Size: 0.2500 to 0.5000 inch
- Pressure Rating: 15000 psi
-
Supplier: Atos North America
Description: The variable displacement axial piston pumps type PVPC, can be supplied with advanced electrohydraulic proportional controls: open loop pressure control load sensing flow control open and closed loop P/Q controls They allow the performance of high
- Maximum Discharge Pressure: 3626 to 5076 psi
- Maximum Discharge Flow: 11.09 to 33.69 GPM
- Media Temperature: -4 to 176 F
- Power Source: DC Powered
-
Supplier: KSB AG
Description: Design Hydraulic system for pressure boosting and energy recovery in reverse osmosis processes for seawater desalination. Components: SalTec® DT pressure exchanger, HGM-RO high-pressure pump, RPH-RO booster pump and control unit. Applications Seawater
- Power Source: Hydraulic
- Pump Type / Application: Water Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: control cord for “on/off” control. One gallon and two quarts of oil are supplied. No. 4046 -RamRunner two-stage hydraulic pump with 3-position/4-way manual valve for double-acting rams, and a 6 ft. remote control cord. Supplied with one gallon and two quarts of
- Type Of Pump: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4044 Two-Stage Electric/Hydraulic Pump with 2-position/2-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in
- Type Of Pump: Hydraulic Pumps
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The P014 hydraulic jack pump (System E) is an extremely effective pressure pump designed for easy, controlled, high pressure generation. Each comparator includes a 4 connection manifold, which can be used for the reference indicator, the device under test, a
- Calibrator Style: Fixed
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Description: chamber” technology, P1 pumps minimize pressure pulsations and decrease noise. With lower power consumption and reduced heat, the series ensures reliable performance and efficient control. Markets: • Mobile • Oil & gas • Material handling Equipment
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 4000 psi
- Maximum Discharge Flow: 73 GPM
- Media Temperature: -40 to 200 F
-
Supplier: Quality Bearings & Components
Description: Spring Loaded Foot Pedal HYDRAULIC FOOT PUMPS BETEX FHB SERIES Specs: Max. Working Pressure: 10,000 psi / 700 bar Large 3/4" pressure port for maximum flow Features: Betex innovative foot pumps
- Housing Material: Aluminum
- Maximum Discharge Pressure: 10153 psi
- Power Source: Hydraulic, Manual
- Pump Type: Hand / Foot Pumps
-
Description: Compact and efficient, the PD Series of Open-Circuit Piston Pumps boosts productivity in medium pressure industrial applications. Featuring a rugged cradle-bearing design, wide temperature range, full power thru-drive capability and an optional torque limiter, PD pumps ensure
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 4000 psi
- Maximum Discharge Flow: 66 GPM
- Media Temperature: -40 to 200 F
-
Description: Flexible and high-performing, the PVP Series increases uptime with fast and reliable variable volume pumps engineered for medium pressure applications. PVP pumps feature thru-shaft capability and high-strength construction for greater productivity, while improving the work
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 3600 psi
- Maximum Discharge Flow: 30.4 GPM
- Media Temperature: -40 to 122 F
-
Description: Featuring superior design and simplified maintenance, the Premier Series delivers high-pressure variable piston pumps that improve performance. Low inlet velocity capability allows the pump to run faster than competitive models without the added expense of boosting the inlet,
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 6000 psi
- Maximum Discharge Flow: 145 GPM
- Media Temperature: -40 to 180 F
-
Supplier: SensorsONE, Ltd.
Description: hand-hand hydraulic pump includes a controlled release valve in order to protect the instrument under test and the master test fitted to the top of the pump from overload pressures. There is also an integral handle stroke adjustment to restrict the caliper action
-
Supplier: Quality Bearings & Components
Description: Aluminum - Heavy-Duty HYDRAULIC HAND PUMPS BETEX HP SERIES Specs: Max. working pressure: 10,000 psi / 700 bar Large 3/8" pressure port for maximum flow Low Handle effort for easy operation Two speed models
- Housing Material: Aluminum
- Maximum Discharge Pressure: 10153 psi
- Power Source: Hydraulic, Manual
- Pump Type: Hand / Foot Pumps
-
Supplier: Atos North America
Description: of the explosive mixture present in the environment. PFEA are fixed displacement-twelve- vane pumps available in three different body sizes. PVPCA are variable displacement axial piston pumps for high pressure operation, and low noise level, available in a wide range of
- Maximum Discharge Pressure: 3046 to 5076 psi
- Media Temperature: -4 to 176 F
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps, Rotary Vane Pumps
-
Description: ISO 17599:2003 specifies methods for determining the steady-state performance characteristics and dynamic performance characteristics of positive-displacemen t electrically and electronically controlled hydraulic pumps, so as to allow comparison of the performance of different
-
Supplier: Atos North America
Description: QVMZO are double proportional valves, which provide the independent flow and pressure control in systems with fixed displacement pump, according to the electronic reference signal. They operate in association with electronic drivers, which supply the proportional valves with
- Actuation: Pilot Operated
- Number of Ports/Ways: 3
- Pressure Rating: 3626 psi
- Valve Size: 0.6299 to 1.25 inch
-
Supplier: Haskel International LLC
Description: A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of
- Maximum Discharge Pressure: 200 to 2000 psi
- Maximum Discharge Flow: 2.48 to 21.65 GPM
- Power Source: Air / Pneumatic
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: Haskel International LLC
Description: A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of
- Maximum Discharge Pressure: 400 to 16000 psi
- Maximum Discharge Flow: 2.43 to 211 GPM
- Power Source: Air / Pneumatic
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: Haskel International LLC
Description: A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of
- Maximum Discharge Pressure: 1000 to 10000 psi
- Maximum Discharge Flow: 1.16 to 10.38 GPM
- Power Source: Air / Pneumatic
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: Haskel International LLC
Description: A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of
- Discharge Size: 0.2500 to 0.5000 inch
- Maximum Discharge Pressure: 700 to 7500 psi
- Maximum Discharge Flow: 0.1584 to 1.73 GPM
- Power Source: Air / Pneumatic
-
Supplier: SC Hydraulic Engineering Corporation
Description: steel wetted parts in the hydraulic section. This double acting pump is equipped with a double air motor drive section that roughly doubles the liquid outlet pressure compared to an equivalent single air motor design. It is capable of hydraulic pressures up to
- Discharge Size: 7 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 100 psi
- Power Source: Air / Pneumatic, Hydraulic
-
Supplier: Eaton Hydraulics Group
Description: 280 cc (3.57 to 17.1 cu in) at operating pressures up to 420 bar (6,100 psi), DuraForce pumps feature a flexible, modular design that enables interchangeability across a variety of applications. Features Provides highly efficient, reliable service Modular design maximizes flexibility
- Maximum Discharge Pressure: 6100 psi
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 12 INCH L X 10 INCH W X 15-1/2 INCH H OVERALL SIZE 120 VAC INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 18 CU INCH/MIN (FULL PRESSURE) FLOW RATE SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION 10000 PSI
- Horsepower: 0.5000 HP
- Maximum Discharge Pressure: 10000 psi
- Maximum Discharge Flow: 0.0779 to 1.08 GPM
- Power Source: AC Powered
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE 220 VAC INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 54 CU INCH/MIN (FULL PRESSURE) FLOW RATE SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION 10000 PSI
- Horsepower: 1.5 HP
- Maximum Discharge Pressure: 10000 psi
- Maximum Discharge Flow: 0.2338 to 1.08 GPM
- Power Source: AC Powered
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 9.6 INCH L X 6.3 INCH W X 13.8 INCH H OVERALL SIZE 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 10000 PSI PRESSURE RATING 3/4 HP POWER RATING FAIL-SAFE PRESSURE RELEASE VALVE VALVE TYPE 3.2 QUART RESERVOIR CAPACITY HEAVY DUTY MOTOR MOTOR/ENGINE TYPE PENDANT
- Horsepower: 0.7500 HP
- Maximum Discharge Pressure: 10000 psi
- Power Source: AC Powered
- Type Of Pump: Hydraulic Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 0.0 to 11200 psi
- Power Source: Hydraulic
- Pump Type: Booster Pumps, Other
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Hydraulic Intensifiers convert a given hydraulic pressure on the input side to a higher pressure on the output side. This allows using the comparatively low pressure of machine-tool hydraulics to pressurize a clamping fixture with several times that
- Drive Type: Hydraulic
- Fluid Compatibility: Oil-based Hydraulic Fluid
- Maximum Inlet Flow: 490 in³/min
- Maximum Outlet Flow: 25 in³/min
-
Supplier: Eaton Hydraulics Group
Description: PVE Series Featuring a die-cast aluminum housing to reduce weight, Eaton PVE Series pumps are the perfect hydraulic solution for unsupported PTO drive applications whether in the field or on the warehouse floor. They’re available with widely-used options—including mobile
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: DME Company
Description: hydraulic pump provides 5 GPM 10:1 ratio of supplied air pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air
- Control Technique: Limit / Set Point Control
- Form Factor: Stand-Alone
- General: Rate Indication / Control
- Media: Liquid
-
Supplier: Dry Coolers, Inc.
Description: any pressure and flow rate requirements. We offer remote monitoring custom software integration with existing network communication protocols for complete incorporation into existing systems. Custom control panels coupled with variable speed drives and redundant failsafe pumps
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Powerflow AW Hydraulic Fluid is a premium quality antiwear hydraulic fluid developed for use in a wide variety of industrial and mobile hydraulic systems operating under high-pressure, high-temperature conditions. It is formulated to provide enhanced
- Kinematic Viscosity: 6.8 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 103
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Powerflow AW Hydraulic Fluid is a premium quality antiwear hydraulic fluid developed for use in a wide variety of industrial and mobile hydraulic systems operating under high-pressure, high-temperature conditions. It is formulated to provide enhanced
- Kinematic Viscosity: 11.3 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 98
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Powerflow AW Hydraulic Fluid is a premium quality antiwear hydraulic fluid developed for use in a wide variety of industrial and mobile hydraulic systems operating under high-pressure, high-temperature conditions. It is formulated to provide enhanced
- Kinematic Viscosity: 6.8 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 103
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Powerflow AW Hydraulic Fluid is a premium quality antiwear hydraulic fluid developed for use in a wide variety of industrial and mobile hydraulic systems operating under high-pressure, high-temperature conditions. It is formulated to provide enhanced
- Kinematic Viscosity: 5.4 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 103
-
Supplier: Eaton Hydraulics Group
Description: V10 & V20 Field-proven Eaton V10 and V20 fixed displacement vane pumps are a common first choice for medium- to low-pressure mobile and industrial applications all over the world. Available with integrated flow control valves to simplify system design and installation, these
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Eaton Hydraulics Group
Description: TVW Variable Eaton developed Hydrokraft TVW Series variable closed-circuit piston pumps for industrial applications such as thrusters, marine cranes and turbine starters. With displacements from 130 cc to 750 cc (7.93 to 45.77 cu in) at operating pressures up to 350 bar (5,076 psi),
- Maximum Discharge Pressure: 5076 psi
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: DeZURIK, Inc.
Description: pump system, compressors, control panel, pressure tank, and air dryer. Plant monitoring is available either hardwired or with a communication module. All low-pressure hydraulic accumulator systems are performance tested before shipping and include a full submittal
-
Supplier: SC Hydraulic Engineering Corporation
Description: are commonly used for subsea valve actuation, wireline control systems, blow out preventor controls and flushing rigs. L10 pumps can be applied anywhere there is a requirement for very high hydraulic pressures along with higher flows achieved by the 10-6 series.
- Discharge Size: 0.8125 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 20000 psi
- Maximum Discharge Flow: 1.34 GPM
Find Suppliers by Category Top
Featured Products Top
-
Flomatic is proud to introduce the new Stainless Steel direct acting constant pressure pump control valve with tappings, Model Cycle Gard ® IV CB152SST. This flow efficient globe style, all stainless steel body is equipped with a 1” NPT size female inlet threads and with a (read more)
Browse Control Valves Datasheets for Flomatic Valves -
certified). • Constant Flow Rates • Booster Pump Systems • Domestic Water Systems • Sizes 3/8" thru 1 1/2” (0.25 - 30 GPM*) • NSF/ANSI 61 and 372 Certified • Stainless Steel Construction • Laser engraved flow rate and size Max pressure : 125 psi Max temp: 180ºF Max System Differential: 200 psi (read more)
Browse Control Valves Datasheets for Flomatic Valves -
High-quality valves for life, not just the summer. From water drinking fountain needs to groundwater heat pump maintenance, our Flo-Trol® valves are the perfect solution for endless applications. (read more)
Browse Control Valves Datasheets for Flomatic Valves -
Screw pumps: standard according to API 676, for mineral and lubricating oils also fluids with low lubricating properties (water + oil, HFC, LFO, HFO). Flows up to 5,000 litres per minute and pressure up to 130 bar (200 bar peak). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
It can run with pressure control or at a constant speed, making it exceptionally energy-efficient. Acting either as the sole vacuum pump in a packaging machine or as a vacuum module in a central vacuum supply, the R 5 PLUS makes sure a specified pumping speed is maintained. It can also (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Whatever pressure testing you need, E-Labs has the facilities to accommodate large tanks up to 8 ft long and 3 feet in diameter. Rigorous field test conditions are simulated in a controlled lab environment allowing us to test and measure volumetric expansion in a cylinder while providing (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc. -
Typical accumulator systems include storage sump reservoir, hydraulic pump system and the following components: Compressors, Control Panel, Pressure Tank (Accumulator) and Air Dryer. The systems are on-demand and operate automatically and supply pressurized fluid to the pressure header. Plant monitoring of the accumulator system is available either hardwired or with a communication module. (read more)
Browse Hydraulic Power Units Datasheets for DeZURIK, Inc. -
The DHT 1 Series Digital Hydraulic Testers accurately measure flow, pressure, and temperature. The digital tester is designed to conveniently check the performance of hydraulic pumps, motors, valves, and hydrostatic transmissions. The unit is easy to use, has simplified controls, and can (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. The combination of FEM (finite (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
metallurgy equipment hydraulic cylinder : 1:Pressure: the standard cylinder had two kinds of pressure levels for E and G. E-class applied to pressure more than 6.3 Mpa ~ 16Mpa of the hydraulic cylinders (E-cylinder).G class applied to pressure more than (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
Conduct Research Top
-
Low Noise, Increased Reliability, Digital Control: A New Generation of Radial Piston Pumps
Low noise, greater reliability, easy control options are demands on modern piston pumps. To lower both, the noise emission and the high and low pressure pulsation the number of pistons of a radial piston pump (RKP) is increased from 7 to 9. By means of CFD and FE calculation the suction path
More Information Top
-
Improvement of application of chassis integrated control and motor power (maneuverability stability due to small special feature integrated control)
Tandem hydraulic pump pressure control valve unit .
-
CR4 - Thread: What is the difference between "Hunting" and "Hunching"?
Another meaning to hunch is to bend or bulge, and sometimes in hydraulic lines you can get a chatter, I had it caused by a hydraulic pump pressure controlled by a shut off valve that closed when pressure was needed and excess…
-
Thermo-mechanical finite element analysis of hot judder phenomenon of a ventilated disc brake system
The hydraulic pressure control pump is used to control the pressure applied to the pad.
-
[Initial clinical experience with radiofrequency-guided percutaneous vertebral augmentation in the treatment of vertebral compression fractures].
This technique is injecting low viscosity polymethylmethacrylate (PMMA) bone cement using a pressure controlled hydraulic pump and applying radiofrequency heating to increase cement viscosity prior to entering the vertebral body.
-
Bond Graph Model-based Fault Diagnosis of Hybrid Systems
Moreover, as there exist, e.g. stabilised voltage sources, or controlled hydraulic pressure pumps , sources may also have a signal port for feedback control.
-
Pump Pressure Control in Hydraulic Systems - Modeling and Simulation of Dynamic Behavior
The main objective of this paper is to present the development of simulation models for use in the design of hydraulic pumps with pressure control .
-
Pump Pressure Control in Hydraulic Systems - Modeling and Simulation of Dynamic Behavior
ABSTRACT The main objective of this paper is to present the development of simulation models for use in the design of hydraulic pumps with pressure control .
-
Proceedings of the FISITA 2012 World Automotive Congress
Oil intercoolers Hydraulic pumps Oil pressure control valve .
-
Active suspension (the latest technique of supporting the special feature 乗 sensation)
Consists of hydraulic pump , pressure control valve, hydraulic cylinder and holds the function adjusting the pressure at mechanical feedback mechanism in mechanism and cylinder controlling the occurrence pressure due to directive current in pressure control valve.
-
Vehicle vibrational control due to active suspension (improvement of driving safety due to small special feature vibrational countermeasures)
The hydraulic control system showing in 1 3 is formed 權 from 5 hydraulic pump , pressure control valve, hydraulic cylinder and the pressure control valve is performing the compatibility of mechanical pressure cafeedback mechanism which generates the damping force optimal decreases the…