Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Trent, Inc.
Description: TRENT Hot Plates are heavy-duty construction designed for industrial use in both production shops and laboratories. Typical applications include heating pans and vessels, dehydrating and evaporating, heat treating materials, where applicable, sealing, and many others. Each
- Burners: Single Burner
- Display Type: Analog Meter
- Heater Type: Other
- Local Interface: Analog Front Panel
-
Supplier: Cole-Parmer
Description: ARE stirring hot plate is designed to last. The aluminum alloy top plate ensures accurate heating and has a protective coating providing excellent chemical resistance. Designed with an elevated control panel separated from the plate, a dedicated run-off groove channels
- Heater Type: Aluminum
- Operating Temperature: 698 F
-
Supplier: Cole-Parmer
Description: ARE stirring hot plate is designed to last. The aluminum alloy top plate ensures accurate heating and has a protective coating providing excellent chemical resistance. Designed with an elevated control panel separated from the plate, a dedicated run-off groove channels
- Heater Type: Aluminum
- Operating Temperature: 698 F
-
-
Description: LCP-31 Cascade Cold Plate Description: Low Temperature Cascade Voltages: 24 & 12 VDC Requirement: One of the following liquid chillers: TLC-900, TLC-1400, RLC-900, RLC-1800, RLC-1400 OR coolant flow Applications: Laboratory or industrial environments, drugs and industrial
-
Description: LCP-22 Cascade Cold Plate Description: Low Temperature Cascade Voltages: 24 VDC Requirement: One of the following liquid chillers: TLC-900, TLC-1400, RLC-900, RLC-1800, RLC-1400 OR coolant flow Applications: Laboratory or industrial environments, drugs and industrial chemicals.
-
Description: LCP-21 Cascade Cold Plate Description: Low Temperature Cascade Voltages: 24 VDC Requirement: One of the following liquid chillers: TLC-900, TLC-1400, RLC-900, RLC-1800, RLC-1400 OR coolant flow Applications: Laboratory or industrial environments, drugs and industrial chemicals.
-
Description: LHP-300 Series Voltages: 12, 24 VDC Environments: Laboratory Industrial Cooling capacity: 82 Watts @ 0 °C ?T Includes: Cold Plate Mounting Taps Precision Machined Surface Terminal Strip
-
Supplier: SlipNOT Metal Safety Flooring
Description: SlipNOT® galvanized steel road plate is ideal for high traffic areas that can become slippery with water, oil, gasoline and other substances. The hot dip galvanizing process protects steel from corrosion that can occur from being exposed to weather elements. SlipNOT® trench
- Features: Anti-Slip
- Length: 96 to 144 inch
- Thickness: 1 to 1.5 inch
- Type: Floor Plate
-
Supplier: SlipNOT Metal Safety Flooring
Description: SlipNOT® Metal Safety Flooring manufactures a high traction non-slip perforated steel plate which continually provides drainage and slip resistance in all applications. SlipNOT® perforated steel can be completely submerged in oils, water, greases, fats or any other slick
- Features: Anti-Slip
- Length: 96 to 144 inch
- Thickness: 0.1250 to 0.2500 inch
- Type: Floor Plate
-
Industrial Ceramic Materials - Hot Pressed Hexagonal BN Boron Nitride Bars Disks Plates Sheets Tubes
Description: Material Hot Pressed Hexagonal Boron Nitride (HPBN/HBN) is used to make the Ceramic Plate. It is lubricious, machinable, chemical inert, electrical insulated and thermal shock resistant. Besides, Boron Nitride is widely used in high temperature environment, the service temperatures of
- Applications: Electrical / HV Parts, Electronics / RF-Microwave
- Coeff. of Thermal Expansion (CTE): 1.5 to 3.5 µm/m-C
- Compressive / Crushing Strength: 7977 to 31908 psi
- Density: 1.95 to 3 g/cc
-
Description: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron
- Material Type: Boron Carbide, Specialty Ceramic
- Shape / Form: Plate / Board (e.g., Fiberboard), Tile
-
Supplier: Pentair Engineered Solutions
Description: Brazed Plate heat exchangers are ideal and offer a compact, high output capacity for Domestic HotWater heating applications. These heat exchangers offer substantial advantages over shell & tube,tank & coil, U-tube bundles and other older technologies when used in both hot water
- Applications: HVAC
- Maximum Working Pressure: Up to 450 psi
- Primary Exchanger Material: Stainless Steel
- Type: Plate
-
Supplier: General Pump
Description: Plated Steel Double Lance General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as
- Features: Cold Water, Hot Water / Steam
- Machine Mounting: Handheld
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 630 GPH
-
Supplier: SlipNOT Metal Safety Flooring
Description: SlipNOT® Metal Safety Flooring manufactures a high traction non-slip perforated steel plate which continually provides drainage and slip resistance in all applications. SlipNOT® perforated steel can be completely submerged in oils, water, greases, fats or any other slick
- Application: Industrial Safety
- Hole Centers: 0.2500 to 0.5625 inch
- Hole Pattern: Straight, Staggered
- Hole Shape: Round
-
Supplier: nVenia LLC
Description: Now you can view your product as it shrinks. ARPAC's Vision Series has a variety of features for reliable operation. The unique viewing window and illuminated shrink chamber allows for instant quality control. Double insulation ensures consistent uniform shrink and energy efficiency. Vision Series
- Automation: Automatic
- Features: Feeder Included, Portable, Stainless Steel Construction
- Industry: Industrial / General Use
-
Supplier: Dry Coolers, Inc.
Description: Plate & frame heat exchangers work by passing fluids through alternating fluid cavities that are separated by corrugated stainless steal plates. The fluids are alternated so that hot fluid is surrounded by cool fluid throughout the entire exchanger. The corrugation provides high
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo® uses digital technology
- Fuel / Energy Source: Hot Water / Steam
- Heater Type: Water Heater, Circulation Heater
- Maximum Operating Temperature: 180 F
-
Supplier: Redwood Plastics
Description: Formulated to maintain key performance properties in a variety of industrial manufacturing environments where temperatures range up to 275°F. In many applications, Redco™ Tivar® H.O.T will last up to 10 times longer in higher temperature environments and has excellent wear and release
- Chemical / Polymer System Type: Polyethylene (PE)
- Form / Shape: Extruded Profile
- Industry: General Industrial
- Overall Length: 120 inch
-
Description: Material Hot Pressed exagonal Boron Nitride (HPBN/HBN) is used to make the Ceramic Plates for Substrates Heater. It is lubricious, machinable, chemical inert, electrical insulated and thermal shock resistant. Besides, BN Boron Nitride is widely used in high
- Coeff. of Thermal Expansion (CTE): 1.5 to 3.5 µm/m-C
- Compressive / Crushing Strength: 7977 to 31908 psi
- Density: 1.95 to 3 g/cc
- Electrical Resistivity: 1.00E13 to 1.00E15 ohm-cm
-
Supplier: KSB AG
Description: Design Dual-plated wafer type check valve, single-piece body. Metal or elastomer sealing. Cast iron, ductile iron, cast steel or stainless steel body; maintenance free. PN 10 / 16 / 25 / 40, Class 150, Class 300. EN, ANSI and JIS flange connections available
- Media: Water, Hot Water, Cold Water, Gas
- Media Temperature: -321 to 1000 F
- Number of Ports/Ways: 2
- Pressure Rating: 725 psi
-
Supplier: L-com, Inc.
Description: Stainless steel quick release latch with padlock hasps Includes blank aluminum mounting plate Application Indoor and outdoor installations Industrial control equipment installations Security and surveillance equipment installations Hydraulic or pneumatic control installations Wireless
- Depth: 5 inch
- Length / Height: 12 inch
- Type: NEMA / IP Enclosures
- Width/Diameter: 10 inch
-
Supplier: L-com, Inc.
Description: release latch with padlock hasps Includes blank aluminum mounting plate NEMA 4X / IP66-11 rated Application Indoor and outdoor installations Industrial control equipment installations Security and surveillance equipment installations Hydraulic or pneumatic control installations
- Depth: 5 inch
- Length / Height: 10 inch
- Type: NEMA / IP Enclosures
- Width/Diameter: 8 inch
-
Supplier: nVenia LLC
Description: Now you can view your product as it shrinks. ARPAC's Vision Series has a variety of features for reliable operation. The unique viewing window and illuminated shrink chamber allows for instant quality control. Double insulation ensures consistent uniform shrink and energy efficiency. Vision Series
- Automation: Automatic
- Features: Feeder Included, Portable, Stainless Steel Construction
- Industry: Industrial / General Use
-
Supplier: NIBCO INC.
Description: Lead-free* plumbing specialty valves are specifically designed for use in applications that deliver water for human consumption; this includes commercial as well as residential construction. Solder cup x compression connections, Valve pressure rating 125 psi cold working pressure, Easy to install,
- Actuation: Manual / Hand
- Media: Water, Hot Water, Cold Water, Potable Water
- Media Temperature: 180 F
- Pressure Rating: 125 psi
-
Supplier: General Pump
Description: Chrome-Plated Vented Lance, Straight General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash
- Features: Cold Water, Hot Water / Steam
- Machine Mounting: Handheld
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 600 GPH
-
Supplier: General Pump
Description: Chrome-Plated Insulated Lance General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as
- Features: Cold Water, Hot Water / Steam
- Machine Mounting: Handheld
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 600 GPH
-
Supplier: Tempco Electric Heater Corporation
Description: form of a plastic or aluminum plate. It can be customer supplied or manufactured by Tempco. Only through the use of a forming template is bending accuracy guaranteed.
- Fuel / Energy Source: Electric
- Heater Type: Tubular Heater
- Maximum Operating Temperature: 1250 F
- Sleeve (Sheath) Material: None
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Speci al Features: Working pressure: PN10; PN16 Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel Applicable temperature: from -40 to +230 degrees C Size range: from 2 to 40 inches diameter (DN25 to DN1000mm) Face to face according to
- Actuation: Manual / Hand
- Media: Water, Hot Water, Cold Water, Potable Water, Salt Water, Wastewater, Gas, Gasoline / Diesel Fuel, LP - Gas, Natural Gas, Sour Gas
- Media Temperature: -40 to 835 F
- Primary Material of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel, Other
-
Supplier: L-com, Inc.
Description: reinforced polyester Includes blank non-metallic Starboard mounting plate Stainless steel quick release latch with padlock hasps Application Industrial control equipment installations Security and surveillance equipment installations
- Depth: 5 inch
- Length / Height: 12 inch
- Type: NEMA / IP Enclosures
- Width/Diameter: 10 inch
-
Supplier: L-com, Inc.
Description: reinforced polyester Includes blank non-metallic Starboard mounting plate Stainless steel quick release latch with padlock hasps Application Industrial control equipment installations Security and surveillance equipment installations
- Depth: 5 inch
- Length / Height: 10 inch
- Type: NEMA / IP Enclosures
- Width/Diameter: 8 inch
-
Supplier: U.S. Plastic Corporation
Description: Carts are designed with soft, rounded corners that are easy on walls, doors and other equipment. Heat-resistant plastic construction allows hot baking pans (350F) to be pulled directly from the oven and placed on the rack. Quiet handling and upscale design let workers move food directly from
-
Supplier: U.S. Plastic Corporation
Description: Carts are designed with soft, rounded corners that are easy on walls, doors and other equipment. Heat-resistant plastic construction allows hot baking pans (350F) to be pulled directly from the oven and placed on the rack. Quiet handling and upscale design let workers move food directly from
-
Supplier: U.S. Plastic Corporation
Description: Carts are designed with soft, rounded corners that are easy on walls, doors and other equipment. Heat-resistant plastic construction allows hot baking pans (350F) to be pulled directly from the oven and placed on the rack. Quiet handling and upscale design let workers move food directly from
-
Supplier: U.S. Plastic Corporation
Description: Carts are designed with soft, rounded corners that are easy on walls, doors and other equipment. Heat-resistant plastic construction allows hot baking pans (350F) to be pulled directly from the oven and placed on the rack. Quiet handling and upscale design let workers move food directly from
-
Description: Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride
- Material Type: Silicon Carbide, Specialty Ceramic
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Supplier: Ruco USA, Inc.
Description: with thermal transfer ribbons. Hot-foil Stamping A UVFX printed ink layer can be hot-foil stamped. Cold-foil Stamping UVFX is designed for excellent foil blocking results also at high speed printing. Laser Overprinting Experience shows that UVFX is over printable with many of
- Substrate / Surface: Plastic, Other
-
Supplier: MCA - Advanced Materials Division
Description: TIVAR® H.O.T (Higher Operating Temperature) Ultra High Molecular Weight Polyethylene UHMW-PE shapes, are formulated to maintain key performance properties in an extended temperature range. For this reason, this TIVAR® grade excels in a variety of industrial manufacturing environments
- Chemical / Polymer System Type: Polyethylene (PE)
- Industry: Medical / Food (FDA, USDA), Other
- Tensile Modulus: 72.5 ksi
- Tensile Strength (Break): 6800 psi
-
Supplier: National Bronze & Metals Inc.
Description: resistance with relatively high electrical and thermal conductivity. Typical Uses for C18000 Copper Chromium Nickel Silicon: INDUSTRIAL: Resistance Welding Tips, Resistance Welding Wheels and Fixtures, Stud Welding Collets and Tips, Sprue Bushing, Cavities for
- Applications: Wear Parts / Tooling
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Performance Features: Wear Resistant / High Speed, Heat Resistant / Hot Work
- Processing Features: Forged, Hardened / Heat Treated, Wrought, Extruded, Cold Finished / Rolled / Drawn
-
Supplier: Thermocold Costruzioni Srl
Description: steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Hot sanitary water evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Heater Type: Water Heater
- Heating Capacity: 27.2 to 50.1 kW
-
Supplier: Thermocold Costruzioni Srl
Description: and hot sanitary water evaporators stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Condenser coils with seamless copper tubes and alluminium .ns. • Double set point
- AC Voltage Required: 230 volts
- Fuel / Energy Source: Hot Water / Steam, Solar
- Heater Type: Water Heater
- Heating Capacity: 5.1 to 8.2 kW
-
Supplier: Thermocold Costruzioni Srl
Description: Multifunctional heat generators with scroll compressors for heating, air conditioning and hot water production up to 60°C. • Scroll compressors. • ECO-PROFILE fans propeller type. • Water side evaporator stainless steel AISI 316 brazed plate type
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Heater Type: Water Heater
- Heating Capacity: 50.5 to 963 kW
-
Supplier: Marlo Heat Transfer Solutions
Description: chilled or hot water, brine solutions, refrigerants or steam applications. Industrial process coils feature continuous plate type fins and staggered tube arrangements offering the best engineering balance between heat transfer, air flow resistance, strength and maintenance. Each
-
Metal Plates and Plate Stock - C11000 Electrolytic Tough Pitch Copper -- Special Shapes and ProfilesSupplier: National Bronze & Metals Inc.
Description: , Wire, Electrical FASTENERS: Fasteners INDUSTRIAL: Printing Rolls, Chimney Cap Screens, Heat Exchangers, Anodes, Kettles, Chlorine Cells, Rotating Bands, Road Bed Expansion Plates, Vats, Pressure Vessels, Chemical Process Equipment, Pans
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Electrical / HV Parts
- Elongation: 4 to 50 %
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Performance Features: Corrosion Resistant, Heat Resistant / Hot Work
-
Supplier: Watts
Description: Series HAV Automatic Vent Valves are used in commercial, residential, and industrial hydronic heating applications to provide automatic or manual air venting in baseboards, convectors, radiators, and high points in piping systems. It consists of a 2-piece, chromed brass body construction
- Media: Water, Steam
- Valve Size: 0.1250 to 0.2500 inch
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 8387B, Epoxy, Die Attach, Non-Conductive Adhesive LOCTITE® ABLESTIK 8387B non-conductive die attach adhesive has been formulated for use in high throughput die attach applications. This adhesive can be fast cured using directed heat energy or hot plate curing
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 52.22 µin/in-F
- Cure Type / Technology: Single Component System
- Features: Electrically Insulating / Dielectric
-
Supplier: Thermocold Costruzioni Srl
Description: Multifunctional heat generators for heating, air conditioning and hot water production up to 60°C. • Scroll compressor. • Centrifugal fans. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential
- AC Voltage Required: 230 to 400 volts
- Fuel / Energy Source: Hot Water / Steam, Solar
- Heater Type: Water Heater
- Heating Capacity: 7 to 43 kW
-
Supplier: Berner International Corporation
Description: 1/2” high 1/5 hp direct driven motor(s) Factory installed “Intelliswitch” digital, programmable controller Aluminum air directional vanes Clear anodized aluminum exterior cabinet Wall mounting plate and 1/4” threaded inserts for top mounting Aluminum cross-fow blower wheels Two year parts
- Application: Industrial
- Height: 96 inch
- Material: Plastic
- Type: Air Doors
-
Supplier: item America, LLC
Description: Our most robust castor yet! Thanks to their steel covering, the castors in this conveyor are resistant to hot, metallic and sharp-edged components. Things that would scratch or damage standard castors can usually be transported directly on Roller Conveyor St D30 with Steel Castor Surfaces,
- Conveyor Type: Gravity Conveyor, Roller Conveyor
- Features: Anti-static
- Load Capacity: 0.8736 lbs/ft
-
Supplier: Allied Electronics, Inc.
Description: mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The
- Features: Hinged Cover
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
- Material: Other
Find Suppliers by Category Top
Featured Products Top
-
Advantech’s IIoT Automation Group is pleased to announce the launch of a 4U front I/O short-depth (350mm) industrial chassis, the IPC-631. Responding to market requests for a rack-mountable, front I/O, high scalability, and power computing solution, Advantech’s IPC-631 is (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
radiation) that are around the same size. An example of this system is a metal plate painted in a dark color, which maximizes the absorption of sunlight. To collect this energy, the plate is cooled with a fluid that runs inside pipes which are attached to the plate. Insulation materials are (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
°C at 85% relative humidity with rated voltage applied. This demanding test simulates the harsh operating conditions encountered in many commercial and industrial inverter applications. Such conditions can cause non-THB rated capacitors to fail early from moisture penetration. While most capacitor (read more)
Browse Film Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Benefits: Reliable connections for gathering data. Sealed for wet applications. Flexibility on glands and seals for demanding environments. Stainless steel for best longevity and hot sterilization (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
size. For variable process conditions, the ST75 is factory preset to a wide turndown range at 10:1 to 100:1. With built-in temperature compensation, the ST75 flow meter maintains consistent performance in rugged, hot industrial process environments. It features accuracy to ±2% of (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
-quality printing performance and a better overall experience. The auto bed leveling makes setting up a 3D printer quicker and simpler. The flexible build plate allows for the effortless removal of 3D printed parts. The Z-axis rod stiffness increased by 75% to deliver a more (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for Raise3D Technologies, Inc. -
nicklel-plated copper or alloy conductor materials: Nickel-plated copper is often used in high-temperature applications and withstands up to 450°C. Nickel plating also offers corrosion and wear resistance (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
plated pins and socket connectors on the other end. The pin and socket dimensions included in the kit are .030″ (.762mm), .040″ (1.016mm), .062″ (1.575mm), and .094″ (2.388). The flexible insulation is a molded plastic, provided in both red and black. A few years ago E (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
known as the extruder or extruder system of an FFF 3D printer. The two main parts of an extruder system are the cold end and the hot end. The 3D printer feeds the spool of 3D printing filament to the cold end. The cold end generally consists of a motor and gear. The motor runs to turn the gear (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for Raise3D Technologies, Inc.
Conduct Research Top
-
LVP's Speed Capacity Pays for Machine
AccuBurn's plate-burning division was started by Marcus McGowan eight years ago with one plasma machine in a borrowed corner of the shop's facility. The business grew rapidly into today's 25,000 square-foot facility, with 15 employees operating two full-time shifts. AccuBurn is an industrial
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
specified the correct industrial thermal insertion mass flow meter and are ready to install it within your application. Now what? Where do you place the meter for optimal performance? This is where technical expertise comes in, along with a mixture of science and tribal knowledge. The primary
More Information Top
-
New approach for modelling strain induced precipitation of Nb(C,N) in HSLA steels during multipass hot deformation in austenite
1 Schematic illustration of thermomechanical test cycle used to simulate industrial hot plate rolling with two deformation passes .
-
Antimicrobial activity of food‐compatible plant extracts and chitosan against naturally occurring micro‐organisms in tomato juice
The concentration process was continued by vacuum up to 70◦ Brix and the final syrup was dried in an industrial hot plate vacuum oven system.
-
Characterization of phenolic and other polar compounds in a lemon verbena extract by capillary electrophoresis‐electrospray ionization‐mass spectrometry
Concentration process was continued by vacuum up to 701C Brix and the final syrup was dried by using an industrial hot plate vacuum oven system.
-
The analysis of microstructure change during Multi-Pass rolling of a steel with niobium
The present experimental and simulation methods can be used for prediction of microstructures developed in the industrial hot plate rolling.
-
ZCP2009MST1308
In this research, the effect of cool deformation and accelerated cooling deployed after a full simulation of an industrial plate hot -rolling process on the strength and microstructure of a Nb-microalloyed steel is investigated.
-
Rational gas drying of structural ceramics
Deformation would be kept within permissible limits by placing them in the equipment on a hot plate . industrial drying, when the hearth along which the conveyer belt holding the tiles moves is well insulated, the hearth temperature is high and, therefore, tile …
-
THERMEC 2011 Supplement Complete Document
… centre and surface temperature profiles of 120mm intermediate as-rolled plate – a), and finite element modelling results of temperature – b), strain – c) and strain rate – d) at the surface, quarter and centre of industrial hot rolling heavy plate .