-
Supplier: RS Components, Ltd.
Description: Mains loop earthcheck socket tester
-
Supplier: SFCable.com
Description: DB25 M/F LoopBack Tester
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Checks wiring integrity (LEDs). Auto-off/auto-ranging (software range). Microprocessor controlled. Combined Prospective Short circuit Current, Loop and Load Tester. Display can be customized for large orders. EN 61010-1 CAT lll 300V EN 61326-1
- AC Voltage Range: 50 to 280 volts
- Measurement Type: AC
-
-
Supplier: Foundrax Engineering Products, Ltd.
Description: The BRIN400 series of closed loop Brinell hardness testers represent the latest in Brinell hardness testing technology. They are robust, reliable, proven and designed to meet a customer’s most demanding requirements in harsh industrial environments such as those found in foundries,
- Vertical Capacity: 47.5 cm
- Test: Brinell
- Mounting: Fixtured or Permanent
- Test Method: Macro
-
Supplier: Newark, An Avnet Company
Description: Serial Loop Back Tester - DB25 Female and DB9 Female
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite N844-LOOP-12F MTP / MPO OM3 Fiber Optic Loopback Tester is typically used for test and measurement procedures in networking environments.The device is ideal for a multitude of applications that require signal looping in a MTP / MPO form factor. Features push-pull tab for
- Test Features: Other
-
Supplier: Anton Paar
Description: own piezo actuator and load sensor and applies a very small controlled (servo loop) load on the sample. Free of thermal drifts - The head is made of ZeroDur® glass and the electronics system has a drift rate of ≈ 1 ppm/°C - Highest load frame stiffness due to the marble base platform, the
- Test Load: 0.01019501133786848 kg
- Vertical Capacity: 0.01 cm
- Mounting: Handheld or Portable
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES The LBT is a Bit Error Rate Tester for testing synchronous or asynchronous modems and other DCEs. Testing can be conducted over full duplex or half duplex links. The LBT can also test modems connected in multipoint configuration for polling operation. A network with up to 32 slave
- Features: Bit-Error Rate Testers
- Form Factor: Hand Held
-
Supplier: Greenlee Textron, Inc.
Description: DATA/LINK ID, PHONE, PC APPLICATION 9 V BATTERY VOLTAGE CABLE-CHECK[TM] BRAND INCLUDES 9 V BATTERY, (2) RJ45 PATCH CORDS, DURABLE NYLON CARRYING CASE WITH BELT LOOP
- Test Features: Other
- Cable: Twisted Pair
-
Supplier: Allied Electronics, Inc.
Description: Leather Tester Case Oiled genuine top grain cowhide Oil tanned for long life Rugged construction with heavy duty stitching and reinforced rivets Large tool belt loop and top flap to secure tester Holds Fluke Electrical Testers One year warranty
-
Supplier: Westek Electronics, Inc.
Description: 1-Ground Start Cord 1-RJ11 Looping Tool 1-RJ11-RJ11-3ft Cross Wire Now troubleshoot cable pairs in seconds with the Tel-Line Tester. Not more cutting, stripping, disconnecting & reconnecting.
- Configuration: Handheld
- Test Features: Other
-
Supplier: Westek Electronics, Inc.
Description: Tel Line Tester Pro automatically splits the central office from the field! Access cable pairs by plugging into any five pin connector block located at the building entrance (SLC remote, CEV, or Central office) Adding a protector module to the Tel-Line Tester Pro enables access to the
- Configuration: Handheld
- Test Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: results and menus. Checks wiring integrity (LEDs). Auto-off/auto-ranging (software range). Microporcessor controlled. Combined Prospective Short circuit Current, Loop and Earth Tester. Loop test for L-E and PSC between L-N. Voltage test L-N. EN/IEC 61010-1 CAT III 3000V
- AC Voltage: 50 to 280 volts
- Features: Auto-Ranging
- Safety Agency Rating: CE Conformity Marks, IEC
- Display: Digital Meter
-
Supplier: Westek Electronics, Inc.
Description: 1-Tel-Line Tester 1-RJ11 Looping Plug 1-Ground Start Cord 1-RJ11-RJ11-3ft 1-Pouch Now troubleshoot cable pairs in seconds with the Tel-Line Tester. Not more cutting, stripping, disconnecting & reconnecting. Plugs into 5 pin connector blocks to isolate the Central Office from the field
- Configuration: Handheld
- Test Features: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES HBT is a Bit Error Rate Tester for testing synchronous modems and other DCEs. HBT operates at data rates from 32 kbps to 2.048 Mbps, including 1.544 Mbps, and supporting all n x 56 kbps and n x 64 kbps data rates. When testing a DCE, a loop is performed, sending the data back
- Features: Bit-Error Rate Testers
- Form Factor: Hand Held
- Port Type: RS232
-
Supplier: Westek Electronics, Inc.
Description: Tel Line Tester Pro automatically splits the central office from the field! Access cable pairs by plugging into any five pin connector block located at the building entrance (SLC remote, CEV, or Central office) Adding a protector module to the Tel-Line Tester Pro enables access to the
- Configuration: Handheld
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Introduction: Adhesive peel tester is an multifunctional tester,accurate and effective peel tester testing with 90° and 180° tape peeling,peel tester be with servo motor drive, precision ball screw drive, the computer set the test speed directly for adhesive force
- Force / Load Capacity: 441 lbs
- Test Speed: 0.7874015748031484 to 11.811023622047225 in/min
- Mechanical Test: Adhesion (Bond / Peel)
- Display / User Interface: Application Software, Computer Interface
-
Supplier: DigiKey
Description: METER CLAMP 4-20MA LOOP TESTER
- NDT Probe Technology: Eddy Current
-
Supplier: GAO Tek, Inc.
Description: This single clamp earth tester is widely used for earth resistance measurement and loop resistance measurement in power systems, communication systems, meteorology, oil fields and industrial and construction sites.
-
Supplier: Tinius Olsen, Inc.
Description: The model Evotech 2040 Micro Vickers, Vickers, Knoop Hardness tester is a new generation of instrument, improving conventional hardness testing methods and focused on eliminating user influence on the test results. The unique force actuator system utilizes an electronically controlled closed
- Test Method: Micro
- Test: Vickers and Knoop
-
Supplier: Fluke
Description: Fluke's family of earth ground testers have been built to address the entire spectrum of ground testing methods from the basic to the most advanced. Our testers have been designed to be accurate, safe and easy to use. We provide quick and precise resistance measurements through several
- Measurement Type: AC / DC
- Form Factor: Handheld
- Standards and Certifications: UL
- Output Interface: USB
-
Supplier: Softing Industrial Automation GmbH
Description: stand-alone mode. Optionally, also PROFIBUS PA network can be analyzed. In addition, the PROFIBUS Tester 5 supports the export of test results for advanced analysis. Test PROFIBUS Cable, Signals, and Data, All-In-One Handheld Tester Combination of PROFIBUS signal tester,
- Number of Ports: 1
- Form Factor: Hand Held
- Equipment Type: Network / LAN Analyzer, Network Cable tester
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications of safety shoes impact tester 1. Meet standard of EN, ANSI, BS, CSA 2. Use friendly &easy operation 3. Motorised lift of the striker mechanism 4. Short delivry Application of safety shoes impact tester Through Velcro fatigue tester to achieve Velcro (hook &
- Force / Load Capacity: 44.1 to 50.0535 lbs
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Impact Toughness
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Robust Insulation Tester/ Electrical resistance / Earthing resistance / Grinding impedance / Voltage measurement / Low resistance measurement / RCD test The PCE-ITE 50 is a robust installation tester with a large 3.5 " TFT color LCD display. The installation tester PCE-ITE 50
-
Supplier: ZwickRoell LP
Description: The fully automatic ZHV30/zwickiLine testing machine with closed-loop technology reduces testing costs and minimizes operator influence-your guarantee for efficient, cost-effective low-force hardness testing. The ZHV30/zwickiLine can be controlled with either the testXpert hardness edition
- Mounting: Fixtured or Permanent
- Test Method: Macro
- Test: Vickers and Knoop
-
Supplier: Allied Electronics, Inc.
Description: Electrical Tester Holster Rugged fabric holster includes flap for lead storage and built-in belt loop Fits Fluke T3 and T5 testers One year warranty
-
Supplier: Tradeport Electronics Group
Description: ASTM & JIS comparable. Easy & fast measurement with a single piece of sample Magnetic Hysteresis Loop in B-H Curve obtained. This instrument can simplify the Epstein test method and examine the magnetic characteristics related to B, H and W with a single sheet of an iron core inserted in the
-
Supplier: Transcat, Inc.
Description: Eliminates Harmonics Over 180hz Hold Function Alarm Function Each Unit Includes Carrying case Resistance check loop Strap LR06 alkaline batteries Instruction manual
-
Supplier: Microtest Corporation
Description: Microtest 8761 cable/harness and connector testers can provide three different pins, such as 64, 128 and 256. The test profiles can be up to 500 sets or more. The on-state impedance accuracy is 10 times the 8750, avoiding the resistance issues caused from adapting the fixture wires, making
- Test Points: 64 to 256
- Test Resistance: 20,000,000 ohms
- Maximum Voltage: 1,500 volts
- Configuration: Benchtop
-
Supplier: Microtest Corporation
Description: turn, lead to poor induction in terminal products or even induction failure and data communication interruption. PCB coil micro-short circuit meter 933 is a non-destructive tester. By applying voltage at both ends of the coil, this resonates a cluster of energy by induction and capacitance
- Operating Temperature: 10 to 40 C
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Output Interface: RS232
-
Supplier: Ellsworth Adhesives
Description: SCS 770031 Combo Wrist Strap and Footwear Tester with Stand determines that an operator's personal grounding device is functioning correctly. The stand Tests operator's resistance loop and wrist strap limits 750 kilohms to 10 megohms; footwear limits 750 kilohms to 100 megohms.
-
Supplier: Haida International Equipment Co., Ltd.
Description: This series of Tensile Tester is widely used in wires & cables, hardware, metal, rubber, footwear, leather, apparel, fabric, tape paper products, pharmacy and so on, for tensile strength, tear resistance, peel strength, bend strength, shear force, ect with different fixtures according to
- Force / Load Capacity: 11,025 lbs
- Test Speed: 0.003937007874015741 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Tensile
-
Supplier: ASTM International
Description: (using Tensile Tester), and 1.2.2 Test Method B (using Loop Tack Tester). 1.3 The values stated in inch-pound units are to be regarded as the standard because the industry standard width for pressure-sensitive tape is 1 inch. The values given in parentheses are for information
-
Supplier: ValueTronics International, Inc.
Description: down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include
- Features: Current Leakage Tester, Ground Bond Testers
Find Suppliers by Category Top
Featured Products Top
-
. The earth tester allows for the quick and accurate measurement of loop resistance to ensure that, in the event of a fault current, sufficient resistance is present to ensure a safe disconnection. Additionally, a measurement of the protective conductor resistance allows for checking the (read more)
Browse Pressure Instruments Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
RCD / Loop Testers
MS5910 - RCD/ LOOP Tester .
-
Electrical Craft Principles, Volume 2
However, they do need a power supply, provided by an internal battery in most cases, although some specialist instruments such as the line–earth loop tester derive their power from the supply being tested.
-
Testers / Network / Loop Testers
The VNA-70A Voice Network Analyzer is a smart DVOM, loop tester and baby TMS with 8 vital test functions, perfect for troubleshooting subscriber loop & premise equipment.
-
The Calibration of Loop Impedance Meters: A Proposal
When loop testers are taken into account, the critical aspects come from point 2).
-
RCD / Resistance Test
MS5910 - Digital RCD/ LOOP Tester .
-
Test Standards / Loop Testers
Results for Test Standards / Loop Testers .
-
Synthesis of Native Mode Self-Test Programs
Open- Loop Tester -based Tests on the Original Model .
-
ZCP1999ISTFA027
Test loop Tester period A .
-
PSC / Hoyt Electrical Instrument Works Inc.
• Loop Testers .
Indicates content that may require registration and/or purchase.