Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Interstate Plastics, Inc.
Description: Interstate Plastics proudly offers UHMW Tivar® HPV, a high performance UHMW bearing grade material — the leading no-slip material for extreme wear applications. Tivar® HPV is a dry-running sliding material designed to enhance motion and reduce friction among
- Chemical / Polymer System Type: Polyethylene (PE)
- Elongation: 390 %
- Industry: Medical / Food (FDA, USDA), General Industrial
- Overall Thickness: 0.5000 inch
-
Supplier: Belmont Metals, Inc.
Description: Babbitt Metals Featuring tin-base and lead-base babbitts to ASTM, SAE, government, Navy specifications; special and custom alloys. The use of bearing materials to reduce bearing friction can be traced at least back to the Roman chariot days. Soft metals such as Tin
- Metal / Alloy Types: Tin / Tin Alloy
- Shape / Form: Ingot, Wire / Shaped Wire
- Standards / Specifications: ASTM / ASME, SAE
-
Supplier: SAE International
Description: This SAE Recommended Practice specifies a method to reduce and stabilize the moisture of products containing brake friction material (disc brake pads, drum brake shoes, friction blocks) so the parts are conditioned and maintained in a stable low moisture state.
-
-
Supplier: Dupont Molykote
Description: Silicone grease for brake caliper pins and ball joints Molykote® G-807 Low Friction Silicone Compound is a soft silicone compound containing specially formulated solid lubricants. It has excellent compatibility with plastics and rubber materials. It also has good corrosion
- Applications / Function: Automotive / Transportation
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®), Silicone, Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -40 to 302 F
-
Supplier: Deviser, Inc.
Description: Friction Tape is cotton cloth impregnated with a unique brown scientifically compounded natural rubber and synthetic rubber blend adhesive. It offers good mechanical protection against abrasion and penetration of low voltage cable, splices and wire. It’s suitable for temporary binding
- Dielectric Strength: 1000 to 1200
- Material Form: Tape
-
Supplier: Mark-10 Corporation
Description: using the M5-2-COF gauge. The fixture includes a large work table with sample clamp, level, 200 g sled, cable, and low-friction pulley. The fixture is compatible with most Mark-10 motorized force testers (some models require an adapter; see Ordering Information).
- Standard: ASTM
- Test Applications: Friction / Wear
-
Supplier: Dupont Molykote
Description: Air-curing dry lubricant Anti-friction coating suitable for material combinations plastic/plastic, plastic/metal, plastic/leather, leather/leather with slow movements or vibrations at low loads. APPLICATIONS Reduces or eliminates noise of plastic parts e.g. in
- Applications / Function: Automotive / Transportation
- Flash Point: 158 F
- Operating / Use Temperature: -40 to 176 F
- Type: Solid Lubricant / Dry Film, Specialty / Other
-
Supplier: Dupont Molykote
Description: material combinations such as metal/metal, plastic/metal, plastic/plastic combinations involving slow to medium movements and medium loads. The UV indicator enables the end user to readily inspect and confirm, using UV inspection lamps, that the product has been applied to the substrate.
- Applications / Function: Automotive / Transportation, Machine / Gears
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other
- Features: Aerosol / Spray
- Operating / Use Temperature: -292 to 464 F
-
Supplier: Dupont Molykote
Description: leather equipment. Suitable for material combinations plastic/plastic, plastic/metal, plastic/leather, leather/leather with slow movements or vibrations at low loads. Features Excellent "anti-squeak" performance Low coefficient of friction Constant coefficient of
- Applications / Function: Aerospace, Automotive / Transportation
- Operating / Use Temperature: -40 to 176 F
- Type: Micro-dispersion, Solid Lubricant / Dry Film
-
Description: multitude features in opposite to other damping systems: High spring work combined with low weight and volume: As RINGFEDER® Friction Springs completely utilise the material of which they are made only a minimum of dimensions and weight are required. The decisive
- Coil Shape / Spring Type: Other / Specialty
- End Configuration: Closed / Squared Ends
-
Description: . Friction springs RINGFEDER® have multitude features in opposite to other damping systems: High spring work combined with low weight and volume: As RINGFEDER® Friction Springs completely utilise the material of which they are made only a minimum of
- Absorption / Damping Action: Compression
- Dampening Method: Mechanical
- Operating Temperature: -40 to 176 F
- Shock Absorber / Damper Type: Shock Absorber
-
Description: Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities Ten paint lines Eight pre-treatment lines Proven technology Highly experienced personnel
- Additional Services / Processes: On-site / Field (Large Structures), Recoating / Refinishing
- Cleaning / Parts Washing: Degreasing, Pressure / Spray Washing, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Other
- Coating Process: Abrasives / Superabrasives, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Painting, Phosphate Coating, Powder Coating, Screen Printing / Selective Coating, Spray Coating, Sealing / Impregnation
- Finishing / Surface Treatment: Abrasive / Blasting, Deburring / Deflashing, Mass Finishing (Tumbling / Vibratory), Pickling / Chemical Deburring, Other
-
Supplier: IKG
Description: is bonded to an aluminum or steel substrate. Mebac® offers a consistently high coefficient of friction under a wide range of conditions, even when wet with lubricants such as brake fluid and oil, providing margins of safety that are unmatched in the industry. Mebac® is durable and low
-
Supplier: Nylatech, Inc.
Description: NYLATECH® PVM (pressure/velocity/m aximum) was developed to provide a premium material for a variety of applications. Nylatech PVM is a self lubricated material with a low coefficient of friction that can increase the life of equipment. Nylatech® PVM offers exceptional PV
- Chemical / Polymer System Type: Polyamide / Nylon
- Coeff. of Thermal Expansion (CTE): 5.50E7 µin/in-F
- Compound Type: Casting Resin
- Elongation: 20 %
-
Supplier: Nylatech, Inc.
Description: properties of MD filled, with all the advantages of a Liquid Lubricant. NYLATECH® MD-OIL is especially suited for High Load – Low RPM applications, but is a superior replacement for MD in many heavy-duty friction generating applications. NYLATECH® MD-OIL Offers:
- Chemical / Polymer System Type: Polyamide / Nylon
- Coeff. of Thermal Expansion (CTE): 5.50E7 µin/in-F
- Compound Type: Casting Resin
- Elongation: 30 to 45 %
-
Supplier: Nylatech, Inc.
Description: . 177.15 and USDA 3A Sanitary Standards 20-17 for direct contact with food. NYLATECH® OIL Offers: Low Coefficient of Friction Reduced “Slip-Stick” Low Moisture Adsorption Reduced or Eliminated need for Lubrication
- Chemical / Polymer System Type: Polyamide / Nylon
- Coeff. of Thermal Expansion (CTE): 5.50E7 µin/in-F
- Compound Type: Casting Resin
- Elongation: 35 to 40 %
-
Supplier: Nylatech, Inc.
Description: In addition to our extensive Nylon products, Nylatech also manufactures premium Acetal Rod & Acetal Sheet (Copolymer). Nylatech Acetal offers high strength and a resistance to impact and fatigue with a low coefficient of friction and good wear properties especially in wet environments
- Chemical / Polymer System Type: Acetal
- Compound Type: Casting Resin
- Industry: Industrial
- Material Type / Grade: Thermoplastic
-
Supplier: GGB
Description: STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Very good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Particularly suited to dry applications with high frequency and low
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Sleeve, Flanged
- Lined Bearing: Yes
- Operating Temperature: -328 to 536 F
-
Description: Self-flow castables are essentially characterized by their fluidity, their low segregation and bleeding, their ability to pumping, and their sufficient workability time. They can be installed either traditionally with a bucket or with a pump. The formulation of self-flowing castables is based
- Applications: Refractory / High Temperature Materials
-
Supplier: Element Materials Technology
Description: Is your product's performance a sure thing? You have a future envisioned for your product. You see an outstanding performance-high sales, low returns and happy customers. But before you can consider your product successful, you need to know if it will do what you're asking it to do. Will
- Capabilities: Chemical Testing Services, Deformulation / Reverse Engineering, Environmental Exposure Testing, Failure Analysis, Field Sampling, Geotechnical Services, Monitoring Programs (Audits / Surveillance), Quality / Purity (Contamination - Alloys, Polymers, etc.), Reactivity (Corrosivity, Toxicity,
- Industry Applications: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Pharmaceutical / Biotech, Packaging, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction, Specialty /
- Materials: Adhesives / Sealants, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Inorganics, Metals, Nanomaterials, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Soil, Textiles, Thin Films / Plating, Toxins / Restrictive Substances,
- Regional Preference: North America, United States Only, Northeast US Only, Southern US Only, Southwest US Only, Northwest US Only, Midwest US Only, Canada Only, Europe Only
-
Supplier: GGB
Description: STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Sleeve, Flanged
- Lined Bearing: Yes
- Operating Temperature: -328 to 536 F
-
Description: .g. fabrics of low strength or loose construction, may not be physically capable of withstanding the manual friction used in this test method or may give false results. In such cases, the test method described in ISO 18080-1 can be used to evaluate electrostatic propensity. The test
-
Description: are capable of withstanding frictional charging. Some fabrics, e.g. fabrics of low strength or loose construction, may not be physically capable of withstanding the manual friction used in this test method or may give false results. In such cases, the test method described in
-
Description: charging. Some fabrics, e.g. fabrics of low strength or loose construction, may not be physically capable of withstanding the mechanical friction used in this test method or may give false results. In such cases, the test method described in ISO 18080-1 can be used to evaluate
-
Supplier: WPT Power Corporation
Description: 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation
- Bore Diameter: 1.88 to 3.3 inch
- Brake Engagement: Friction
- Brake Type: Disc
- Clutch Engagement: Friction
-
Supplier: Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Description: Aqua colored low deformation material suitable for linear bearings and slides Aqua colored low deformation material suitable for linear bearings and slides Rulon® 142 is a specially formulated dull blue-green linear bearing material that exhibits low wear,
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Elongation: 200 %
- Filler Material: Unfilled
- Industry: General Industrial, Tooling / Mold Material
-
Supplier: Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Description: With its low coefficient of friction and high heat resistance, Meldin 7021 provides the best all-around choice for bearings, seals, thrust washers, and other wear-friction components.
- Chemical / Polymer System Type: Polyimide
- Features: Flame Retardant (e.g. UL 94 Rated), Thermally Insulating
- Industry: Aerospace, Automotive, Electronics, Medical / Food (FDA), Military / Government (MIL-SPEC), Industrial
- Material Type / Grade: Thermoset
-
Supplier: Deviser, Inc.
Description: Rubber Splicing Tape is an economical low voltage rubber vinyl insulating tape that is self-fusing with thick poly liner. It will bond quickly to itself to form a solid mass of water-tight protection for electrical wire and cable splices, split bolt connections, and motor leads up to 600V.
- Dielectric Strength: 490
- Material Form: Polymer (Plastic / Elastomer), Tape
-
Supplier: WPT Power Corporation
Description: . Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation 38” pin drive series available for AC Drawworks Power
- Bore Diameter: 3.25 to 6.3 inch
- Brake Engagement: Friction
- Brake Operation: Spring Actuation / Engage
- Brake Type: Disc
-
Supplier: Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Description: This bearing formulation has a very low coefficient of friction and is particularly well suited for use with soft mating surface materials such as aluminum and soft stainless steel.
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve
- Extreme Environment: Yes
-
Supplier: Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Description: Low-friction, wear-resistant bearings custom molded from Meldin 5055 compound perform at high loads and high temperatures with minimal deformation. Meldin 5055 is self-lubricating, operates quietly, and is resistant to most chemicals and fluids.
- Filler Material: Unfilled
- Thermoplastic: Yes
-
Supplier: Nytef Group
Description: engineering polymers, this material ranks as the best or nearly the best in every performance category. Unitrex PEEK has a relative thermal index of 480°F and has a UL 94 flammability rating of V-0, with very low levels of smoke generation and toxic gas emission. Additionally
- Chemical / Polymer System Type: PEEK
- Elongation: 2.7 %
- Filler Material: Fiber Glass
- Form / Shape: Plate, Rod / Round Stock
-
Supplier: Nytef Group
Description: compared with other engineering polymers, this material ranks as the best or nearly the best in every performance category. Unitrex PEEK has a relative thermal index of 480°F and has a UL 94 flammability rating of V-0, with very low levels of smoke generation and toxic gas
- Chemical / Polymer System Type: PEEK
- Elongation: 60 %
- Filler Material: Unfilled
- Form / Shape: Plate, Rod / Round Stock
-
Supplier: Nytef Group
Description: rate. This material offers superior dimensional stability and machines easily. While unfilled Unitrex PEEK offers good wear resistance, Unitrex L has been reinforced with graphite and PTFE to provide an ideal combination of low friction and enhanced wear. For applications
- Chemical / Polymer System Type: PEEK
- Elongation: 2.5 %
- Filler Material: Carbon / Graphite
- Form / Shape: Plate, Rod / Round Stock
-
Supplier: DeWAL
Description: The base film, DW 602, is a specially filled PTFE compound. The film color is Maroon and is coated with a high temperature silicone adhesive. APPLICATION INFORMATION DW 602BT has a low coefficient of friction and has good product stability at extremely high temperatures. DW 602BT is
- Peel Strength / Adhesion: 1.56 lbs/in
- Thickness: 0.0080 inches
- Width: 0.5000 to 12 inches
-
Supplier: CSA Group
Description: are capable of withstanding frictional charging. Some fabrics, e.g. fabrics of low strength or loose construction, may not be physically capable of withstanding the manual friction used in this test method or may give false results. In such cases, the test method described in
-
Supplier: CSA Group
Description: charging. Some fabrics, e.g. fabrics of low strength or loose construction, may not be physically capable of withstanding the mechanical friction used in this test method or may give false results. In such cases, the test method described in ISO 18080-1 can be used to evaluate
-
Supplier: CSA Group
Description: .g. fabrics of low strength or loose construction, may not be physically capable of withstanding the manual friction used in this test method or may give false results. In such cases, the test method described in ISO 18080-1 can be used to evaluate electrostatic propensity. The test
-
Supplier: Haida International Equipment Co., Ltd.
Description: ASTM D2732: Thermal Shrinkage Test ASTM D1709, ISO 7765-1: Free-Falling Dart Method ASTM D1894: Static and Kinetic Coefficients of Friction ASTM D1424, ASTM D1922, ISO 1974: Elmendorf Tearing Strength Test About Plastic& Plastic Pipe Materials:
- Display / Interface: Digital Readout / Interface
- Force / Load Capacity: 0.5620 to 1.12 lbs
- Mechanical Test: Friction / Wear
- Test Speed: 756 in/min
-
Supplier: Phelps Industrial Products
Description: Virgin PTFE is white flexible material that exhibits tremendous tensile strength, very low coefficient of friction, excellent high and low temperature capability, and is resistant to virtually all acids and caustics. It is flexible and extremely soft, and therefore
- Gasket Type: Sheet / Die-cut
- Material: Other
- Operating Temperature: -450 to 500 F
- Thickness: 0.0156 to 0.2500 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: rolling stroke,Low coefficient of friction guide, ensure full drum weight on the mattress.The LCD Touch Screen display provides easy control and setting. Mattress Rolling Machine Three Functions: 1) Durability Test Applications& Test Purpose Mattess
- Display / Interface: Video / Graphic Display
- Force / Load Capacity: 240 lbs
- Mechanical Test: Friction / Wear
- Stroke / Travel: 1.38 inch
-
Supplier: Teknor Apex Company
Description: SINPOLENE MBN7052 is an additive concentrate which contains slip agent to reduce the co-efficient of friction of polyolefins. It is particularly effective for the blown film of polyethylene. Material Status Commercial: Active
- Chemical / Polymer System Type: Polyethylene
- Material Type / Grade: Thermoplastic
- Melt Flow Index (MFI): 7 g / 10 minutes
- Resins & Compounds: Pellets
-
Supplier: WPT Power Corporation
Description: Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 11” to 48” in 1, 2, or 3 plate configurations. Features: Design yields up to 200% more torque than standard LI Clutch Multiple friction material options
- Application / Type: Industrial / General Purpose, Power Transmission, Other
- Bore Diameter: 3.25 to 6.3 inch
- Clutch Engagement: Toothed
- Diameter: 32.75 inch
-
Supplier: KTR Corporation
Description: between brake pad and brake disc as well as the low oil volume Big pad surface resulting in small surface pressure, low wear of pads and low temperature Low maintenance expenses because of a few mobile components only Drain ports avoid leakages on the brake pad Brake pads
- Brake Engagement: Friction
- Brake Type: Disc
- Diameter: 19.29 inch
- Length: 10.79 inch
-
Supplier: KTR Corporation
Description: distance between brake pad and brake disc as well as the low oil volume Big pad surface resulting in small surface pressure, low wear of pads and low temperature Low maintenance expenses because of a few mobile components only Drain ports avoid leakages on the brake pad
- Brake Engagement: Friction
- Brake Type: Disc
- Diameter: 10.63 inch
- Length: 8.11 inch
-
Supplier: KTR Corporation
Description: pressure, low wear of pads and low temperature Low maintenance expenses because of a few mobile components only Drain ports avoid leakages on the brake pad Brake pads available from various materials Easy replacement of brake pads Suitable for rough ambient conditions
- Brake Engagement: Friction
- Brake Type: Disc
- Diameter: 19.76 inch
- Length: 13.46 inch
-
Supplier: KTR Corporation
Description: maintenance expenses because of a few mobile components only Drain ports avoid leakages on the brake pad Brake pads available from various materials Easy replacement of brake pads Suitable for rough ambient conditions e generating low operating expenses subject to its design.
- Brake Engagement: Friction
- Brake Type: Disc
- Diameter: 16.73 inch
- Length: 10.16 inch
-
Supplier: Eaton Hydraulics Group
Description: -cycle punch presses. They deliver high torque and low inertia in a compact design. Features Ductile iron cylinders promote long cycle life under tough industrial conditions Low-inertia components decrease energy loss, optimize cycle times and limit friction material
- Brake Engagement: Friction
- Brake Operation: Spring Actuation / Engage
- Brake Type: Disc
- Clutch Engagement: Friction
-
Supplier: TriStar Plastics Corp.
Description: Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and
- Operating Temperature: 550 F
- Self-lubricating / Oil Impregnated: Yes
-
Supplier: TriStar Plastics Corp.
Description: Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and
- Operating Temperature: 550 F
- Self-lubricating / Oil Impregnated: Yes
-
Supplier: TriStar Plastics Corp.
Description: Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and
- Operating Temperature: 550 F
- Self-lubricating / Oil Impregnated: Yes
-
Supplier: TriStar Plastics Corp.
Description: Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and
- Operating Temperature: 550 F
- Self-lubricating / Oil Impregnated: Yes
Find Suppliers by Category Top
Featured Products Top
-
wearing,’ abrasion resistant plastics with low-friction that can be used in applications that require high performance and superior mechanical properties. BEST ABRASION-RESISTANT PLASTICS PEEK PEEK is a thermoplastic known for its naturally low-friction material (read more)
Browse Datasheets for Osborne Industries, Inc. -
CASE STUDY Reducing costs and emissions through material expertise Our experts produced a self-lubricating plastic solution that not only delivered to our customer’s needs, but also resulted in a lighter plane (read more)
Browse Resins and Compounds Datasheets for MCA - Advanced Materials Division -
. 3. How do solid film lubricants produce low friction? They have exceptional low resistance to shear and slip easily… like a deck of new cards. 4. Are these films (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
low friction movement. They support both axial and radial loads with minimal play. Offered in plain and flanged styles and single or double shielded if shielding is required. Standard options for lubrication include oil and both military and commercial grade grease, but other lubricants are available (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, friction, and stiction? SLEEK™ coating is a cost effective alternative to parylene and is ideal for situations where overmolding and long continuous lengths are a priority. A silicone-based material, SLEEK™ is applied in a continuous process and provides smooth, slick surfaces to silicone (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
SiC - improves upon the exceptional low friction properties of Hexoloy SA SiC through the addition of spherical pores which act as fluid or lubricant reservoirs thus further limiting erosion (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
NewAge Industries stocks fluoropolymer tubing in PTFE, FEP, and PFA formulations. Features include: Chemically inert; low permeability Lowest coefficient of friction of any solid material Excellent electrical and weathering properties; non (read more)
Browse Plastic Tubing Datasheets for NewAge Industries -
Plastic lining materials for bulk material handling Advanced low-friction polymer linings promote mass bulk flow across many applications. See how our plastic linings have added value for customers in diverse industries (read more)
Browse Protective Liners and Lining Systems Datasheets for MCA - Advanced Materials Division -
sealing systems than conventional PTFE variants. “It’s true that PTFE materials offer high media resistance and a broad temperature range for hydraulic applications, while being low-friction and reliable,” says Dr. Jürgen Hieber. “But our 98 AU 30500 material can actually top (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Freudenberg Sealing Technologies -
hydrophobic, with a very low coefficient of friction, excellent lubricity, and good insulating properties. PTFE is EtO and autoclave sterilizable but cannot be sterilized using Gamma or E-beam technologies. It requires etching and is typically the highest cost option. Other materials like ETFE (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies
Conduct Research Top
-
Low-Friction & Abrasion Resistant Plastics
Abrasion-resistant plastics with a low coefficient of friction are highly sought after materials for use in a wide variety of industrial applications. This article describes the best abrasion-resistant plastics.
-
O-rings for low-pressure service
Designing O-ring seals for low pressures is not simply a matter of reducing the amount of squeeze: it involves a delicate balancing of material hardness, dimensional tolerances, stress relaxation, and friction characteristics.
-
CENO Smooth Rotation Rotary Joint with Low Torque
CENO has recently launched a rotary union series featuring low torque. Sealing surface or ring is made of special material to resist wear, rust and corrosion with no leakage. Two precise bearings are located inside the swivel joint, which allows a high-speed rotation with lasting smooth running
-
Prevents Buzz, Squeak and Rattle in Automotive Applications and Provide Non-Stick Low Surface Energy Materials for Industrial Applications - FT 0433(.pdf)
An abrasion resistant tape designed for low coefficient of friction applications. Ideal for anti-squeak and rattle applications.
-
Chemical Vapor Deposition (CVD) of Diamond-Like Coatings (.pdf)
This application relates to the chemical vapor deposition of a diamond-like nanocomposite material, sometimes referred to as DLC (Diamond-Like Coating). The coating has low friction properties combined with improved hardness and wear resistance. The film is deposited in a modified plasma assisted
-
Boron Nitride Ceramic Nozzle for Metal Powder Gas Atomization
Boron Nitride is an ideal material for atomizer nozzle due to its high strength, high melting point, high toughness, outstanding thermal shock resistance, excellent machinability, and low-friction properties. BN nozzles for the atomizing process may ensure a continuous flow with no blockage
-
Replacing Cartilage With Hydrogels
Replacing cartilage with a functionally equivalent soft solid is considered a superior treatment for arthritic joints. Cambridge Polymer Group has patented a very low friction elastic hydrogel material based on the concept of entrapped hydrophilic moieties and dangling polymer brushes
-
Piezo Motors: Principle of Operation for Engineers
microns per second to 250mm/sec and can easily mount to traditional low friction stages or other devices. The operating characteristics of Nanomotion's motors provide inherent braking and the ability to eliminate servo dither when in a static position.
More Information Top
-
Encyclopedia of Tribology
Use advanced additives and/or low friction materials and coatings to reduce boundary friction; 3.
-
Advanced lubrication systems and materials. Final report
Low friction materials .
-
Surface Engineering for Enhanced Performance against Wear
Low friction materials dispersed in soft matrix are often termed abradable coatings.
-
Suspension Strut Thrust Bearing
It is, therefore, popular to add fillers to a low friction material to improve the physical characteristics.
-
Efficiency Improvement through Reduction in Friction and Wear in Powertrain Systems
53 6.2.3 Low Friction Materials ........................................................................................................
-
Proceedings of the international conference on liquid metal technology in energy production
*"Development of Low Friction Materials for LMFBR Components." .
-
Hydrogen, Fuel Cells and Infrastructure Technologies Program, 2002 Annual Progress Report
Test candidate seal and port designs as well as low friction materials in simplified test configurations to select the best performing options for the TIVM compressor/expander.
-
Experimental Studies on Revealing a Dominant Factor in Friction Coefficient Between Different Metals Under Low Load Conditions
To date, low friction materials have been discovered mainly by the engineering (inductive) method rather than the scientific (deductive) method.