Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MFP Automation Engineering
Description: asset to one's business because of the time that it'll save in daily maintenance. The advantage to using these types of lubrication techniques is due to the fact that one will be able to identify and address the most important friction points along the motion control system. Industrial
- Application: Air Supply
- Operation: Pneumatic
-
Supplier: MFP Automation Engineering
Description: Like our Industrial Automation Lubrication, the Mobile Chassis Lubrication can eliminate the need for costly daily maintenance on the friction points in your mobile equipment. Imagine the cost and time savings if the inspection and lubrication processes were automatically
- Application: Air Supply
- Operation: Pneumatic
-
Supplier: Diamond Chain Company
Description: initial factory lubrication throughout its service life. Depending upon the specific conditions, Ring Leader can provide up to ten times the wear life of standard chain. Industries such as agriculture, food processing, packaging, printing, textile and chemical processing can
- Chain Class / Application: Conveyor Chain, Power Transmission Chain
- Chain Material: Steel / Hardened Steel
- Features: O-ring Chain, Self-lubricating
- Strand Configuration: Single, Double
-
-
Supplier: Lubrication Sciences International, Inc.
Description: Through a network of facilities worldwide, Lubrication Sciences International provides Dicronite dry lubrication. Dicronite dry lubrication reduces friction and wear with an extremely low coefficient of friction (0.030) in a very thin film (0.5 microns) that is extremely stable
- Additional Services / Processes: Inspection / Monitoring, New / OEM Parts, Recoating / Refinishing, Specialty / Other
- Cleaning / Parts Washing: Degreasing, Ultrasonic Cleaning
- Coating Process: Dry Lubricant Coating, Thin Film Coating, Other
- Finishing / Surface Treatment: Other
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating
-
Description: Imaging materials -- Processed films -- Method for determining lubrication
-
Supplier: ASME Standards and Certification
Description: Synthetic and natural oils and emulsions Appendix - Viscosity Units Chapter 4 Selection of Lubricating Oil The selection process Choosing the correct oil viscosity Boundary lubrication requirements Other additives Selection of base oil Automotive engine oils Vehicle
-
Supplier: ASME
Description: Synthetic and natural oils and emulsions Appendix - Viscosity Units Chapter 4 Selection of Lubricating Oil The selection process Choosing the correct oil viscosity Boundary lubrication requirements Other additives Selection of base oil Automotive engine oils Vehicle
-
Supplier: SAE International
Description: This aerospace recommended practice includes the type of lubricant to be used, conditions of lubrication, and torque-tension relationship of lock nut and bolts as required for desired preload.
-
Supplier: Alfa Laval Inc.
Description: The S and P Flex range of separator systems for fuel oil and lubricating oil combines the unique strengths of Alfa Laval's S separators and P separators with a modular concept for truly flexible supply. The S and P Flex range combines essential protection with high flexibility
- Application / Industry Use: Oil / Fuel
- Configuration: Centrifuge
-
Description: Specifies the envelope dimensions of axial type nipples and determines the clearance space which shall be provided in the region of the nipple to allow the lubricating gun to be connected, and the operating angle dimensions for the lubricating process. The tip design of the
-
Supplier: Accuris
Description: LUBRICATING OIL, FOOD GRADE, FOOD PROCESSING EQUIPMENT
-
Supplier: Accuris
Description: PHOTOGRAPHY - PROCESSED FILMS - METHOD FOR DETERMINING LUBRICATION
-
Supplier: Accuris
Description: THE PROCESS OF LUBRICATING AND TORQUING THREAD
-
Supplier: Busch Vacuum Solutions
Description: With the invention of the R5 oil-lubricated rotary vane vacuum pump, Dr Karl Busch has revolutionized food packaging. And today, we are the market leader in vacuum packaging. However, the R5 is not limited to this application but represents the industry standard for a wide range of
- Applications: General Purpose / Industrial, Chemical / Corrosive Gas, Food Processing, Manufacturing Processing, Packaging
- Vacuum Pump Stages: Single Stage
-
Supplier: Busch Vacuum Solutions
Description: With the invention of the R5 oil-lubricated rotary vane vacuum pump, Dr Karl Busch has revolutionized food packaging. And today, we are the market leader in vacuum packaging. However, the R5 is not limited to this application but represents the industry standard for a wide range of
- Applications: General Purpose / Industrial, Chemical / Corrosive Gas, Food Processing, Manufacturing Processing, Packaging, Semiconductor Manufacturing
- Vacuum Pump Stages: Single Stage
-
Supplier: Busch Vacuum Solutions
Description: Flexible: application-oriented , various design options available, easy adaption to individual customer requirements and processes Low Operating Costs: energy-efficient, optimum cost-benefit ratio Easy Servicing: easy service routine
- Applications: General Purpose / Industrial, Food Processing, Manufacturing Processing, Packaging, Other
- Lubrication Style: Oil-flooded
- Mounting: Floor / Skid
- Power Source: AC Three Phase
-
Supplier: Busch Vacuum Solutions
Description: R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of accessories allows for adaptation to varying applications. Reliable operation These pumps are direct-driven by a standard
- Applications: General Purpose / Industrial, Food Processing, Manufacturing Processing, Packaging, Other
- Lubrication Style: Oil-flooded
- Mounting: Benchtop
- Power Source: AC Three Phase
-
Supplier: Quincy Compressor
Description: Leading the industry with the most acfm per brake horsepower, the Quincy QT„¢ ensures more air while consuming less energy in the production process. A one-piece aluminum head optimizes strength and dissipates heat, while Quincy's unique valve design provides the highest volumetric efficiency
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 175 psi
- Features: Multistage Compressor, 2 Stage
- Flow Capacity: 17 to 206 SCFM
-
Supplier: GENERON
Description: Safe to Hazardous Locations Onshore and Offshore Installations Turn-key Project Management TYPICAL APPLICATIONS Air Separation Alternate Fuel Chemical Process Plants Gas Gathering Gas Lift Gas Turbine Fuel
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 10000 psi
- Flow Capacity: 24290 SCFM
- Horse Power: 2 to 10000 HP
-
Supplier: Accuris
Description: LUBRICATING OIL, FOOD GRADE, FOOD PROCESSING EQUIPMENT (METRIC)
-
Supplier: Alfa Laval Inc.
Description: The critical technologies for biodiesel processing are heating, separation and mixing. Alfa Laval supplies products within all three technologies for the different production steps. Moreover Alfa Laval can supply the complete biodiesel pre-treatment installation needed. As a
- Application / Industry Use: Oil / Fuel
- Configuration: Centrifuge
-
Supplier: John Crane, Inc.
Description: The rotating mating ring features micromachined spiral grooves that compress an inert barrier gas and create a lifting force on the primary seal faces. Gas-lubricated non-contacting seal faces operate without friction and without added heat. No seal liquid is used, which preserves 100 percent
- Alternate Shaft or Rubbing Speed: Up to 5000 ft/min
- Mechanical Seal Type: Single Mechanical Seal
- Operating Pressure: Up to 232 psi
- Operating Temperature: -40 to 500 F
-
Supplier: UE Systems, Inc.
Description: Benefits: Prolong equipment life Prevent over lubrication Save on man-hours Save on operating costs Improve maintenance efficiencies UE Systems' unique heterodyning and acoustic filtration system helps you isolate and clearly hear
- Condition Monitored / Fault Detected: Mechanical Faults / Machine Condition, Process Faults / Condition, Other
- Form Factor: Portable / Hand Held / Mobile
- Technology: Acoustic Emission, Air / Structure Borne, Ultrasonic
-
Supplier: SAE International
Description: This specification covers a coating consisting of tungsten disulfide without binders and not requiring a curing process.
-
Supplier: Total Lubricants USA, Inc.
Description: Low viscosity mineral oil designed for non-critical, general purpose lubrication such as bearings and gears operating under moderate loads and temperatures, machine tools, and electric motors. Also suitable for use as a dust control agent or flushing oil.
- Chemistry / Constituents: Petroleum / Mineral Oil
-
Description: The MPIF Standard 35, Materials Standards for PM Self-Lubricating Bearings—2010 Edition provides the design and materials engineer with the latest engineering property data and information available in order to specify materials for self-lubricating bearings made by the PM
-
Supplier: John Crane, Inc.
Description: pressure rises, which creates a cushion to separate the sealing faces. Since the seal faces do not contact, dry-running and face wear problems, which are associated with conventional contacting seals, are virtually eliminated. Applications Process Pumps Other Rotating Equipment
- Mechanical Seal Type: Single Mechanical Seal
- Operating Pressure: Up to 100 psi
- Operating Temperature: Over -320 F
- Seal Application: Pump, Cryogenic Seal
-
Supplier: SAE International
Description: These recommended practices are applicable for lubrication components and systems supplied on machines and equipment used in the automotive industry; for the purpose of this document, any equipment dispensing lubricant used in manufacturing and/or assembly processes. These practices do
-
Supplier: John Crane, Inc.
Description: The Type 2800MB is a state-of-the-art welded metal bellows, gas-lubricated, non-contacting seal for achieving 0.0 fugitive emissions for Maximum Achievable Control Technology compliance in new or existing large bore seal chambers. The seal provides high-reliability sealing of volatile fluids
- Mechanical Seal Type: Single Mechanical Seal
- Operating Pressure: Up to 230 psi
- Operating Temperature: -40 to 500 F
- Seal Application: Pump
-
Supplier: AGC Chemicals Americas, Inc.
Description: processable compound product types, all manufactured to precise specifications: Color concentrates Foam concentrates Conductive/Anti-stat ic Compounds Reinforced compounds Lubricated products Cross-linkable products
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.)
- Form: Other
- Industry: Automotive, Electronics, Process Equipment, Other
- Type: Powder Coating
-
Description: ISO 28520:2009 provides guidance for flushing of lubricating oil systems, and grading of the resultant cleanliness. The flushing process is twofold: to remove dirt from the erection and installation, and to demonstrate that the pipes and the system as a whole is
-
Supplier: Ensinger North America
Description: HYDEX 4101L natural is the lubricated version of HYDEX 4101 PBT polyester. Like its un-lubricated sister resin, HYDEX 4101L is a more impact resistant polyester that is better suited to many fast paced industrial and food processing environments than other lubricated PET
- Chemical / Polymer System Type: Polyester (PET, PBT)
- Deflection Temperature (@ 264 psi, 1.8 MPa): 195 F
- Elongation: 30 %
- Industry: Automotive, Semiconductor / IC's, Medical / Food (FDA), Industrial
-
Supplier: Total Lubricants USA, Inc.
Description: Process oil for a variety of industries including printing, rubber, adhesives, and plastics. These products can also be used for the lubrication of non-critical mechanical parts which require a pure mineral oil.
-
Supplier: Hebeler LLC.
Description: PK Solids Processors are configured with heating and vacuum packages that offer the ability to process complex formulations through a processing scheme. The process may begin with a dry mixing step, followed by wet granulation, vacuum drying and lubrication.
- Additional Capabilities: Drying, Granulating
- Media Type: Solid with Liquid Addition, Powders or Granules
- Mixer Type: Rotary Drum / Tumbler
-
Supplier: Containment Solutions, Inc. (CSI)
Description: BenchTop The Benchtop multi-purpose lubrication and used oil tank is excellent for use in areas where maximum use of storage and work space is needed. These UL-142 Listed tanks are constructed of quality steel with heavy duty work surfaces and equipped to accommodate hose reel
- Diameter / Width: 25 to 53 inch
- Features: Corrosion Protection, Double Wall, Spill Containment, Vented
- Height: 37 inch
- Material: Steel
-
Supplier: Containment Solutions, Inc. (CSI)
Description: BenchTop The Benchtop multi-purpose lubrication and used oil tank is excellent for use in areas where maximum use of storage and work space is needed. These UL-142 Listed tanks are constructed of quality steel with heavy duty work surfaces and equipped to accommodate hose reel
- Diameter / Width: 23 to 51 inch
- Features: Corrosion Protection, Vented
- Height: 36 inch
- Material: Steel
-
Supplier: Bijur Delimon International
Description: System provides machine tool users with lubricating air/oil mix control to optimize faster spindle operation and recirculate airborne particles to support uncontaminated near dry machining. The system fully supports clean near dry machinery processes, the benefits include: Clean
- Application: Cutting Tools, Equipment / Machine tool, General Purpose
- Capacity: 0.0581 gallons
- Delivery Method: Constant Level
- Features: Adjustable Volume, Low Level Safety Switch, Integral Filter
-
Supplier: SKF/Global
Description: The manual grease pump LAGG 1M facilitates clean and easy grease lubrication of bearings. The pump has been especially designed for use in combination with SKF 1 kg grease cans. It seals the grease can, minimising grease contamination and slowing down the oxidation process.
- Application: Equipment / Machine tool
- Delivery Method: Metered Quantity
- Feed Type: Single Line / Single Point
- Lubrication Media: Grease
-
Supplier: CSA Group
Description: Specifies the envelope dimensions of axial type nipples and determines the clearance space which shall be provided in the region of the nipple to allow the lubricating gun to be connected, and the operating angle dimensions for the lubricating process. The tip design of the
-
Supplier: Bijur Delimon International
Description: Application When underground trains, trams and railway trains run from one station to the next with a low noise level, this is often due to Railjet, the mobile wheel flange lubrication system of BIJURDELIMON. It reduces to a minimum friction and wear at both wheel flange and rail
- Application: Other
- Capacity: 1.06 to 4.76 gallons
- Delivery Method: Spray
- Features: Adjustable Volume
-
Supplier: AGC Chemicals Americas, Inc.
Description: processable compound product types, all manufactured to precise specifications: Color concentrates Foam concentrates Conductive/Anti-stat ic Compounds Reinforced compounds Lubricated products Cross-linkable products
- Features: Electrically Nonconductive
- Product Type: Specialty Polymers and Resins
- Technology Type: Specialty / Other
-
Supplier: Bijur Delimon International
Description: Application Industry’s most versatile pressurized dispensing system for fluids, lubricants or coolants, FluidFlex® pressurized dispensing system is designed for maximum efficiency, accuracy and control when dispensing virtually any fluid used in manufacturing or process
- Application: General Purpose
- Capacity: 1 to 5 gallons
- Delivery Method: Constant Level
- Features: Adjustable Volume, Low Level Safety Switch, Pressure Gauge, Integral Filter
-
Supplier: Milton Roy
Description: Optimal leak-proof performance for high-volume chemical injection Designed for your most critical industrial processing needs, the Megaroyal process pump provides reliable, leak-proof performance with a modular design in a minimal footprint. The Megaroyal process pump is
- Maximum Discharge Pressure: 5800 psi
- Maximum Discharge Flow: 264 GPM
- Type Of Pump: Positive Displacement Pumps, Diaphragm Pumps
-
Supplier: Bijur Delimon International
Description: Application Models 502, 505 & 560 are nickel-chrome, double plated for apps where corrosive resistance is required; such as in chemical & food processing apps. Units are assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. An
- Application: General Purpose
- Capacity: 0.0156 gallons
- Delivery Method: Full Flow
- Feed Type: Single Line / Single Point
-
Supplier: Radicon
Description: help with its installation design. Taking care over filtration and pipework will ensure that the pump is put successfully to work giving trouble free operation in applications such as: Lubrication Of: Engines, Compressors, Gearboxes, Rolling Mills, Machine Tools, Process Plant, Pumping
- Maximum Discharge Pressure: 290 psi
- Maximum Discharge Flow: 1.03 to 278 GPM
- Power Source: None, Pump Only
-
Supplier: Bowman International Ltd.
Description: there is high humidity, or in submersed pumps, textile finishing machinery, lock gates, water turbines, chemical processing and plating applications. This type of bearing is also useful where the bearings are in an inaccessible location, as they are lubricated for life. Cast bronze
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Sleeve, Flanged
- Design Units: Inch, Metric
- Extreme Environment: Yes
-
Supplier: ARGAL s.r.l.
Description: of the liquid. Available layouts are: Single seals lubricated by the liquid pumped; Double seals flushed with liquid form external source. COMPACT STOOL Cast iron stool hosts rolling bearings to guide the shaft of the pump and counter all the
- Housing Material: Plastic
- Maximum Discharge Flow: 352 to 1057 GPM
- Pump Type: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Water Pumps
-
Supplier: IHS ESDU
Description: ESDU 86008 discusses the advantages and explains the essential additional considerations in using a process fluid as a lubricant. Appropriate bearing materials are particularly important and tables of data allow suitable choices for a range of process fluids, with particular emphasis
-
Supplier: SPIETH-Maschinenelemente GmbH & Co. KG
Description: construction. When you use guide gibs you do not need to worry about the time-consuming process of producing your own flat guides and/or taper and pressure gibs and the great deal of effort involved in incorporating them into the required guidance area. Assembly and adjustments on-site are
- Bearing Features and Options: Lubrication Port
- Bearing Length: 1.61 to 9.84 inch
- Bearing Width: 0.4724 to 1.77 inch
- Dynamic Load Capacity: 202 to 10116 lbs
-
Supplier: IHS ESDU
Description: ESDU 93006 introduces a computer program that implements the calculation methods of ESDU 84031, 85028 and 86008 for laminar or turbulent flow in a bearing with one or two grooves. The program predicts the minimum film thickness (taking any misalignment into account), the eccentricity ratio, the
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: RN – RNS series is suitable for the conveyance of clear or slightly cloudy liquids, mainly used in the chemical and pharmaceutical sector. The innovative components assure an high fluid dynamics efficiency: - rolling-contact oil lubricated bearings, selected to
- Maximum Discharge Flow: Up to 11447 GPM
-
Supplier: Rotork plc
Description: ) units available Permanently lubricated and maintenance free drive train Capable of being mounted in any orientation Accurate and repeatable position control 4 to 20 mA loop powered, feedback signal Digital communication options including HART®,
- Actuation Method: Electric
- Control Signal Input: Milliampere Control Signal
- Operating Temperature: -22 to 158 F
- Valve Motion: Linear Motion Valve
-
Supplier: Rotork plc
Description: Can be powered by single-phase or direct current supplies Rotary drive action Optional Local Controls with LCD Display (linear, quarter-turn, rotary) units available Permanently lubricated and maintenance free drive train Capable of being mounted in any
- Control Signal Input: Milliampere Control Signal
- Manual Override of Power Actuator: Yes
- Operating Temperature: -22 to 158 F
- Valve Motion: Rotary Motion Valve
-
Supplier: GGB
Description: STRUCTURE Monometallic Bearing produced by Metallurgic Powder Process CHARACTERISTICS Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite, MoS2) in the metallic matrix High load capacity and temperature ranges up to 600°C possible depending on
- Bearing Surface Material: Graphite / Metal Alloy
- Bushing Type: Sleeve, Flanged
- Operating Temperature: -328 to 1112 F
Find Suppliers by Category Top
Featured Products Top
-
HYDEX 4101L natural is the lubricated version of HYDEX 4101 PBT polyester. Like its un-lubricated sister resin, HYDEX 4101L is a more impact resistant polyester that is better suited to many fast paced industrial and food processing environments than other lubricated PET (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
, 303 stainless steel, not only making it strong but corrosion resistant as well. External lubrication is preferred for most applications; but some applications can run dry. For debris laden environments, like in wood processing or forestry, lubrication or grease may actually work against the (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Food process systems demand corrosion resistance, washdown abilities, ease of maintenance, high performance seals and special materials to maximixe efficiencies. Modern Linear's Guide Roller Technology delivers. We create products suitable for food processing and packaging (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
. Sealed bearings however, do not need lubrication. This in turn, eliminates the process of lubrication, and thus results in saving time on labor. This is especially ideal when the bearings are located in hard-to-reach areas of a (read more)
Browse Gearmotors Datasheets for DieQua Corporation -
Most of our engineered coatings offer some level of lubricating properties. These lubricants are functional combinations of Molybdenum Disulfide, Graphite, PTFE and other engineered materials. Originally designed as aerospace lubricants, these dry film lubricants are now used in a wide (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for Everlube Products -
Maintenance — but especially component relubrication — can be a time-intensive and costly process. Improper lubrication is a surefire path towards component failure, which is even more costly than maintaining proper lubrication. However, iglide gears have built-in solid lubricants that (read more)
Browse Ball Bearings Datasheets for igus® inc. -
operating speeds and loads, as well as high oil inlet temperatures, increasingly take bearing design beyond the limits of babbitt, however, as do applications using lubrication by process fluids. Waukesha Bearings offers the widest choice of materials to accommodate operating conditions, and (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
Application-orientated: Zebra vacuum pumps are distinguished by high pumping speeds even in low-pressure ranges and therefore quick pump-down times. The two-stage compression with circulating oil lubrication achieves ultimate end pressures of 6.7·10-3 (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Oil-lubricated rotary vane vacuum pump R5 RA 0520 A ECOTORQUE Efficient - Up to 50% energy savings thanks to the (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
relevant for AI and IoT processes. Five Steps to Trustworthy Oil Analysis Alarm Limits 1. Lubrication personnel 2. Onsite advantage 3. Data quality 4. Recommended actions 5. Equipment profiles Read the article to learn more. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Glass Lubricating Release Agent
CBN-CE10 is a lubricant, mold release agent, and mold release agent for various high-temperature operations. Such as glass industry, mold protection, metal welding industry, etc., This product can effectively lubricate and isolate the interface, making the processing process smoother. The sintering
-
Pharmaceutical / Nutraceutical Processing Applications: Tablet Press Lubrication
applications to reduce the compression force during tabletting, to avoid product buildup on the tablet press tools (dies as well as punches), and to make the tablet surface smooth. Control of the precise amount of lubricant into the process is critical to the overall product quality. If too much
-
Grease Plating
MicroGrade Grease Plating is a proprietary lubrication process that is ideal for bearings used in ultra-low torque applications and is only available through AST Bearings.
-
Using Infrared Spectroscopy for the Determination of TAN and TBN in Machinery Lubrication Oils
This paper explores IR spectroscopy as an. alternative method for measuring TAN and TBN values, using a three-step process of library building, sample classification, and multivariate regression techniques. The authors present the principles of IR spectroscopy as it relates to TAN and TBN
-
Professional Monitoring Equipment and Solutions for the Petroleum Refining Process
The petrochemical industry generally refers to the chemical industry that uses oil and natural gas as raw materials. It plays an essential role in the development of the national economy. Petroleum products are involved in every aspect of human life which include kinds of fuel oil and lubricating
-
Food Processing Plant Prevents Emulsification, Reduces Costs with Synthetic Hydraulic Oil
A U.S. food processing plant employs hydraulic drive systems to operate. "dumpers" in material handling applications throughout the facility. Mineral. oils were originally. used for lubrication and motion transmission in this. equipment. The mineral oil product contained a zinc additive
-
Synthetic Vacuum Pump Oil Resists Emulsification, Lasts Longer, Avoids Costly Cleaning in Meat Processing Plant
Exposure to high levels of water. vapor in the air being removed from. a food processing chamber. caused. premature failure of the mineral oil. used to lubricate. the vacuum pump. under ordinary operating conditions. The mineral oil would emulsify with. the water thereby degrading its. performance
-
Medical Cleanroom Plastic Molding
Dicronite dry lubrication is effective for lubrication and mold release on medical cleanroom molding process. Key attributes include non-contaminating, non-flaking coating and biocompatibility for the coating material.
More Information Top
-
Encyclopedia of Lubricants and Lubrication
– The diester basestocks have been specially adapted for the lubrication of the French tur- bojet ATAR due to the loss lubrication process of one of the bearings.
-
Encyclopedia of Tribology
The key question is what role do these molecules play in the lubrication process and surface protection?
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
… Lindsey Barnes, and Glenn M. Webster Chapter 20—Lubricating Greases Thomas M. Verdura, Glen Brunette, and Rajesh Shah Chapter 21—Mineral Oil Heat Transfer Fluids John Fuhr, Jim Oetinger, George E. Totten, and Glenn M. Webster Chapter 22—Non- Lubricating Process Fluids: Steel Quenching Technology …
-
Dictionary of Industrial Terms
Lubrication Process stability: Used here to characterize the performance of the measurement procedure in terms of the frequency of analytic runs having medically important errors (f) that invalidate the medical usefulness.
-
Polymer Adhesion, Friction, and Lubrication
Joints, tissues, motion of blood cells in blood capillaries, and rapid movement of gecko on walls are all examples of biological systems in which friction and lubrication processes play important roles.
-
Boundary lubrication by adsorption film
Based on his experiments and analyses, Hardy emphasized the necessity for applying modern physical and chemical concepts and methods to the study of the lubrication process .
-
Advanced Tribology
According to the model, the dynamic film governed the running process if the dynamic film is enough thick, the lubrication process belongs to hydrodynamic lubrication (HDL) or EHL; whereas as the total films reduced to the nanometer scale, the film properties were …
-
Industrial Tribology: Tribosystems, Friction, Wear and Surface Engineering, Lubrication
… research has shown that an important volume of money could be saved in terms of energy in Western industrialized countries if current tribological knowledge–that is, the science of friction, wear, and lubrication–were to be applied only to lubricated processes (see Chapter 1).