-
Supplier: VAST STOCK CO., LIMITED
Description: Standoffs & Spacers Plastic Spacer White
- Type & Shape: Standoff
-
Supplier: VAST STOCK CO., LIMITED
Description: Standoffs & Spacers Plastic Spcr .535 in Nylon White
- Type & Shape: Standoff
-
Supplier: VAST STOCK CO., LIMITED
Description: Standoffs & Spacers Plastic Spcr .505 in Nylon White
- Type & Shape: Standoff
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Standoffs & Spacers Plastic Spcr .47 in Nylon White
- Type & Shape: Standoff
-
Supplier: Essentra Components
Description: These Male / Female Standoffs are designed to be installed by hand and do not require assembly equipment. The hex standoffs are suitable for a wide range of applications and the threaded spacer will allow easy assembly. Available in several thread sizes and spacer lengths.
- Material: Plastic / Polymer, Nylon (Polyamide), Specialty / Other
- Type & Shape: Standoff, Male / Female Standoff
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 376 Length: .250 [6.4] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements
- ANSI Nominal Size: 4-40 / No. 4
- Body Length / Working Height: 0.2500 inch
- Hex: Yes
- Material: Plastic / Polymer, Phenolic
-
Supplier: RAF Electronic Hardware
Description: Female Standoffs
- Body Length / Working Height: 6.25 inch
- Material: Plastic / Polymer, Phenolic
- Outside Diameter / Width: 0.2500 inch
- Type & Shape: Standoff
-
Supplier: Fastener SuperStore, Inc.
Description: 1/4 Hex Standoffs (Male / Female) / Nylon / 6-32 X 7/8
- ANSI Nominal Size: 6-32 / No. 6
- Body Length / Working Height: 0.8750 inch
- Hex: Yes
- Material: Plastic / Polymer, Nylon (Polyamide)
-
Supplier: Allied Electronics, Inc.
Description: RoHS Compliant Standard, Plastic Insulator Plastic material Plastic insulator.
- Insulating: Yes
- Material: Plastic / Polymer
-
Supplier: DigiKey
Description: Hex Standoff Threaded M3 Plastic 2.283" (58.00mm)
- ANSI Metric Size: M3
- Body Length / Working Height: 2.48 inch
- Hex: Yes
- Material: Plastic / Polymer
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Double-sided adhesive tape allows the standoff to be mounted quickly and easily; allows PCB mounting in non-boss enclosures. Steel nut is installed, it has sufficient thread strength. Convenient for installing PCBs into enclosures without the need for customization. Please ensure
- ANSI Metric Size: M2.5, M3, M4
- Body Length / Working Height: 0.1969 to 0.7874 inch
- Material: Plastic / Polymer, Nylon (Polyamide)
- Mounting: Adhesive Mount
-
Supplier: PennEngineering®
Description: Features: MSOFS™ microPEM® flaring standoffs attach permanently in panels as thin as .008?/0.2mm of any hardness, including stainless steel. Can be installed into any type of panel, including metal, plastic and P.C. Board. Flaring feature
- Body Length / Working Height: 0.0930 inch
- Material: Metal, Steel, Stainless Steel
- Mounting: Threaded
- Outside Diameter / Width: 0.1380 inch
-
Supplier: Amphenol PCD
Description: Designed to help guide wire bundles through aircraft, Amphenol Pcd's high performance Standoffs were designed with strength, stability, and weight reduction in mind. Our Standoffs are made with PEEK— a very strong, non-conductive/non-c orrosive, and lightweight material
- ANSI Nominal Size: 8-32 / No. 8
- Body Length / Working Height: 0.4000 to 2.2 inch
- Material: Plastic / Polymer, Specialty / Other
- Mounting: Specialty / Other
-
Supplier: HARWIN
Description: to perform under severe conditions such as high mechanical load, the spacers (also known as pillars or stand-offs) are available in a wide range of standard metric lengths and are fully RoHS compliant. The majority of the products utilise Brass with a Nickel protective plating, ensuring a
- ANSI Metric Size: M2.5, M3, M4, M5, M6
- ANSI Nominal Size: 4-40 / No. 4
- Body Length / Working Height: 0.1181 to 1.57 inch
- Hex: Yes
-
Supplier: Harwin Plc
Description: Low Profile Self-Locking Plastic Spacer – 8mm body length. For a panel thickness of 1.6mm.
- Body Length / Working Height: 0.3150 inch
- Material: Plastic / Polymer
- Mounting: Locking
- Type & Shape: Spacer (Clear Hole / Unthreaded)
-
Supplier: NBK America LLC
Description: RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of
- ANSI Metric Size: M4
- Body Length / Working Height: 0.3937 inch
- Hex: Yes
- Material: Plastic / Polymer, Nylon (Polyamide)
-
Industrial Enclosures - Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures -- RL6205-FSupplier: Hammond Manufacturing Company Inc.
Description: Key Features: Designed to house P.C. boards for hand-held use or wall mount. Molded in light grey or black general purpose ABS plastic with a light texture. Two part construction. Both halves include smooth recessed area for membrane, label or silkscreen (see chart
- Depth: 0.9800 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5
- Ingress Protection(IP) Rating Against Moisture: Type 4
- Length / Height: 4.92 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Designed to house P.C. boards for hand-held use or wall mount. Molded in light grey or black general purpose ABS plastic with a light texture. Two part construction. Both halves include smooth recessed area for membrane, label or silkscreen (see chart
- Depth: 1.58 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5
- Ingress Protection(IP) Rating Against Moisture: Type 4
- Length / Height: 4.13 inch
-
Supplier: Allied Electronics, Inc.
Description: Enclosure,Plastic w/Flanged Lid,Molded in PCB Standoffs,4.4L x 2.5W x 1.1D in
-
Supplier: RS Components, Ltd.
Description: Hexagonal,POM,Female Female,M3x10mm - Spacers & Standoffs - Threaded Standoffs
- ANSI Metric Size: M3
- Body Length / Working Height: 0.3937 inch
- Hex: Yes
- Material: Plastic / Polymer
-
Supplier: Utmel Electronic Limited
Description: SS Series Light Grey .750 inch CPVC Round Plastic Spacer for #4 Screw
- Body Length / Working Height: 0.3750 inch
- Material: Specialty / Other
- Outside Diameter / Width: 0.2500 inch
- Type & Shape: Spacer (Clear Hole / Unthreaded)
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Five Star standoff shear carbon steel shear cutting plier is another quality product from Excelta. Has a cutting capacity for 0.025 in and cutting length of 0.04 in. The overall length measures 5 in. Additional, and potentially important, information was collected about this
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Interior of each enclosure half is specially masked and sprayed
- Material Type: Other
- Type / Form: Enclosure (Electrical / Electronic)
-
Supplier: Ark-Plas® Products, Inc.
Description: Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on
- Material: Plastic / Polymer, Specialty / Other
- Mounting: Threaded
- Round: Yes
- Type & Shape: Standoff, Female Standoff
-
Description: Description / Abstract This standard prescribes rules governing the safe construction, design, testing, care and use of portable reinforced plastic ladders of various Types and styles. Ladder styles include ladder type step stools, portable extension, step, trestle, sectional
-
Supplier: Allied Electronics, Inc.
Description: Perimeter Seal Available on Selected Models Wall-Mount Available on Selected Models Standoff Kits Customization Available — Machining and Pad Printing Standard Colors Are Black, Almond and Gray
- Height: 6.88 inch
- Material: ABS, Other
- Mounting: Handheld
- Width or Diameter: 4.88 inch
-
Supplier: Fluoro-Plastics, Inc.
Description: throughout the length of the tube. Various fillers are available to modify the properties of PTFE to meet application requirements. Meets ASTM 1710-08 Surf Technologies extrudes multi-hole tube for the electrical components industry and other users who need multiple tubing cavities. Tube can have
- Application: General Purpose, Chemical, Food Processing / Beverage, Medical / Pharmaceutical
- Design Units: English
- Materials: Fluoropolymer (PFA, FEP, etc.)
- Maximum Inside Diameter / Size: 0.3125 inch
-
Description: Round Spacer With .140 Bore, 0.25(OD), Made from Plastic
- Body Length / Working Height: 0.2500 inch
- Material: Plastic / Polymer
- Round: Yes
- Type & Shape: Spacer (Clear Hole / Unthreaded)
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Spacers can be used to space components on a shaft or to provide a spacer between two surfaces. Non-metallic spacers provide insulating properties . Use our Quick Search below to source phenolic spacers from our wide selection of options. Available Materials: Phenolic
- Material: Plastic / Polymer, Phenolic
-
Supplier: TFC Ltd.
Description: Used in transformers, lighting equipment and many other applications Useful in pivoted and hinged points of attachment Prevents electrolytic corrosion from being produced when incompatible metals are to be joined together Material: Nylon 6 Colour: Natural
- Insulator Type / Application: Stand-off Insulator
- Material: Plastic
-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures washers and spacers in a variety of plastic materials. A choice of ANSI or DIN standards are available in washers and spacers.
-
Supplier: AGC Chemicals Americas, Inc.
Description: -lubricated compressor rings, valve seats, valve liners, swivel liners, thrust washers, lip seals, standoff insulators and feedthrough insulators. Pelletized compounds, produced in an environmentally friendly manner, are easily processed in automatic molding equipment and are used primarily
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Compound Type: Molding Resin
- Elongation: 250 %
- Filler Material: Carbon / Graphite, Metal, Mineral
-
Supplier: RS Components, Ltd.
Description: Plastic stayput hinge with built-in spring stop. Closed/open at 90°, and open at 180°. Overall size 60 x 61.5mm. Tongue width 31.5mm, stand-off height 13.5mm. Temperature range -40°C to +105°C. Fixing hole diameter M5 Material = Plastic Hinge Type = Stay Put Length = 61.5mm
- Hinge Type: Other
- Leaf Material: Plastic
- Leaf Thickness: 0.5315 inch
- Length: 2.42 inch
-
Supplier: BRIM Electronics, Inc.
Description: These circuit board supports require no special tools, screws, rivets, etc. to hold boards permanently together--just your fingers. Inexpensive, yet reliable. LOCKING TYPE: The specially designed tension flange on top is very strong. It compresses upon entry and springs back out to overlap & secure
- Body Length / Working Height: 0.1875 to 1.38 inch
- Material: Plastic / Polymer, Nylon (Polyamide)
- Mounting: Locking
- Outside Diameter / Width: 0.2800 inch
-
Supplier: Fluoro-Plastics, Inc.
Description: . Multi-hole tubing can be extruded. PTFE can be machined into standoff insulators, and many different types of high voltage encapsulation devices for electrical components. Semi-Conductor Industry: PTFE is inert, and its operating temperature range is from minus 350 degrees Fahrenheit to 550
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Elongation: 100 to 200 %
- Filler Material: Unfilled
- Form / Shape: Plate
Find Suppliers by Category Top
Featured Products Top
-
. MSOFS™ microPEM® flaring standoffs attach permanently in panels as thin as .008″/0.2mm of any hardness, including stainless steel. Can be installed into any type of panel, including metal, plastic and P.C. Board. Flaring feature allows for installation into multiple panels. Small footprint allows for reduced centerline-to-edge designs. Threads as small as #0-80/M1. (read more)
Browse Posts, Spacers, and Standoffs Datasheets for PennEngineering® -
Keystone offers a comprehensive line of threaded standoffs & clear hole spacers in Metric and Standard sizes and materials for any industry Keystone’s standard Hex & Round Threaded (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
accomplishments for military applications that have been publicized include the following: Promising Wearable Tech Work done by a research team in Pennsylvania State University towards wearable self-healing materials involved boron nitride nanosheets integrated onto a plastic (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc.
More Information Top
-
Installing Advanced Integration Modules in Cisco 2600 Series, Cisco 3600 Series, and Cisco 3700 Series Routers - Cisco
The plastic standoff with the locking end snaps into the system board.
-
http://www.cisco.com/en/US/docs/routers/access/3800/hardware/installation/guide/38hwinst.pdf
The mounting hardware required to install an AIM in a Cisco 3800 series router consists of two machine-thread metal standoffs, two machine-thread metal screws, and one plastic standoff with a snap fit on both ends.
-
AIM Installation Quick Start Guide: Cisco 2600, 3600, and 3700 Series - Cisco
For a router with a 1-RU chassis, use the mounting kit that contains a plastic standoff that snaps in at both ends.
-
ABQ-1Q5A Cablecom Set-Top Box Bill of Materials Spreadsheet Analysis
Plastic Standoff - Injection Molded .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7537.pdf
Using a pair of needle-nose pliers, compress the tab of the white plastic standoff located near the center of the board, and, at the same time, carefully rotate the board (and output board shield, if present) away from the main bracket …
-
http://customer.honeywell.com/TechLit/pdf/95-0000s/95-7533.pdf
� If the controller did not contain an output board, remove the plastic nut (located in the center of the main board adjacent to the EPROM and processor) and replace it with the plastic standoff , Fig. 3, supplied in the Output Board …
-
Bill Of Materials - Logitech m317
IR Emitter, T1 3/4, w/ Plastic Standoff .
-
Bill Of Materials - Logitech mk100
Green, T1, w/ Plastic Standoff .
-
PDF - ELM 327 OBD-II Diagnostic Scanner
Red - T1, w/ Plastic Standoff .
-
Bill of Materials - ELM 327
Red - T1, w/ Plastic Standoff .