-
Supplier: ValueTronics International, Inc.
Description: rates of up to 200 kHz provide both high speed and high accuracy measurements which is unprecedented within the industry for this class of power meters current on the market. Chroma 66203/66204 Power Meters are designed for multiple phase power
-
Supplier: ValueTronics International, Inc.
Description: high speed and high accuracy measurements which is unprecedented within the industry for this class of power meters. The instruments include a four part display with 7-segment LED front panel readouts. Users can easily select desired parameters and readouts with a touch
-
Supplier: ValueTronics International, Inc.
Description: measurements which is unprecedented within the industry for this class of power meters current on the market. The instruments include a four part display with 7-segment LED front panel readouts. Users can easily select desired parameters and readouts at a touch of a button.
-
-
Supplier: ValueTronics International, Inc.
Description: class of power meters current on the market. The instruments include a four part display with 7-segment LED front panel readouts. Users can easily select desired parameters and readouts at a touch of a button. Instruments also include optional remote control using USB or GPIB
-
Supplier: OMEGA Engineering, Inc.
Description: FTB500 series low flowmeters offer extremely accurate low flow measurement of liquids. They utilize a pelton wheel-like rotor whose motion is converted by a pickup coil into a pulse output that is proportional to flow . Each flowmeter comes with an integral signal conditioner, powered by
- Liquid Volumetric Flow Rate: 0.0200 to 2 GPM
- Electrical Output: Analog Current, Analog Voltage, Frequency
- End Fittings: Threaded
- Media Temperature Range: 450 F
-
Supplier: Finder S.p.A. con unico socio
Description: PTB approval Accuracy class B – Protection category II – Impulse S0 interface compliant with EN 62053-31 for remote energy control – Accessories: sealable terminal covers tamper 35 mm rail (EN 60715) mounting Available in the version: 7E.36.8.400.0012 – Double tariff (e.g. day and
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: EN 50470 (Physikalisch – Technischen Bundesanstalt) PTB approval (7E.13 and 7E.16) (Physikalisch – Technischen Bundesanstalt) Accuracy class 1/B Protection category II Pulse S0 interface compliant with EN 62053-31 for remote energy control Accessories: sealable tamper-proof terminal
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: (Physikalisch – Technischen Bundesanstalt) Accuracy class 1/B Protection category II Pulse S0 interface compliant with EN 62053-31 for remote energy control Accessories: sealable tamper-proof terminal covers Small size 35 mm rail (EN 60715) mounting
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: 62053-21 and EN 50470 standards PTB approval Accuracy class 1/B Protection category II Impulse S0 interface compliant with EN 62053-31 for remote energy control Small size 35 mm rail (EN 60715) mounting Accessories: tamper-proof sealable terminal cover.
- Optical Meter Type: Energy Meter
-
Supplier: TAKK Industries, Inc.
Description: Our model 5740 handheld LCD static meter is the leading instrument in its class, quickly registering negative and positive static electricity charges of up to 200,000 volts, 100 volt resolution, on surfaces at a recommended distance of 4". Its excellent accuracy, stability, ease
- DC Voltage Range: 0.0 to 200000 volts
- Display Type: Digital
- Features: Battery Powered
- Form Factor: Handheld
-
Supplier: Spire Metering Technology
Description: industrial liquid processes industries where no power connection is available. Stand alone water meter with battery lifetime for more than 4 years. Easy battery change Billing grade with class 0.5 accuracy Plug and play. No need for programming, no need for wiring
- Velocity Flow Rate: -49 to 49 ft/sec
- Electrical Output: Frequency
- End Fittings: Flanged
- Features: Measures Temperature, Audible or Visual Alarms, Recorder / Totalizer Functions
-
Supplier: Sifam Tinsley UK
Description: enables the control and optimization of power electronics devices, systems and industrial installation operations. Features • Measurement of power network parameters in 2,3 or 4- wire balanced and unbalanced systems • High accuracy class • Indications
- Analog Input Channels: 3
- Analog Input Type: AC Voltage, AC Current, Frequency
- Current Range: 1 to 5 amps
- Display Technology: LCD
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Outdoor Decibel Meter PCE-428-EKIT incl. Outdoor Noise Level Meter Kit Class II sound level meter with octave filter or 1/3 octave filter for frequency analysis / USB interface / Datalogger / A, B, C, Z rating / Fast, slow and pulse analysis The outdoor decibel
- Display: Digital Readouts
- Frequency Range: 20 to 12500 Hz
- Meter Style: Sound Level Meter
- Sound Level Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ), Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Outdoor SPL Meter PCE-428-EKIT incl. Outdoor Noise Level Meter Kit Class II sound level meter with octave filter or 1/3 octave filter for frequency analysis / USB interface / Datalogger / A, B, C, Z rating / Fast, slow and pulse analysis The outdoor SPL meter PCE
- Display: Digital Readouts
- Frequency Range: 20 to 12500 Hz
- Meter Style: Sound Level Meter
- Sound Level Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ), Other
-
Supplier: Micronics, Ltd.
Description: Measurement Technique: Transit time and PT100 Class B 4 wireTurn Down Ratio: 200:01Heat Meter Standard: The Heat/Energy calculation is designed to comply with EN1434 section 6, third party certification pending. Accuracy: +/-1-3% of flow reading for >0.3m/s Flow
- Velocity Flow Rate: 0.3281 to 32.81 ft/sec
- Electrical Output: Analog Current
- End Fittings: Clamp
- Media Temperature Range: 32 to 185 F
-
Supplier: Sifam Tinsley UK
Description: enables the control and optimization of power electronics devices, systems and industrial installation operations. Features • Measurement of power network parameters in 2,3 or 4- wire balanced and unbalanced systems • High accuracy class 0.2% on some measurements
- Analog Input Channels: 3
- Analog Input Type: AC Voltage, AC Current, Frequency
- Current Range: 1 to 5 amps
- Display Technology: LCD
-
Supplier: Macnaught USA, Inc.
Description: meter is not for measuring air or liquids laden with solids. This Macnaught meter class has decades of industrial experience with thousands in service, many operating in perfect condition for over 30 years. ALL M SERIES MECHANICAL METERS PROVIDE A STANDARD 1%
- Liquid Volumetric Flow Rate: 0.5000 to 32 GPM
- Electrical Output: Frequency
- End Fittings: Flanged, Threaded
- Operating Pressure: 500 psi
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Outdoor Sound Level Meter PCE-428-EKIT incl. Outdoor Noise Level Meter Kit Class II sound level meter with octave filter or 1/3 octave filter for frequency analysis / USB interface / Datalogger / A, B, C, Z rating / Fast, slow and pulse analysis The outdoor sound level
- Display: Digital Readouts
- Frequency Range: 20 to 12500 Hz
- Meter Style: Sound Level Meter
- Sound Level Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ), Other
-
Supplier: SICK
Description: equipment offers the very best possible measurement accuracy and long-term stability. At a glance User-friendly product family Automatic correction of pressure and temperature effects Available for all operating conditions PowerIn Technology™ for
- Gas Volumetric Flow Rate: 4.67 to 70633 SCFM
- Aggressive / Corrosive Process Media: Yes
- Electrical Output: Analog Current, Analog Voltage, Frequency
- End Fittings: Flanged
-
Supplier: Sifam Tinsley UK
Description: enables the control and optimization of power electronics devices, systems and industrial installation operations. Features Measurement of power network parameters in 2,3 or 4- wire balanced and unbalanced systems High accuracy class 0.2% on some measurements
- Accuracy: 0.2000 ± % of Full Scale
- Analog Input Type: AC Voltage, AC Current, DC Current, Frequency, Three Phase AC Power
- Current Range: 0.0020 to 6 amps
- Depth: 77 mm
-
Description: Hz to 150 kHz frequency range (9.3.8). e) Meters designed for operation with low power instrument transformers (LPITs) may be tested for compliance with this document as directly connected meters. The reactive energy accuracy classes 2 and 3 defined in IEC 62053-23
-
Supplier: GE Grid Solutions
Description: EPM 9900 Advanced Power Quality Meter The EPM 9900 is one of the most advanced monitoring products on the market today, providing you with the total picture of energy usage and power quality from any metered point
- AC Voltage Range: 10 to 600 volts
- Data Interfaces: RS232 / RS485, Ethernet
- Data Storage: 1000 MB
- Electrical Parameters: AC Voltage, AC Current, Frequency
-
Supplier: CSC Scientific Company, Inc.
Description: Our Probe model is very popular for quick measurements; however, be aware the accuracy is lower than our other salt meters – this is ideal for checking salinity levels in deli meats, fish roe, and other highly-salted foods. Measurement Range: 0.00 to 7.0% (g/100g) of salt
- Battery Powered: Yes
- Display Type: Digital Display
- Measures Conductivity / Dissolved Solids: Yes
- Mounting / Environment: Hand Held
-
Supplier: CSC Scientific Company, Inc.
Description: least 0.6 ml Measurement time: Approx. 3 seconds Power supply: Two (2) AAA alkaline batteries Battery Life: Approx. 8,000 measurements (when using alkaline batteries) International Protection class: IP65 Dimensions and weight 55(W)×31(D)×109(H)mm , 100g (main unit only)
- Battery Powered: Yes
- Display Type: Digital Display
- Measures Conductivity / Dissolved Solids: Yes
- Mounting / Environment: Hand Held
-
Supplier: CSC Scientific Company, Inc.
Description: Our newest model in the Salt Meter family; ideal for measuring soups and sauces; can measure salinity levels in a number of samples quickly! Scale: Salt Concentration (g/100ml); temperature Measurement Range: 0.00 to 10.0% (g/100g) of salt concentration 5.0º to
- Battery Powered: Yes
- Display Type: Digital Display
- Measures Conductivity / Dissolved Solids: Yes
- Mounting / Environment: Hand Held
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Outdoor Noise Dose Meter PCE-428-EKIT incl. Outdoor Noise Level Meter Kit Class II sound level meter with octave filter or 1/3 octave filter for frequency analysis / USB interface / Datalogger / A, B, C, Z rating / Fast, slow and pulse analysis The outdoor noise
- Display: Digital Readouts
- Frequency Range: 20 to 12500 Hz
- Meter Style: Noise Dosimeter
- Sound Level Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ), Other
-
Supplier: Simpson Electric Company
Description: Simpson Electric provides a wide range of world class products offering quality and dependable digital panel meters to fit the needed application requirements. Simpson's digital panel meters vary from a compact 3/64 DIN to a 1/8 DIN size. They offer accuracy ranges from
- Analog Input Type: Temperature
- Depth: 59.94 mm
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: SOCOMEC
Description: SOCOMEC current transformers deliver a standard current to the secondary that is proportional to the primary current and adapted to the rating of the associated energy meter. Advantages High measuring accuracy The very high 0.2s accuracy class guarantees maximum
- Primary current (Ratio) Range: 100 to 2000 amps
- Secondary Current (Ratio) Range: 5 amps
- Type / Applications: Electronics Applications
-
Supplier: Brooks Instrument
Description: device, thousands of gas types and range combinations without removing the MFC from the gas line or compromising accuracy Best-in-class temperature coefficient specification through active temperature compensation Embedded self-test routines and independent diagnostic/service port
- Mass Flow Rate Range: 8.26E-6 to 0.8259 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- Features: Controller Functions
- Interface Options: Serial / Digital, Network / Fieldbus
-
Description: IEC 62053-22:2020 applies only to transformer operated static watt-hour meters of accuracy classes 0,1 S, 0,2 S and 0,5 S for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it applies to their type tests only. This document applies
-
Description: IEC 62053-41:2021 applies only to static watt-hour meters of accuracy classes 0,5 and 1 for the measurement of DC electrical energy in DC systems, and it applies to their type tests only. This document applies to electricity metering equipment designed to: • measure and
-
Supplier: TEGAM, Inc.
Description: Microohm and Bond Meter 10 µO to 20 O The R1L-B series Ohmmeter/Bonding Tester is a digital microohmmeter designed to measure resistances from 10 µO to 20 O. It is used in applications such as aerospace bond testing, metal bonding, switch, circuit
- Display Digits: 4 Digits
- Features: Battery Powered
- Form Factor: Bench / Free-Standing
- Operating Temperature: 0.0 to 50 C
-
Description: IEC 62053-24:2020 applies only to static var-hour meters of accuracy classes 0,5S, 1S, 1, 2 and 3 for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and it applies to their type tests only. This document uses a conventional
-
Supplier: Transcat, Inc.
Description: Product Highlights ISO 16331-1 certified typical measuring accuracy ± 0.04 in ISO 16331-1 certified typical range Up to 500 ft Measuring units 0.000 m, 0.0000 m, 0.00 m, 0.00 ft, 0'00" 1/32, 0.00 in, 0 in 1/32 Power Range Technology™ Yes
-
Supplier: Sensirion
Description: for meter sizes G1.6, G2.5, G4 and G6, certified according to EN 14236 and OIML R 137 for natural gas types H and L, and achieves MID accuracy class 1.5. The new gas meter modules feature all proven key properties of the SGM70xx series and offer additional benefits, such
- Number of Gases Sensed: Multi Gas
- Operating Temperature: -13 to 131 F
- Specific Gas Types: Methane (CH4) / Natural Gas
-
Supplier: Sonel Test
Description: equalising connections and, with the use of clamps, also leakage or fault currents. The high class of the device is confirmed by the excellent accuracy of the result it produces. The meter makes measurements in accordance with the EN 61557 standard starting from 0.100 O.
- Display: Digital Meter, Other
- Interfaces: Other
- Testing Method: Manual
-
Supplier: Sonel Test
Description: equalising connections and, with the use of clamps, also leakage or fault currents. The high class of the device is confirmed by the excellent accuracy of the result it produces. The meter makes measurements in accordance with the EN 61557 standard starting from 0.100 O.
- Display: Digital Meter, Other
- Interfaces: Other
- Testing Method: Manual
-
Supplier: TEGAM, Inc.
Description: Intrinsically Safe Microohm and Bond Meter with HTP-101A Probes 10 µO to 20 O The Model R1L-E2A is the only electrical bonding meter certified to ATEX, UL and CSA intrinsically safe standards. It is used on the Lockheed F-35 Joint Strike Fighter and C-130
- Features: Battery Powered
- Form Factor: Bench / Free-Standing
- Operating Temperature: -20 to 50 C
- Resistance / Impedance Range: 2.00E-6 to 0.0200 kohms
-
Supplier: TEGAM, Inc.
Description: Low Current Microohm and RTD Meter 10 µO to 2 kO The Model R1L-D1 is a portable Microohmmeter and RTD monitor for measuring low resistance values with high accuracy. It is optimized for measuring 100 and 1000 O 3 and 4-wire RTDs, and utilizes the 4-wire
- Display Digits: 6 Digits
- Electrical Measurements: RTD Test
- Features: Auto-Ranging, Battery Powered
- Form Factor: Bench / Free-Standing
-
Supplier: Cole-Parmer
Description: • Precision accuracy measurements with powerful data logging software • Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards • Meets ANSI and IEC61672-1 Class 2 standards • Four user-selectable ranges from 30 to 130 dB provide additional
- Accuracy: 1.4 dB
- Display: Video Display Terminal
- Meter Style: Sound Level Meter
- Sound Level Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
-
Supplier: Cole-Parmer
Description: . Save time and money troubleshooting process control loops.
|All 771, 772, and 773 Fluke Models feature|- |
- Best in class 0.2 % accuracy |
- 0. 01 mA resolution and sensitivity |
- Measure 4 to 20 m
-
Supplier: Cole-Parmer
Description: • Advanced meter for benchtop conductivity measurement! • Space-saving design takes up less room on the bench than other meters • Large display lets you see your measurements from across the lab
class="cp-accordion" >More features of the
- Display Type: Video Display
- Measures Conductivity / Dissolved Solids: Yes
- Mounting / Environment: Lab / Benchtop
Supplier: Cole-ParmerDescription: • Advanced meter for benchtop conductivity measurement! • Space-saving design takes up less room on the bench than other meters • Large display lets you see your measurements from across the lab
class="cp-accordion" >More features of the
- Display Type: Video Display
- Measures Conductivity / Dissolved Solids: Yes
- Mounting / Environment: Lab / Benchtop
Supplier: Allied Electronics, Inc.Description: ) Measure 10 to 50 mA Signals in Older Control Systems Using the 99.9 mA Range Hold Function Captures and Displays Changing Measurements Resolution and Sensitivity to 0.01 mA Best in Class 0.2% Accuracy Dual Backlit Display with Both mA Measurement and
- Operating Temperature: -10 to 50 C
Supplier: Eaton | Power QualityDescription: balancing and for easy start-up and provisioning of servers. New ePDU G3 Metered Input models feature best-in-class technologies, including ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the
- Current Rating: 12 amps
- Frequency: 50 Hz, 60 Hz
- Nominal Voltage: 115 VAC, 208 VAC, 230 VAC, Other
- Number of Electrical Outlets: 24
Supplier: Eaton | Power QualityDescription: balancing and for easy start-up and provisioning of servers. New ePDU G3 Metered Input models feature best-in-class technologies, including ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the
- Certification: UL
- Current Rating: 24 amps
- Frequency: 50 Hz, 60 Hz
- Nominal Voltage: Other
Supplier: Sonel TestDescription: equalising connections and, with the use of clamps, also leakage or fault currents. The high class of the device is confirmed by the excellent accuracy of the result it produces. The meter makes measurements in accordance with the EN 61557 standard starting from 0.100 O.
- Display: Digital Meter, Other
- Interfaces: Other
- Testing Method: Manual
Supplier: CSA GroupDescription: IEC 62053-24:2014 applies only to newly manufactured transformer operated static var-hour meters of accuracy classes 0,5 S, and 1 S as well as direct connected static var-hour meters of accuracy class 1, for the measurement of alternating current electrical
Supplier: Allied Electronics, Inc.Description: ) Measure 10 to 50 mA Signals in Older Control Systems Using the 99.9 mA Range Hold Function Captures and Displays Changing Measurements Resolution and Sensitivity to 0.01 mA Best in Class 0.2% Accuracy Dual Backlit Display with Both mA Measurement and
- Operating Temperature: -10 to 50 C
Supplier: Allied Electronics, Inc.Description: ) Measure 10 to 50 mA Signals in Older Control Systems Using the 99.9 mA Range Hold Function Captures and Displays Changing Measurements Resolution and Sensitivity to 0.01 mA Best in Class 0.2% Accuracy Dual Backlit Display with Both mA Measurement and
- Operating Temperature: -10 to 50 C
Supplier: CSA GroupDescription: IEC 62053-24:2014+A1:201 6 applies only to newly manufactured transformer operated static var-hour meters of accuracy classes 0,5 S, and 1 S as well as direct connected static var-hour meters of accuracy class 1, for the measurement of alternating current
Supplier: Orange Research, Inc.Description: Features Two-wire connection 2% FS accuracy With or without indicators Our new two-wire, loop-powered transmitter offers users more flexibility. Because there is no need to bring external power to the unit, installation time and
- Liquid Volumetric Flow Rate: 0.0 to 10 GPM
- Electrical Output: Analog Current, Analog Voltage
- Operating Pressure: 0.0 to 1000 psi
- Process Media Type: Liquid
Supplier: RS Components, Ltd.Description: Single-phase energy counters for DIN rail assembly. Class 1 accuracy. Output for remote energy counting. Used for metering energy consumption per zone. 5A and 10A versions offered. Display Type = Mechanical Number of Digits = 7 Number of Phases = 1 Pulse Output = Yes Digit
- Display Type: Digital
- Operating Temperature: -10 to 55 C
- Phase: Single Phase
Supplier: RS Components, Ltd.Description: Single-phase energy counters for DIN rail assembly. Class 1 accuracy. Output for remote energy counting. Used for metering energy consumption per zone. 5A and 10A versions offered. Display Type = Mechanical Number of Digits = 7 Number of Phases = 1 Pulse Output = Yes Digit
- Display Type: Digital
- Operating Temperature: -10 to 55 C
- Phase: Single Phase
Supplier: RS Components, Ltd.Description: The Countis E0x Series are electrical energy meters that display the total energy being consumed (kWh) on an LCD display screen. The meters are designed for single phase load metering and can be used for direct connections of up to 32A. Display Type = LCD Number of Digits = 6
- Display Type: Digital
- Operating Temperature: -10 C
- Phase: Single Phase
Supplier: RS Components, Ltd.Description: The Countis E0x Series are electrical energy meters that display the total energy being consumed (kWh) on an LCD display screen. The meters are designed for single phase load metering and can be used for direct connections of up to 32A. Display Type = LCD Number of Digits = 6
- Display Type: Digital
- Operating Temperature: -10 C
- Phase: Single Phase
Find Suppliers by Category Top
Power Meters (373 Companies)Frequency Meters (106 Companies)Instrument Transformers (304 Companies)Current Sense Transformers (100 Companies)Flat Belts (201 Companies)Featured Products Top
-
flexible, advanced, and reliable AC power solutions in the audio and ultrasound frequency ranges (from 5 Hz to 800K Hz). Our products are utilized in applications such as testing of Helmholtz coils, piezo elements, circuit breakers, protective relays, lamps, watt-meters, transformers, inductors (read more)
Browse Power Supplies Datasheets for Amp-Line Corp. -
PCE-428 is a class 2 data-logging noise dose meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen that displays the sound pressure level (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
PCE-430 is a class 1 data-logging decibel meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen that displays the sound pressure level (SPL (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
Compact and lightweight High-efficiency coil design Power-dense design Withstands high shock and vibration environments Long serviceable lifetime product (read more)
Browse Brushless Motors Datasheets for Portescap -
-Q200 qualified, meets a 2,000-hour THB (Temperature, Humidity, Bias) life test, and has applications in motors, AMR (Automated Meter Readers), UPS, power supplies, charging systems, and appliances. These Y2, line-to-ground capacitors filter out electromagnetic noise and have multiple international (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
LadyBug Technologies’ LBSF09 small form factor power sensor provides accurate power measurement from 9 kHz to 9 GHz. The sensor’s high accuracy, combined with its wide frequency (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
The SITRANS FS230 digital clamp-on ultrasonic flow meter offers a process-optimizing solution for measuring flow in virtually any typical or hazardous area fluid application. The FS230 provides rugged and industry-leading performance with cost savings in both purchasing and operation. It (read more)
Browse Ultrasonic Flow Meters Datasheets for Siemens Process Instrumentation -
. https://www.knick-international.com/en/products/interface-technology/proline/isolated-standard-signal-conditioners/varitrans-p-15000/ Knick Interface P15000 signal conditioners feature excellent transmission quality combined with calibrated standard signal switching using DIP switches and a broad-range power supply (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
The Edgetech Instruments PDM75-X3 chilled mirror hygrometer features drift-free accuracy, NIST traceability, low maintenance, high durability and ease of use in a highly portable package, resulting in a system (read more)
Browse Moisture Meters Datasheets for Edgetech Instruments Inc. -
Magnetic materials can be applied in water meter, working as the cylindrical steel in the digital runner and the TMR sensor around it, to guarantee the accuracy. The advantages of TMR magnetic sensor include superior sensitivity, great consistency of switching point, high-frequency response, low (read more)
Browse Industrial Magnets Datasheets for Hangzhou X-mag Inc.
More Information Top
-
Correction
with 1 = 6500 A: accuracy K of the ammeter of class 0,5 T = 1000 ' .
-
Over the measuring accuracy by the optical Pyrometrie
with 1 = 6500 A: accuracy K of the ammeter of class 0,5 T = 1000 ' .