Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Tubular, Pull, Continuous, 24VDC
- Action: Pull
- Construction: Push / Pull
- DC Power Input Options: 24VDC
-
Supplier: Allied Electronics, Inc.
Description: Tubular Solenoids are available for DC power applications. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, and then they must cool for a minimum of 540 seconds. The middle
- Action: Pull
- Construction: Tubular, Push / Pull
- DC Power Input Options: 12VDC
-
Supplier: Allied Electronics, Inc.
Description: Tubular Solenoids are available for DC power applications. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, and then they must cool for a minimum of 540 seconds. The middle
- Action: Pull
- Construction: Tubular, Push / Pull
- DC Power Input Options: 12VDC
-
-
Supplier: Allied Electronics, Inc.
Description: Tubular Solenoids are available for DC power applications. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, and then they must cool for a minimum of 540 seconds. The middle
- Action: Pull
- Construction: Tubular, Push / Pull
- DC Power Input Options: 24VDC
-
Supplier: Kelco Industries
Description: Laminated Solenoids from Kelco Industries are designed for heavy duty applications that combine high force and high efficiency. Available in both push and pull configurations, our laminated solenoids deliver 25% to 50% more pulling power with a longer stroke than a
- Action: Pull
- Construction: Laminate
- Maximum Stroke: 25.4 mm
-
Supplier: Kelco Industries
Description: Tubular Solenoids from Kelco Industries are used in a broad range of DC power applications wherever a short stroke with high force and low power are specified. Available in both push and pull configurations, our tubular solenoids are supplied with a mounting bracket, hex nut,
- Action: Pull
- Construction: Tubular
- Maximum Stroke: 6.35 mm
-
Supplier: Kelco Industries
Description: Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame is enclosed on two sides. We also offer a heavy duty version which provides increased pulling
- Action: Pull
- Construction: Open Frame
- Maximum Stroke: 12.7 mm
-
Supplier: Kelco Industries
Description: Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame is enclosed on two sides. We also offer a heavy duty version which provides increased pulling
- Action: Pull
- Construction: Open Frame
- Maximum Stroke: 25.4 mm
-
Supplier: GEEPLUS Inc.
Description: (Small) "Push-Pull" solenoids are the most robust series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally suited for
- Construction: Push / Pull
- DC Power Input Options: 3VDC, 6VDC, 12VDC, 24VDC
- Maximum "On" Time: 7 to 100 seconds
- Maximum Stroke: 3 to 30 mm
-
Supplier: DigiKey
Description: Duty Solenoid Closed Frame (Pull), Tubular Type Stroke Panel Mount
- Action: Pull
- Construction: Tubular
-
Supplier: DigiKey
Description: Duty Solenoid Closed Frame (Pull), Tubular Type Stroke Panel Mount
- Action: Pull
- Construction: Tubular
-
Supplier: DigiKey
Description: Duty Solenoid Closed Frame (Pull), Tubular Type Stroke Chassis Mount
- Action: Pull
- Construction: Tubular
-
Supplier: DigiKey
Description: Duty Solenoid Closed Frame (Pull), Tubular Type Stroke Panel Mount
- Action: Pull
- Construction: Tubular
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric’s extensive platform of tubular solenoids provides high force for short stroke applications and is ideal for applications that require long life and high reliability. The STA technology is constructed with a low friction system bobbin which ensures life of 25 million
- Action: Pull
-
Supplier: Specialty Product Technologies
Description: The EB 450 Series Solenoids are avilable with push and pull force of 7 to 11 pounds and a stroke up to 1 inch. The EB450 Series is rated for continuous duty. Avilable in staking widths of 3/4 and 1 inch. They are designed with stainless steel saddle stops. All models have through holes
- AC Power Input Options: Other AC Voltage
- Action: Push, Pull
- Construction: Laminate
- Maximum Stroke: 25.4 mm
-
Supplier: Eaton Corporation
Description: PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 220 V VOLTAGE RATING FLOOR MOUNTING CONDUIT BOX ENCLOSURE C DESIGNATED SIZE 7 LB HORIZONTAL POSITION MAGNETIC FORCE 0.52 AMPERE SEALED CURRENT 6 LB
- AC Power Input Options: 230VAC
- Action: Pull
- Construction: Push / Pull
- Holding Force: 31.14 N
-
Supplier: Galco Industrial Electronics
Description: Solenoid, SOL-110/120/60-PULL- K100B
-
Description: connect terminals (standard) Wire leads optional with tape wrapped coil Mechanical Specifications Length: 1.73 inches Solenoid Width: 0.84 inches Solenoid Height: 0.94 Plunger Diameter: 0.31 Plunger Guide Material: Plastic Life Expectancy: 250,000 cycles – dependent on application
- AC Power Input Options: 24VAC, Other AC Voltage
- Action: Pull
- Construction: Open Frame
- DC Power Input Options: 6VDC, 12VDC, 24VDC, Other DC Voltage
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric is the world leader in Rotary Solenoid technology. Rotary solenoids are electromechanical devices that convert linear motion to rotary motion by virtue of three ball bearings that travel down inclined raceways. When the coil is energized, the armature assembly is
- Holding Torque: 0.3729 to 1.83 N-m
- Maximum Rotary Stroke: 25 to 110 degrees
-
Supplier: Transmotec
Description: the application and ambient temperature. The solenoids are made in basically two types, pull type and push type. The push type is a pull type with an extended plunger rod with an exit at the rear side of the solenoid. In standard version both type solenoids are
- Action: Push, Pull
- Construction: Tubular
- DC Power Input Options: 6VDC, 12VDC, 24VDC, Other DC Voltage
- Maximum "On" Time: 25 to 420 seconds
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 5040 Cummins Fuel Injector Puller/Installer This is our best tool for removing or installing fuel injectors on Cummins L10 and N14 Celect electronically controlled engines. The large slide hammer and pin-type pulling adapter easily -- and safely -- handle injector jobs
-
Supplier: RS Components, Ltd.
Description: Johnson Electric STA series linear tubular solenoids provide high force for short stroke applications and is ideal for applications that require long life and high reliability. The STA series are constructed with a low friction system bobbin which ensures life of 25 million actuations. High
- Action: Pull
- Construction: Tubular
- Holding Force: 18.9 N
- Maximum Stroke: 25.4 mm
-
Supplier: Arcmed Bio-Chem
Description: diaphragm is pulled back creating a partial vacuum within the pump body. This pulls liquid through the inlet check valve (A) and simultaneously closes the outlet check valve (B). When the solenoid is de-energized a spring pushes the diaphragm down expelling a discrete volume of
- Housing Material: Plastic
- Maximum Discharge Flow: 2.53E-4 GPM
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Solenoids & Actuators 50ML STA 60 Pull
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, with either “J” or “Y” type manual override standard. This valve is intended as a blocking or load holding device for low flow circuits having pull-only manual override requirements for
- Media Description: Hydraulic Fluid
- Number of Ports/Ways: 2
- Power: 10 to 230 volts
- Pressure Rating: 3002 psi
-
Supplier: Waytek, Inc.
Description: ,000 cycles @ 75A inductive Use for forward-reverse, up-down, left-right, open-close, and in-out motions An alternate mechanism is to use reversing solenoids in conjunction with rocker, toggle, push-pull or rotary switches This reversing solenoid is made of nylon material
-
Supplier: Schmersal Inc.
Description: STS30 heavy duty door handle system Rugged metal housing with enamel finish. Contains actuator for matching AZM161 solenoid locking switch* Actuator retracts into housing when opened. Available for switch/actuator mounting inside or outside of hazardous area. Optional
- Handle Material: Metal
-
Supplier: Microchip Technology, Inc.
Description: , significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS circuits. TTL or DTL circuits may require the use of appropriate pull-up resistors. The bipolar outputs are suitable for use with relays, solenoids, stepping motors, LED or
- IC Package Type: SOIC, DIP, Other
-
Supplier: RS Components, Ltd.
Description: Johnson Electric linear solenoids with a low profile shape that optimizes the magnetic flux paths for maximum force versus stroke characteristics. The reliability and high performance of Low Profile solenoids make them an ideal choice for applications in which consistent, reliable
-
Supplier: Davies Molding, LLC
Description: Series #ZH The solenoid tumbler ZH is, in combination with the functio- nal handles on page 268 to 303 a electromechanical locking system for pushable and revolving doors. Design and mode of operation: On the solenoid tumbler, the switching element with interlock is not physically
- Handle Length: 130 inches
- Handle Type: Other Handle Type
- Height: 90 inches
-
Supplier: Galco Industrial Electronics
Description: SOLENOID, SOL-110/120/60-PULL- KK100B
-
Supplier: Infineon Technologies AG
Description: V/dt immune Gate drive supply range from 10 V to 20 V Undervoltage lockout CMOS Schmitt-triggered inputs with pull-down (AUIRS2117) or pull-up (AUIRS2118) Output in phase with input (AUIRS2117) or out of Phase with input (AUIRS2118) Leadfree, RoHS compliant Automotive Qualified
- Driver Type: High-side Gate Driver
- IC Package Type: SOIC, Other
- Packing Method: Tape Reel
- Peak Output Current: 0.2900 amps
-
Supplier: Western Analytical Products
Description: energized and pulls the diaphram open. This opening action causes the fluid to be drawn into the pump chamber. The fluid is displaced from the pump when the solenoid is de-energized. Accuracy of dispense varies upon pump size and operating speed. The 030SP and 120SP pumps have 1/4-28
- Pump Type: Micro Pumps
-
Supplier: Western Analytical Products
Description: energized and pulls the diaphram open. This opening action causes the fluid to be drawn into the pump chamber. The fluid is displaced from the pump when the solenoid is de-energized. Accuracy of dispense varies upon pump size and operating speed. The 030SP and 120SP pumps have 1/4-28
- Type Of Pump: Self-Priming Pump, Micro Pumps
-
Supplier: Waytek, Inc.
Description: Trombetta S500-A6 Solid State Electronic Control Module Category: Contactors Manufacturer: Trombetta Electronic controls for solenoids regulate the magnitude of electrical drive applied to the coil during the pull-in and/or hold operation of the solenoid to
- Maximum Switching Current: 80 amps
- Type: Electrical Contactor
Find Suppliers by Category Top
Featured Products Top
-
GEEPLUS PUSH/PULL SOLENOIDS QUALIFIED FOR AVIATION USE Having met the demands of aerospace qualification Part 21, Geeplus M401 push/pull solenoids are now being used by a leading commercial airframe manufacturer as part of a door control system. The certification follows lengthy (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Frame Solenoids from Kelco Industries are available in AC and DC versions. We also offer a heavy duty version which provides increased pulling power over standard units. Plungers can be easily customized to interface with your application. These solenoids offer an economical design and are (read more)
Browse Linear Solenoids Datasheets for Kelco Industries -
mechanical properties or develop completely new solenoids for your particular application. Linear Solenoid Product Groups Push-Pull Solenoids: Robust on/off type (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
all styles, and push/pull type for several applications. Save Design Time No need to design separate return spring mechanism to make the solenoid work. Save Space Return spring is now internal to the solenoid coil. A separate return spring mechanism (read more)
Browse Linear Solenoids Datasheets for Kelco Industries -
short displacement the push-pull solenoids produce much higher force than other types. The flat force characteristic of proportional solenoid and voice-coil motor lends itself to control of position, rather than simple ‘on-off’ function. Work carried out by the voice coil is higher because it can drive in both directions, other solenoids require a spring to return in the other direction. (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
: linear solenoids push-pull solenoids tubular solenoids open frame solenoids (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
- Turnstile Locks - Mobile Drug Carts Our Tubular Solenoids are used in a broad range of DC power applications wherever a short stroke with high force and low power are specified. Available in both push and pull configurations, our tubular solenoids are (read more)
Browse Linear Solenoids Datasheets for Kelco Industries -
solenoids for your particular application. Linear Solenoid Product Groups Push-Pull Solenoids: Robust on/off type linear solenoids; optimized for high holding (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Spring Calculations. Multiple springs with a range of spring forces are included and are color coded for easy recognition. Kits for pull type solenoids include a plunger/actuator . All kits include necessary hardware. Value Added Options To Meet Your Specific (read more)
Browse Linear Solenoids Datasheets for Kelco Industries -
Direct Acting, Normally-Closed PTFE Bellows Seal Solenoid Valves Series EASMT/EASYMT TRUE BLUE® SOLENOID VALVES SERIES (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
How to Select a Push-Pull Solenoid
Device size is determined for the required force, displacement, and duty cycle from the tables below, more detailed force data is shown graphically in the datasheet for each solenoid. These charts show force at maximum useful stroke (the stroke at which force falls to 10% of the holding force
-
The History of the Rotary Solenoid
to rotary motion. When power is applied, it rotates a ratcheting mechanism using an electromagnetic coil. When the solenoid is activated, the core is pulled into the center and the disk rotates. A spring pushes it back to its starting position. The distance the ratcheting mechanism moves and the amount
-
Principles of Solenoid Coil Design for Valves
product range has been developed for the specialist scientific industry. The solenoid comes in two basic forms, one is for pulling and the other is for pushing. Which one is used depends on the method of operation required to actuate the valve itself. We will begin with the pulling version. When the coil
-
The 5 Key Advantages of Magnetic Latching Solenoids
In standard solenoid valves, the solenoid requires the introduction of an electric current to produce a magnetic field. This magnetic field pulls the plunger away from the opening and allows the valve to open. With standard solenoid valves, they must continuously receive electrical power to keep
More Information Top
-
CR4 - Thread: Pull solenoid doesn't pull far enough
Pull solenoid doesn't pull far enough .
-
Pull-Type Solenoids - Grainger Industrial Supply
• Pull Solenoid , TubularPull Solenoid,Tubular .
-
DORMEYER Electrical - Grainger Industrial Supply
• Pull Solenoid , TubularPull Solenoid,Tubular .
-
DORMEYER Solenoids - Electrical - Grainger Industrial Supply
• Pull Solenoid , TubularPull Solenoid,Tubular .
-
Mechanical Solenoid - Solenoids - Electrical - Grainger Industrial Supply
Repair your machines by replacing the existing push pull solenoid with a durable, laminated solenoid and extend its lifespan.
-
LEDEX Electrical - Grainger Industrial Supply
• Pull Solenoid , TubularPull Solenoid,Tubular .
-
Zero Vibration On–off Position Control of Dual Solenoid Actuator
A state-space model of push– pull solenoid with friction is derived in this paper, and several position feedback control algorithms are designed based on this model.
-
Variable model reference high precision position control of dual solenoid actuator
A state space model of push- pull solenoid with friction is derived in this paper, and several position feedback control algorithms are designed based on this model.
-
Electromagnetic Actuated CVT system for vehicle
The force develops of the EMA solenoids incase of pushing is higher than the pulling could be for the mutual induction of the leaking flux of the EMA pulling solenoid to the pushing solenoid.
-
Linear Solenoids
• Pull solenoids bring the plunger into the solenoid’s body along the electromagnetic path.