-
Supplier: DigiKey
Description: PUSHBUTTON FULL BOOT BLACK
- Basic Switch Configuration: Pushbutton
- Boot Style: Full Boot
- Operating Temperature: -40 to 185 F
-
Supplier: DigiKey
Description: PUSHBUTTON HALF BOOT BLACK
- Basic Switch Configuration: Pushbutton
- Boot Style: Half Boot
-
Supplier: DigiKey
Description: PUSHBUTTON FULL BOOT CLEAR
- Basic Switch Configuration: Pushbutton
- Boot Style: Full Boot
- Operating Temperature: -94 to 399 F
-
-
Supplier: DigiKey
Description: PUSHBUTTON FULL BOOT BLACK
- Basic Switch Configuration: Pushbutton
- Boot Style: Full Boot
- Operating Temperature: -40 to 185 F
-
Supplier: APM Hexseal Corp.
Description: As the name clearly suggests, a pushbutton switch is actuated using a push, or press, motion. Though this is very different from the actuation motion of a toggle switch, the mounting method is often much the same, making it possible to use a similarly designed silicone boot with a
- Basic Switch Configuration: Pushbutton
- Boot Style: Full Boot
- Operating Temperature: -103 to 400 F
-
Supplier: Eaton Corporation
Description: 30.5 MM SIZE TRANSPARENT COLOR ILLUMINATED PUSHBUTTON OPERATOR, PRESTEST USED ON 10250T MODEL
- Basic Switch Configuration: Pushbutton
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO’s switch boots feature elegant, flexible, and highly effective switch protection. ZAGO’s switch boots are crafted from a single piece design of molded rubber over a brass hex nut. The boots can be custom fitted for a variety of electronic devices that are exposed to the
- Basic Switch Configuration: Pushbutton
- Boot Style: Full Boot
- EMI / RFI Shielded: Yes
- Operating Temperature: -93 to 400 F
-
Supplier: ODG (Origin Data Global)
Description: PUSHBUTTON FULL BOOT BLACK
-
Supplier: Radwell International
Description: FLUSH PUSHBUTTON BOOT, GREEN, FLEXIBLE, USED WITH FLUSH PUSHBUTTON OPERATOR. FREE 2 YEAR RADWELL WARRANTY
- Actuator Specifications: Flush Pushbutton
-
Supplier: RS Components, Ltd.
Description: A range of accessories for pushbutton switches. Accessories include: Nuts, Boots, Flip Guards, Bezels, Rings and Panel Seals Accessory Type = Splash Proof Boot For Use With = MB Series Push Button Switches Colour = Black
- Basic Switch Configuration: Pushbutton
-
Supplier: Powell Electronics, Inc.
Description: Boot, Pushbutton
-
Description: NON-ILLUM CLEAR BOOT-YELLOW EXTE
- Actuator Specifications: Raised Pushbutton
- Maximum AC Voltage: 120 volts
- Maximum Current: 6 amps
- Maximum DC Voltage: 125 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH PUSH SPST GRN,CLR BOOT,EP
- Actuator Specifications: Raised Pushbutton
- Maximum Current: 0.1500 amps
- Maximum DC Voltage: 24 volts
- Switch Type Function: Momentary Contact
-
Supplier: Waytek, Inc.
Description: Pollak 25-352 Boot Nut Assemblies Category: Push Button Switches Manufacturer: Pollak Component Type: Boot Cover Boot Color: Red Thread: 5/8"-32 Dust and weatherproof neoprene rubber Fits the following switches: Pollak 52-611 Momentary Start Switch Pollak 24-359 Momentary Start
-
Supplier: Galco Industrial Electronics
Description: Pushbutton, 30mm Mom Ex PB Boot 2NC
-
Description: Home // Speakers // Accessories // Switch, push button, boot
-
Supplier: VAST STOCK CO., LIMITED
Description: Pushbutton Switches Pushbutton Switch, threaded, panel mount, orange, clear boot
- Features: RoHS
- Maximum Current: 0.1500 amps
- Maximum DC Voltage: 24 volts
- Switching Mechanism: SPST
-
Supplier: C&K Components
Description: Features/Benefits Process sealed with disposable splashproof boot Long life contact design Snap-fitting plunger available RoHS compliant models available Typical Applications Instrumentation Telecommunications and networking equipment Computers and peripherals
- Actuator Specifications: Raised Pushbutton
- Base Material: Thermoplastic / Plastic
- Configuration: Normally Open (NO), Normally Closed (NC)
- Features: RoHS
-
Supplier: OTTO Communications
Description: actuation. The P1 switch offers vastly improved life under extreme conditions found in most military environments. Moistureproofing is accomplished in two ways. The pushbutton is sealed with a silicone boot operating on our patented “rolling sleeve,” providing longer life and
-
Supplier: NKK Switches
Description: Size/Specifications Features Miniature 6A @ 125V AC 3A @ 250V AC 0.4VA @ 28V AC/DC 12mm diameter threaded bushing B1 No cap needed with optional splashproof boot Several terminal options Operating temperature –30°C ~ +85°C
- Actuator Specifications: Other
- Maximum AC Voltage: 125 volts
- Maximum Current: 6 amps
- Maximum DC Voltage: 30 volts
-
Supplier: Appleton Electric
Description: UNIVERSAL TYPE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE MALLEABLE IRON (BODY AND COVER) ENCLOSURE MATERIAL 600 VOLT AC 10 AMP CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7B/7C/7D/9E/9F/9G ENCLOSURE INCLUDES 1/2 TO 3/4 INCH
- Switch Type Function: Momentary Contact
-
Supplier: Accuris
Description: BOOTS, DUST AND WATER SEAL (FOR TOGGLE AND PUSH-BUTTON SWITCHES, CIRCUIT BREAKERS, AND ROTARY-ACTUATED PARTS), GENERAL SPECIFICATION FOR
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell MICRO SWITCH OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed.
- Certifications / Approvals: CSA Certification?, UL listed?, Other
- Linear Actuator Types: Pushbutton or Plunger
- Maximum AC Voltage Rating: 125 to 480 volts
- Maximum Current Rating: 15 amps
-
Digital Thermometers - Oakton Acorn Temp 5 Thermistor Thermometer with Boot and Probe -- GO-35626-10Supplier: Cole-Parmer
Description: • Splashproof sealed membrane keypad makes cleanup easy • Minimum and Maximum display • Push-button temperature offset calibration adjustment for fine-tuning factory settings • HOLD button freezes measured reading • Switchable between
C and - Celsius Scale: -40 to 125 C
- Digital Technology Type: Thermistor Technology
- Fahrenheit Scale: -40 to 257 F
- Local Interface: Digital Front Panel
-
Supplier: WorldWide Electric Corporation
Description: Heavy duty rated NEMA A600 contacts Bifurcate movable contacts Octagonal mounting nuts Boots not required for NEMA 4 Heavy duty plastic buttons resist oils and corrosion Meets type 1, 3, 4, 12, 13 and automotive standards (oil and dust tight
- Actuator Specifications: Flush Pushbutton
-
Supplier: RS Components, Ltd.
Description: Heavy duty push buttons, selector switches and pilot lights for industrial applications rated for NEMA types 4/4X/13 environments without boots. Screw-on mushroom head type. Fully assembled units. Oil tight, water tight and dust tight. Finger-safe terminals on contact blocks. 30 mm diameter
- Actuation Type: Pushbutton
-
Supplier: Altech Corp.
Description: Boots for Booted Actuators
-
Supplier: CTI Electronics Corporation
Description: Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, Two momentary pushbuttons on top, PB switch is fully sealed & rated w/ 1m actuations, PB switch has gold contacts.
- Bellows, Gaiter or Boot: Yes
- Connector / Protocol Support: USB, RS232, Other
- Friction Hold: Yes
- Grip Style: Other
-
Supplier: TE Connectivity
Description: a disposable boot used only during cleaning operation. Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Flush Plunger Dust Proof
- Actuator Specifications: Flush Pushbutton
- Base Material: Thermoplastic / Plastic
- Maximum AC Voltage: 20 volts
- Maximum Current: 0.4000 amps
-
Supplier: Omron Electronic Components – Americas
Description: Ensure miniature, dust tight, vibration resistance, shock resistance and durability• C3AW achieves anti-dust (IEC IP6X) by mounting sealed boots and ultrasonic welding connection between cover cases.• Strengthen contact shock resistance(There is not 100 µs or more of chattering
- Actuator Specifications: Raised Pushbutton, Other
- Base Material: Thermoplastic / Plastic
- Configuration: Normally Open (NO)
- Features: Dustproof, RoHS
-
Supplier: RS Components, Ltd.
Description: .2x21.7mm). Protection kits available, snap-in pushbutton comes complete with protection kit . Double pole isolation. Back boot (square version) gives additional protection. Complete mains unit ideal for workbench installation. IP ratings are: Rocker (IP40), Rocker with cap (IP54),
- Maximum AC Voltage: 230 volts
- Maximum Current: 16 amps
- Maximum DC Voltage: 230 volts
- Switching Mechanism: Other
-
Supplier: Littelfuse, Inc.
Description: Two-circuit, On-On.12V DC.For mounting on gear shift lever with a clamp (not supplied).Red plastic knob, 1 1/4" (31.8mm) diameter.Three female bullet terminals.Zinc diecast case with protective rubber boot.For use with 40102.Replaces: Diamond T/Reo 9935-H, 319305, Dodge 1390517, Eaton 32861,
- Base Material: Metal
- Maximum DC Voltage: 12 volts
- Pushbutton Material: Thermoplastic / Plastic
- Switch Type Function: Maintained Contact
-
Supplier: RS Components, Ltd.
Description: Single transparent boot for pushbutton - Industrial Switches - Limit Switches
-
Supplier: Radwell International
Description: PUSHBUTTON SWITCH BOOT CLEAR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PUSHBUTTON SWITCH, CLEAR PROTECTIVE BOOT, ROUND BUTTON, NONILLUMINATED, 30MM, FOR SELECTOR SWITCHES, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
control on older motherboards Device ID and address setting on network cards and peripherals Boot configuration on development boards (read more)
Browse Pushbutton Switches Datasheets for ODG (Origin Data Global) -
Elastomers are the key to providing effective sealing solutions for applications in outdoor, marine, medical and any environment where sealing stuff in or sealing stuff out is imperative. Elastomers are versatile materials typically composed of polymers, and manufacturers prize them for their ability to bend and stretch in a variety of ways before returning to their original shape.
H
(read more)
Browse Switch Sealing Boots Datasheets for APM Hexseal Corp. -
it comes to protecting electrical systems in marine and harsh environments, sealing boots are your first line of defense against (read more)
Browse Switch Sealing Boots Datasheets for APM Hexseal Corp. -
It’s more than just covering a component. High-performance sealing boots are engineered with features that support both protection and usability: - Transparent materials for clear switch and indicator visibility (read more)
Browse Switch Sealing Boots Datasheets for APM Hexseal Corp. -
Electronic sealing solutions are vital to a wide variety of large-scale digital entertainment applications. Digital media events of all types run the risk of exposure to numerous weather conditions. Therefore, electronic systems used at these events can benefit from APM Hexseal’s high-quality sealing solutions to protect critical controls from exposure to dirt, dust, salt, wind, an...
(read more)
Browse Switch Sealing Boots Datasheets for APM Hexseal Corp. -
At APM Hexseal, we are a premier designer and manufacturer of high-performance sealing solutions for industrial and commercial applications. Look to the experts at APM Hexseal for high-quality sealing products suitable for use in highly demanding industrial and commercial operations.
(read more)
Browse Switch Sealing Boots Datasheets for APM Hexseal Corp. -
You never know when a sealing equipment challenge may arise and a standard fastener won't do. We recommend keeping this ZAGO Sealing Fasteners & Switch Boots chart handy (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
ZAGO Based in Newark, NJ, ZAGO's self-sealing fasteners and switch boots are used in countless industries: aerospace, transportation, exterior LED lighting, medical devices, robotics and drones, energy, marine, electronics and more. Clients span the world (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
Products Comparison Chart Download Our E-Books Now ZAGO Based in Newark, NJ, ZAGO's self-sealing fasteners and switch boots are used in countless industries: aerospace, transportation (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
, humidity, precipitation and other environmental hazards are no match for ZAGO’s sealing products. ZAGO’s line of switch boots stands up to the most extreme challenges, breaking conventional limitations and exceeding all expectations. When it comes to sealing and protecting switches (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
8631CGD2 C&K Components | CKN1675-ND | DigiKey
N5045 12-ND - PUSHBUTTON BOOT MINIATURE BLACK .
-
APM HEXSEAL Circuit Breaker Accessories | Mouser
APM Hexseal's HEXSEAL® and E-SEEL® Toggle Switch Boots and Pushbutton Boots are molded from a high tear-strength silicone rubber bonded to a built-in mounting nut, forming a water-tight and dust-tight seal against the switch front panel surface.
-
C1231/42 RoHS Compliant | Mouser
Circuit Breaker Accessories Full Pushbutton Boot Circuit Breaker Boot .
-
APM HEXSEAL Switches | Mouser
Switch Hardware BOOT PUSHBUTTON 7/16-28UNEF CLEAR .
-
APM HEXSEAL Products | Mouser
Switch Hardware BOOT PUSHBUTTON 7/16-28UNEF CLEAR .
-
Schneider Electric - ZA2BD2 - Switch Accessories/Modular Parts - Actuators/Operators, Selector - Allied Electronics
Switch part; Booted pushbutton actuator;Round;Green;Fits XAC series .
-
Square D - XACA03H7 - Control Station Switches & Accessories - Control Station Pendants - Allied Electronics
Switch part; Booted pushbutton actuator;Round;Green;Fits XAC series .
-
700SP7B10M1REH E-Switch | EG2593-ND | DigiKey
335-1040-ND - BOOT PUSHBUTTON 1/4-40NS GRAY .
-
DANAHER CONTROLS - DANAHER COUNTER(10)
DECADE, PRED., 48 VDC, W/ BOOT PUSHBUTTON .
-
U821SHZGE C&K Components | CKN1644-ND | DigiKey
335-1040-ND - BOOT PUSHBUTTON 1/4-40NS GRAY .
Indicates content that may require registration and/or purchase.