-
Supplier: Linde North America, Inc.
Description: HFC (Hydrofluorocarbon) refrigerants are the third generation of fluorine based refrigerants. There are a wide range of products to choose from including R23, R-134a, R-152a, R-404A, R-407C, R-410A,
-
Supplier: Linde North America, Inc.
Description: contain at least one double bond between the carbon atoms. The first HFO, currently being developed by DuPont and Honeywell, is HFO 1234yf, which is a low GWP (Global Warming Potential) replacement for R134a for potential use in mobile air conditioning (MAC) systems in the
-
Supplier: Linde North America, Inc.
Description: HCFC (Hydrochlorofluoroca rbon) refrigerants are the second generation of fluorine based refrigerants, the original replacements for CFCs. These products include R22, R-123, R-401A, R-401B, R-402A, R-402B, R-409A and
-
-
Supplier: Linde North America, Inc.
Description: CFC (Chlorofluorocarbon) refrigerants include R11, R12, R113, R114 and R115. These products are categorized to have high ODP (Ozone Depletion Potential) and high GWP (Global Warming Potential). These products are subject to much usage legislation. According
-
Supplier: DuPont Refrigerants
Description: DuPont Suva 409A, an HCFC-based refrigerant, is a cost-effective retrofit refrigerant for R-12 stationary positive displacement air-conditioning and refrigeration systems such as walk-in coolers, beverage dispensers, vending machines, and supermarket systems. No
-
Supplier: DuPont Refrigerants
Description: DuPont Suva 408A, an HCFC-based refrigerant, is a retrofit refrigerant option for replacing R-502 in existing low- and medium-temperature commercial refrigeration systems such as supermarket systems. It is an alternative to HP80 where lower operating pressures are
-
Supplier: DuPont Refrigerants
Description: DuPont Suva 410A is the leading HFC refrigerant for replacing R-22 in positive displacement residential and light commercial air-conditioning and heat pump systems. It has higher cooling capacity and significantly higher pressure than R-22 and should be used only in
-
Supplier: DuPont Refrigerants
Description: DuPont Suva 404A (HP62) continues to lead the way as the global industry standard HFC refrigerant for new commercial refrigeration applications. Suva 404A (HP62) delivers exceptional capacity and efficiency as an R-502 and R-22 replacement in refrigeration
-
Supplier: Bacharach, Inc.
Description: Powerful, quiet-running 1 HP compressor Simple one-knob, three-step operation Evacuate a typical residential system in under 5 minutes The ECO-2020™ is a powerful twin-cylinder refrigerant recovery unit capable of handling the toughest demands from
-
Supplier: Frascold S.P.A.
Description: protection systems are state of the art and a long list of accessories further enhances their versatility . The range includes also ECOinside compressors streamlined for use with R134a and R1234ze refrigerants. ATEX Compressors; with integrated inverter; For CO2
- Compressor Construction: Piston
- Input Power: 59692 watts
- Refrigerant Options: R134a, Other
-
Supplier: Haskel International LLC
Description: Haskel refrigerant pumps are designed for recovery or recharge of fluids, whether they are liquid or gas. The pumps offer you plenty of leverage in terms of their operation. Not only can they condense a common refrigerant without the use of a condenser, but they also
- Discharge Size: 0.3750 to 0.5000 inch
- Housing Material: Aluminum, Stainless Steel
- Maximum Discharge Flow: 11.22 to 11.97 GPM
- Power Source: Air / Pneumatic
-
Supplier: Accuris
Description: RECLAIMER, REFRIGERANT
-
Supplier: Marlo Heat Transfer Solutions
Description: Condenser coils for use with most refrigerants. Our refrigeration coils include evaporator and condenser coils. With heat transfer surface areas similar to our fluid coils, direct expansion evaporator coils also feature distributors, capillary tubes, suction headers, and optimal thermal
- Applications: Refrigeration (Evaporator / Condenser)
-
Supplier: FS-Curtis
Description: Rotary Screw Refrigerant Compressors provides high volumetric efficiency but low power consumption. SR Series Rotary Screw Compressors have five key features: High EER, Low Energy Consumption. The newly asymmetrical rotor profile, which has five lobes and six flutes in the
- Capacity: 774 kW
- Refrigerant Options: R22, R134a, R407c
-
Supplier: InspectorTools
Description: , including R-410A (Puron™). The unit is easy to operate and is ideal for evacuating both residential and light commercial systems. A simple purge system prevents cross contamination of refrigerants without changing hose. *Not for use with R-11, R-113 or
-
Supplier: RLS LLC
Description: RLS Press Fittings let you make a permanent and reliable mechanical connection in just 10 seconds, without the need for brazing. That means significant time and cost savings. In fact, eliminating the brazing step means installation goes up to 60% faster! RLS LLC designed, engineered and
- Configuration: In-line
- Industry Use: Other
-
Supplier: Amprobe Test Tools
Description: place of the leaks of the refrigerant in air-conditioning systems Sensor detects halogenated refrigerants such as R-134a, R-404A, R-407C, R-410A, R-22, Freon, etc. Suction pump provides instant response and quick sensor clearing,
- Application: Ambient Air Monitoring
- Display: Analog
- Features: Audible or Visual Alarms
- Instrument Type: Detector
-
Supplier: Accuris
Description: REFRIGERANT, DICHLOROIFLUOROMETHA NE (R-12)
-
Description: ISO 17584:2005 specifies thermophysical properties of several commonly used refrigerants and refrigerant blends. ISO 17584:2005 is applicable to the refrigerants R12, R22, R32, R123, R125, R134a, R143a,
-
Supplier: OMEGA Engineering, Inc.
Description: The LDH-380 refrigerant leakage detector is the perfect tool for maintaining the air-condition or a cooling system with compressor and refrigerant. This unit uses a newly developed semi-conductor sensor which is extremely sensitive to variety of general
- Also Detects Gases / Vapors: Yes
- Built in Alarm Indicator: Yes
- Leak Detection Method: Other
- Operating Temperature: 32 to 104 F
-
Supplier: Process Sensing Technologies USA
Description: The Mentor Automotive Refrigerant Identifier is designed to maximize automotive AC system refrigerant servicing and maintenance. Mentor accurately analyzes R1234yf and R134a with proven NDIR (Non-Dispersive Infrared) technology for the identification of
- Features: Self Calibration
- Operating Temperature: 50 to 120 F
-
Supplier: Bristol Compressors International, Inc.
Description: Compressors International, LLC offers a variety of ozone-friendly refrigerant compressors with fixed- and variable-frequency drive configurations. Our high-output air conditioning and heat pump compressors feature: Efficiency levels from 8.2 to 12.0 at ARI rating conditions
- Applications: Refrigeration / Gas Drying
- Gases: Refrigerant
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Danfoss A/S
Description: or stainless steel / copper bi-metal connections.Temperat ure range from –60°C to +50°C.Rated capacity: 0.5 to 1890 kW (R 22). Thermostatic Expansion Valves, Fixed Orifice Thermostatic expansion valves regulate the injection of refrigerant liquid into evaporators
- Media Description: Other
- Metals: Brass / Bronze
- Valve Size: 0.2500 to 0.3750 inch
-
Supplier: Marlo Heat Transfer Solutions
Description: Direct expansion evaporator coils for use with most refrigerants. Our refrigeration coils include evaporator and condenser coils. With heat transfer surface areas similar to our fluid coils, direct expansion evaporator coils also feature distributors, capillary tubes, suction headers, and
- Applications: Refrigeration (Evaporator / Condenser)
-
Supplier: Frascold S.P.A.
Description: Series H2Y compressors ¦ 9 models with 2 and 4 cylinders, displacement from 4 to 33.25 m3/h [50Hz] and nominal power from 1.5 to 20 HP. Structure and components are designed to operate safely also in the presence of the higher loads that characterise the R410A refrigerant
- Compressor Construction: Piston
- Input Power: 14923 watts
- Refrigerant Options: Other
-
Supplier: O. I. Analytical
Description: Each port can be calibrated for a different refrigerant, 1 to 8 ports
- Application: Ambient Air Monitoring
- Display: Digital
- Electrical Outputs: Analog Current, Switch
- Features: Audible or Visual Alarms
-
Supplier: O. I. Analytical
Description: Each port can be calibrated for a different refrigerant, 4 to 11 ports
- Application: Ambient Air Monitoring
- Display: Digital
- Electrical Outputs: Analog Current, Switch
- Features: Audible or Visual Alarms
-
Supplier: Accuris
Description: RECEIVERS, LIQUID REFRIGERANT-12
-
Supplier: Accuris
Description: INDICATOR, SIGHT, LIQUID, REFRIGERANT
-
Supplier: Bacharach, Inc.
Description: Infrared, electrochemical and MOS sensor options Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases Selectable current or volt analog output IP66 housing options, including remote and duct mount sensors Built-in relay with
- Instrument Type: Detector
- Measurement Type: %LEL, %Volume, Trace
- Number of Gases Sensed: Multi Gas
- Operating Temperature: -40 to 122 F
-
Supplier: Bacharach, Inc.
Description: without opening the unit Bacharach's MGS-250 Infrared Refrigerant Gas Detector is the leader in performance and flexibility. It can be configured as either a broadband sensor used for gross leak detection, or as a gas-specific version that’s pre-calibrated and characterized for
- Display: Digital
- Instrument Type: Detector
- Measurement Type: Trace
- Number of Gases Sensed: Multi Gas
-
Supplier: SAE International
Description: To provide a procedure to inspect a refrigerant cylinder used in equipment servicing mobile air-conditioning (A/C) systems. This includes the pressure cylinder used for refrigerant recovery/recycling and charging equipment.
-
Supplier: SAE International
Description: To provide a procedure to inspect a refrigerant cylinder used in equipment servicing mobile air-conditioning systems. This includes the pressure cylinder used for refrigerant recovery/recycling and charging equipment.
-
Supplier: Hansen Technologies Corporation
Description: Float Switches are interchangeable with R/S LL series float switches. Applications: Hansen's Refrigerant Float Switches are a simple and strong mechanical solution for level control via solenoid valve, high/low level cutout or alarm, liquid transfer drum operation, level
-
Supplier: Hansen Technologies Corporation
Description: The liquid refrigerant filter system features a filter construction that removes much smaller dirt particles than conventional liquid strainers (extra fine 120 mesh). The "brains" of the filter system monitor the pressure drop across the filter and can alert the operator when the
-
Supplier: Bacharach, Inc.
Description: functionality for low ppm level leak detection of refrigerants, Carbon Dioxide, Nitrous Oxide or Sulfur Hexafluoride. A built-in library of 50 refrigerants enables the PGM-IR to accurately detect the smallest leaks at their source. The unit is immune to sudden changes in
- Application: Confined Space Monitoring
- Display: Digital
- Electrical Outputs: Switch
- Features: Audible or Visual Alarms
-
Supplier: Hansen Technologies Corporation
Description: offer a simple, proven design which is quiet and compact. These pumps have no shaft seals to leak to atmosphere. The rotor of the direct drive motor is inside of a stainless steel "can" while the external electrical stator is surrounded by an additional pressure-tight housing to
-
Description: well as the proper retrofitting of R-12 systems to R-134a, the book will serve as a valuable instructional tool and resource for technicians. Chapters cover: General Safety and Service Precautions; Refrigerant and System Properties; Equipment for the
-
Supplier: Acme Engineering Products
Description: The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM
- Electrical Outputs: Analog Current, Switch
- General Gas Types: Toxic Gas
- Measurement Type: Trace
- Number of Gases Sensed: Multi Gas
-
Supplier: MSA Safety
Description: drift. Very stable and highly selective photoacoustic infrared (PIR) technology Detects R123, R134a, R11,R12, R22—other refrigerant detection available Easy-view LCD display Three alarm levels 85dB buzzer Tough water- and corrosion-resistant enclosure
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
- Features: Sampling Pump
- General Gas Types: Toxic Gas
-
Description: described may also be used as a guide for testing other types of refrigerant compressors. - Replaces the first edition (ISO 917:1974) and constitutes its technical revision.
-
Supplier: Danfoss A/S
Description: refrigeration systems. Solenoid Valves for refrigeration applications, standard types for fluorinated refrigerants and ammonia (R717) as well as solenoid valves for water and brine. The category also contains Solenoid Valves in stainless steel, Gas Powered Valves and Pulse Solenoid
- Media Description: Other
- Pressure Rating: 609 psi
- Valve Size: 0.1181 to 0.9843 inch
-
Supplier: CSA Group
Description: ISO 17584:2005 specifies thermophysical properties of several commonly used refrigerants and refrigerant blends. ISO 17584:2005 is applicable to the refrigerants R12, R22, R32, R123, R125, R134a, R143a,
-
Supplier: Danfoss A/S
Description: refrigerants, including R410A, and GBC bi-directional ball valves can be delivered with or without external access port. For CO2 applications a dedicated range is available with a max. working pressure of 90 bar (1300 psig). GBC valves are equipped with a
- Media: Gas, Other
- Media Temperature: -40 to 302 F
- Pressure Rating: 653 to 1305 psi
- Primary Material of Construction: Steel
-
Supplier: Danfoss A/S
Description: characteristics. Danfoss offers a very wide range of shut-off valves for all refrigeration applications. From small BM valves for fluorinated refrigerants to huge SVA valves for HCFC, HFC, Ammonia, CO2 and flammable refrigerants, the range of shut-off valves also comprises drain
- Media: Gas, Other
- Media Temperature: -67 to 212 F
- Pressure Rating: 14.5 to 305 psi
- Primary Material of Construction: Steel
Find Suppliers by Category Top
Featured Products Top
-
Haskel refrigerant pumps are designed for recovery or recharge of fluids, whether they are liquid or gas. The pumps offer you plenty of leverage in terms of their operation. Not only can they condense a common refrigerant without the use of a condenser, but they also provide the flexibility to pump at speeds ranging from near zero to the maximum rate (lbs./minute), or anywhere in between. (read more)
Browse Liquid Handling Pumps Datasheets for Haskel International LLC -
The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
and facilities in compliance with ASHRAE Standard 15. In the event of a leak, the Chillgard 5000 provides a clear visual and audible signal to alert of costly and environmentally-harmful refrigerant gas. The (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Size: Featuring a Filter 120M size, this distributor is engineered to precision, facilitating efficient refrigerant distribution within air conditioning systems. Impeccable Appearance: TY-E03 boasts a flawless exterior, free (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for TONGYU Technology Co., Ltd. -
The BASICEVO Pro Broadband NDIR gas sensor for ambient air monitoring uses dual wavelength technology. It is designed for leak detection of refrigerant (Freon) gases (select (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Experience superior craftsmanship with our TY-D02 Refrigerant Distributor. Crafted from TP2M/ Hpb59-1 materials, this distributor boasts a flawless full-welded construction, ensuring a seamless performance with no weld defects. Reliable Leak Detection Designed for (read more)
Browse Pipe Fittings Datasheets for TONGYU Technology Co., Ltd. -
small particulates. A key feature of RLS filter driers is our exclusive use of XH11 desiccant. The vast majority of filter driers on the market use less expensive XH6 and XH9 desiccant, which can cause serious problems when used with R410A refrigerant. Additional advantages of RLS (read more)
Browse Filter Elements Datasheets for RLS LLC -
Flame-free HVAC/R joints: proven reliability with no fire hazards RLS press fittings are the fast, safe, consistent alternative to brazing. Get permanent mechanical joints every time, in seconds. UL listed to 700 psi. 20 million fittings (read more)
Browse Tube Fittings Datasheets for RLS LLC -
RLS ODM Sight Glasses are designed to work with RLS press fittings and show at a glance whether the refrigerant in a commercial HVAC or refrigeration system is wet or dry. Compared to competitive models, RLS Sight Glasses offer several key advantages, including: • A longer overall (read more)
Browse Sight Flow Indicators Datasheets for RLS LLC -
Consistent, reliable, flame-free HVAC/R joints — with no fire hazards RLS press-to-connect fittings are faster, safer and more consistent than brazing, resulting in permanent, metal-to-metal mechanical joints every time. UL listed to (read more)
Browse Tube Fittings Datasheets for RLS LLC