Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Giving the Mechanical Power Transmission field innovation and perfect solution with low cost.
- Grooves: Single, Multiple
- Number of Grooves (Multiple): 2
- Outside Diameter: 3.62 to 9.84 inch
- Pulley Style: Variable Speed
-
Supplier: Torque Transmission
Description: Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the
- Bore Diameter: 0.3937 inch
- Pitch Diameter: 1.01 to 2.78 inch
- Pulley Style: Variable Speed
-
Supplier: Torque Transmission
Description: Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the
- Bore Diameter: 0.4724 inch
- Pitch Diameter: 1.31 to 3.4 inch
- Pulley Style: Variable Speed
-
-
Supplier: Torque Transmission
Description: Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the
- Bore Diameter: 0.4724 inch
- Pitch Diameter: 1.01 to 2.78 inch
- Pulley Style: Variable Speed
-
Supplier: Torque Transmission
Description: Our in-house engineering, mold making and tooling capabilities allow us to respond promptly to specific customer specifications. Molded synchronous drive pulleys from Torque Transmission are reinforced with metal inserts to offer the lightweight advantages of plastic along with the
- Bore Diameter: 0.5000 inch
- Pitch Diameter: 1.31 to 3.4 inch
- Pulley Style: Variable Speed
-
Supplier: Lovejoy, Inc.
Description: inexpensive solution. In the most typical installation, a belt connects a variable speed pulley to a driven sheave. The pulley is mounted on a motor shaft and the motor is at constant speed. Thus, the speed at the driven shaft is a ratio of the pitch
- Output Shaft Speed: 1750 rpm
- Speed Control: Electric
- Technology: Belt and Chain Drives, Gear Drives / Differentials
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer, produce taper pulleys, adjustable pulleys, flat belts pulleys, V-belt pulleys, sheaves, V-Belt Pullys for taper bushes, V-Belt Pullys with solid hub. We have the capability to custom design and manufacture specialized v-belt
- Bore Diameter: 1.1 to 2.56 inch
- Grooves: Multiple
- Number of Grooves (Multiple): 1 to 2
- Outside Diameter: 3.62 to 9.84 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have
- Bore Diameter: 0.5000 to 1.38 inch
- English Section: O / 3L / Z, A / 4L, B / 5L, 5V
- Grooves: Single
- Outside Diameter: 2.32 to 7.5 inch
-
Supplier: Voith Turbo Inc.
Description: These couplings are only partly of self-supporting design. On the input side, the weight of the rotating parts is taken up by the main motor shaft; on the output side, a bearing is installed in the scoop tube housing. Coupling type SVNRI can be fitted with a pulley on the output side. sype
- Mounting: Base
- Output Shaft Position: Vertical Up
- Shaft Orientation: In-line
- Technology: Other
-
Description: This second edition cancels and replaces the first edition (1976). Specifies the main dimensions of V-belts intended for use on agricultural machinery (in particular harvester-thresher machines), together with the grove section of the corresponding fixed- or variable-diameter pulleys.
-
Supplier: PIX Transmissions Limited
Description: 68x24 32 2540 9042 (Reference standards: ISO 3410:1989 / BS 3733: 1974) APPLICATION Variable speed pulley drives requiring exact speed control and maximum range of speed changes. They are ideal for recreational equipment, agricultural applications and machine
- Bands / Ribs: Single
- Belt Angle: 26 to 40 degrees
- Belt Length: 22.52 to 900 inch
- Features: Variable Speed, Anti-Static
-
Description: This second edition cancels and replaces the first edition (1976). Specifies the principal dimensions of V-belts and the groove profiles of corresponding fixed or variable diameter pulleys. Is not applicable to belts used either as part of farm-machines which are standardized in ISO
-
Supplier: CSA Group
Description: This second edition cancels and replaces the first edition (1976). Specifies the main dimensions of V-belts intended for use on agricultural machinery (in particular harvester-thresher machines), together with the grove section of the corresponding fixed- or variable-diameter pulleys.
-
Description: Nirvana oil-free air compressors, with a matching variable speed inverter and hybrid permanent magnet (HPM®)motor, provide unparalleled energy efficiency at all speeds along with superb reliability. They deliver ISO 8573-1:2010 Class 0 certified 100% oil-free air for the most
- Compressor Technology: Rotary Screw
- Features: Multistage Compressor, 2 Stage, Integral Cooler
- Flow Capacity: 179 to 1730 SCFM
- Horse Power: 50 to 400 HP
-
Supplier: CSA Group
Description: This second edition cancels and replaces the first edition (1976). Specifies the principal dimensions of V-belts and the groove profiles of corresponding fixed or variable diameter pulleys. Is not applicable to belts used either as part of farm-machines which are standardized in ISO
-
Supplier: QC Industries Conveyors
Description: application. Quiet, Efficient 24vdc Motor Located inside the drive pulley, maximum torque is provided by integrated internal gears for speeds up to 60 feet per minute and loads up to 100 lbs. Safe and Maintenance-Free This unique conveyor design frees
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
- Maximum Load: 50 to 100 lbs
- Speed: 30 to 60 ft/min
-
Supplier: Mixer Direct
Description: interfaces with is mounted outside of the rated area. This system is a great improvement over the typical variable speed pulley, allowing for easy and precise operation. Customizations and options on these units include container holders, slower or faster speed ranges,
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids, Solid with Liquid Addition
- Mixer / Homogenizer Location: Top Entry
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Motor Power: 3 HP
-
Supplier: General Pipe Cleaners
Description: motor, a ground fault circuit interrupter, and a high impact plastic guard covering the motor pulley. Features Clears 1-1/4? to 3? lines and most 4? lines. Holds 75 ft. of 3/8? or 50 ft. of 1/2? Flexicore® Built in 6”
- Features: Interchangeable Cutter, Stationary, Variable-Speed Cable Feed, Wheeled
- Flexible Cable Length: 75 ft
- Pipe Diameter (Nominal): 2 to 3 inch
- Type: Electric
-
Supplier: Accuris
Description: AGRICULTURAL MACHINERY - ENDLESS VARIABLE-SPEED V-BELTS AND GROOVE SECTIONS OF CORRESPONDING PULLEYS
-
Supplier: Accuris
Description: French Language - AGRICULTURAL MACHINERY - ENDLESS VARIABLE-SPEED V-BELTS AND GROOVE SECTIONS OF CORRESPONDING PULLEYS
-
Supplier: Makita USA, Inc.
Description: Variable Speed Control Dial Variable speed control dial (656-3,280 ft./min.) enables user to match the speed to the application Compact with less weight (4.6 lbs.) for use in close quarters work with excellent manueuverabiity Ball and needle bearing construction
- Mounting: Handheld / None
- Type: Sander, Surface / Conveyor Sander
-
Supplier: Cole-Parmer
Description: durable. High quality shunt wound DC motor and control allow for a long life and dependable performance. Variable speed control, from 0 to 125 rpm, with no cogging at slow speeds. | Collar adjustment varies platform angle from flat to 12
pitch. Orbital throw is 1 inch. The - Frequency Range: 125 rpm
- Maximum Load: 9.07 kg
- Motion: Orbital
- Operating Temperature: 104 F
-
Supplier: Cole-Parmer
Description: durable. High quality shunt wound DC motor and control allow for a long life and dependable performance. Variable speed control, from 0 to 125 rpm, with no cogging at slow speeds. | Collar adjustment varies platform angle from flat to 12
pitch. Orbital throw is 1 inch. The - Frequency Range: 125 rpm
- Maximum Load: 9.07 kg
- Motion: Orbital
- Operating Temperature: 104 F
-
Supplier: Mile-X Equipment, Inc.
Description: it ideal for production. Variable feed rate system with hydraulic feed regulator that features a convenient front mounted flow control valve. Cut almost any metal or other hard material - four blade speeds and infinitely adjustable blade pressure. Hydraulic fee Low voltage
- Cutting Capacity: 14 inch
- Machine Type: Band Saw
- Operation: Semi-Automatic
- Power Source: AC Power
-
Supplier: Erbessd Instruments
Description: Features EI-1000 uses light and resistant materials for the SBS System in order to reduce inertia. Single and two planes balancing. Variable speed with an inverter. Adjustable pulleys. Three liberty axis for each pedestal to allow free
- Application: Impellers, Fans / Props, Parts / Components, Other
- Automation: Semi-Automatic
- Balancing Speed: 60 to 150000 rpm
- Capacity: 3 to 1000 kg
-
Supplier: Komline
Description: A dependable approach to atomization and spray drying Komline-Sanderson’s variable-speed Rotary Atomizers represent a dependable approach to atomization and spray drying. The compact, rugged, direct-drive, high-speed motor, utilizing only a few parts in one rotating assembly (no
- Features: Gravity Feed, Pressure Feed
- Materials of Construction: Other
- Spray Technology: Spray / Atomization (Wet Coating)
- System Option / Component: Feeding / Metering Unit, Resin Hopper / Spray Tank
-
Supplier: Komline
Description: A dependable approach to atomization and spray drying Komline-Sanderson’s variable-speed Rotary Atomizers represent a dependable approach to atomization and spray drying. The compact, rugged, direct-drive, high-speed motor, utilizing only a few parts in one rotating assembly (no
- Features: Gravity Feed, Pressure Feed
- Materials of Construction: Other
- Spray Technology: Spray / Atomization (Wet Coating)
- System Option / Component: Feeding / Metering Unit, Resin Hopper / Spray Tank
-
Supplier: Komline
Description: A dependable approach to atomization and spray drying Komline-Sanderson’s variable-speed Rotary Atomizers represent a dependable approach to atomization and spray drying. The compact, rugged, direct-drive, high-speed motor, utilizing only a few parts in one rotating assembly (no
- Features: Gravity Feed, Pressure Feed
- Materials of Construction: Other
- Spray Technology: Spray / Atomization (Wet Coating)
- System Option / Component: Feeding / Metering Unit, Resin Hopper / Spray Tank
-
Supplier: NETZSCH Premier Technologies LLC
Description: replacing a pulley set. Variable speed is available. Sanitary configurations are available with tri-clamp ferrule inlet and outlet. Fine slot, abrasion-resistant, and special application stators available upon request.
- Additional Features: Interchangeable Rotors
- Application / Industry Use: Agricultural Products, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing
- Display Type: Digital Numerical Display
- Local Interface: Analog Front Panel
-
Supplier: Erbessd Instruments
Description: Balancing in 1 and 2 planes in just 2 runs. Variable speed with inverter. Easy to use and easy to adjust. Adjustable pulleys. Manual adjustment of the transmission system. Bearing supports to minimize mechanical looseness. V
- Application: Parts / Components, Other
- Automation: Semi-Automatic
- Balancing Speed: 60 to 15000 rpm
- Capacity: 0.1000 to 30 kg
-
Supplier: Grob, Inc.
Description: . Frequency drive with dynamic braking available. Standard Equipment 3 h.p. 230/460 Volt Motor (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) Infinitely Variable Speed 40-5000 F.P.M. Speed Indicator Balanced Cast Aluminum Pulleys, Ball
- Cutting Capacity: 12 to 24 inch
- Machine Type: Band Saw
- Operation: Manual
- Power Source: AC Power
-
Supplier: Erbessd Instruments
Description: balancing. Variable speed (optional with an inverter). Adjustable pulleys. Three liberty axis for each pedestal to allow free movement. Manual adjust for power transmission and supports distance. Bearing based soft bearing suspension system to avoid
- Application: Parts / Components, Segmented (Armatures, Crankshafts, etc.), Other
- Automation: Semi-Automatic
- Balancing Speed: 60 to 6000 rpm
- Capacity: 5 to 1000 kg
-
Supplier: Erbessd Instruments
Description: plane balancing. Variable speed with an inverter. Adjustable pulleys. Three liberty axis for each pedestal to allow free movement. Manual adjust for power transmission and supports distance. Bearing based soft bearing suspension system to avoid mechanical
- Application: Parts / Components, Segmented (Armatures, Crankshafts, etc.), Other
- Automation: Semi-Automatic
- Balancing Speed: 60 to 150000 rpm
- Capacity: 1 to 300 kg
-
Supplier: Grob, Inc.
Description: . Completely manufactured in USA. Standard Equipment 3 h.p. 230/460 Volt Motor (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) Infinitely Variable Speed 40-5000 F.P.M. Speed Indicator Balanced Cast Aluminum Pulleys, Ball Bearing Mounted
- Cutting Capacity: 12 to 24 inch
- Machine Type: Band Saw
- Operation: Manual
- Power Source: AC Power
-
Supplier: Mile-X Equipment, Inc.
Description: a foot valve. The TG-80 provides a straight or zigzag groove with less difficulty. The groover attachment accepts 4 blade widths, allowing the operator to re-groove any truck tire. The 1 hp electric / hydraulic system operates all components and features variable rotation speed. A
-
Supplier: JTEKT North America, Inc.
Description: torque, so that the reliability in the balance shaft movement is improved. Idler pulley The application includes the layout of the belt for auxiliary machines and tension adjustment. It adapts to rough terrains and severe weather conditions, and high-speed
-
Supplier: Grob, Inc.
Description: with rolling table or extended work height. Standard Equipment 15 h.p. Brake Motor – 230/460 Volt (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) 6 Speed Gear Box with Speed Indicator Infinitely Variable Drive 25 – 15,000 f
- Cutting Capacity: 20 to 36 inch
- Machine Type: Band Saw
- Operation: Manual
- Power Source: AC Power
-
Supplier: Eriez
Description: structure Variable speed conveyor control Adjustable splitter Sizes (widths) Offered: 20" (.5 M) 40" (1 M) 60" (1.5 M)
- Application / Material Processed: Metallurgical / Foundry
- Equipment Type: Electrostatic Separator
-
Supplier: Kollmorgen Corporation
Description: accommodates a wide range of application requirements Speeds up to 800 rpm meet most high torque / low speed application requirements Power ratings up to 3,240 watts meet the high power demands of most applications High-resolution sine encoder feedback devices provide exceptional
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, Other
- Continuous Torque: 51.6 to 3000 In-lbs
- Design Units: Metric
- Diameter / Width: 6.9 to 14.25 inch
-
Supplier: Midwestern Industries, Inc.
Description: processes or new applications. The innovative drive design features a variable speed pulley system intergraded with the motor mounted on an adjustable slide base to achieve precision screening at it’s best. The adjustable base allows for precise control of frequency – providing
- Equipment Type: Concentrating Table / Density Separator
- Screen Action / Cleaning Device: Vibratory / Shaking Action
-
Supplier: PIX Transmissions Limited
Description: during operation • High temperature resistant • High power transmission capacity • Low stretch, due to high strength tensile cords • Excellent performance under variable speed conditions • Lateral rigidiy of Belts, prevent belt deformation
- Bands / Ribs: Single, Multiple
- Belt Length: 30 to 354 inch
- English Section: B / 5L, C
- Features: Cogged, Anti-Static
-
Supplier: Union Process, Inc.
Description: -HDDM features a special one-piece cover with charging port and slurry deflection device. This mill is recommended for wet grinding only. Model 01 The Model 01 is the most basic model in the 01 Series. It comes with a light duty frame, 110 volt AC motor with variable electronic speed,
-
Supplier: Clean Air Products
Description: belt drive motor with a variable pitch pulley on the motor for adjusting the speed of the blower. The assembly is mounted on vibration isolated mounts to assure quiet operation. Features of Laminar Flow Modules
- Application: Industrial
- Technology: HEPA Filter
-
Supplier: Caterpillar Oil & Gas
Description: , speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Custom Packaging For any petroleum application, trust Caterpillar to meet
- Application: Industrial
- Displacement: 11.16 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: ADEM A3 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Custom Packaging
- Application: Industrial
- Displacement: 7.24 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: Engine Management ADEM A3 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics
- Application: Industrial
- Displacement: 12.45 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 3/EU Stage IIIA
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Injection This feature provides reduced engine noise, improved fuel economy, faster hot and/or cold starts and better high altitude performance. Propel System Hydrostatic drive with hydraulic flow provided by a variable displacement axial piston pump. Dual displacement drive
- Horsepower: 225 HP
- Travel Speed: 3.9 miles/hr
- Type: Other
-
Supplier: Caterpillar Oil & Gas
Description: control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Optional Attachments - Engine
- Application: Industrial
- Displacement: 15.21 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 3/EU Stage IIIA
-
Supplier: CEF Industries LLC
Description: shaft transfers torque via a bi-directional wrapped wire system with almost unlimited connection ratios and no u-joint connections. In practice the flexible shafts should always be operated at the fastest possible speed. This lowers the torque load and increases life expectancy. CEF Flexible
- Rotation: Bidirectional
Find Suppliers by Category Top
Featured Products Top
-
Adjustable Speed V-Belt Pulleys (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Adjustable Speed V-Belt Pulleys (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Rotary Atomizer A dependable approach to atomization and spray drying Komline-Sanderson’s variable-speed Rotary Atomizers represent a dependable approach to atomization and spray drying. The compact, rugged (read more)
Browse Process Dryers Datasheets for Komline -
Adjustable Speed V-Belt Pulleys Flat Belt Pulleys For Taper Bushes (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Taper Bore, Finished Bore and Pilot Bore V Pulleys Covering: SPZ/1-8, SPA/1-6, SPB/1-10, SPC/3-10, D, E, 3V-(1-10), 5V-(2-10), 8V-(4-10), Adjustable Pulleys, Multi-wedge pulleys/Poly-V Pulleys and Customized Pulleys etc. Advantages (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Taper Bore, Finished Bore and Pilot Bore V Pulleys Covering: SPZ/1-8, SPA/1-6, SPB/1-10, SPC/3-10, D, E, 3V-(1-10), 5V-(2-10), 8V-(4-10), Adjustable Pulleys, Multi-wedge pulleys/Poly-V Pulleys and Customized Pulleys etc. Matching belts and Taper Bush (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Taper Bore, Finished Bore and Pilot Bore V Pulleys Covering: SPZ/1-8, SPA/1-6, SPB/1-10, SPC/3-10, D, E, 3V-(1-10), 5V-(2-10), 8V-(4-10), Adjustable Pulleys, Multi-wedge pulleys/Poly-V Pulleys and Customized Pulleys etc. Matching belts and Taper Bush (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Variable pitch pulleys, V-belt drives Totally enclosed AC motor Drive guard Adjustable sizing gate (read more)
Browse Grinding Mills and Pulverizers Datasheets for Komline -
Rotary Atomizer A dependable approach to atomization and spray drying Komline-Sanderson’s variable-speed Rotary Atomizers represent a dependable approach to atomization and spray drying. The compact, rugged (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for Komline -
Rotary Atomizer A dependable approach to atomization and spray drying Komline-Sanderson’s variable-speed Rotary Atomizers represent a dependable approach to atomization and spray drying. The compact, rugged (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for Komline
Conduct Research Top
-
A Change in Speed Control Strategy Ramps up Production for Steel Company
of worn-out parts, and was out of service for repairs too often. The thread roller had variable sheave pulley speed controls, which were the source of numerous problems due to a preponderance of moving parts. The controls also required constant operator interaction to change speeds and make other
-
How VFDs Save Energy
Variable frequency drives (VFD) are becoming more common place and more widely used in applications. They are capable of varying the output speed of a motor without the need for mechanical pulleys, thus reducing the number of mechanical components and overall maintenance. But the biggest advantage
More Information Top
-
Power minimization technique for induction motor load test
Key words : induction machines, variable speed pulley .
-
Seed Conditioning, Volume 2: Technology-Parts A & B
A variable speed pulley regulates the speed of the beater shaft.
-
A survey of today's CVT controls
This ICE duty-cycling is made possible by a variable speed pulley CVT with a large ratio range, which can compensate losses incurred whcn only a fly- wheel drives the powertrain while the ICE is off, as well as compensate excess gains …
-
Automated, variable speed PTO for a plot-sized potato harvester
To achieve a variable chain speed, the main drivetrain was altered by installing a variable speed pulley assembly (Figure 1).
-
Appendix V: Corrosion Protection by Gear Lubricants in the Presence
of Moisture
B. Variable Speed Pulley and Mounting Accessories; 1.
-
Appexdix I: Channeling Characteristics
B. Variable Speed Pulley and Mounting Accessories; 1.
-
Timing Belt Pulleys: 3mm Pitch
Variable Speed Pulleys , Round Belt Pulleys, Poly V Pulleys, Custom Pulleys .
-
Timing Belt Pulleys: 8mm Pitch
Variable Speed Pulleys , Round Belt Pulleys, Poly V Pulleys, Custom Pulleys .
-
Timing Belt Pulleys: 3/8
Variable Speed Pulleys , Round Belt Pulleys, Poly V Pulleys, Custom Pulleys .
-
Polycorbonate Chemical Information
• Variable Speed Pulleys .