Epoxy Adhesive Formulations

Appendix H: Conversion Factors

To convert

To

Multiply by

Area

in 2

mm 2

6.451600 10 +2

in 2

cm 2

6.451600

ft 2

m 2

9.290304 10 -2

Force

dyn

N

1.000000 10 -5

lbf

N

4.44822

Force per unit area

lb/in 2 (psi)

MPa

6.894757 10 -3

MN/m 2

MPa

1.000000

kg/mm 2

MPa

9.806650

dyn/cm 2

Pa

1.000000

Force per unit length

lb/in (piw)

N/m

1.751268 10 +2

dyne/cm

mJ/m 2

1.000000

lb/ft

kg/m

1.488

Impact energy

ft lbf

J

1.355818

N m

J

1.000000

Length

(Angstroms)

m

1.000000 10 -10

in

mm

25.4

mil

in

1.000000 10 -3

Mass

lb

kg

4.5359237 10 -1

oz

gm

28.35

Pressure

atm

Pa

1.013250 10 +5

atm

torr

760

psi

Pa

6.894757 10 +3

torr (mmHg @0 C)

Pa

1.333220 10 +2

Temperature

F

C

5/9 ( F - 32)

C

F

( C 9)/5 + 32

Viscosity

P

Pa s (pascal-second)

1.000000 10 -1

P

g/cm s

1.000000

m 2/s

St

1.000000 10 +4
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
Category: Mechanical Vacuum Pumps and Systems
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.